- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Physical Dimension | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Filter Type | Case/Size Code | Rated Current | DC Resistance (DCR) - Parallel | Rated Current-Max | DC Current | DC Resistance (DCR) (Max) | Self Resonant Frequency | Rated Voltage | Diameter | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PM2110-1R2M Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | NO LEAD | - | - | CYLINDRICAL PACKAGE | - | Iron | - | - | -55°C~105°C | Bulk | 2007 | PM2110 | 1.201Lx1.000W 30.50mmx25.40mm | ±20% | - | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | - | 8504.50.80.00 | - | - | NO | 1 | - | not_compliant | 20.3A | - | - | - | - | - | - | 1.2μH | 1kHz | 2mOhm Max | 20.3A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.48mm | 0.570 14.48mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM3316-1R0M Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | 2.700009g | CYLINDRICAL PACKAGE | - | Ferrite | - | - | -55°C~105°C | Tape & Reel (TR) | 2005 | PM3316 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR | NO | 1 | Bobbin Core | unknown | 6.8A | - | - | - | - | - | - | 1μH | 100kHz | 9mOhm | 7.5A | POWER INDUCTOR | DUAL ENDED | - | - | 9A | - | - | 5137 | - | - | - | - | - | 137MHz | - | - | 5mm | 0.209 5.30mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM3316-221M Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | Ferrite | - | - | -55°C~105°C | Tape & Reel (TR) | 2005 | PM3316 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR | NO | 1 | Bobbin Core | unknown | 800mA | - | - | - | - | - | - | 220μH | 100kHz | 610mOhm | 700mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 5137 | - | - | - | - | - | 5MHz | - | - | 5mm | 0.209 5.30mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM3316-471M Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | 2.700009g | RECTANGULAR PACKAGE | - | Ferrite | - | - | -55°C~105°C | Tape & Reel (TR) | 2005 | PM3316 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR | NO | 1 | Bobbin Core | unknown | 500mA | - | - | - | - | - | - | 470μH | 100kHz | 1.27Ohm | 450mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 5137 | - | - | - | - | - | 4MHz | - | - | 5mm | 0.209 5.30mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM1210-R27J Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | 15.989131mg | RECTANGULAR PACKAGE | 320MHz | Ferrite | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR | NO | 1 | Molded | unknown | 450mA | - | 3225 | 1210 | - | - | - | 270nH | 25.2MHz | 360mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 28 @ 25.2MHz | 28 | - | 28 | - | - | - | - | - | - | - | - | - | - | 2.2mm | 0.087 2.20mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM1210-470J Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | 15.989131mg | RECTANGULAR PACKAGE | 15MHz | Ferrite | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR | NO | 1 | Molded | unknown | 60mA | - | 3225 | 1210 | - | - | - | 47μH | 2.52MHz | 7Ohm Max | 60mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | 30 | - | 30 | - | - | - | - | - | - | - | - | - | - | 2.2mm | 0.087 2.20mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM1210-221J Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | 15.989131mg | - | 7MHz | Ferrite | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | unknown | 50mA | - | 3225 | 1210 | - | - | - | 220μH | 796kHz | 21Ohm Max | 50mA | - | - | 20 @ 796kHz | - | - | 20 | - | - | - | - | - | - | - | - | - | - | 2.2mm | 0.087 2.20mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM75-220K Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 17MHz | Ferrite | - | - | -30°C~100°C | Tape & Reel (TR) | 2000 | PM75 | 0.307Lx0.307W 7.80mmx7.80mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 1.5A | - | - | - | - | - | - | 22μH | 2.52MHz | 110mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 3128 | - | - | - | - | - | - | - | - | - | 0.209 5.30mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 70F125AI-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | 2 | - | - | 19MHz | Iron | - | - | -55°C~105°C | Bulk | 2007 | 70F | 0.160Diax0.250L 4.06mmx6.35mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 267mA | Not | - | - | - | - | 635 μm | 12μH | 2.5MHz | 1.68Ohm Max | 267mA | - | - | 52 @ 2.5MHz | - | - | 52 | - | - | - | - | - | 267mA | - | - | - | 4.064mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PM13666S-1R0M Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2003 | PM13666S | 0.547Lx0.531W 13.90mmx13.50mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | Shielded | - | - | unknown | 25A | - | - | - | - | - | - | 1μH | 100kHz | 14.4mOhm Max | 29A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.9mm | 0.232 5.90mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 9310-36 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | - | 45MHz | Ferrite | - | - | -55°C~105°C | Bulk | 2006 | 9310 | 0.156Diax0.375L 3.96mmx9.53mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Radial | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | unknown | 445mA | Not | - | - | - | - | - | 10μH | 7.9MHz | 900mOhm Max | 445mA | - | - | 55 @ 7.9MHz | - | - | 55 | - | - | - | - | - | 445mA | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM43-390K Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | 26.988746mg | RECTANGULAR PACKAGE | 18MHz | Ferrite | - | - | -40°C~100°C | Tape & Reel (TR) | 2006 | PM43 | 0.177Lx0.157W 4.50mmx4.00mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR | NO | 1 | Bobbin Core | unknown | 520mA | - | 4532 | 1812 | - | - | - | 39μH | 2.52MHz | 587mOhm | 520mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 1816 | - | - | - | - | - | - | - | 4.5mm | 3.2mm | 0.138 3.50mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM5022-221M Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | - | -55°C~105°C | Tape & Reel (TR) | 2007 | PM5022 | 0.720Lx0.551W 18.30mmx14.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR | NO | 1 | Bobbin Core | unknown | 1.1A | - | - | - | - | - | - | 220μH | 100kHz | 380mOhm | 1.2A | POWER INDUCTOR | DUAL ENDED | - | - | 2.2A | - | - | 7360 | - | - | - | - | - | - | - | - | 6.6mm | 0.272 6.90mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM40-1R2K Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | J BEND | - | - | RECTANGULAR PACKAGE | 80MHz | Iron Powder | - | - | -55°C~125°C | Tape & Reel (TR) | 2002 | PM40 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | TR | NO | 1 | - | unknown | 430mA | - | 4532 | 1812 | - | - | - | 1.2μH | 7.96MHz | 550mOhm Max | 430mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.96MHz | 50 | - | 50 | - | - | - | - | - | - | - | - | - | - | - | 0.126 3.20mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM20-560K Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | - | - | 13MHz | Ferrite | - | - | -55°C~125°C | Tape & Reel (TR) | 2000 | PM20 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Molded | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | unknown | 55mA | - | 3225 | 1210 | - | - | - | 56μH | 2.52MHz | 8Ohm Max | 55mA | - | - | 30 @ 2.52MHz | - | - | 30 | - | - | - | - | - | - | - | - | - | - | - | 0.087 2.20mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 78F391J Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | 2.8MHz | Ferrite | - | - | -55°C~105°C | Bulk | 2005 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | - | NO | 1 | Bobbin Core | - | 60mA | - | - | - | - | 25.4mm | 0.508 mm | 390μH | 790kHz | 10.5Ohm Max | - | RF INDUCTOR | - | 60 @ 790kHz | 60 | - | - | - | - | - | - | 0.06A | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 70F753AI-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | 2 | - | TUBULAR PACKAGE | 600kHz | Iron | - | - | -55°C~105°C | Bulk | 2005 | 70F | 0.310Diax0.380L 7.87mmx9.65mm | ±5% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 85.2Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | - | NO | 1 | Varnish Coating | - | 41mA | Not | - | - | - | 31.75mm | 635 μm | 7.5mH | 250kHz | 85.2Ohm Max | 41mA | HIGH VOLTAGE CHOKE | - | 49 @ 250kHz | 49 | - | 49 | - | - | - | - | - | 41mA | - | - | - | 7.874mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SDR0302-330M Bourns, Inc. | In Stock | - | - | - | - | - | 0302 | - | - | - | - | - | - | - | - | - | - | - | 2006 | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33 μH | - | - | - | - | - | - | - | - | - | - | - | - | 6Ohm | - | - | - | - | - | - | 2.5mm | - | - | - | RoHS Compliant | - | ||
![]() DR332-474AE Bourns, Inc. | In Stock | - | - | - | - | SURFACE MOUNT | SMD/SMT | - | - | - | - | - | - | - | 135°C | -40°C | - | - | - | - | - | 25% | e3 | - | - | - | - | - | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | - | - | 2 | - | - | - | - | - | - | L7.1XB6.0XH5.0 (mm)/L0.28XB0.236XH0.197 (inch) | - | - | 470 nH | - | - | 500mA | - | - | - | - | - | - | DATA LINE FILTER | - | 0.5A | 280mOhm | - | - | 0.28Ohm | - | 80V | - | 5mm | - | 7.1mm | 6mm | RoHS Compliant | - | ||
![]() 8250-472K-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Axial | NO | - | - | - | TUBULAR PACKAGE | 1.7MHz | Ferrite | - | - | -55°C~105°C | Bulk | - | 8250 | 0.164Diax0.450L 4.17mmx11.43mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | 68mA | - | YES | 1 | Tubular | - | - | - | - | - | - | 25.4mm | 0.51 mm | 4.7mH | 0.25MHz | 51.2Ohm Max | - | RF INDUCTOR | - | 70 @ 250kHz | 70 | 19mA | - | - | - | - | - | 0.068A | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |