- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Physical Dimension | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | Filter Type | Case/Size Code | Rated Current | DC Resistance (DCR) - Parallel | Inductance Tolerance | Inductance-Nom (L) | DC Current | DC Resistance (DCR) (Max) | Self Resonant Frequency | Transformer Type | Rated Voltage | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRR0604-681K Bourns, Inc. | In Stock | - | - | - | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 6MHz | Ferrite | - | - | - | - | - | 2006 | SRR0604 SERIES | - | 10% | e0 | - | - | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn/Pb) | 125°C | -40°C | - | 8504.50.80.00 | - | TR | Shielded | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 680 μH | 796kHz | - | 150mA | POWER INDUCTOR | DUAL ENDED | - | - | 16 | GENERAL PURPOSE INDUCTOR | 16 | - | 2626 | - | 4.8Ohm | - | 680 µH | - | - | - | - | - | - | 4.8mm | - | 6.5mm | 6.5mm | - | Non-RoHS Compliant | - | ||
![]() PT544-1 Bourns, Inc. | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | 85°C | -40°C | - | - | - | 2012 | - | - | 0.25% | e0 | - | - | - | - | SMD/SMT | EAR99 | - | - | TIN LEAD | - | - | TURNS RATIO 1.4:1.4:1:1 | - | - | TUBE | - | - | - | - | - | - | - | - | - | - | 26.67mm X 24.13mm X 12.7mm | - | - | - | 6.5 μH | - | - | - | - | - | - | - | - | - | - | - | - | - | 600mOhm | - | - | - | - | - | TELECOM TRANSFORMER | - | - | 12.7mm | - | 17.65mm | 12.32mm | - | RoHS Compliant | - | ||
![]() PM2120-1R5M-RC Bourns, Inc. | In Stock | - | - | - | - | 2120 | YES | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | - | Bulk | 2007 | - | - | 20% | e1 | yes | - | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 105°C | -55°C | - | 8504.50.80.00 | - | Box | Unshielded | 1 | Epoxy Resin | - | 22A | - | - | - | - | - | - | - | - | - | 1.5 μH | 0.001MHz | - | 22A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | - | 3mOhm | 20% | 1.5 µH | - | - | - | - | - | - | 20.83mm | - | 30.5mm | 25.4mm | No SVHC | RoHS Compliant | - | ||
![]() CS321613-82NK Bourns, Inc. | In Stock | - | - | - | - | 1812 | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | FERRITE | - | - | 125°C | -55°C | - | - | - | - | CS321613 | - | 10% | e3 | yes | - | - | 2 | SMD/SMT | EAR99 | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | Chip | - | - | - | - | - | - | - | - | - | - | - | 82 nH | 50MHz | - | - | RF INDUCTOR | DUAL ENDED | - | - | 20 | GENERAL PURPOSE INDUCTOR | 60 | - | 1206 | - | 70mOhm | - | 0.082 µH | - | - | 255MHz | - | - | - | 1.3mm | - | 3.2mm | 1.6mm | - | RoHS Compliant | - | ||
![]() SDR1005-682JL Bourns, Inc. | In Stock | - | - | - | - | 1005 | - | - | 2 | - | - | - | - | 1MHz | - | - | - | - | - | - | 2012 | - | - | 5% | - | - | - | - | - | SMD/SMT | - | - | - | - | 125°C | -40°C | - | - | - | - | Unshielded | - | - | - | 120mA | - | - | - | - | - | - | - | - | - | 6.8 mH | 70kHz | - | 110mA | - | - | - | - | - | - | 93 | - | - | - | 30Ohm | 5% | - | - | - | - | - | - | - | 5mm | - | 12.7mm | 10mm | - | RoHS Compliant | Lead Free | ||
![]() DR332-253AE Bourns, Inc. | In Stock | - | - | - | SURFACE MOUNT | SMD/SMT | - | - | - | - | - | - | - | - | - | 135°C | -40°C | - | - | - | - | - | - | 25% | e3 | - | - | - | - | - | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | - | 2 | - | - | - | - | - | - | - | - | L7.1XB6.0XH5.0 (mm)/L0.28XB0.236XH0.197 (inch) | - | - | - | 25 nH | - | - | 500mA | - | - | - | - | - | - | - | DATA LINE FILTER | - | 0.5A | 200mOhm | - | - | - | 0.2Ohm | - | - | 80V | - | 5mm | - | 7.1mm | 6mm | - | RoHS Compliant | - | ||
![]() FSR1013-472K Bourns, Inc. | In Stock | - | - | - | - | - | NO | WIRE | - | - | - | CYLINDRICAL PACKAGE | FERRITE | 320MHz | - | - | - | Q IS MEASURED AT 0.252 MHZ | - | Bulk | 2005 | FSR1013 | - | 10% | e0 | no | - | - | 2 | Radial | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | Bobbin Core | not_compliant | - | - | - | - | - | 5mm | - | - | - | - | 4.7 mH | 0.001MHz | - | 70mA | RF INDUCTOR | - | - | - | 30 | GENERAL PURPOSE INDUCTOR | 30 | - | - | - | 23Ohm | - | 4700 µH | - | - | - | - | - | 10.5mm | - | - | 13mm | - | - | Non-RoHS Compliant | - | ||
![]() SRR1206-391K Bourns, Inc. | In Stock | - | - | - | - | - | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | FERRITE | - | - | 125°C | -40°C | Q MEASURED AT 0.796 MHZ | - | - | 2005 | SRR1206 | - | 10% | e0 | - | - | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | TR | Shielded | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 390 μH | 0.001MHz | - | 550mA | POWER INDUCTOR | DUAL ENDED | - | - | 13 | GENERAL PURPOSE INDUCTOR | - | - | 5050 | - | 870mOhm | - | 390 µH | - | - | 2.5MHz | - | - | - | 6.5mm | - | 12.7mm | 12.7mm | - | Non-RoHS Compliant | - | ||
![]() PM1210-680J Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | 15.989131mg | RECTANGULAR PACKAGE | - | 12MHz | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | Molded | unknown | 50mA | - | - | 3225 | 1210 | - | - | - | - | - | 68μH | 2.52MHz | 9Ohm Max | 50mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | 30 | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | 2.2mm | 0.087 2.20mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM1210-6R8J Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | - | 15.989131mg | - | - | 43MHz | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | unknown | 180mA | - | - | 3225 | 1210 | - | - | - | - | - | 6.8μH | 7.96MHz | 2Ohm Max | 180mA | - | - | 30 @ 7.96MHz | - | - | - | 30 | - | - | - | - | - | - | - | - | - | - | - | - | 2.2mm | 0.087 2.20mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4642 Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | - | - | - | - | TUBULAR PACKAGE | - | 11MHz | Phenolic | - | - | - | -55°C~125°C | Bulk | - | 4600 | 0.410Diax0.875L 10.41mmx22.22mm | ±5% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 5.4Ohm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 160mA | - | Not | - | - | - | - | 38.1mm | - | - | 100μH | 790kHz | 5.4Ohm Max | 160mA | RF INDUCTOR | - | 49 @ 790kHz | - | 49 | - | 49 | - | - | - | - | - | - | 160mA | - | - | - | - | 10.414mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 5602 Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | - | - | -55°C~105°C | Bulk | - | 5600 | 0.830Dia 21.08mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | Shrink Tube | - | 14A | - | Not | - | - | 15.24mm | - | 25.4mm | - | 1.651 mm | 10μH | 1kHz | 8mOhm Max | 14A | RF INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | - | 14A | - | - | - | - | - | - | 0.910 23.11mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 5615 Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | - | - | -55°C~105°C | Bulk | 2005 | 5600 | 1.220Dia 30.99mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | Shrink Tube | - | 4.6A | - | - | - | - | 24.638mm | - | 25.4mm | 24.6mm | - | 250μH | 1kHz | 83mOhm Max | 4.6A | RF INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.988mm | 28.2mm | 1.110 28.19mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CW252016-5R6J Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | 1008 (2520 Metric) | - | - | - | 40MHz | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CW252016 | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | - | - | 180mA | - | Unshielded | - | - | - | 180mA | CW252016 | - | 2520 | 1008 | - | - | - | - | - | 5.6μH | 7.9MHz | 4.9Ohm | - | - | - | 18 @ 7.9MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5748mm | 0.071 1.80mm | 2.1mm | 1.5mm | - | ROHS3 Compliant | - | ||
![]() PM1008-4R7K Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 90MHz | Ceramic | - | - | Q MEASURED AT 25 MHZ | -55°C~125°C | Tape & Reel (TR) | 2001 | PM1008 | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 260mA | - | - | 2520 | 1008 | - | - | - | - | - | 4.7μH | 7.9MHz | 4Ohm | 260mA | RF INDUCTOR | DUAL ENDED | 20 @ 25MHz | - | 20 | - | 20 | - | 1111 | - | - | - | - | - | - | - | - | - | - | 1.6mm | 0.071 1.80mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM0603-27NJ Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | - | 2.012816mg | RECTANGULAR PACKAGE | - | 2.8GHz | Ceramic | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM0603 | 0.065Lx0.041W 1.65mmx1.05mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 700mA | - | - | 1608 | 0603 | - | - | - | - | - | 27nH | 250MHz | 230mOhm | 700mA | RF INDUCTOR | DUAL ENDED | 40 @ 250MHz | - | 40 | - | 40 | - | - | - | - | - | - | - | - | - | - | - | - | 1mm | 0.047 1.20mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2300HT-2R7-V Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | - | - | -55°C~200°C | Bulk | 2005 | 2300HT | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | Vertical Mount | - | 31.6A | - | - | - | - | - | - | - | 14.224mm | 1.6764 mm | 2.7μH | 1kHz | 3mOhm Max | - | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2200HT-821-V Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | - | - | -55°C~200°C | Bulk | 2005 | 2200HT | 0.950Diax0.550W 24.13mmx13.97mm | ±15% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | Vertical Mount | - | 2A | - | - | - | - | 12.446mm | - | - | - | - | 820μH | 1kHz | 440mOhm Max | 2A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.13mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2300HT-6R8-V Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | - | - | -55°C~200°C | Bulk | 2005 | 2300HT | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | Vertical Mount | - | 24.5A | - | - | - | - | - | - | - | 14.224mm | 1.6764 mm | 6.8μH | 1kHz | 5mOhm Max | - | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2300HT-151-V Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | - | - | -55°C~200°C | Bulk | 2005 | 2300HT | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | Vertical Mount | - | 7.5A | - | - | - | - | - | - | - | 14.224mm | 1.0668 mm | 150μH | 1kHz | 50mOhm Max | - | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead |