- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | DC Current | Diameter | Height | Height Seated (Max) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9310-20 Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | 135MHz | Ferrite | - | -55°C~105°C | Bulk | 2006 | 9310 | 0.156Diax0.375L 3.96mmx9.53mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | NO | 1 | Flame Retardant Coat | - | 435mA | - | - | - | - | 25.4mm | - | 0.635 mm | 2.2μH | 7.9MHz | 950mOhm Max | 435mA | RF INDUCTOR | - | 33 @ 7.9MHz | 33 | - | 33 | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2200HT-390-V Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~200°C | Bulk | 2005 | 2200HT | 0.950Diax0.550W 24.13mmx13.97mm | ±15% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | YES | 1 | Vertical Mount | - | 8.1A | - | - | - | 11.43mm | - | - | - | 39μH | 1kHz | 26mOhm Max | 8.1A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | 24.13mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2200HT-820-V Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~200°C | Bulk | 2005 | 2200HT | 0.950Diax0.550W 24.13mmx13.97mm | ±15% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | YES | 1 | Vertical Mount | - | 5.6A | - | - | - | 12.192mm | - | - | - | 82μH | 1kHz | 55mOhm Max | 5.6A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | 24.13mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2300HT-3R9-V Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~200°C | Bulk | 2005 | 2300HT | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.80.00 | - | YES | 1 | Vertical Mount | - | 29.2A | - | - | - | - | - | 14.224mm | 1.6764 mm | 3.9μH | 1kHz | 4mOhm Max | - | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2300HT-102-H Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~200°C | Bulk | 2005 | 2300HT | 1.280Dia 32.51mm | ±15% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | YES | 1 | Hortizontal Mount | - | 2.9A | - | - | - | - | - | 29.718mm | 0.9398 mm | 1mH | 1kHz | 330mOhm Max | - | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | - | 0.650 16.51mm | Non-RoHS Compliant | Contains Lead | ||
![]() 2300HT-121-V Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~200°C | Bulk | 2005 | 2300HT | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | YES | 1 | Vertical Mount | - | 8A | - | - | - | - | - | 14.224mm | 1.0668 mm | 120μH | 1kHz | 45mOhm Max | - | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | 8A | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2300HT-150-V Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~200°C | Bulk | 2005 | 2300HT | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | YES | 1 | Vertical Mount | - | 20.8A | - | - | - | - | - | 14.224mm | 1.6764 mm | 15μH | 1kHz | 7mOhm Max | - | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM0805-56NK Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0805 (2012 Metric) | ONE SURFACE | - | 5.499807mg | RECTANGULAR PACKAGE | 1.55GHz | Ceramic | Q MEASURED AT 500 MHZ | -55°C~125°C | Tape & Reel (TR) | 2006 | PM0805 | 0.083Lx0.059W 2.10mmx1.50mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | NO | 1 | - | - | 500mA | - | 2012 | 0805 | - | - | - | - | 56nH | 200MHz | 340mOhm Max | 500mA | RF INDUCTOR | DUAL ENDED | 60 @ 500MHz | 60 | - | 60 | 1007 | - | - | - | 1.3mm | 0.059 1.50mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM0603-33NJ Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | ONE SURFACE | - | 2.012816mg | RECTANGULAR PACKAGE | 2.3GHz | Ceramic | - | -40°C~125°C | Cut Tape (CT) | 2002 | PM0603 | 0.065Lx0.041W 1.65mmx1.05mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | NO | 1 | - | - | 600mA | - | 1608 | 0603 | - | - | - | - | 33nH | 250MHz | 230mOhm | 600mA | RF INDUCTOR | DUAL ENDED | 43 @ 250MHz | 43 | - | 43 | - | - | - | - | 1mm | 0.047 1.20mm | Non-RoHS Compliant | Contains Lead | ||
![]() 70F392AF-RC Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | 2 | - | TUBULAR PACKAGE | 220kHz | Ferrite | - | -55°C~105°C | Bulk | 2007 | 70F | 0.370Diax0.630L 9.40mmx16.00mm | ±5% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 147Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | NO | 1 | Varnish Coating | - | 41mA | Not | - | - | - | 31.75mm | - | - | 39mH | 79kHz | 147Ohm Max | 41mA | HIGH VOLTAGE CHOKE | - | 59 @ 79kHz | 59 | - | 59 | - | - | 41mA | 9.398mm | - | - | ROHS3 Compliant | - | ||
![]() PM1608-1R5M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2001 | PM1608 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | TR | NO | 1 | Bobbin Core | - | 2.8A | - | - | - | - | - | - | - | 1.5μH | 100kHz | 50mOhm Max | 2.8A | POWER INDUCTOR | DUAL ENDED | - | - | 2.6A | - | 2618 | - | - | - | 2.92mm | 0.115 2.92mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM2110-5R6M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | NO LEAD | - | - | CYLINDRICAL PACKAGE | - | Iron | - | -55°C~105°C | Bulk | 2007 | PM2110 | 1.201Lx1.000W 30.50mmx25.40mm | ±20% | - | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | - | 8504.50.80.00 | - | NO | 1 | - | not_compliant | 13.7A | - | - | - | - | - | - | - | 5.6μH | 1kHz | 5mOhm Max | 13.7A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 14.48mm | 0.570 14.48mm | Non-RoHS Compliant | Contains Lead | ||
![]() 5300-37 Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | 1MHz | Ferrite | - | -55°C~105°C | Bulk | 2012 | 5300 | 0.160Diax0.500L 4.06mmx12.70mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | 8504.50.80.00 | TR | NO | 1 | Conformal Coated | - | 160mA | Not | - | - | - | 25.4mm | - | 0.51 mm | 1mH | 1kHz | 7.9Ohm Max | 160mA | RF INDUCTOR | - | - | - | 95mA | - | - | - | 160mA | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 77F150K Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | 20MHz | Ferrite | - | -55°C~105°C | Bulk | 2001 | 77F | 0.157Diax0.410L 3.99mmx10.41mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | NO | 1 | Bobbin Core | - | 460mA | - | - | - | - | 25.4mm | - | - | 15μH | 2.52MHz | 720mOhm Max | 460mA | RF INDUCTOR | - | 70 @ 2.52MHz | 70 | - | 70 | - | - | - | 3.99mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM0805G-100J Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 5.499807mg | - | 24MHz | Ferrite | - | -25°C~105°C | Tape & Reel (TR) | 2003 | PM0805G | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | Shielded | - | - | - | 15mA | - | 2012 | 0805 | - | - | - | - | 10μH | 2MHz | 1.15Ohm Max | 15mA | - | - | 45 @ 2MHz | - | - | 45 | - | - | - | - | 1.2mm | 0.049 1.25mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM0805G-5R6J Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | 5.499807mg | RECTANGULAR PACKAGE | 32MHz | Ferrite | - | -25°C~105°C | Tape & Reel (TR) | 2003 | PM0805G | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | 8504.50.80.00 | TR | YES | 1 | Monolithic | - | 15mA | - | 2012 | 0805 | - | - | - | - | 5.6μH | 4MHz | 900mOhm Max | 15mA | RF INDUCTOR | DUAL ENDED | 45 @ 4MHz | 45 | - | 45 | - | - | - | - | 1.2mm | 0.049 1.25mm | Non-RoHS Compliant | Contains Lead | ||
![]() 9130-50 Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | 30MHz | Ferrite | - | -55°C~105°C | Bulk | 2008 | 9130 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | NO | 1 | Flame Retardant | unknown | 145mA | - | - | - | - | 25.4mm | - | - | 18μH | 2.5MHz | 3.1Ohm Max | 145mA | RF INDUCTOR | - | 50 @ 2.5MHz | 50 | - | 50 | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 5300-04 Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | - | - | - | 150MHz | Ferrite | - | -55°C~105°C | Bulk | 2012 | 5300 | 0.160Diax0.500L 4.06mmx12.70mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | Unshielded | - | - | - | 2.9A | - | - | - | - | - | - | - | 1.8μH | 7.96MHz | 23mOhm Max | 2.9A | - | - | - | - | 2.1A | - | - | - | - | 4.06mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM610-03-RC Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PM600-07-RC Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |