- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | DC Current | Diameter | Height | Height Seated (Max) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PM43-1R8M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 92MHz | Ferrite | -40°C~100°C | Tape & Reel (TR) | 2006 | PM43 | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | - | TR | NO | 1 | Bobbin Core | unknown | 1.95A | - | - | - | - | - | 1.8μH | 7.96MHz | 64mOhm | 2.91A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 1816 | - | - | - | 0.138 3.50mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM105-121K Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 6MHz | Ferrite | -30°C~100°C | Tape & Reel (TR) | 2002 | PM105 | 0.386Lx0.386W 9.80mmx9.80mm | ±10% | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | - | TR | NO | 1 | - | unknown | 890mA | - | - | - | - | - | 120μH | 1kHz | 400mOhm | 890mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 15 | 3935 | - | 9.8mm | 5.8mm | 0.228 5.80mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM105-681K Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 2MHz | Ferrite | -30°C~100°C | Tape & Reel (TR) | 2002 | PM105 | 0.386Lx0.386W 9.80mmx9.80mm | ±10% | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | - | TR | NO | 1 | - | unknown | 280mA | - | - | - | - | - | 680μH | 1kHz | 2.25Ohm | 280mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 12 | 3935 | - | 9.8mm | 5.8mm | 0.228 5.80mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM1008-68NK Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 1.3GHz | Ceramic | -55°C~125°C | Tape & Reel (TR) | 2001 | PM1008 | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 1A | - | 2520 | 1008 | - | - | 68nH | 50MHz | 150mOhm Max | 1A | RF INDUCTOR | DUAL ENDED | 65 @ 350MHz | - | 65 | - | 65 | 1111 | - | - | 1.6mm | 0.071 1.80mm | Non-RoHS Compliant | Contains Lead | ||
![]() 5900-3R9 Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | 2 | - | TUBULAR PACKAGE | - | Ferrite | -55°C~105°C | Bulk | 2006 | 5900 | 0.453Diax0.900L 11.51mmx22.86mm | ±10% | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | 8504.50.80.00 | 5.9A | - | NO | 1 | Shrink Tube | - | 4A | - | - | - | - | - | 3.9μH | 1kHz | 12mOhm Max | 15.5A | RF INDUCTOR | - | - | - | - | 14.4A | - | - | - | 11.5062mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM2110-1R8M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | NO LEAD | - | - | CYLINDRICAL PACKAGE | - | Iron | -55°C~105°C | Bulk | 2012 | PM2110 | 1.201Lx1.000W 30.50mmx25.40mm | ±20% | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | 8504.50.80.00 | - | - | NO | 1 | - | not_compliant | 18.5A | - | - | - | - | - | 1.8μH | 1kHz | 3mOhm Max | 18.5A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 14.48mm | 0.570 14.48mm | Non-RoHS Compliant | Contains Lead | ||
![]() 1110-150K Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | - | CYLINDRICAL PACKAGE | - | Ferrite | -55°C~105°C | Bulk | 2006 | 1110 | 0.660Dia 16.76mm | ±10% | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | 8504.50.80.00 | - | - | NO | 1 | Epoxy Coated | - | 7.2A | Not | - | - | 13.46mm | - | 15μH | 1kHz | 15mOhm Max | 7.2A | RF INDUCTOR | - | - | Radial | - | - | - | - | 7.2A | 16.764mm | - | 0.840 21.34mm | Non-RoHS Compliant | Contains Lead | ||
![]() 70F912AF-RC Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | 2 | - | - | 166kHz | Ferrite | -55°C~105°C | Bulk | 2007 | 70F | 0.430Diax0.630L 10.92mmx16.00mm | ±5% | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | 250Ohm | 8504.50.80.00 | - | - | Unshielded | - | - | - | 31mA | Not | - | - | - | - | 91mH | 79kHz | 250Ohm Max | 31mA | - | - | 51 @ 79kHz | - | - | - | 51 | - | 31mA | 10.92mm | - | - | ROHS3 Compliant | - | ||
![]() 70F915AI-RC Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | 2 | - | - | 6.7MHz | Iron | -55°C~105°C | Bulk | 2007 | 70F | 0.180Diax0.250L 4.57mmx6.35mm | ±5% | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | 4.92Ohm | 8504.50.80.00 | - | - | Unshielded | - | - | - | 156mA | Not | - | - | - | - | 91μH | 2.5MHz | 4.92Ohm Max | 156mA | - | - | 41 @ 2.5MHz | - | - | - | 41 | - | 156mA | 4.572mm | - | - | ROHS3 Compliant | - | ||
![]() 77F1R0K Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | 157MHz | Ferrite | -55°C~105°C | Bulk | 2001 | 77F | 0.157Diax0.410L 3.99mmx10.41mm | ±10% | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | 8504.50.80.00 | - | - | NO | 1 | Bobbin Core | - | 920mA | - | - | - | - | 25.4mm | 1μH | 25.2MHz | 170mOhm Max | 920mA | RF INDUCTOR | - | 45 @ 25.2MHz | - | 45 | - | 45 | - | - | 3.99mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM0805G-R68J Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | 5.499807mg | RECTANGULAR PACKAGE | 105MHz | Ferrite | -25°C~105°C | Tape & Reel (TR) | 2003 | PM0805G | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | 8504.50.80.00 | - | TR | YES | 1 | Monolithic | - | 150mA | - | 2012 | 0805 | - | - | 680nH | 25MHz | 800mOhm Max | 150mA | RF INDUCTOR | DUAL ENDED | 25 @ 25MHz | - | 25 | - | 25 | - | - | - | 1.2mm | 0.035 0.90mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM0805H-8N2J Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 5.499807mg | - | 3GHz | Ceramic | -25°C~105°C | Tape & Reel (TR) | 2001 | PM0805H | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | - | 8504.50.80.00 | - | - | Unshielded | - | - | unknown | 300mA | - | 2012 | 0805 | - | - | 8.2nH | 100MHz | 280mOhm Max | 300mA | - | - | 15 @ 100MHz | - | - | - | 15 | - | - | - | 850μm | 0.033 0.85mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM125SH-470M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | -30°C~100°C | Tape & Reel (TR) | 2000 | PM125SH | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | - | TR | YES | 1 | - | unknown | 1.8A | - | - | - | - | - | 47μH | 1kHz | 75mOhm Max | 2.6A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4747 | - | - | 6mm | 0.256 6.50mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM125SH-560M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | -30°C~100°C | Tape & Reel (TR) | 2000 | PM125SH | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | - | TR | YES | 1 | - | unknown | 1.7A | - | - | - | - | - | 56μH | 1kHz | 110mOhm Max | 2.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4747 | - | - | 6mm | 0.256 6.50mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM1608-681M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2001 | PM1608 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | - | TR | NO | 1 | Bobbin Core | - | 120mA | - | - | - | - | - | 680μH | 100kHz | 9.2Ohm Max | 120mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 140mA | - | 2618 | - | - | 2.92mm | 0.115 2.92mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM105-330M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 13MHz | Ferrite | -30°C~100°C | Tape & Reel (TR) | 2002 | PM105 | 0.386Lx0.386W 9.80mmx9.80mm | ±20% | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | - | TR | NO | 1 | - | unknown | 1.5A | - | - | - | - | - | 33μH | 2.52MHz | 12mOhm | 1.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 3935 | - | 9.8mm | 5.8mm | 0.228 5.80mm | Non-RoHS Compliant | Contains Lead | ||
![]() 5900-270 Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | 2 | - | TUBULAR PACKAGE | - | Ferrite | -55°C~105°C | Bulk | 2006 | 5900 | 0.453Diax0.900L 11.51mmx22.86mm | ±10% | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 27mOhm | 8504.50.80.00 | 3.6A | - | NO | 1 | Shrink Tube | - | 4A | Not | - | - | - | - | 27μH | 1kHz | 32mOhm Max | 5.36A | RF INDUCTOR | - | - | - | - | 5.2A | - | - | 4A | 11.5062mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 6000-560K Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | - | CYLINDRICAL PACKAGE | 5.4MHz | Ferrite | -55°C~105°C | Bulk | 2006 | 6000 | 0.354Dia 9.00mm | ±10% | - | Obsolete | Not Applicable | 2 | - | EAR99 | Wirewound | - | 8504.50.80.00 | - | - | NO | 1 | Bobbin Core | unknown | 1.48A | Not | - | - | 5mm | 10mm | 56μH | 2.52MHz | 180mOhm Max | 1.48A | RF INDUCTOR | - | 30 @ 2.52MHz | Radial | 30 | - | 30 | - | 1.48A | 9mm | - | 0.480 12.20mm | Non-RoHS Compliant | Contains Lead | ||
![]() 6000-561K Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | - | CYLINDRICAL PACKAGE | 1.8MHz | Ferrite | -55°C~105°C | Bulk | 2006 | 6000 | 0.354Dia 9.00mm | ±10% | - | Obsolete | Not Applicable | 2 | Radial | EAR99 | Wirewound | - | 8504.50.80.00 | - | - | NO | 1 | Bobbin Core | unknown | 640mA | - | - | - | 5mm | 10mm | 560μH | 796kHz | 1.4Ohm Max | 640mA | RF INDUCTOR | - | 20 @ 796kHz | - | 20 | - | 20 | - | - | 9mm | - | 0.480 12.20mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM2110-1R0M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | NO LEAD | 2 | - | CYLINDRICAL PACKAGE | - | Iron | -55°C~105°C | Bulk | 2007 | PM2110 | 1.201Lx1.000W 30.50mmx25.40mm | ±20% | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | 8504.50.80.00 | - | - | NO | 1 | - | not_compliant | 22.7A | - | - | - | - | - | 1μH | 1kHz | 2mOhm Max | 22.7A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | 14.48mm | 0.570 14.48mm | Non-RoHS Compliant | Contains Lead |