- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Self Resonant Frequency | Inductance - Parallel | Inductance - Series | Number of Coils | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PM1608-221M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2001 | PM1608 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Bobbin Core | - | 200mA | - | - | - | - | - | - | - | 220μH | 100kHz | 2.65Ohm Max | 200mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 220mA | - | 2618 | - | - | - | - | - | - | - | - | - | - | 2.92mm | 0.115 2.92mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM125SH-100M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -30°C~100°C | Tape & Reel (TR) | 2000 | PM125SH | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | unknown | 4A | - | - | - | - | - | - | - | 10μH | 1kHz | 25mOhm Max | 5.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4747 | - | - | - | - | - | - | - | - | - | - | 6mm | 0.256 6.50mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 70F106AI Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | - | - | - | - | TUBULAR PACKAGE | 118MHz | Iron | - | -55°C~105°C | Bulk | 2005 | 70F | 0.160Diax0.250L 4.06mmx6.35mm | ±20% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 48mOhm | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | 2.041A | - | Not | - | - | - | - | - | 1μH | 25MHz | 48mOhm Max | 2.041A | RF INDUCTOR | - | 41 @ 25MHz | 41 | - | - | 41 | - | - | - | - | 2.041A | - | - | - | - | - | 4.064mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 78F221J Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | - | 2 | - | - | TUBULAR PACKAGE | 4MHz | Ferrite | - | -55°C~105°C | Bulk | 2005 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | - | 76mA | - | - | - | - | - | - | - | 220μH | 790kHz | 5.7Ohm Max | 76mA | RF INDUCTOR | - | 60 @ 790kHz | 60 | - | - | 60 | - | - | - | - | - | - | - | - | - | - | 2.79mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM42S-101 Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -30°C~100°C | Tape & Reel (TR) | 2007 | PM42S | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | unknown | 200mA | - | - | - | - | - | - | - | 100μH | 10kHz | 1.73Ohm Max | 400mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 1919 | - | - | - | - | - | 12MHz | - | - | - | - | 2mm | 0.079 2.00mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM5022S-221M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2001 | PM5022S | 0.732Lx0.602W 18.60mmx15.30mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | unknown | 1.1A | - | - | - | - | - | - | - | 220μH | 100kHz | 470mOhm Max | 1.9A | POWER INDUCTOR | DUAL ENDED | - | - | - | 1.9A | - | 7360 | - | - | - | - | - | - | - | - | - | - | 6.8mm | 0.299 7.60mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM5022S-681M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2001 | PM5022S | 0.732Lx0.602W 18.60mmx15.30mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | unknown | 640mA | - | - | - | - | - | - | - | 680μH | 100kHz | 1.4Ohm Max | 960mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 960mA | - | 7360 | - | - | - | - | - | - | - | - | - | - | 6.8mm | 0.299 7.60mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM5022S-331M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2001 | PM5022S | 0.732Lx0.602W 18.60mmx15.30mm | ±20% | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | 860mA | TR | YES | 1 | - | - | - | 1.1A | - | - | - | - | - | - | - | 330μH | 100kHz | 780mOhm Max | 1.1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 7360 | - | - | - | - | - | 3MHz | - | - | - | - | 6.8mm | 0.299 7.60mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM5022S-102M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2001 | PM5022S | 0.732Lx0.602W 18.60mmx15.30mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | unknown | 530mA | - | - | - | - | - | - | - | 1mH | 100kHz | 2.01Ohm Max | 800mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 800mA | - | 7360 | - | - | - | - | - | - | - | - | - | - | 7.6mm | 0.299 7.60mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74F395AI Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | - | - | Axial | - | - | 21MHz | Iron | - | -55°C~105°C | Bulk | 2000 | 74F | 0.200Diax0.500L 5.08mmx12.70mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | Wirewound | - | - | 105°C | -55°C | - | 400mA | - | Unshielded | - | - | - | - | 400mA | 74F | - | - | - | - | - | - | 39μH | 2.52MHz | 2.6Ohm Max | 400mA | - | - | 90 @ 2.52MHz | - | - | - | 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | 12.7mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 9310-07 Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | - | - | - | - | TUBULAR PACKAGE | 280MHz | Ferrite | - | -55°C~105°C | Bulk | 2006 | 9310 | 0.156Diax0.375L 3.96mmx9.53mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | - | - | - | NO | 1 | - | Flame Retardant Coat | - | 1.22A | - | - | - | - | - | 25.4mm | 0.635 mm | 560nH | 25MHz | 135mOhm Max | 1.22A | RF INDUCTOR | - | 50 @ 25MHz | 50 | - | - | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 1120-100K Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2006 | 1120 | 0.810Dia 20.57mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Epoxy Coated | - | 11.4A | - | - | - | - | 16.002mm | - | - | 10μH | 1kHz | 9mOhm Max | 11.4A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 20.574mm | - | 0.840 21.34mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 6000-391K Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | CYLINDRICAL PACKAGE | 2.1MHz | Ferrite | - | -55°C~105°C | Bulk | 2006 | 6000 | 0.354Dia 9.00mm | ±10% | - | - | Obsolete | Not Applicable | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | unknown | 740mA | - | - | - | - | 5mm | 10mm | - | 390μH | 796kHz | 1Ohm Max | 740mA | RF INDUCTOR | - | 20 @ 796kHz | 20 | - | - | 20 | - | - | - | - | - | - | - | - | - | - | 9mm | - | 0.480 12.20mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 5712 Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical (Open) | - | - | - | - | - | - | - | Iron Powder | - | -55°C~105°C | Bulk | - | 5700 | 0.875Diax0.437W 22.22mmx11.10mm | ±15% | - | - | Obsolete | 1 (Unlimited) | - | Radial | - | Toroidal | - | - | 105°C | -55°C | - | 4.75A | - | Unshielded | - | - | - | - | 4.75A | 5700 | - | - | - | 12.7mm | - | 910 μm | 150μH | 1kHz | 46mOhm Max | 4.75A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31.75mm | - | - | - | 11.0998mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() CF252016-R56K Bourns, Inc. | 38144 | - | Datasheet | - | - | 1008 | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 230MHz | Ferrite | - | - | - | - | CF252016 | - | 10% | e3 | - | - | - | 2 | SMD/SMT | EAR99 | - | 490mOhm | Matte Tin (Sn) | 125°C | -55°C | 8504.50.80.00 | - | TR | YES | 1 | 2.2mm | Multilayer | - | - | - | Not | - | - | - | - | - | 560 nH | 25.2MHz | - | 330mA | HIGH CURRENT INDUCTOR | DUAL ENDED | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | 490mOhm | - | 0.56 µH | 330mA | - | - | - | - | - | - | 1.6mm | - | 2.5mm | 2mm | - | RoHS Compliant | - | ||
![]() 9250-184 Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | - | - | - | - | - | 8MHz | Ferrite | - | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | 135mA | - | - | - | - | - | - | - | 180μH | 790kHz | 4.4Ohm Max | 135mA | - | - | 55 @ 790kHz | - | - | 85mA | 55 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SRF1280-3R3M Bourns, Inc. | In Stock | - | - | - | - | SMD/SMT | YES | WRAPAROUND | 4 | - | - | RECTANGULAR PACKAGE | 100kHz | Ferrite | PARALLEL CONNECTION, TRANSFORMER | - | Cut Tape | - | - | - | 20% | e3 | - | - | - | 4 | - | EAR99 | - | 11mOhm | Tin (Sn) - with Nickel (Ni) barrier | 125°C | -40°C | - | - | - | Shielded | 2 | 12.5mm | - | - | - | - | Not | - | - | - | - | - | 3.3 μH | 100kHz | - | 10.4A | POWER INDUCTOR | DUAL IN-LINE | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 11mOhm | 20% | 3.3 µH | - | 10.4A | - | 3.3 μH | 13.2 μH | 2 | - | 8mm | - | 12.5mm | 12.5mm | No SVHC | RoHS Compliant | - | ||
![]() PM1210-270J Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | - | 15.989131mg | - | 20MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | unknown | 80mA | - | - | 3225 | 1210 | - | - | - | 27μH | 2.52MHz | 5Ohm Max | 80mA | - | - | 30 @ 2.52MHz | - | - | - | 30 | - | - | - | - | - | - | - | - | - | - | - | 2.2mm | 0.087 2.20mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CI201210-6N8J Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | 5.499807mg | RECTANGULAR PACKAGE | 2.6GHz | Ceramic | - | -25°C~100°C | Tape & Reel (TR) | 2001 | CI201210 | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e2 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Tin/Nickel (Sn/Ni) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | - | 300mA | - | - | 2012 | 0805 | - | - | - | 6.8nH | 100MHz | 250mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | 10 | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | 1mm | 0.047 1.20mm | - | - | - | ROHS3 Compliant | - | ||
![]() CI201210-15NJ Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | 5.499807mg | RECTANGULAR PACKAGE | 1.35GHz | Ceramic | - | -25°C~100°C | Tape & Reel (TR) | 2001 | CI201210 | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e2 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Tin/Nickel (Sn/Ni) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | - | 300mA | - | - | 2012 | 0805 | - | - | - | 15nH | 100MHz | 400mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | 10 | - | - | 10 | - | - | - | - | - | - | - | - | - | - | - | 1mm | 0.047 1.20mm | - | - | - | ROHS3 Compliant | - |