- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | DC Current | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CI201210-R22J Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | 5.499807mg | RECTANGULAR PACKAGE | 330MHz | Ceramic | - | -25°C~100°C | Tape & Reel (TR) | 2001 | CI201210 | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e2 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | Tin/Nickel (Sn/Ni) | 8504.50.80.00 | - | TR | NO | 1 | - | - | - | 250mA | - | - | 2012 | 0805 | - | - | - | - | 220nH | 50MHz | 2Ohm Max | 250mA | RF INDUCTOR | DUAL ENDED | 10 @ 50MHz | - | 10 | - | 10 | - | - | - | - | - | 1mm | 0.047 1.20mm | - | ROHS3 Compliant | - | ||
![]() CI201210-10NJ Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | 5.499807mg | RECTANGULAR PACKAGE | 1.8GHz | Ceramic | - | -25°C~100°C | Tape & Reel (TR) | 2001 | CI201210 | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e2 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | Tin/Nickel (Sn/Ni) | 8504.50.80.00 | - | TR | NO | 1 | - | - | - | 300mA | - | - | 2012 | 0805 | - | - | - | - | 10nH | 100MHz | 300mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | - | 10 | - | 10 | - | - | - | - | - | 1mm | 0.047 1.20mm | - | ROHS3 Compliant | - | ||
![]() CI201210-3N3D Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | 5.499807mg | - | 3.4GHz | Ceramic | - | -25°C~100°C | Tape & Reel (TR) | 2001 | CI201210 | 0.079Lx0.049W 2.00mmx1.25mm | ±0.3nH | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 300mA | - | - | 2012 | 0805 | - | - | - | - | 3.3nH | 100MHz | 130mOhm Max | 300mA | - | - | 10 @ 100MHz | - | - | - | 10 | - | - | - | - | - | 1mm | 0.047 1.20mm | - | ROHS3 Compliant | - | ||
![]() PM105-391K Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 3MHz | Ferrite | - | -30°C~100°C | Tape & Reel (TR) | 2002 | PM105 | 0.386Lx0.386W 9.80mmx9.80mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | unknown | 480mA | - | - | - | - | - | - | - | - | 390μH | 1kHz | 1.3Ohm | 480mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 12 | 3935 | - | - | - | - | 5.8mm | 0.228 5.80mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM1008-R56K Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 415MHz | Ceramic | Q MEASURED AT 100 MHZ | -55°C~125°C | Tape & Reel (TR) | 2001 | PM1008 | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | - | 400mA | - | - | 2520 | 1008 | - | - | - | - | 560nH | 25MHz | 1.33Ohm | 400mA | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | - | 45 | - | 45 | 1111 | - | - | - | - | 1.6mm | 0.071 1.80mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM43-120M Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | 26.988746mg | RECTANGULAR PACKAGE | 32MHz | Ferrite | - | -40°C~100°C | Tape & Reel (TR) | 2006 | PM43 | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | - | TR | NO | 1 | - | Bobbin Core | unknown | 970mA | - | - | - | - | - | - | - | - | 12μH | 2.52MHz | 210mOhm | 1.05A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 1816 | - | - | - | 4.5mm | 3.2mm | 0.138 3.50mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM54-181K Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 6MHz | Ferrite | - | -30°C~100°C | Tape & Reel (TR) | 2006 | PM54 | 0.228Lx0.228W 5.80mmx5.80mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | - | TR | NO | 1 | - | Bobbin Core | unknown | 380mA | - | - | - | - | - | - | - | - | 180μH | 1kHz | 1.38Ohm | 380mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | 5.8mm | 4.8mm | 0.189 4.80mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM3316-680M Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | 2.700009g | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2005 | PM3316 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | - | TR | NO | 1 | - | Bobbin Core | unknown | 1.5A | - | - | - | - | - | - | - | - | 68μH | 100kHz | 200mOhm | 1.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | 1.4A | - | 5137 | - | - | 11MHz | - | 5mm | 0.209 5.30mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM3316-6R8M Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2005 | PM3316 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | - | TR | Unshielded | 1 | - | Bobbin Core | unknown | 4.4A | - | - | - | - | - | - | - | - | 6.8μH | 100kHz | 27mOhm | 3.4A | POWER INDUCTOR | DUAL ENDED | - | - | - | 4.6A | - | 5137 | - | - | - | - | 5mm | 0.209 5.30mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM3316-151M Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | 2.700009g | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2005 | PM3316 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | - | TR | NO | 1 | 9.5mm | Bobbin Core | unknown | 1A | - | Not | - | - | - | - | - | - | 150μH | 100kHz | 400mOhm | 800mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 5137 | - | 1A | 6MHz | - | 5mm | 0.209 5.30mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() SRU3009-3R3Y Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | 130MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | SRU3009 | 0.138Lx0.130W 3.50mmx3.30mm | ±30% | e2 | yes | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | Wirewound | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | - | TR | YES | 2 | 3.5mm | - | - | 650mA | - | - | - | - | - | - | - | - | 3.3μH | 100kHz | 225mOhm Max | 650mA | POWER INDUCTOR | DUAL IN-LINE | 8 @ 7.96MHz | - | 8 | 720mA | - | 1413 | - | - | - | - | 1.05mm | 0.041 1.05mm | No | ROHS3 Compliant | - | ||
![]() CS321613-180K Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 1206 (3216 Metric) | YES | WRAPAROUND | 2 | 10.007382mg | RECTANGULAR PACKAGE | 18MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | CS321613 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR | YES | 1 | 1.8mm | - | - | 25mA | - | Not | - | - | - | - | - | - | 18μH | 1MHz | 1.4Ohm Max | 25mA | RF INDUCTOR | DUAL ENDED | 45 @ 1MHz | - | 35 | - | 45 | - | - | 25mA | - | - | 1.3mm | 0.059 1.50mm | No | ROHS3 Compliant | - | ||
![]() RLH0912-330KL Bourns Inc. | 18 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | 13MHz | Ferrite | - | -40°C~105°C | Tube | 2014 | RLB | 0.343Dia 8.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | 1.1A | Ammo Pack | Unshielded | - | - | - | - | 4.5A | RLH0912 | - | - | - | - | 5mm | 5mm | 0.65 mm | 33μH | 1kHz | 140mOhm Max | - | - | - | 45 @ 2.52MHz | - | 45 | - | - | - | 1.1A | - | - | - | - | 0.433 11.00mm | - | ROHS3 Compliant | - | ||
![]() PM1608-330M Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2001 | PM1608 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | - | TR | NO | 1 | - | Bobbin Core | - | 600mA | - | - | - | - | - | - | - | - | 33μH | 100kHz | 510mOhm Max | 600mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 580mA | - | 2618 | - | - | - | - | 2.92mm | 0.115 2.92mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 78FR033M Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | 2 | - | TUBULAR PACKAGE | 400MHz | Ferrite | - | -55°C~105°C | Bulk | 2005 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | NO | 1 | - | Bobbin Core | unknown | 500mA | - | - | - | - | - | 25.4mm | - | - | 33nH | 50MHz | 20mOhm Max | 500mA | RF INDUCTOR | - | 50 @ 50MHz | - | 50 | - | 50 | - | - | - | - | 2.79mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2200LL-150-V-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2004 | 2200LL | 1.100Diax0.550W 27.94mmx13.97mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | Tin (Sn) | 8504.50.80.00 | - | - | YES | 1 | - | Vertical Mount | - | 13.6A | - | - | - | - | - | 12.7mm | 11.938mm | - | 15μH | 1kHz | 7mOhm Max | - | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | - | 27.9mm | 27.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 9250-333-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | 34MHz | Ferrite | - | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin (Sn) | 8504.50.80.00 | - | - | YES | 1 | - | - | unknown | 240mA | - | Not | - | - | - | - | - | - | 33μH | 2.5MHz | 1.37Ohm Max | 240mA | RF INDUCTOR | - | 45 @ 2.5MHz | - | 45 | 190mA | 45 | - | - | 240mA | - | 4.1148mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RL110S-102L-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical Cylinder, 4 Leads | - | - | - | - | CYLINDRICAL PACKAGE | 1.5MHz | Ferrite | Q MEASURED AT 0.25 MHZ | -30°C~100°C | Bulk | 2012 | RL110S | 0.394Dia 10.00mm | ±15% | e3 | yes | Obsolete | 1 (Unlimited) | 4 | Radial | EAR99 | Wirewound | Matte Tin (Sn) | - | - | - | YES | 1 | - | - | - | 390mA | - | Not | - | - | 5mm | - | - | 700 μm | 1mH | 1kHz | 1.5Ohm Max | 390mA | POWER INDUCTOR | - | 50 @ 250kHz | Pin | 50 | - | 50 | - | - | 390mA | - | 10mm | 10.5mm | 0.413 10.50mm | No | ROHS3 Compliant | - | ||
![]() 9250-104-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | 10MHz | Ferrite | - | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin (Sn) | - | - | - | YES | 1 | - | - | unknown | 160mA | - | - | - | - | - | - | - | - | 100μH | 2.5MHz | 3.12Ohm Max | 160mA | RF INDUCTOR | - | 50 @ 2.5MHz | - | 50 | 120mA | 50 | - | - | - | - | 4.1148mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 9250-106-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | FLAT | - | - | TUBULAR PACKAGE | 470kHz | Ferrite | - | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin (Sn) | 8504.50.80.00 | - | - | YES | 1 | - | - | unknown | 24mA | - | - | - | - | - | - | - | - | 10mH | 250kHz | 137Ohm Max | 24mA | RF INDUCTOR | - | 40 @ 250kHz | - | 40 | 14mA | 40 | - | - | - | - | 4.1148mm | - | - | - | ROHS3 Compliant | Lead Free |