- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Inductance-Nom (L) | DC Current | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9250-474-RC Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | - | 5.7MHz | Ferrite | - | - | - | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | - | 92mA | - | - | - | - | - | - | - | 470μH | 790kHz | 9.5Ohm Max | 92mA | RF INDUCTOR | - | 60 @ 790kHz | - | 60 | - | 58mA | 60 | - | - | - | - | - | 4.1148mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 6702-RC Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical, 4 Leads (Open) | - | - | 4 | - | - | - | - | Iron Powder | - | - | - | -55°C~105°C | Bulk | 2009 | 6700 | 0.875Lx0.425W 22.22mmx10.80mm | ±15% | - | - | Obsolete | 1 (Unlimited) | - | Radial | EAR99 | Toroidal | 14mOhm | - | - | - | - | - | - | Shielded | - | 15.37mm | - | - | 5.5A | - | Not | - | - | 15.24mm | - | - | 25μH | 1kHz | 14mOhm Max | 5.5A | - | - | - | Pin | - | - | - | - | - | - | - | 5.5A | - | - | 25.4mm | 1.000 25.40mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 6710-RC Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical, 4 Leads (Open) | - | WIRE | 4 | - | RECTANGULAR PACKAGE | - | - | Iron Powder | - | - | - | -55°C~105°C | Bulk | 2009 | 6700 | 1.125Lx0.600W 28.58mmx15.24mm | ±15% | - | - | Obsolete | 1 (Unlimited) | 4 | Radial | EAR99 | Toroidal | - | - | - | - | - | - | - | NO | 2 | 15.24mm | - | - | 1.5A | - | Not | - | - | 20.32mm | 0.508mm | 1.27 mm | 1mH | 1kHz | 980mOhm Max | 1.5A | HIGH CURRENT INDUCTOR | DUAL IN-LINE | - | Pin | - | - | - | - | - | - | - | 1.5A | - | - | 31.75mm | 1.250 31.75mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 77F821J-RC Bourns, Inc. | In Stock | - | - | - | - | - | NO | WIRE | - | - | TUBULAR PACKAGE | - | 1.85MHz | Ferrite | - | - | - | - | - | 2012 | - | - | 5% | - | yes | - | - | 2 | Axial | - | - | - | - | 105°C | -55°C | - | - | - | NO | 1 | - | - | - | - | - | - | - | - | - | - | - | 820 μH | 796kHz | - | 105mA | DC-DC CONVERTER | - | - | - | 55 | GENERAL PURPOSE INDUCTOR | - | 55 | - | 14Ohm | 820 µH | - | - | 3.99mm | - | - | 10.41mm | - | RoHS Compliant | - | ||
![]() SDR0906-821K Bourns, Inc. | In Stock | - | - | - | - | 0906 | YES | GULL WING | - | - | RECTANGULAR PACKAGE | FERRITE | - | - | 125°C | -40°C | Q MEASURED AT 0.796 MHZ | - | - | 2006 | - | - | 10% | e0 | - | - | - | 8 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Ferrite Bobbin | - | - | - | - | - | - | - | - | - | 820 μH | 0.001MHz | - | 240mA | POWER INDUCTOR | DUAL IN-LINE | - | - | 15 | GENERAL PURPOSE INDUCTOR | - | - | 4149 | 2.75Ohm | 820 µH | - | 3MHz | - | 6.3mm | - | 11mm | 10.5mm | Non-RoHS Compliant | - | ||
![]() PM43-150M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | 26.988746mg | RECTANGULAR PACKAGE | - | 29MHz | Ferrite | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2006 | PM43 | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Bobbin Core | unknown | 850mA | - | - | - | - | - | - | - | 15μH | 2.52MHz | 235mOhm | 920mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 1816 | - | - | - | - | 4.5mm | 3.2mm | 0.138 3.50mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM54-120M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | 27MHz | Ferrite | - | - | - | -30°C~100°C | Tape & Reel (TR) | 2006 | PM54 | 0.228Lx0.228W 5.80mmx5.80mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Bobbin Core | unknown | 1.4A | - | - | - | - | - | - | - | 12μH | 2.52MHz | 120mOhm | 1.4A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | 5.8mm | 4.8mm | 0.189 4.80mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM43-560K Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | 26.988746mg | RECTANGULAR PACKAGE | - | 14MHz | Ferrite | - | - | - | -40°C~100°C | Tape & Reel (TR) | 2006 | PM43 | 0.177Lx0.157W 4.50mmx4.00mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Bobbin Core | unknown | 420mA | - | - | - | - | - | - | - | 56μH | 2.52MHz | 937mOhm | 420mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 1816 | - | - | - | - | 4.5mm | 3.2mm | 0.138 3.50mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 5702 Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical (Open) | - | - | - | - | - | - | - | Iron Powder | - | - | - | -55°C~105°C | Bulk | - | 5700 | 0.875Diax0.437W 22.22mmx11.10mm | ±15% | - | - | Obsolete | 1 (Unlimited) | - | Radial | - | Toroidal | - | - | 105°C | -55°C | - | 5.5A | - | Unshielded | - | - | - | - | 5.5A | 5700 | - | - | - | 7.62mm | - | - | 25μH | 1kHz | 14mOhm Max | 5.5A | - | - | - | - | - | - | - | - | - | - | - | - | - | 22.225mm | 22.2mm | - | - | 11.0998mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM2110-821K Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | NO LEAD | 2 | - | CYLINDRICAL PACKAGE | - | - | Iron | - | - | - | -55°C~105°C | Bulk | 2007 | PM2110 | 1.201Lx1.000W 30.50mmx25.40mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | 221mOhm | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | not_compliant | 2A | - | - | - | - | - | - | - | 820μH | 1kHz | 221mOhm Max | 2A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | 15.24mm | 0.600 15.24mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM2120-470K Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | Iron | - | - | - | -55°C~105°C | Bulk | 2007 | PM2120 | 1.201Lx1.000W 30.50mmx25.40mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | - | - | - | 8504.50.40.00 | - | - | NO | 1 | - | - | not_compliant | 8.2A | - | - | - | - | - | - | - | 47μH | 1kHz | 19mOhm Max | 8.2A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 0504 | - | - | - | - | - | 21.06mm | 0.790 20.07mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM2120-680K Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | Iron | - | - | - | -55°C~105°C | Bulk | 2007 | PM2120 | 1.201Lx1.000W 30.50mmx25.40mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | not_compliant | 6.7A | - | - | - | - | - | - | - | 68μH | 1kHz | 29mOhm Max | 6.7A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 0504 | - | - | - | - | - | 19.56mm | 0.770 19.56mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM3316-4R7M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | 2.700009g | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2005 | PM3316 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Bobbin Core | unknown | 4.8A | - | - | - | - | - | - | - | 4.7μH | 100kHz | 18mOhm | 4.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 5.4A | - | 5137 | - | - | - | 42MHz | - | 5mm | 0.209 5.30mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM3316-1R5M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | 2.700009g | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2005 | PM3316 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Bobbin Core | unknown | 6.4A | - | - | - | - | - | - | - | 1.5μH | 100kHz | 10mOhm | 6.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 8A | - | 5137 | - | - | - | 95MHz | - | 5mm | 0.209 5.30mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM3316-102M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | 2.700009g | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2005 | PM3316 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Bobbin Core | unknown | 300mA | - | - | - | - | - | - | - | 1mH | 100kHz | 3Ohm | 300mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 5137 | - | - | - | 2MHz | - | 5mm | 0.209 5.30mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM0603-10NJ Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | 2.012816mg | RECTANGULAR PACKAGE | - | 4.8GHz | Ceramic | - | - | - | -40°C~125°C | Cut Tape (CT) | 2002 | PM0603 | 0.065Lx0.041W 1.65mmx1.05mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | 700mA | PM0402 | - | 1608 | 0603 | - | - | - | 10nH | 250MHz | 150mOhm | 700mA | RF INDUCTOR | DUAL ENDED | 30 @ 250MHz | - | 30 | - | - | 30 | - | - | - | - | - | - | 1mm | 0.047 1.20mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CW252016-6R8J Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 25MHz | Ceramic | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CW252016 | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e4 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | 150mA | TR | NO | 1 | - | Chip | - | - | - | - | 2520 | 1008 | - | - | - | 6.8nH | 7.9MHz | 6Ohm | - | RF INDUCTOR | DUAL ENDED | 18 @ 7.9MHz | - | 18 | - | - | - | - | - | - | - | - | - | 1.5748mm | 0.071 1.80mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() PM1210-R012K Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | 15.989131mg | RECTANGULAR PACKAGE | - | 2.3GHz | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Molded Chip | unknown | 450mA | - | - | 3225 | 1210 | - | - | - | 12nH | 100MHz | 140mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 17 @ 100MHz | - | 17 | - | - | 17 | - | - | - | - | - | - | 2.2mm | 0.087 2.20mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM1210-330J Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | 15.989131mg | RECTANGULAR PACKAGE | - | 17MHz | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Molded | unknown | 70mA | - | - | 3225 | 1210 | - | - | - | 33μH | 2.52MHz | 5.6Ohm Max | 70mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | 30 | - | - | 30 | - | - | - | - | - | - | 2.2mm | 0.087 2.20mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM1210-220J Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | 15.989131mg | - | - | 25MHz | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | unknown | 110mA | - | - | 3225 | 1210 | - | - | - | 22μH | 2.52MHz | 4Ohm Max | 110mA | - | - | 30 @ 2.52MHz | - | - | - | - | 30 | - | - | - | - | - | - | 2.2mm | 0.087 2.20mm | - | - | Non-RoHS Compliant | Contains Lead |