- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 8230-72-TR-RC Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | 11MHz | Ferrite | -55°C~105°C | Bulk | 2012 | 8230 | 0.120Diax0.300L 3.05mmx7.62mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 15Ohm | - | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Tubular | - | 85mA | - | Not | - | - | - | 25.4mm | - | 0.51 mm | 150μH | 790kHz | 15Ohm Max | - | DC-DC CONVERTER | - | 30 @ 790kHz | - | 30 | - | - | - | 0.085A | - | 85mA | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PM1210-R012K Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | 15.989131mg | RECTANGULAR PACKAGE | 2.3GHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Molded Chip | unknown | 450mA | - | - | 3225 | 1210 | - | - | - | - | 12nH | 100MHz | 140mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 17 @ 100MHz | - | 17 | - | 17 | - | - | - | - | - | - | 2.2mm | 0.087 2.20mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM1210-330J Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | 15.989131mg | RECTANGULAR PACKAGE | 17MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Molded | unknown | 70mA | - | - | 3225 | 1210 | - | - | - | - | 33μH | 2.52MHz | 5.6Ohm Max | 70mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | 30 | - | 30 | - | - | - | - | - | - | 2.2mm | 0.087 2.20mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM1210-220J Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | 15.989131mg | - | 25MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | unknown | 110mA | - | - | 3225 | 1210 | - | - | - | - | 22μH | 2.52MHz | 4Ohm Max | 110mA | - | - | 30 @ 2.52MHz | - | - | - | 30 | - | - | - | - | - | - | 2.2mm | 0.087 2.20mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM1210-121J Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | 2 | 15.989131mg | RECTANGULAR PACKAGE | 10MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Molded | unknown | 70mA | - | - | 3225 | 1210 | - | - | - | - | 120μH | 796kHz | 110Ohm Max | 70mA | RF INDUCTOR | DUAL ENDED | 20 @ 796kHz | - | 20 | - | 20 | - | - | - | - | - | - | 2.2mm | 0.087 2.20mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM125SH-391M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | -30°C~100°C | Tape & Reel (TR) | 2000 | PM125SH | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | unknown | 650mA | - | - | - | - | - | - | - | - | 390μH | 1kHz | 690mOhm Max | 650mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4747 | - | - | - | - | - | 6mm | 0.256 6.50mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CS321613-3R3K Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 40MHz | Ferrite | -55°C~125°C | Cut Tape (CT) | 2011 | CS321613 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 700mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR | YES | 1 | 1.8mm | - | - | 50mA | - | Not | 3216 | 1206 | - | - | - | - | 3.3μH | 10MHz | 700mOhm Max | 50mA | RF INDUCTOR | DUAL ENDED | 85 @ 10MHz | - | 45 | - | 85 | - | - | - | 50mA | - | - | 1.5mm | 0.059 1.50mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 6704-RC Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical, 4 Leads (Open) | - | 4 | - | - | - | Iron Powder | -55°C~105°C | Bulk | 2007 | 6700 | 0.875Lx0.425W 22.22mmx10.80mm | ±15% | - | - | Obsolete | 1 (Unlimited) | - | Radial | EAR99 | Toroidal | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | 2A | - | - | - | - | - | - | - | - | 275μH | 1kHz | 240mOhm Max | 2A | - | - | - | - | - | - | - | - | - | - | - | - | - | 25.4mm | 1.000 25.40mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 6721-RC Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical, 4 Leads (Open) | - | 4 | - | - | - | Iron Powder | -55°C~105°C | Bulk | 2009 | 6700 | 2.125Lx1.100W 53.97mmx27.94mm | ±15% | - | - | Obsolete | 1 (Unlimited) | - | Radial | EAR99 | Toroidal | - | - | - | - | - | - | - | - | Shielded | - | 27.94mm | - | - | 8A | - | Not | - | - | 38.1mm | - | - | 1.27 mm | 250μH | 1kHz | 41mOhm Max | 8A | - | - | - | Pin | - | - | - | - | - | 15% | 8A | - | - | 57.15mm | 2.250 57.15mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 6731-RC Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical, 4 Leads (Open) | - | 4 | - | - | - | Iron Powder | -55°C~105°C | Bulk | 2006 | 6700 | 0.850Lx0.425W 21.59mmx10.80mm | ±15% | - | - | Obsolete | 1 (Unlimited) | - | Radial | EAR99 | Toroidal | 25mOhm | - | - | - | - | - | - | - | Shielded | - | 15.37mm | - | - | 4A | - | Not | - | - | 15.24mm | - | - | - | 40μH | 1kHz | 25mOhm Max | 4A | - | - | - | Pin | - | - | - | - | - | 15% | 4A | 4A | - | 25.4mm | 1.000 25.40mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2200LL-120-V-RC Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | - | CYLINDRICAL PACKAGE | - | Sendust | -55°C~125°C | Bulk | 2004 | 2200LL | 1.100Diax0.550W 27.94mmx13.97mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | - | Toroidal | - | - | - | - | - | - | - | - | NO | 1 | - | - | - | 14.2A | - | - | - | - | - | 12.7mm | - | - | 12μH | 1kHz | 6mOhm Max | - | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | 27.9mm | 27.9mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 2200LL-2R7-V-RC Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | - | CYLINDRICAL PACKAGE | - | Sendust | -55°C~125°C | Bulk | 2004 | 2200LL | 1.100Diax0.550W 27.94mmx13.97mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Vertical Mount | - | 20.3A | - | - | - | - | - | 12.7mm | 11.938mm | - | 2.7μH | 1kHz | 3mOhm Max | - | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | 27.9mm | 27.9mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 2200LL-271-V-RC Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | - | CYLINDRICAL PACKAGE | - | Sendust | -55°C~125°C | Bulk | 2004 | 2200LL | 1.100Diax0.550W 27.94mmx13.97mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Vertical Mount | - | 4.2A | - | - | - | - | - | 12.7mm | 10.922mm | - | 270μH | 1kHz | 70mOhm Max | - | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | 27.9mm | 27.9mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PM3316S-1R5M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2001 | PM3316S | 0.512Lx0.374W 13.00mmx9.50mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | unknown | 4.5A | - | - | - | - | - | - | - | - | 1.5μH | 100kHz | 22mOhm Max | 3.6A | POWER INDUCTOR | DUAL ENDED | - | - | - | 5.2A | - | 5137 | - | - | - | - | - | 5.1mm | 0.201 5.10mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM3316S-100M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2001 | PM3316S | 0.512Lx0.374W 13.00mmx9.50mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | unknown | 2A | - | - | - | - | - | - | - | - | 10μH | 100kHz | 101mOhm Max | 2A | POWER INDUCTOR | DUAL ENDED | - | - | - | 2.4A | - | 5137 | - | - | - | - | - | 5.2mm | 0.201 5.10mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM3316S-6R8M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2001 | PM3316S | 0.512Lx0.374W 13.00mmx9.50mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | unknown | 2.2A | - | - | - | - | - | - | - | - | 6.8μH | 100kHz | 75mOhm Max | 2.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | 2.8A | - | 5137 | - | - | - | - | - | 5.2mm | 0.201 5.10mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM3316S-470M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2001 | PM3316S | 0.512Lx0.374W 13.00mmx9.50mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | unknown | 800mA | - | - | - | - | - | - | - | - | 47μH | 100kHz | 472mOhm Max | 1A | POWER INDUCTOR | DUAL ENDED | - | - | - | 1A | - | 5137 | - | - | - | - | - | 5.2mm | 0.201 5.10mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SRU3009-4R7Y Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 100MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2012 | SRU3009 | 0.138Lx0.130W 3.50mmx3.30mm | ±30% | - | - | Obsolete | 1 (Unlimited) | - | - | - | Wirewound | 290mOhm | - | 125°C | -40°C | Wirewound | - | 480mA | - | Shielded | - | 3.5mm | - | - | 480mA | SRU3009 | Not | - | - | - | - | - | - | 4.7μH | 100kHz | 290mOhm Max | 480mA | - | - | 9 @ 7.96MHz | - | - | 500mA | - | - | - | - | 480mA | - | - | 1.05mm | 0.041 1.05mm | 3.5052mm | 3.302mm | No | - | ROHS3 Compliant | - | ||
![]() 70F913AI-RC Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | 2 | - | - | 560kHz | Iron | -55°C~105°C | Bulk | 2007 | 70F | 0.330Diax0.380L 8.38mmx9.65mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | - | Radial | EAR99 | Wirewound | 98.4Ohm | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 39mA | - | Not | - | - | - | - | - | - | 9.1mH | 250kHz | 98.4Ohm Max | 39mA | - | - | 52 @ 250kHz | - | - | - | 52 | - | - | - | 39mA | - | 8.38mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 70F227AP-RC Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | 2 | - | TUBULAR PACKAGE | 400MHz | Phenolic | -55°C~125°C | Bulk | 2007 | 70F | 0.140Diax0.310L 3.56mmx7.87mm | ±20% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 380mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Varnish Coating | - | 2.294A | - | Not | - | - | - | 31.75mm | - | - | 220nH | 25MHz | 380mOhm Max | 2.294A | HIGH VOLTAGE CHOKE | - | 48 @ 25MHz | - | 48 | - | 48 | - | - | - | - | - | 3.56mm | - | - | - | - | - | - | ROHS3 Compliant | - |