- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDR1806-150ML Bourns Inc. | 21 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 17MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1806 | 0.720Lx0.551W 18.30mmx14.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 35MOhm | Copper/Tin (Cu/Sn) | 8504.50.80.00 | - | TR | NO | 1 | 14.3mm | - | 4.3A | - | - | Not | - | - | - | - | - | 15μH | 100kHz | 35mOhm Max | - | 4.3A | POWER INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | - | 20 | 8A | 20 | - | 20% | 4.3A | 4.3A | - | 6.6mm | 0.272 6.90mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRN8040TA-220M Bourns Inc. | 3398 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 18MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2016 | SRN8040TA | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | - | Semi-Shielded | - | - | - | 2.9A | - | - | - | - | - | - | - | - | 22μH | - | 73mOhm | - | - | - | - | 12 @ 1MHz | - | - | 3.1A | - | - | 20% | - | 2.9A | - | - | 0.177 4.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRN6045-1R3Y Bourns Inc. | 95500 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | Steel | - | RECTANGULAR PACKAGE | 48MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRN6045 | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.2mm | Chip | 4A | - | - | - | - | - | - | - | - | 1.3μH | 100kHz | 17mOhm Max | - | 4A | POWER INDUCTOR | DUAL ENDED | 15 @ 7.96MHz | - | - | 8A | - | - | 30% | - | 4A | - | 4.5mm | 0.177 4.50mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP2512A-2R2M Bourns Inc. | 5940 | - | Datasheet | 18 Weeks | - | - | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | 62MHz | Iron Powder | - | -40°C~125°C | Tape & Reel (TR) | - | SRP2512A | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | 2.27A | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 2.2μH | - | 98mOhm Max | - | - | - | - | 39 @ 1MHz | - | - | 3A | - | - | 20% | - | - | - | - | 0.047 1.20mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR4028-3R3Y Bourns Inc. | 3589 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1919 (4848 Metric) | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 76MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR4028 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | - | TR | YES | 1 | 5mm | - | 2.15A | - | - | Not | 4848 | 1919 | - | - | - | 3.3μH | 100kHz | 35mOhm Max | - | 2.15A | POWER INDUCTOR | DUAL ENDED | 7.72 @ 7.96MHz | - | - | 1.65A | 7.72 | - | 30% | 2.15A | 2.15A | - | 2.8mm | 0.118 3.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRN1060-220M Bourns Inc. | 24121 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | Resin | - | RECTANGULAR PACKAGE | 8MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2006 | SRN1060 | 0.394Lx0.386W 10.00mmx9.80mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 53MOhm | Tin (Sn) | 8504.50.80.00 | - | - | YES | 1 | 10.1mm | - | 3.4A | - | - | Not | - | - | - | - | - | 22μH | 100kHz | 53mOhm Max | - | 3.4A | POWER INDUCTOR | DUAL ENDED | 20 @ 7.96MHz | - | - | - | - | - | 20% | 3.4A | 3.4A | - | 6mm | 0.236 6.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP4020TA-R22Y Bourns Inc. | 1470 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | 149.997327mg | RECTANGULAR PACKAGE | 270MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP4020TA | 0.175Lx0.160W 4.45mmx4.06mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | - | YES | 1 | 4.06mm | - | 11A | - | - | Not | - | - | - | - | - | 220nH | 100kHz | 7.3mOhm Max | - | 24A | POWER INDUCTOR | DUAL ENDED | 10 @ 100kHz | - | 10 | - | 10 | - | 30% | 11A | 11A | - | 1.8mm | 0.079 2.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR6028-680Y Bourns Inc. | 40 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 15MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR6028 | 0.268Lx0.268W 6.80mmx6.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | - | TR | YES | 1 | 7mm | - | 800mA | - | - | Not | - | - | - | - | - | 68μH | 100kHz | 300mOhm Max | - | 800mA | POWER INDUCTOR | DUAL ENDED | 11 @ 796kHz | - | - | 600mA | 11 | 2727 | 30% | 800mA | 800mA | - | 2.8mm | 0.118 3.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR1307-121KL Bourns Inc. | 1331 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | 5.5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1307 | 0.512Lx0.512W 13.00mmx13.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | NO | 1 | - | Cylindrical | 1.8A | - | - | - | - | - | - | - | - | 120μH | 100kHz | 210mOhm Max | 1.3A | 1.8A | POWER INDUCTOR | DUAL ENDED | 20 @ 796kHz | - | - | 2.8A | 20 | 2851 | 10% | - | 1.8A | 13mm | 7.0104mm | 0.287 7.30mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP7028A-6R8M Bourns Inc. | 35 | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 18MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP7028A | 0.287Lx0.260W 7.30mmx6.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 6.6mm | - | 4.5A | - | - | - | - | - | - | - | - | 6.8μH | 100kHz | 60mOhm Max | - | 4.5A | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | - | 20 | 8A | 20 | 2926 | 20% | - | 4.5A | - | 2.8mm | 0.118 3.00mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRN4012TA-220M Bourns Inc. | 2666 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 18MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2015 | SRN4012TA | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 22μH | - | 400mOhm | - | - | - | - | 10 @ 100kHz | - | - | 500mA | - | - | 20% | - | 620mA | - | - | 0.047 1.20mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RLB1014-333KL Bourns Inc. | 681000 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 180kHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.343Dia 8.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | 8504.50.80.00 | 74mA | - | NO | 1 | - | Shrink Tube | 24mA | - | RLB1014 | Not | - | - | 5mm | - | - | 33mH | 79.6kHz | 90Ohm Max | - | 24mA | POWER INDUCTOR | - | 45 @ 79.6kHz | Radial | 45 | 75mA | 45 | - | - | 24mA | - | 8.7mm | 13mm | 0.512 13.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() SDR2207-R78ML Bourns Inc. | 198 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 104MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR2207 | 0.866Lx0.591W 22.00mmx15.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | TR | NO | 1 | 15.3mm | - | 15A | - | - | - | - | - | - | - | - | 780nH | 100kHz | 2.6mOhm Max | - | 15A | POWER INDUCTOR | DUAL ENDED | 30 @ 5MHz | - | 30 | 30A | 30 | 8759 | 20% | - | 15A | - | 7.0104mm | 0.307 7.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU5018-680Y Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 16MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU5018 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 5.4mm | Rectangular | 370mA | - | - | Not | - | - | - | - | - | 68μH | 100kHz | 480mOhm | - | 370mA | POWER INDUCTOR | DUAL ENDED | 12 @ 2.52MHz | - | - | 360mA | 12 | - | - | 370mA | - | - | 1.8mm | 0.079 2.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 4609-RC Bourns Inc. | 12 |
| Datasheet | 10 Weeks | - | Through Hole | Through Hole | Axial | - | 2 | - | - | TUBULAR PACKAGE | 80MHz | Phenolic | - | -55°C~125°C | Bulk | 2009 | 4600 | 0.270Diax0.750L 6.86mmx19.05mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 670mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | - | NO | 1 | - | Varnish Coating | 850mA | - | - | Not | - | - | - | - | - | 5.5μH | 7.96MHz | 670mOhm Max | - | 850mA | RF INDUCTOR | - | 57 @ 7.96MHz | - | 57 | - | 57 | - | 10% | 850mA | - | 6.858mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1208-222KL Bourns Inc. | 78 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 6 | Steel | - | RECTANGULAR PACKAGE | - | Ferrite | Q MEASURED AT 0.252 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1208 | 0.500Lx0.500W 12.70mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 4.2Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR | YES | 1 | 13mm | - | 400mA | 650kHz | - | Not | - | - | - | - | - | 2.2mH | 1kHz | 4.2Ohm Max | 280mA | 400mA | POWER INDUCTOR | DUAL ENDED | 20 @ 252kHz | - | 20 | 420mA | 20 | 5050 | 10% | 400mA | 400mA | - | 8.5mm | 0.335 8.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0604-120ML Bourns Inc. | 3800 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | 22MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0604 | 0.228Lx0.228W 5.80mmx5.80mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | - | TR | NO | 1 | - | Chip | 1.4A | - | - | Not | - | - | - | - | - | 12μH | 1kHz | 120mOhm Max | - | 1.4A | POWER INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | 30 | 1.9A | 30 | - | 20% | 1.4A | 1.4A | 5.8mm | 4.8mm | 0.189 4.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CM453232-561KL Bourns Inc. | 30308 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 3MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | 50mA | - | CM453232 | Not | 4532 | 1812 | - | - | - | 560μH | 796kHz | 30Ohm Max | - | 50mA | RF INDUCTOR | DUAL ENDED | 30 @ 796kHz | - | 30 | - | - | - | 10% | 50mA | - | - | 3.2004mm | 0.134 3.40mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR1006-272KL Bourns Inc. | 12 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | 1.4MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1006 | 0.386Lx0.386W 9.80mmx9.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | 9.8mm | Chip | 140mA | - | - | Not | - | - | - | - | - | 2.7mH | 1kHz | 11.6Ohm Max | - | 140mA | POWER INDUCTOR | DUAL ENDED | 32 @ 252kHz | - | - | 330mA | 32 | - | 10% | 140mA | 140mA | - | 5.8mm | 0.228 5.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() RLB1314-103KL Bourns Inc. | 1172 |
| Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | - | - | CYLINDRICAL PACKAGE | 530kHz | Ferrite | Q MEASURED AT: 0.0796 | -40°C~105°C | Bulk | 2005 | RLB | 0.461Dia 11.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | NO | 1 | - | Shrink Tube | 100mA | - | RLB1314 | Not | - | - | 7mm | 15mm | 800 μm | 10mH | 1kHz | 12Ohm Max | - | 100mA | POWER INDUCTOR | - | 80 @ 79.6kHz | Radial | 80 | - | 80 | - | 10% | 100mA | 100mA | 11.7mm | 13mm | 0.512 13.00mm | No | No SVHC | ROHS3 Compliant | Lead Free | - |