- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | DC Current | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2200LL-271-V-RC Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | CYLINDRICAL PACKAGE | - | Sendust | -55°C~125°C | Bulk | 2004 | 2200LL | 1.100Diax0.550W 27.94mmx13.97mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Vertical Mount | - | 4.2A | - | - | - | - | 12.7mm | 10.922mm | 270μH | 1kHz | 70mOhm Max | - | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | 27.9mm | 27.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() CS321613-3R3K Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | - | RECTANGULAR PACKAGE | 40MHz | Ferrite | -55°C~125°C | Cut Tape (CT) | 2011 | CS321613 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 700mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | TR | YES | 1 | 1.8mm | - | - | 50mA | Not | 3216 | 1206 | - | - | - | 3.3μH | 10MHz | 700mOhm Max | 50mA | RF INDUCTOR | DUAL ENDED | 85 @ 10MHz | 45 | - | 85 | 50mA | - | 1.5mm | 0.059 1.50mm | No | ROHS3 Compliant | - | ||
![]() PM20S-1R5K Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | 90MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2000 | PM20S | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Molded | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | 370mA | - | - | - | - | - | - | 1.5μH | 7.96MHz | 750mOhm Max | 370mA | - | - | 30 @ 7.96MHz | - | - | 30 | - | - | 2.2mm | 0.087 2.20mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM40-R15M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | - | - | 450MHz | Non-Magnetic | -55°C~125°C | Tape & Reel (TR) | 2002 | PM40 | 0.177Lx0.126W 4.50mmx3.20mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Molded | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | unknown | 450mA | - | 4532 | 1812 | - | - | - | 150nH | 25.2MHz | 250mOhm Max | - | - | - | 30 @ 25.2MHz | - | - | - | - | - | - | 0.126 3.20mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM40-6R8K Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | - | - | 27MHz | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2002 | PM40 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Molded | - | - | - | - | - | Unshielded | - | - | - | unknown | 285mA | - | 4532 | 1812 | - | - | - | 6.8μH | 7.96MHz | 1.2Ohm Max | 285mA | - | - | 50 @ 7.96MHz | - | - | 50 | - | - | - | 0.126 3.20mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 78F471J Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | - | TUBULAR PACKAGE | 2.5MHz | Ferrite | -55°C~105°C | Bulk | 2005 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | - | 53mA | - | - | - | - | 25.4mm | - | 470μH | 790kHz | 11.6Ohm Max | 53mA | RF INDUCTOR | - | 60 @ 790kHz | 60 | - | 60 | - | 2.79mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 5800-181 Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | - | TUBULAR PACKAGE | - | Ferrite | -55°C~105°C | Bulk | 2006 | 5800 | 0.275Diax0.700L 6.99mmx17.78mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | 500mA | - | NO | 1 | - | - | - | 508mA | - | - | - | - | - | - | 180μH | 1kHz | 520mOhm Max | 508mA | HIGH CURRENT INDUCTOR | - | - | - | 900mA | - | - | 6.985mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 5800-822 Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | - | TUBULAR PACKAGE | - | Ferrite | -55°C~105°C | Bulk | 2006 | 5800 | 0.275Diax0.700L 6.99mmx17.78mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | 86mA | - | NO | 1 | - | - | - | 65mA | - | - | - | - | - | - | 8.2mH | 1kHz | 19.7Ohm Max | 65mA | HIGH CURRENT INDUCTOR | - | - | - | 130mA | - | - | 6.985mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 5800-681 Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | 2 | TUBULAR PACKAGE | - | Ferrite | -55°C~105°C | Bulk | 2006 | 5800 | 0.275Diax0.700L 6.99mmx17.78mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | 300mA | - | NO | 1 | - | - | - | 250mA | - | - | - | - | - | - | 680μH | 1kHz | 1.7Ohm Max | 490mA | HIGH CURRENT INDUCTOR | - | - | - | 400mA | - | - | 6.985mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 1110-2R2M Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | Ferrite | -55°C~105°C | Bulk | 2006 | 1110 | 0.660Dia 16.76mm | ±20% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Epoxy Coated | - | 9A | - | - | - | 13.97mm | 12.7mm | - | 2.2μH | 1kHz | 5mOhm Max | 9A | RF INDUCTOR | - | - | - | - | - | - | 16.764mm | - | 0.840 21.34mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 1110-1R8M Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | Ferrite | -55°C~105°C | Bulk | 2006 | 1110 | 0.660Dia 16.76mm | ±20% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Epoxy Coated | - | 9A | - | - | - | 13.97mm | 12.7mm | - | 1.8μH | 1kHz | 4mOhm Max | 9A | RF INDUCTOR | - | - | - | - | - | - | 16.764mm | - | 0.840 21.34mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 1110-270K Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | Ferrite | -55°C~105°C | Bulk | 2006 | 1110 | 0.660Dia 16.76mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Epoxy Coated | - | 4.5A | - | - | - | 13.462mm | 12.7mm | - | 27μH | 1kHz | 30mOhm Max | 4.5A | RF INDUCTOR | - | - | - | - | - | - | 16.764mm | - | 0.840 21.34mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 1110-390K Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | CYLINDRICAL PACKAGE | - | Ferrite | -55°C~105°C | Bulk | 2006 | 1110 | 0.660Dia 16.76mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Epoxy Coated | - | 4A | - | - | - | 13.462mm | - | - | 39μH | 1kHz | 46mOhm Max | 4A | RF INDUCTOR | - | - | - | - | - | - | 16.764mm | - | 0.840 21.34mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 1120-3R3M Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | CYLINDRICAL PACKAGE | - | Ferrite | -55°C~105°C | Bulk | 2006 | 1120 | 0.810Dia 20.57mm | ±20% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Epoxy Coated | - | 11.4A | - | - | - | 16.002mm | - | - | 3.3μH | 1kHz | 5mOhm Max | 11.4A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | 20.574mm | - | 0.840 21.34mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 1120-390K Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | Ferrite | -55°C~105°C | Bulk | 2006 | 1120 | 0.810Dia 20.57mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Epoxy Coated | - | 5.5A | - | - | - | 15.24mm | 12.7mm | - | 39μH | 1kHz | 30mOhm Max | 5.5A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | 20.574mm | - | 0.840 21.34mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 1120-821K Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | Ferrite | -55°C~105°C | Bulk | 2006 | 1120 | 0.810Dia 20.57mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Epoxy Coated | - | 1.3A | - | - | - | 15.24mm | 12.7mm | - | 820μH | 1kHz | 590mOhm Max | 1.3A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | 20.574mm | - | 0.840 21.34mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 1110-4R7M Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | Ferrite | -55°C~105°C | Bulk | 2006 | 1110 | 0.660Dia 16.76mm | ±20% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Epoxy Coated | - | 9A | - | - | - | 13.97mm | 12.7mm | - | 4.7μH | 1kHz | 7mOhm Max | 9A | RF INDUCTOR | - | - | - | - | - | - | 16.764mm | - | 0.840 21.34mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 74F185AP Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | - | TUBULAR PACKAGE | 46MHz | Phenolic | -55°C~125°C | Bulk | 2000 | 74F | 0.200Diax0.500L 5.08mmx12.70mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Single Layer | - | 100mA | - | - | - | - | 38.1mm | - | 18μH | 2.52MHz | 7.5Ohm Max | 100mA | RF INDUCTOR | - | 30 @ 2.52MHz | 30 | - | 30 | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 77F3R3K Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | - | TUBULAR PACKAGE | 94MHz | Ferrite | -55°C~105°C | Bulk | 2001 | 77F | 0.157Diax0.410L 3.99mmx10.41mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | - | 670mA | - | - | - | - | 25.4mm | - | 3.3μH | 7.96MHz | 340mOhm Max | 670mA | RF INDUCTOR | - | 65 @ 7.96MHz | 65 | - | 65 | - | 3.99mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 9130-54 Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | - | TUBULAR PACKAGE | 20MHz | Ferrite | -55°C~105°C | Bulk | 2008 | 9130 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | NO | 1 | - | Flame Retardant | unknown | 135mA | - | - | - | - | 25.4mm | - | 27μH | 2.5MHz | 3.5Ohm Max | 135mA | RF INDUCTOR | - | 50 @ 2.5MHz | 50 | - | 50 | - | - | - | - | - | Non-RoHS Compliant | Contains Lead |