- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5800-561 Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2006 | 5800 | 0.275Diax0.700L 6.99mmx17.78mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | 300mA | - | NO | 1 | - | - | - | 315mA | - | - | - | - | - | - | 560μH | 1kHz | 1.3Ohm Max | 540mA | HIGH CURRENT INDUCTOR | - | - | - | 500mA | - | - | - | - | - | - | 6.985mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 78F120J Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | 2 | - | TUBULAR PACKAGE | 20MHz | Ferrite | - | -55°C~105°C | Bulk | 2005 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | - | 155mA | - | - | - | - | - | - | 12μH | 2.5MHz | 800mOhm Max | 155mA | RF INDUCTOR | - | 45 @ 2.5MHz | 45 | - | 45 | - | - | - | - | - | 2.79mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 70F124AI-RC Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | 2 | - | TUBULAR PACKAGE | 3.2MHz | Iron | - | -55°C~105°C | Bulk | 2007 | 70F | 0.160Diax0.250L 4.06mmx6.35mm | ±5% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | - | NO | 1 | - | Varnish Coating | - | 135mA | Not | - | - | 31.75mm | - | 635 μm | 120μH | 790kHz | 8.16Ohm Max | 135mA | HIGH VOLTAGE CHOKE | - | 40 @ 790kHz | 40 | - | 40 | - | - | 135mA | - | - | 4.06mm | - | - | - | ROHS3 Compliant | - | ||
![]() PM42S-100 Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | Ferrite | - | -30°C~100°C | Tape & Reel (TR) | 2007 | PM42S | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | unknown | 610mA | - | - | - | - | - | - | 10μH | 10kHz | 200mOhm Max | 1.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 1919 | - | - | - | 38MHz | - | 1.8mm | 0.079 2.00mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() CM100505-39NJL Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | 652.039032μg | - | 1.8GHz | Alumina | - | -40°C~100°C | Tape & Reel (TR) | 2008 | CM100505 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 150mA | - | 1005 | 0402 | - | - | - | 39nH | 100MHz | 1.7Ohm Max | 150mA | - | - | 8 @ 100MHz | - | - | - | - | - | - | - | - | - | 500μm | 0.024 0.60mm | - | ROHS3 Compliant | - | ||
![]() CMH322522-221KL Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 6MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CMH322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | - | YES | 1 | 2.7mm | - | - | 50mA | - | - | - | - | - | - | 220μH | 796kHz | 21Ohm Max | 50mA | RF INDUCTOR | DUAL ENDED | 20 @ 796kHz | 20 | - | - | - | - | - | - | - | - | 2.4mm | 0.094 2.40mm | - | ROHS3 Compliant | - | ||
![]() PM105-680K Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 9MHz | Ferrite | - | -30°C~100°C | Tape & Reel (TR) | 2002 | PM105 | 0.386Lx0.386W 9.80mmx9.80mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | unknown | 1.11A | - | - | - | - | - | - | 68μH | 2.52MHz | 220mOhm | 1.1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 3935 | - | - | - | - | 9.8mm | 5.8mm | 0.228 5.80mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM0805-27NM Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0805 (2012 Metric) | ONE SURFACE | 2 | 5.499807mg | RECTANGULAR PACKAGE | 2.5GHz | Ceramic | Q MEASURED AT 500 MHZ | -55°C~125°C | Tape & Reel (TR) | 2006 | PM0805 | 0.083Lx0.059W 2.10mmx1.50mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | 500mA | - | 2012 | 0805 | - | - | - | 27nH | 250MHz | 250mOhm Max | 500mA | RF INDUCTOR | DUAL ENDED | 55 @ 500MHz | 55 | - | 55 | 1007 | - | - | - | - | - | 1.3mm | 0.059 1.50mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM0805-33NM Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0805 (2012 Metric) | ONE SURFACE | 2 | 5.499807mg | RECTANGULAR PACKAGE | 2.05GHz | Ceramic | Q MEASURED AT 500 MHZ | -55°C~125°C | Tape & Reel (TR) | 2006 | PM0805 | 0.083Lx0.059W 2.10mmx1.50mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | 500mA | - | 2012 | 0805 | - | - | - | 33nH | 250MHz | 270mOhm Max | 500mA | RF INDUCTOR | DUAL ENDED | 60 @ 500MHz | 60 | - | 60 | 1007 | - | - | - | - | - | 1.3mm | 0.059 1.50mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM1008-10NM Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 4.1GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2001 | PM1008 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | TR | NO | 1 | - | - | - | 1A | - | 2520 | 1008 | - | - | - | 10nH | 50MHz | 80mOhm | 1A | RF INDUCTOR | DUAL ENDED | 50 @ 500MHz | 50 | - | 50 | 1111 | - | - | - | - | - | 1.6mm | 0.071 1.80mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM1008-18NM Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2.5GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2001 | PM1008 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | TR | NO | 1 | - | - | - | 1A | - | 2520 | 1008 | - | - | - | 18nH | 50MHz | 110mOhm | 1A | RF INDUCTOR | DUAL ENDED | 50 @ 350MHz | 50 | - | 50 | 1111 | - | - | - | - | - | 1.6mm | 0.071 1.80mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM0805-R12K Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0805 (2012 Metric) | ONE SURFACE | 2 | 5.499807mg | RECTANGULAR PACKAGE | 1.1GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2006 | PM0805 | 0.083Lx0.059W 2.10mmx1.50mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | NO | 1 | - | - | - | 400mA | - | 2012 | 0805 | - | - | - | 120nH | 150MHz | 510mOhm Max | 400mA | RF INDUCTOR | DUAL ENDED | 50 @ 250MHz | 50 | - | 50 | 1007 | - | - | - | - | - | 1.3mm | 0.059 1.50mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM2120-471K Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Iron | - | -55°C~105°C | Bulk | 2007 | PM2120 | 1.201Lx1.000W 30.50mmx25.40mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | 119mOhm | - | 8504.50.80.00 | - | - | NO | 1 | - | - | not_compliant | 3.3A | - | - | - | - | - | - | 470μH | 1kHz | 119mOhm Max | 3.3A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | 0504 | - | - | - | - | - | 21.59mm | 0.850 21.59mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM1008-3R9K Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 100MHz | Ceramic | Q MEASURED AT 25 MHZ | -55°C~125°C | Tape & Reel (TR) | 2001 | PM1008 | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | - | 260mA | - | 2520 | 1008 | - | - | - | 3.9μH | 7.9MHz | 3.6Ohm | 260mA | RF INDUCTOR | DUAL ENDED | 20 @ 25MHz | 20 | - | 20 | 1111 | - | - | - | - | - | 1.6mm | 0.071 1.80mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM0603H-10NJ Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 3.997283mg | - | 2.85GHz | Ceramic | - | -25°C~105°C | Tape & Reel (TR) | 2001 | PM0603H | 0.065Lx0.041W 1.65mmx1.05mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 300mA | - | 1608 | 0603 | - | - | - | 10nH | 100MHz | 260mOhm Max | 300mA | - | - | 14 @ 100MHz | - | - | 44 | - | - | - | - | - | - | 800μm | 0.047 1.20mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2300LL-121-V-RC Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2300LL | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Vertical Mount | - | 7.4A | - | - | - | 12.7mm | 13.716mm | - | 120μH | 1kHz | 30mOhm Max | - | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | - | 32.5mm | 32.5mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 9250-221-RC Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | 250MHz | Ferrite | - | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | - | YES | 1 | - | - | unknown | 1.1A | - | - | - | - | - | - | 220nH | 25MHz | 67mOhm Max | 1.1A | RF INDUCTOR | - | 49 @ 25MHz | 49 | - | 49 | - | - | - | - | - | 4.1148mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 6703-RC Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical, 4 Leads (Open) | - | 4 | - | - | - | Iron Powder | - | -55°C~105°C | Bulk | 2007 | 6700 | 0.875Lx0.425W 22.22mmx10.80mm | ±15% | - | - | Obsolete | 1 (Unlimited) | - | Radial | EAR99 | Toroidal | - | - | - | - | - | Shielded | - | - | - | - | 2.75A | - | - | - | - | - | - | 125μH | 1kHz | 120mOhm Max | 2.75A | - | - | - | - | - | - | - | - | - | - | - | - | 25.4mm | 1.000 25.40mm | - | ROHS3 Compliant | Lead Free | ||
![]() 6725-RC Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical, 4 Leads (Open) | WIRE | 4 | - | RECTANGULAR PACKAGE | - | Iron Powder | - | -55°C~105°C | Bulk | 2007 | 6700 | 2.125Lx1.100W 53.97mmx27.94mm | ±15% | - | - | Obsolete | 1 (Unlimited) | 4 | Radial | EAR99 | Toroidal | 3.34Ohm | - | - | - | - | NO | 2 | - | - | - | 1A | - | - | - | 0.508mm | - | 1.27 mm | 8mH | 1kHz | 3.34Ohm Max | 1A | HIGH CURRENT INDUCTOR | DUAL IN-LINE | - | - | - | - | - | 15% | - | 1A | - | - | 57.15mm | 2.250 57.15mm | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PM0805-6N8M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0805 (2012 Metric) | ONE SURFACE | - | 5.499807mg | RECTANGULAR PACKAGE | 5.5GHz | Ceramic | Q MEASURED AT 1000 MHZ | -55°C~125°C | Tape & Reel (TR) | 2006 | PM0805 | 0.083Lx0.059W 2.10mmx1.50mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | NO | 1 | - | - | - | 600mA | - | 2012 | 0805 | - | - | - | 6.8nH | 250MHz | 110mOhm Max | 600mA | RF INDUCTOR | DUAL ENDED | 50 @ 1GHz | 50 | - | 50 | 1007 | - | - | - | - | - | 1.3mm | 0.059 1.50mm | - | Non-RoHS Compliant | Contains Lead |