- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | DC Current | Series Resistance | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PM2120-1R5M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | - | Iron | - | -55°C~105°C | Bulk | 2007 | PM2120 | 1.201Lx1.000W 30.50mmx25.40mm | ±20% | - | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | 3mOhm | - | 8504.50.80.00 | - | NO | 1 | - | - | not_compliant | 22A | - | - | - | - | - | 1.5μH | 1kHz | 3mOhm Max | 22A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | 0504 | - | - | - | 20.83mm | 0.820 20.83mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM2120-5R6M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | Iron | - | -55°C~105°C | Bulk | 2007 | PM2120 | 1.201Lx1.000W 30.50mmx25.40mm | ±20% | - | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | - | 8504.50.80.00 | - | Unshielded | 1 | - | - | not_compliant | 15.6A | - | - | - | - | - | 5.6μH | 1kHz | 5mOhm Max | 15.6A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | 0504 | - | - | - | 20.83mm | 0.820 20.83mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM1008-1R0K Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 290MHz | Ceramic | Q MEASURED AT 50 MHZ | -55°C~125°C | Cut Tape (CT) | 2001 | PM1008 | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | TR | NO | 1 | - | - | - | 370mA | - | 2520 | 1008 | - | - | 1μH | 25MHz | 1.75Ohm | 370mA | RF INDUCTOR | DUAL ENDED | 35 @ 50MHz | - | 35 | - | 35 | 1111 | - | - | - | 1.6mm | 0.071 1.80mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM5022-471M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2007 | PM5022 | 0.720Lx0.551W 18.30mmx14.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | TR | NO | 1 | - | Bobbin Core | unknown | 800mA | - | - | - | - | - | 470μH | 100kHz | 850mOhm | 800mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 1.5A | - | 7360 | - | - | - | 7.1mm | 0.272 6.90mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM5022-102M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2007 | PM5022 | 0.720Lx0.551W 18.30mmx14.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | TR | NO | 1 | - | Bobbin Core | unknown | 500mA | - | - | - | - | - | 1mH | 100kHz | 1.8Ohm | 560mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 1A | - | 7360 | - | - | - | 6.6mm | 0.272 6.90mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM1210-3R3J Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | 15.989131mg | RECTANGULAR PACKAGE | - | 60MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.2Ohm | - | 8504.50.80.00 | TR | NO | 1 | - | Molded | unknown | 260mA | - | 3225 | 1210 | - | - | 3.3μH | 7.96MHz | 1.2Ohm Max | 260mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | - | 30 | - | 30 | - | - | - | - | 2.2mm | 0.087 2.20mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM1210-R12J Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | 15.989131mg | - | - | 500MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | Unshielded | - | - | - | unknown | 450mA | - | 3225 | 1210 | - | - | 120nH | 25.2MHz | 220mOhm Max | 450mA | - | - | 28 @ 25.2MHz | - | - | - | 28 | - | - | - | - | 2.2mm | 0.087 2.20mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM1210-R47J Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | 2 | 15.989131mg | - | - | 220MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | Unshielded | - | - | - | unknown | 450mA | - | 3225 | 1210 | - | - | 470nH | 25.2MHz | 500mOhm Max | 450mA | - | - | 28 @ 25.2MHz | - | - | - | 28 | - | - | - | - | 2.2mm | 0.087 2.20mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM5022S-150M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2001 | PM5022S | 0.732Lx0.602W 18.60mmx15.30mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | TR | YES | 1 | - | - | unknown | 3.4A | - | - | - | - | - | 15μH | 100kHz | 48mOhm Max | 4.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | 7A | - | 7360 | - | - | - | 6.8mm | 0.299 7.60mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM5022S-220M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2001 | PM5022S | 0.732Lx0.602W 18.60mmx15.30mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | TR | YES | 1 | - | - | unknown | 3.1A | - | - | - | - | - | 22μH | 100kHz | 59mOhm Max | 3.6A | POWER INDUCTOR | DUAL ENDED | - | - | - | 6A | - | 7360 | - | - | - | 6.8mm | 0.299 7.60mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM5022S-100M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2001 | PM5022S | 0.732Lx0.602W 18.60mmx15.30mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | TR | YES | 1 | - | - | unknown | 3.9A | - | - | - | - | - | 10μH | 100kHz | 40mOhm Max | 8A | POWER INDUCTOR | DUAL ENDED | - | - | - | 8A | - | 7360 | - | - | - | 7.6mm | 0.299 7.60mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM43-6R8M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 41MHz | Ferrite | - | -40°C~100°C | Tape & Reel (TR) | 2006 | PM43 | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | TR | NO | 1 | - | Bobbin Core | unknown | 950mA | - | - | - | - | - | 6.8μH | 7.96MHz | 132mOhm | 1.41A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 1816 | - | - | - | - | 0.138 3.50mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM43-5R6M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 43MHz | Ferrite | - | -40°C~100°C | Tape & Reel (TR) | 2006 | PM43 | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | TR | NO | 1 | - | Bobbin Core | unknown | 990mA | - | - | - | - | - | 5.6μH | 7.96MHz | 126mOhm | 1.6A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 1816 | - | - | - | - | 0.138 3.50mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() CM100505-12NJL Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | 652.039032μg | RECTANGULAR PACKAGE | - | 2.8GHz | Alumina | - | -40°C~100°C | Tape & Reel (TR) | 2008 | CM100505 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | NO | 1 | 600μm | Chip | - | 320mA | Not | 1005 | 0402 | - | - | 12nH | 100MHz | 450mOhm Max | 320mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | - | 8 | - | - | - | 320mA | - | - | 508μm | 0.024 0.60mm | - | ROHS3 Compliant | - | ||
![]() 70F334AI-RC Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | 2 | - | - | - | 2MHz | Iron | - | -55°C~105°C | Bulk | 2005 | 70F | 0.170Diax0.250L 4.32mmx6.35mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | - | Radial | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | Unshielded | - | - | - | - | 103mA | Not | - | - | - | - | 330μH | 790kHz | 13.9Ohm Max | 103mA | - | - | 41 @ 790kHz | - | - | - | 41 | - | 103mA | - | 4.32mm | - | - | - | ROHS3 Compliant | - | ||
![]() CM252016-68NKL Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 590MHz | Polymer | - | -20°C~100°C | Tape & Reel (TR) | 2001 | CM252016 | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | Unshielded | - | 2mm | - | - | 190mA | Not | 2012 | 0805 | - | - | 68nH | 100MHz | 680mOhm Max | 190mA | - | - | 15 @ 100MHz | - | - | - | 15 | - | 190mA | 680mOhm | - | 1.6mm | 0.063 1.60mm | No | ROHS3 Compliant | - | ||
![]() CM252016-560KL Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 16MHz | Ferrite | - | -20°C~100°C | Tape & Reel (TR) | 2001 | CM252016 | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | Unshielded | - | 2mm | - | - | 75mA | Not | - | - | - | - | 56μH | 2.52MHz | 12.1Ohm Max | 75mA | - | - | 20 @ 2.52MHz | - | - | - | 20 | - | 75mA | - | - | 1.6002mm | 0.063 1.60mm | No | ROHS3 Compliant | - | ||
![]() PT12120SL Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | Ferrite | 1.6MHz | - | - | -20°C~80°C | Bulk | 2014 | PT121 | 0.400Dia 10.15mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 4Ohm | Copper/Tin (Cu/Sn) | 8504.50.80.00 | - | NO | 1 | - | Open Core | - | 200mA | Not | - | - | 5mm | 0.7 mm | 600μH | 796kHz | 4Ohm Max | 200mA | HIGH CURRENT INDUCTOR | - | 80 @ 796kHz | Radial | 80 | - | - | - | 200mA | - | - | 12.7mm | 0.500 12.70mm | No | ROHS3 Compliant | - | ||
![]() PM13656S-R50M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2003 | PM13656S | 0.547Lx0.531W 13.90mmx13.50mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | TR | YES | 1 | - | - | unknown | 40A | - | - | - | - | - | 500nH | 100kHz | 0.88mOhm Max | 36A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 5450 | - | - | - | 5.9mm | 0.232 5.90mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM0805G-R15J Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 5.499807mg | - | - | 200MHz | Ferrite | - | -25°C~105°C | Tape & Reel (TR) | 2003 | PM0805G | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | Shielded | - | - | - | - | 250mA | - | 2012 | 0805 | - | - | 150nH | 25MHz | 400mOhm Max | 250mA | - | - | 20 @ 25MHz | - | - | - | 20 | - | - | - | - | 1.2mm | 0.035 0.90mm | - | Non-RoHS Compliant | Contains Lead |