- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Current Rating | Base Part Number | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PM0805G-R47J Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | 5.499807mg | RECTANGULAR PACKAGE | 125MHz | Ferrite | -25°C~105°C | Tape & Reel (TR) | 2003 | PM0805G | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | Monolithic | - | 200mA | - | 2012 | 0805 | - | - | - | 470nH | 25MHz | 650mOhm Max | 200mA | RF INDUCTOR | DUAL ENDED | 25 @ 25MHz | 25 | - | 25 | - | - | - | 1.2mm | 0.035 0.90mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM0805G-R12J Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | 5.499807mg | - | 220MHz | Ferrite | -25°C~105°C | Tape & Reel (TR) | 2003 | PM0805G | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 250mA | - | 2012 | 0805 | - | - | - | 120nH | 25MHz | 300mOhm Max | 250mA | - | - | 20 @ 25MHz | - | - | 20 | - | - | - | 1.2mm | 0.035 0.90mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM127SH-220M Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | Ferrite | -30°C~100°C | Tape & Reel (TR) | 2000 | PM127SH | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | Bobbin Core | unknown | 3.6A | - | - | - | - | - | - | 22μH | 1kHz | 43mOhm Max | 4.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 4747 | 11MHz | - | 7.5mm | 0.315 8.00mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM127SH-470M Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | -30°C~100°C | Tape & Reel (TR) | 2000 | PM127SH | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | Bobbin Core | unknown | 2.5A | - | - | - | - | - | - | 47μH | 1kHz | 100mOhm Max | 2.9A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 4747 | - | 12mm | 7.5mm | 0.315 8.00mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM1608-3R3M Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | -40°C~85°C | Tape & Reel (TR) | 2001 | PM1608 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | Bobbin Core | - | 2A | - | - | - | - | - | - | 3.3μH | 100kHz | 80mOhm Max | 2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 2618 | - | - | 2.92mm | 0.115 2.92mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM0603-R18J Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | - | 2.012816mg | RECTANGULAR PACKAGE | 990MHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | 2002 | PM0603 | 0.065Lx0.041W 1.65mmx1.05mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 240mA | - | 1608 | 0603 | - | - | - | 180nH | 100MHz | 1.25Ohm | 240mA | RF INDUCTOR | DUAL ENDED | 30 @ 100MHz | 30 | - | 30 | - | - | - | 1mm | 0.047 1.20mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM124SH-121M-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 7.8MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2009 | PM124SH | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Matte Tin (Sn) | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | - | - | - | - | - | - | - | 120μH | 0.1MHz | 370mOhm Max | 1.2A | POWER INDUCTOR | DUAL ENDED | 12 @ 796kHz | 12 | 1.15A | - | 4949 | - | - | 4mm | 0.177 4.50mm | - | ROHS3 Compliant | - | ||
![]() RL875S-331K-RC Bourns Inc. | 46 |
| Datasheet | 16 Weeks | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | - | - | CYLINDRICAL PACKAGE | 4MHz | Ferrite | -40°C~105°C | - | 2012 | RL875S | 0.307Dia 7.80mm | ±10% | - | yes | Active | - | 2 | Radial | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | Bulk | YES | 1 | Cylindrical | - | - | - | - | - | 5mm | - | - | 330μH | 0.001MHz | 970mOhm Max | 410mA | DC-DC CONVERTER | - | 30 @ 796kHz | - | - | - | - | - | 7.8mm | - | 0.295 7.50mm | - | RoHS Compliant | - | ||
![]() PM40-R10M Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | - | - | - | - | - | 700MHz | Non-Magnetic | -55°C~125°C | Tape & Reel (TR) | 2002 | PM40 | 0.177Lx0.126W 4.50mmx3.20mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Molded | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | unknown | 450mA | - | 4532 | 1812 | - | - | - | 100nH | 25.2MHz | 440mOhm Max | 450mA | - | - | 28 @ 25.2MHz | - | - | 28 | - | - | - | - | 0.126 3.20mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 9210-78 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | - | - | 8.9MHz | Ferrite | -55°C~105°C | Bulk | 2001 | 9210 | 0.156Diax0.375L 3.96mmx9.53mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Molded | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | unknown | 128mA | - | - | - | - | - | - | 110μH | 790kHz | 4.9Ohm Max | 128mA | - | - | 60 @ 790kHz | - | - | 60 | - | - | 3.9624mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM0805G-150J Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | 19MHz | Ferrite | -25°C~105°C | Tape & Reel (TR) | 2003 | PM0805G | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Multilayer | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 5mA | - | - | - | - | - | - | 15μH | 1MHz | 800mOhm Max | - | - | - | 30 @ 1MHz | - | - | - | - | - | - | - | 0.049 1.25mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 70F221AF Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | - | - | 70kHz | Ferrite | -55°C~105°C | Bulk | 2005 | 70F | 0.540Diax0.880L 13.72mmx22.35mm | ±5% | - | no | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 39mA | - | - | - | - | - | - | 220mH | 25kHz | 424Ohm Max | 39mA | - | - | 51 @ 25kHz | - | - | 51 | - | - | 13.716mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 1130-4R7M Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | -55°C~105°C | Bulk | 2006 | 1130 | 1.100Dia 27.94mm | ±20% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | NO | 1 | Epoxy Coated | - | 21A | - | - | - | 20.32mm | 12.7mm | - | 4.7μH | 1kHz | 3mOhm Max | 21A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | 27.94mm | - | 0.840 21.34mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4664 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | Axial | - | - | 2.1MHz | Iron | -55°C~105°C | Bulk | - | 4600 | 0.470Diax0.875L 11.94mmx22.22mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | Wirewound | - | 105°C | -55°C | - | 160mA | - | Unshielded | - | - | - | 160mA | 4600 | - | - | - | - | - | 1.5mH | 252kHz | 11Ohm Max | 160mA | - | - | 82 @ 252kHz | - | - | 82 | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 5300-16 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | PRINTED WIRING PIN | - | - | - | TUBULAR PACKAGE | 10MHz | Ferrite | -55°C~105°C | Bulk | 2012 | 5300 | 0.160Diax0.500L 4.06mmx12.70mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | NO | 1 | Conformal Coated | - | 1.1A | - | - | - | - | 25.4mm | - | 18μH | 1kHz | 160mOhm Max | 1.1A | RF INDUCTOR | - | - | - | 710mA | - | - | - | 4.06mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 5516 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Horizontal Cylinder | - | - | - | - | - | - | - | Ferrite | -55°C~105°C | Bulk | - | 5500 | 0.690Diax1.380L 17.53mmx35.05mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | Radial | - | Wirewound | - | 105°C | -55°C | - | 16A | - | Unshielded | - | - | - | 16A | 5500 | - | - | 30.988mm | - | - | 10μH | 1kHz | 8mOhm Max | 16A | - | - | - | - | - | - | - | - | 17.526mm | - | - | 35.052mm | Non-RoHS Compliant | Contains Lead | ||
![]() 9130-08 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | - | TUBULAR PACKAGE | 410MHz | Phenolic | -55°C~125°C | Bulk | 2008 | 9130 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | NO | 1 | Flame Retardant | unknown | 815mA | - | - | - | - | 25.4mm | 0.508 mm | 330nH | 25MHz | 220mOhm Max | 815mA | RF INDUCTOR | - | 30 @ 25MHz | 30 | - | 30 | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 9210-64 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | WIRE | - | - | - | TUBULAR PACKAGE | 12MHz | Ferrite | -55°C~105°C | Bulk | 2001 | 9210 | 0.156Diax0.375L 3.96mmx9.53mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | unknown | 164mA | - | - | - | - | 25.4mm | - | 56μH | 2.5MHz | 3Ohm Max | 164mA | RF INDUCTOR | - | 55 @ 2.5MHz | 55 | - | 55 | - | - | 3.9624mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 9310-08 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | - | - | 250MHz | Ferrite | -55°C~105°C | Bulk | 2006 | 9310 | 0.156Diax0.375L 3.96mmx9.53mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Radial | EAR99 | Wirewound | - | - | - | - | - | - | Unshielded | - | - | - | 1.1A | - | - | - | - | - | - | 680nH | 25MHz | 150mOhm Max | 1.1A | - | - | 50 @ 25MHz | - | - | 50 | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 9210-58 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | - | - | 13.7MHz | Ferrite | -55°C~105°C | Bulk | 2001 | 9210 | 0.156Diax0.375L 3.96mmx9.53mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Molded | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | unknown | 172mA | - | - | - | - | - | - | 43μH | 2.5MHz | 2.7Ohm Max | 172mA | - | - | 60 @ 2.5MHz | - | - | 60 | - | - | 3.9624mm | - | - | - | Non-RoHS Compliant | Contains Lead |