- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Rated Current-Max | DC Current | Diameter | Height | Height Seated (Max) | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9250-565 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | 730kHz | Ferrite | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Flame Retardant Coat | - | 28mA | - | - | - | - | - | 25.4mm | - | 5.6mH | 250kHz | 98.9Ohm Max | 28mA | RF INDUCTOR | - | 44 @ 250kHz | - | 44 | 17mA | 45 | - | - | 4.1148mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 78F101J Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | 5.5MHz | Ferrite | -55°C~105°C | Bulk | 2005 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | - | 125mA | - | - | - | - | - | 25.4mm | - | 100μH | 2.5MHz | 3.5Ohm Max | 125mA | RF INDUCTOR | - | 60 @ 2.5MHz | - | 60 | - | 60 | - | - | 2.79mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() CF453215-R56K Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | 26.988746mg | RECTANGULAR PACKAGE | 140MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2008 | CF453215 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) | - | - | 8504.50.80.00 | - | TR | YES | 1 | 3.4mm | - | unknown | 520mA | - | Not | 4532 | 1812 | - | - | - | 560nH | 25.2MHz | 360mOhm Max | - | HIGH CURRENT INDUCTOR | DUAL ENDED | 40 @ 25.2MHz | - | 40 | - | 40 | 0.52A | 520mA | - | 1.5mm | 0.067 1.70mm | - | - | ROHS3 Compliant | - | - | ||
![]() 9250-102 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | 140MHz | Ferrite | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | 70mOhm | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | 1.07A | - | Not | - | - | - | - | - | 1μH | 25MHz | 70mOhm Max | 1.07A | - | - | 44 @ 25MHz | - | - | - | 44 | - | 1.07A | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() SRP1245A-R50M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 65MHz | Carbonyl Powder | -40°C~150°C | Tape & Reel (TR) | - | SRP1245A | 0.531Lx0.492W 13.50mmx12.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | 37A | - | Shielded | - | - | - | - | - | SRP1245A | - | - | - | - | - | - | 500nH | - | 1.3mOhm Max | - | - | - | 20 @ 100kHz | - | - | 60A | - | - | - | - | - | 0.197 5.00mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PM40-120K Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | 2 | - | - | 18MHz | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2002 | PM40 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Molded | - | - | - | - | - | - | - | Unshielded | - | - | - | unknown | 225mA | - | - | 4532 | 1812 | - | - | - | 12μH | 2.52MHz | 2Ohm Max | 225mA | - | - | 50 @ 2.52MHz | - | - | - | 50 | - | - | - | - | 0.126 3.20mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 5716 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | - | - | - | - | Iron Powder | -55°C~105°C | Bulk | - | 5700 | 0.875Diax0.437W 22.22mmx11.10mm | ±15% | - | - | Obsolete | 1 (Unlimited) | - | Radial | - | Toroidal | 32mOhm | - | 105°C | -55°C | - | 7.75A | - | Unshielded | - | 19.05mm | - | - | 7.75A | 5700 | Not | - | - | 17.272mm | - | - | 125μH | 1kHz | 32mOhm Max | 7.75A | - | - | - | Radial | - | - | - | - | 7.75A | 46.0248mm | - | - | 11.0998mm | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 5708 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | 2 | - | - | - | Iron Powder | -55°C~105°C | Bulk | - | 5700 | 0.875Diax0.437W 22.22mmx11.10mm | ±15% | - | - | Obsolete | 1 (Unlimited) | - | Radial | - | Toroidal | - | - | 105°C | -55°C | - | 2.25A | - | Unshielded | - | - | - | - | 2.25A | 5700 | - | - | - | 10.668mm | - | - | 400μH | 1kHz | 330mOhm Max | 2.25A | - | - | - | - | - | - | - | - | - | 28.575mm | - | - | 11.0998mm | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 5718 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | 2 | - | - | - | Iron Powder | -55°C~105°C | Bulk | - | 5700 | 0.875Diax0.437W 22.22mmx11.10mm | ±15% | - | - | Obsolete | 1 (Unlimited) | - | Radial | - | Toroidal | - | - | 105°C | -55°C | - | 2.5A | - | Unshielded | - | - | - | - | 2.5A | 5700 | - | - | - | 16.51mm | - | - | 1.1mH | 1kHz | 330mOhm Max | 2.5A | - | - | - | - | - | - | - | - | - | 46.0248mm | - | - | 11.0998mm | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 70F395AI-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | 2 | - | TUBULAR PACKAGE | 9.3MHz | Iron | -55°C~105°C | Bulk | 2005 | 70F | 0.170Diax0.250L 4.32mmx6.35mm | ±5% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 3.36Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Varnish Coating | - | 188mA | - | Not | - | - | - | 31.75mm | - | 39μH | 2.5MHz | 3.36Ohm Max | 188mA | HIGH VOLTAGE CHOKE | - | 48 @ 2.5MHz | - | 48 | - | 48 | - | 188mA | 4.318mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 78F1R0K Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | 180MHz | Ferrite | -55°C~105°C | Bulk | 2005 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | - | 385mA | - | - | - | - | - | 25.4mm | - | 1μH | 25MHz | 150mOhm Max | 385mA | RF INDUCTOR | - | 40 @ 25MHz | - | 40 | - | 40 | - | - | 2.79mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 6708-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical, 4 Leads (Open) | WIRE | 4 | - | RECTANGULAR PACKAGE | - | Iron Powder | -55°C~105°C | Bulk | 2006 | 6700 | 1.125Lx0.600W 28.58mmx15.24mm | ±15% | - | - | Obsolete | 1 (Unlimited) | 4 | Radial | EAR99 | Toroidal | 330mOhm | - | - | - | - | - | - | NO | 2 | 15.24mm | - | - | 2.25A | - | Not | - | - | 20.32mm | 0.508mm | 1.27 mm | 400μH | 1kHz | 330mOhm Max | 2.25A | HIGH CURRENT INDUCTOR | DUAL IN-LINE | - | Pin | - | - | - | - | 2.25A | - | 31.75mm | 1.250 31.75mm | - | - | ROHS3 Compliant | - | - | ||
![]() 5731 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | - | - | - | - | Iron Powder | -55°C~105°C | Bulk | - | 5700 | 0.875Diax0.437W 22.22mmx11.10mm | ±15% | - | - | Obsolete | 1 (Unlimited) | - | Radial | - | Toroidal | 25mOhm | - | 105°C | -55°C | - | 4A | - | Unshielded | - | 9.14mm | - | - | 4A | 5700 | Not | - | - | 8.636mm | - | - | 40μH | 1kHz | 25mOhm Max | 4A | - | - | - | Radial | - | - | - | - | 4A | 21.59mm | - | - | 11.0998mm | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 5715 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | 2 | - | - | - | Iron Powder | -55°C~105°C | Bulk | - | 5700 | 0.875Diax0.437W 22.22mmx11.10mm | ±15% | - | - | Obsolete | 1 (Unlimited) | - | Radial | - | Toroidal | - | - | 105°C | -55°C | - | 1.5A | - | Unshielded | - | - | - | - | 1.5A | 5700 | - | - | - | 12.192mm | - | - | 1.6mH | 1kHz | 1.27Ohm Max | 1.5A | - | - | - | - | - | - | - | - | - | 31.75mm | - | - | 11.0998mm | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() CS321613-150K Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 19MHz | Ferrite | -55°C~125°C | Cut Tape (CT) | 2005 | CS321613 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR | YES | 1 | 1.8mm | - | - | 25mA | - | Not | 3216 | 1206 | - | - | - | 15μH | 1MHz | 1.1Ohm Max | 25mA | RF INDUCTOR | DUAL ENDED | 45 @ 1MHz | - | 35 | - | 45 | - | 25mA | - | 1.5mm | 0.059 1.50mm | - | No | ROHS3 Compliant | - | - | ||
![]() PM125S-391M Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 4MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | PM125S | 0.496Lx0.457W 12.60mmx11.60mm | ±20% | - | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | - | 520mA | - | - | - | - | - | - | - | 390μH | 1MHz | 1.08Ohm Max | 520mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 910mA | - | - | - | - | 5.4mm | 0.213 5.40mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 5300-02 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | PRINTED WIRING PIN | - | - | TUBULAR PACKAGE | 170MHz | Ferrite | -55°C~105°C | Bulk | 2012 | 5300 | 0.160Diax0.500L 4.06mmx12.70mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Conformal Coated | - | 3.2A | - | - | - | - | - | 25.4mm | 0.508 mm | 1.2μH | 7.96MHz | 19mOhm Max | 2.7A | RF INDUCTOR | - | - | - | - | 2.7A | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 5300-23 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | PRINTED WIRING PIN | - | - | TUBULAR PACKAGE | 4.3MHz | Ferrite | -55°C~105°C | Bulk | 2012 | 5300 | 0.160Diax0.500L 4.06mmx12.70mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Conformal Coated | - | 610mA | - | - | - | - | - | 25.4mm | - | 68μH | 1kHz | 530mOhm Max | 610mA | RF INDUCTOR | - | - | - | - | 370mA | - | - | - | 4.06mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 5300-48 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | PRINTED WIRING PIN | - | - | TUBULAR PACKAGE | 290kHz | Ferrite | -55°C~105°C | Bulk | 2012 | 5300 | 0.160Diax0.500L 4.06mmx12.70mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Conformal Coated | - | 54mA | - | - | - | - | - | 25.4mm | 0.508 mm | 8.2mH | 1kHz | 68Ohm Max | 33mA | RF INDUCTOR | - | - | - | - | 33mA | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() PM40-1R8K Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | J BEND | - | - | RECTANGULAR PACKAGE | 60MHz | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2002 | PM40 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | - | TR | NO | 1 | - | - | unknown | 390mA | - | - | - | - | - | - | - | 1.8μH | 7.96MHz | 650mOhm Max | 390mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.96MHz | - | 50 | - | 50 | - | - | - | - | 0.126 3.20mm | - | - | Non-RoHS Compliant | Contains Lead | - |