- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Orientation | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Max Supply Voltage | Min Supply Voltage | Test Frequency | DC Resistance (DCR) | Nominal Supply Current | Current | Output Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Nominal Supply Voltage (DC) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRR1240-101M Bourns Inc. | 9600 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | Steel | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1240 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 300MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | - | YES | 1 | 12.8mm | - | 1.25A | 8MHz | - | Not | - | - | - | - | - | - | 100μH | - | - | 100kHz | 300mOhm Max | - | 9.2A | - | 1.25A | POWER INDUCTOR | DUAL ENDED | 14 @ 796kHz | - | 14 | 1.2A | 14 | 4949 | 20% | 1.25A | 1.25A | - | - | - | 4mm | 0.177 4.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1005-471K Bourns Inc. | 175000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | Steel | 1.299996g | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2010 | SRR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.6Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | - | YES | 1 | 10.2mm | Rectangular | 300mA | 3MHz | - | Not | - | - | - | - | - | - | 470μH | - | - | 1kHz | 1.6Ohm Max | - | - | - | 300mA | POWER INDUCTOR | DUAL ENDED | 40 @ 796kHz | - | - | 450mA | 40 | 5039 | 10% | 300mA | 300mA | - | - | - | 5.2mm | 0.205 5.20mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU8043-330Y Bourns Inc. | 80000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | 11MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2005 | SRU8043 | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | Bulk | - | YES | 1 | 8.3mm | - | 1.7A | - | - | Not | - | - | - | - | - | - | 33μH | - | - | 100kHz | 100mOhm | - | - | - | 1.7A | POWER INDUCTOR | DUAL ENDED | 21 @ 2.52MHz | - | 21 | 1.4A | 21 | - | - | 1.7A | - | - | - | - | 4.2926mm | 0.181 4.60mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRU1038-331Y Bourns Inc. | 719 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | 3MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2000 | SRU1038 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | - | YES | 1 | 10.3mm | Rectangular | 520mA | - | - | Not | - | - | - | - | - | - | 330μH | - | - | 100kHz | 773mOhm | - | - | - | 550mA | POWER INDUCTOR | DUAL ENDED | 20 @ 796kHz | - | 20 | - | 20 | 3939 | 30% | 550mA | 550mA | - | - | - | 3.8mm | 0.161 4.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0805-560KL Bourns Inc. | 80 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 9MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0805 | 0.307Lx0.307W 7.80mmx7.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 240MOhm | - | 125°C | -40°C | Wirewound | - | 940mA | - | - | Unshielded | - | - | - | 940mA | - | SDR0805 | Not | - | - | - | - | - | - | 56μH | - | - | 1kHz | 240mOhm Max | - | - | - | 940mA | - | - | 15 @ 2.52MHz | - | - | 1.5A | 15 | - | 10% | 940mA | 940mA | - | - | 7.8mm | 5.3mm | 0.209 5.30mm | 7.7978mm | 7.7978mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CC453232-4R7KL Bourns Inc. | 46600 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | 26.988746mg | RECTANGULAR PACKAGE | 35MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CC453232 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 270mOhm | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | - | NO | 1 | 3.4mm | Rectangular | 650mA | - | - | Not | 4532 | 1812 | - | - | - | - | 4.7μH | - | - | 7.96MHz | 270mOhm Max | - | - | - | 650mA | RF INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | - | 10 | - | 10 | - | - | 650mA | - | - | - | - | 3.2004mm | 0.134 3.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRN4026-1R0Y Bourns Inc. | 11124 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | 139.989945mg | RECTANGULAR PACKAGE | 100MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRN4026 | 0.157Lx0.157W 4.00mmx4.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | - | YES | 1 | 4mm | Chip | 3A | - | - | - | - | - | - | - | - | - | 1μH | - | - | 100kHz | 16mOhm Max | - | - | - | 3A | POWER INDUCTOR | DUAL ENDED | 9 @ 7.96MHz | - | - | - | - | 1616 | 30% | - | 3A | - | - | - | 2.5mm | 0.098 2.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRN6045TA-4R7M Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 40MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2016 | SRN6045TA | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | - | YES | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 4.7μH | - | - | 1MHz | 26mOhm | - | - | - | - | POWER INDUCTOR | DUAL ENDED | 15 @ 1MHz | - | 15 | 6.8A | - | - | 20% | - | 4.5A | - | - | - | - | 0.177 4.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 1120-680K-RC Bourns Inc. | 33 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2008 | 1120 | 0.810Dia 20.57mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 53mOhm | - | - | - | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Bobbin Core | 4.8A | - | - | Not | - | - | 15.75mm | 12.7mm | 15.748mm | - | 68μH | - | - | 1kHz | 53mOhm Max | - | - | - | 4.8A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | 10% | 4.8A | - | - | - | 20.57mm | - | 0.840 21.34mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1260-471K Bourns Inc. | 190 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | Steel | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1260 | 0.492Lx0.492W 12.50mmx12.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 820MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | - | YES | 1 | 12.8mm | - | 950mA | 2.6MHz | - | Not | - | - | - | - | - | - | 470μH | - | - | 100kHz | 820mOhm Max | - | - | - | 950mA | POWER INDUCTOR | DUAL ENDED | 18 @ 796kHz | - | - | 900mA | 18 | 4949 | 10% | 950mA | 950mA | - | - | - | 6mm | 0.256 6.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU1028A-4R7Y Bourns Inc. | 11 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | 880.989781mg | RECTANGULAR PACKAGE | 40MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU1028A | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | - | YES | 1 | 10.3mm | - | 4.5A | - | - | Not | - | - | - | - | - | - | 4.7μH | - | - | 100kHz | 23mOhm Max | - | - | - | 3.8A | POWER INDUCTOR | DUAL ENDED | 12 @ 7.96MHz | - | - | - | 12 | 3939 | 30% | - | 4.5A | - | - | - | 2.8mm | 0.122 3.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CMH322522-1R0KL Bourns Inc. | 25555 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 120MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CMH322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.40.00 | - | TR, 7 Inch | - | YES | 1 | 2.7mm | - | 400mA | - | - | Not | 3225 | 1210 | - | - | - | - | 1μH | - | - | 7.96MHz | 700mOhm Max | - | - | - | 400mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | - | 30 | - | 30 | - | - | 400mA | - | - | - | - | 2.2mm | 0.094 2.40mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() PM3316-221M-RC Bourns Inc. | 601 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | 2.700009g | RECTANGULAR PACKAGE | 5MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2008 | PM3316 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | - | NO | 1 | 10.2mm | - | 800mA | - | - | Not | - | - | - | - | - | - | 220μH | - | - | 1kHz | 780mOhm | - | - | - | 800mA | POWER INDUCTOR | DUAL ENDED | 33 @ 50kHz | - | 33 | - | 33 | 5039 | 20% | 700mA | 700mA | - | - | - | 5mm | 0.209 5.30mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1260A-470M Bourns Inc. | 8400 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 7.63MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRR1260A | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | - | Shielded | - | 12.8mm | - | 2.6A | - | - | Not | - | - | - | - | - | - | 47μH | - | - | 1kHz | 86mOhm Max | - | - | - | 2.5A | - | - | 22 @ 2.52MHz | - | - | - | 22 | - | 20% | - | 2.6A | - | - | - | 6mm | 0.256 6.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR0703-391KL Bourns Inc. | 44 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 5.5MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0703 | 0.256Lx0.177W 6.50mmx4.50mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver (Sn/Ag) | - | - | - | 8504.50.80.00 | - | TR | - | NO | 1 | 4.7mm | - | 140mA | - | - | - | - | - | - | - | - | - | 390μH | - | - | 100kHz | 6.2Ohm Max | - | - | - | 140mA | POWER INDUCTOR | DUAL ENDED | 36 @ 796kHz | - | 36 | 180mA | 33 | 2618 | - | - | - | - | - | - | 100μm | 0.106 2.70mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SDR1307A-180M Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 16MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SDR1307A | 0.512Dia 13.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | - | Unshielded | - | - | - | 4.2A | - | - | Not | - | - | - | - | - | - | 18μH | - | - | 100kHz | 36mOhm Max | - | - | - | 4.2A | - | - | 28 @ 2.52MHz | - | - | 7A | - | - | 20% | - | 4.2A | - | - | - | 7mm | 0.287 7.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR1307-151KL Bourns Inc. | 287 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 12 | - | - | CYLINDRICAL PACKAGE | 4.5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1307 | 0.512Lx0.512W 13.00mmx13.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | - | NO | 1 | - | Cylindrical | 1.6A | - | - | Not | - | - | - | - | - | - | 150μH | - | - | 100kHz | 250mOhm Max | - | - | - | 1.6A | POWER INDUCTOR | DUAL ENDED | 20 @ 796kHz | - | - | 2.6A | 20 | 2851 | 10% | 1.6A | 1.6A | - | - | 13.5mm | 100μm | 0.287 7.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() RL622-1R0K-RC Bourns Inc. | 1954 | - | Datasheet | 18 Weeks | Tin | Surface Mount | Through Hole | Radial, Vertical Cylinder | - | 2 | - | - | CYLINDRICAL PACKAGE | 150MHz | Ferrite | - | -55°C~105°C | Bulk | 2012 | RL622 | 0.335Dia 8.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 13mOhm | - | - | - | - | 8504.50.80.00 | - | - | Vertical | NO | 1 | - | Cylindrical | 10A | - | - | Not | - | - | 5mm | 5mm | - | - | 1μH | 36V | 4.5V | 7.96MHz | 13mOhm Max | 2mA | - | 600mA | 10A | RF INDUCTOR | - | 20 @ 7.96MHz | Radial | 20 | - | 20 | - | 10% | 10A | - | - | 24V | 8.5mm | 2.65mm | 0.433 11.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 5900-472-RC Bourns Inc. | 850 |
| Datasheet | 16 Weeks | - | Axial, Through Hole | Through Hole | Axial | - | 2 | - | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~105°C | Tray | 2007 | 5900 | 0.453Diax0.900L 11.51mmx22.86mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 3.19Ohm | - | - | - | - | 8504.50.80.00 | 340mA | - | - | NO | 1 | - | Bobbin Core | 400mA | - | - | Not | - | - | - | - | - | 812.8 μm | 4.7mH | - | - | 1kHz | 3.7Ohm Max | - | - | - | 400mA | HIGH CURRENT INDUCTOR | - | - | - | - | 380mA | - | - | 10% | 400mA | - | 0.4MHz | - | 11.51mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR4028-150Y Bourns Inc. | 6250 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1919 (4848 Metric) | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 27MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR4028 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | - | YES | 1 | 5mm | - | 1.03A | - | - | Not | 4848 | 1919 | - | - | - | - | 15μH | - | - | 100kHz | 150mOhm Max | - | - | - | 1.03A | POWER INDUCTOR | DUAL ENDED | 9.66 @ 2.52MHz | - | - | 780mA | 9.66 | - | - | 1.03A | - | - | - | - | 2.8mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | - | - |