- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Current Rating | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Rated Current-Max | Diameter | Height | Height Seated (Max) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PM40-R18M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | 2 | - | 400MHz | Non-Magnetic | -55°C~125°C | Tape & Reel (TR) | 2002 | PM40 | 0.177Lx0.126W 4.50mmx3.20mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Molded | 280mOhm | - | 8504.50.80.00 | - | - | Unshielded | - | - | unknown | 450mA | 4532 | 1812 | - | - | 180nH | 25.2MHz | 280mOhm Max | - | - | - | 30 @ 25.2MHz | - | - | 30 | - | - | - | 0.126 3.20mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM40-R27M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1812 (4532 Metric) | J BEND | - | RECTANGULAR PACKAGE | 320MHz | Non-Magnetic | -55°C~125°C | Tape & Reel (TR) | 2002 | PM40 | 0.177Lx0.126W 4.50mmx3.20mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | unknown | 450mA | 4532 | 1812 | - | - | 270nH | 25.2MHz | 360mOhm Max | - | RF INDUCTOR | DUAL ENDED | 30 @ 25.2MHz | 30 | - | 30 | 0.45A | - | - | 0.126 3.20mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM40-R12M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | - | - | 500MHz | Non-Magnetic | -55°C~125°C | Tape & Reel (TR) | 2002 | PM40 | 0.177Lx0.126W 4.50mmx3.20mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Molded | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | unknown | 450mA | 4532 | 1812 | - | - | 120nH | 25.2MHz | 220mOhm Max | - | - | - | 30 @ 25.2MHz | - | - | 30 | - | - | - | 0.126 3.20mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM40-820K Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | - | - | 8MHz | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2002 | PM40 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Molded | - | - | - | - | - | Unshielded | - | - | unknown | 120mA | 4532 | 1812 | - | - | 82μH | 2.52MHz | 7Ohm Max | 120mA | - | - | 50 @ 2.52MHz | - | - | 50 | - | - | - | 0.126 3.20mm | Non-RoHS Compliant | Contains Lead | ||
![]() 5900-5R6 Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | - | TUBULAR PACKAGE | - | Ferrite | -55°C~105°C | Bulk | 2006 | 5900 | 0.453Diax0.900L 11.51mmx22.86mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | 5.4A | - | NO | 1 | Shrink Tube | - | 4A | - | - | - | 25.4mm | 5.6μH | 1kHz | 15mOhm Max | 12.6A | RF INDUCTOR | - | - | - | 11.8A | - | - | 11.5062mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 5800-182 Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | 2 | TUBULAR PACKAGE | - | Ferrite | -55°C~105°C | Bulk | 2006 | 5800 | 0.275Diax0.700L 6.99mmx17.78mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | 180mA | - | NO | 1 | - | - | 158mA | - | - | - | - | 1.8mH | 1kHz | 4.4Ohm Max | 290mA | HIGH CURRENT INDUCTOR | - | - | - | 270mA | - | - | 6.985mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 6000-1R5M Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | CYLINDRICAL PACKAGE | 130MHz | Ferrite | -55°C~105°C | Bulk | 2006 | 6000 | 0.354Dia 9.00mm | ±20% | - | - | Obsolete | Not Applicable | 2 | Radial | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | NO | 1 | Bobbin Core | unknown | 8.5A | - | - | 5mm | 10mm | 1.5μH | 7.96MHz | 16mOhm Max | 8.5A | RF INDUCTOR | - | 20 @ 7.96MHz | 20 | - | 20 | - | 9mm | - | 0.480 12.20mm | Non-RoHS Compliant | Contains Lead | ||
![]() 1110-121K Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | Ferrite | -55°C~105°C | Bulk | 2006 | 1110 | 0.660Dia 16.76mm | ±10% | e3 | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | - | NO | 1 | Epoxy Coated | - | 2A | - | - | 12.7mm | - | 120μH | 1kHz | 127mOhm Max | 2A | RF INDUCTOR | - | - | - | - | - | - | 16.764mm | - | 0.840 21.34mm | Non-RoHS Compliant | Contains Lead | ||
![]() 1110-271K Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | CYLINDRICAL PACKAGE | - | Ferrite | -55°C~105°C | Bulk | 2006 | 1110 | 0.660Dia 16.76mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | NO | 1 | Epoxy Coated | - | 1.6A | - | - | 11.938mm | - | 270μH | 1kHz | 300mOhm Max | 1.6A | RF INDUCTOR | - | - | - | - | - | - | 16.764mm | - | 0.840 21.34mm | Non-RoHS Compliant | Contains Lead | ||
![]() 1120-2R7M Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | Ferrite | -55°C~105°C | Bulk | 2006 | 1120 | 0.810Dia 20.57mm | ±20% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | NO | 1 | Epoxy Coated | - | 11.4A | - | - | 16.002mm | 12.7mm | 2.7μH | 1kHz | 5mOhm Max | 11.4A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | 20.574mm | - | 0.840 21.34mm | Non-RoHS Compliant | Contains Lead | ||
![]() 1120-1R5M Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | CYLINDRICAL PACKAGE | - | Ferrite | -55°C~105°C | Bulk | 2006 | 1120 | 0.810Dia 20.57mm | ±20% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | NO | 1 | Epoxy Coated | - | 11.4A | - | - | 16.002mm | - | 1.5μH | 1kHz | 3mOhm Max | 11.4A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | 20.574mm | - | 0.840 21.34mm | Non-RoHS Compliant | Contains Lead | ||
![]() 1110-181K Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | CYLINDRICAL PACKAGE | - | Ferrite | -55°C~105°C | Bulk | 2006 | 1110 | 0.660Dia 16.76mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | NO | 1 | Epoxy Coated | - | 1.6A | - | - | 12.7mm | - | 180μH | 1kHz | 217mOhm Max | 1.6A | RF INDUCTOR | - | - | - | - | - | - | 16.764mm | - | 0.840 21.34mm | Non-RoHS Compliant | Contains Lead | ||
![]() 1120-330K Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | Ferrite | -55°C~105°C | Bulk | 2006 | 1120 | 0.810Dia 20.57mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | - | NO | 1 | Bobbin Core | - | 5.5A | - | - | 15.24mm | 12.7mm | 33μH | 1kHz | 29mOhm Max | 5.5A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | 20.574mm | - | 0.840 21.34mm | Non-RoHS Compliant | Contains Lead | ||
![]() 1120-180K Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | Ferrite | -55°C~105°C | Bulk | 2006 | 1120 | 0.810Dia 20.57mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | NO | 1 | Epoxy Coated | - | 7.2A | - | - | 16.002mm | 12.7mm | 18μH | 1kHz | 18mOhm Max | 7.2A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | 20.574mm | - | 0.840 21.34mm | Non-RoHS Compliant | Contains Lead | ||
![]() 1120-150K Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | CYLINDRICAL PACKAGE | - | Ferrite | -55°C~105°C | Bulk | 2006 | 1120 | 0.810Dia 20.57mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | NO | 1 | Epoxy Coated | - | 9A | - | - | 16.002mm | - | 15μH | 1kHz | 13mOhm Max | 9A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | 20.574mm | - | 0.840 21.34mm | Non-RoHS Compliant | Contains Lead | ||
![]() 1120-820K Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | CYLINDRICAL PACKAGE | - | Ferrite | -55°C~105°C | Bulk | 2006 | 1120 | 0.810Dia 20.57mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | NO | 1 | Epoxy Coated | - | 4.8A | - | - | 15.748mm | - | 82μH | 1kHz | 60mOhm Max | 4.8A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | 20.574mm | - | 0.840 21.34mm | Non-RoHS Compliant | Contains Lead | ||
![]() 1120-331K Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | CYLINDRICAL PACKAGE | - | Ferrite | -55°C~105°C | Bulk | 2006 | 1120 | 0.810Dia 20.57mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | NO | 1 | Epoxy Coated | - | 1.6A | - | - | 15.24mm | - | 330μH | 1kHz | 305mOhm Max | 1.6A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | 20.574mm | - | 0.840 21.34mm | Non-RoHS Compliant | Contains Lead | ||
![]() 1120-221K Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | CYLINDRICAL PACKAGE | - | Ferrite | -55°C~105°C | Bulk | 2006 | 1120 | 0.810Dia 20.57mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | NO | 1 | Epoxy Coated | - | 2.8A | - | - | 15.748mm | - | 220μH | 1kHz | 150mOhm Max | 2.8A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | 20.574mm | - | 0.840 21.34mm | Non-RoHS Compliant | Contains Lead | ||
![]() 1140-150K Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | Ferrite | -55°C~105°C | Bulk | 2006 | 1140 | 1.500Dia 38.10mm | ±10% | - | no | Obsolete | 1 (Unlimited) | - | Radial | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 27A | - | - | 29.21mm | - | 15μH | 1kHz | 6mOhm Max | 27A | - | - | - | - | - | - | - | 38.1mm | - | 1.030 26.16mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM125S-331M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | - | - | 4MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | PM125S | 0.496Lx0.457W 12.60mmx11.60mm | ±20% | - | no | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 570mA | - | - | - | - | 330μH | 1MHz | 800mOhm Max | 570mA | - | - | - | - | 780mA | - | - | - | 5.4mm | 0.213 5.40mm | Non-RoHS Compliant | Contains Lead |