- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Number of Elements | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Construction | Current Rating | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Spacing | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Q @ Freq | Current - Saturation | Q Factor | Element Power Dissipation | First Element Resistance | Temperature Coefficient Tracking | Diameter | Height Seated (Max) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5800-271 Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2006 | 5800 | 0.275Diax0.700L 6.99mmx17.78mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | Wirewound | 557mOhm | - | 8504.50.80.00 | 500mA | NO | 1 | - | 400mA | - | - | - | - | - | 270μH | 1kHz | 650mOhm Max | 770mA | HIGH CURRENT INDUCTOR | - | 700mA | - | - | - | - | 6.985mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 5800-562 Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2006 | 5800 | 0.275Diax0.700L 6.99mmx17.78mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | Wirewound | - | - | 8504.50.80.00 | 100mA | NO | 1 | - | 82mA | - | - | - | - | - | 5.6mH | 1kHz | 13.8Ohm Max | 166mA | HIGH CURRENT INDUCTOR | - | 150mA | - | - | - | - | 6.985mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 5800-153 Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2006 | 5800 | 0.275Diax0.700L 6.99mmx17.78mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | Wirewound | - | - | 8504.50.80.00 | 61mA | NO | 1 | - | 39mA | - | - | - | - | - | 15mH | 1kHz | 37.5Ohm Max | 98mA | HIGH CURRENT INDUCTOR | - | 90mA | - | - | - | - | 6.985mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 1110-3R9M Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2006 | 1110 | 0.660Dia 16.76mm | ±20% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | - | Wirewound | - | - | 8504.50.80.00 | - | NO | 1 | Epoxy Coated | 9A | - | 13.97mm | 12.7mm | - | - | 3.9μH | 1kHz | 6mOhm Max | 9A | RF INDUCTOR | - | - | - | - | - | - | 16.764mm | 0.840 21.34mm | Non-RoHS Compliant | Contains Lead | ||
![]() 1110-560K Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2006 | 1110 | 0.660Dia 16.76mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | - | Wirewound | - | - | 8504.50.80.00 | - | NO | 1 | Epoxy Coated | 2.8A | - | 13.462mm | 12.7mm | - | - | 56μH | 1kHz | 69mOhm Max | 2.8A | RF INDUCTOR | - | - | - | - | - | - | 16.764mm | 0.840 21.34mm | Non-RoHS Compliant | Contains Lead | ||
![]() 1110-6R8M Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2006 | 1110 | 0.660Dia 16.76mm | ±20% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | - | Wirewound | - | - | 8504.50.80.00 | - | NO | 1 | Epoxy Coated | 9A | - | 13.97mm | 12.7mm | - | - | 6.8μH | 1kHz | 8mOhm Max | 9A | RF INDUCTOR | - | - | - | - | - | - | 16.764mm | 0.840 21.34mm | Non-RoHS Compliant | Contains Lead | ||
![]() 1110-3R3M Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2006 | 1110 | 0.660Dia 16.76mm | ±20% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | - | Wirewound | - | - | 8504.50.80.00 | - | NO | 1 | Epoxy Coated | 9A | - | 13.97mm | 12.7mm | - | - | 3.3μH | 1kHz | 5mOhm Max | 9A | RF INDUCTOR | - | - | - | - | - | - | 16.764mm | 0.840 21.34mm | Non-RoHS Compliant | Contains Lead | ||
![]() 1110-5R6M Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2006 | 1110 | 0.660Dia 16.76mm | ±20% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | - | Wirewound | - | - | 8504.50.80.00 | - | NO | 1 | Epoxy Coated | 9A | - | 13.97mm | 12.7mm | - | - | 5.6μH | 1kHz | 7mOhm Max | 9A | RF INDUCTOR | - | - | - | - | - | - | 16.764mm | 0.840 21.34mm | Non-RoHS Compliant | Contains Lead | ||
![]() 1120-1R2M Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2006 | 1120 | 0.810Dia 20.57mm | ±20% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | - | Wirewound | - | - | 8504.50.80.00 | - | NO | 1 | Epoxy Coated | 11.4A | - | 16.002mm | 12.7mm | - | - | 1.2μH | 1kHz | 3mOhm Max | 11.4A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | 20.574mm | 0.840 21.34mm | Non-RoHS Compliant | Contains Lead | ||
![]() 1110-2R7M Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2006 | 1110 | 0.660Dia 16.76mm | ±20% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | - | Wirewound | - | - | 8504.50.80.00 | - | NO | 1 | Epoxy Coated | 9A | - | 13.97mm | 12.7mm | - | - | 2.7μH | 1kHz | 5mOhm Max | 9A | RF INDUCTOR | - | - | - | - | - | - | 16.764mm | 0.840 21.34mm | Non-RoHS Compliant | Contains Lead | ||
![]() 1120-101K Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2006 | 1120 | 0.810Dia 20.57mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | - | Wirewound | - | - | 8504.50.80.00 | - | NO | 1 | Epoxy Coated | 4A | - | 15.748mm | 12.7mm | - | - | 100μH | 1kHz | 80mOhm Max | 4A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | 20.574mm | 0.840 21.34mm | Non-RoHS Compliant | Contains Lead | ||
![]() 1110-221K Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2006 | 1110 | 0.660Dia 16.76mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | - | Wirewound | - | - | 8504.50.80.00 | - | NO | 1 | Epoxy Coated | 1.6A | - | 12.7mm | - | - | - | 220μH | 1kHz | 240mOhm Max | 1.6A | RF INDUCTOR | - | - | - | - | - | - | 16.764mm | 0.840 21.34mm | Non-RoHS Compliant | Contains Lead | ||
![]() 1120-3R9M Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2006 | 1120 | 0.810Dia 20.57mm | ±20% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | - | Wirewound | - | - | 8504.50.80.00 | - | NO | 1 | Epoxy Coated | 11.4A | - | 16.002mm | 12.7mm | - | - | 3.9μH | 1kHz | 5mOhm Max | 11.4A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | 20.574mm | 0.840 21.34mm | Non-RoHS Compliant | Contains Lead | ||
![]() 1120-220K Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2006 | 1120 | 0.810Dia 20.57mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | - | Wirewound | - | - | 8504.50.80.00 | - | NO | 1 | Epoxy Coated | 7.2A | - | 16.002mm | 12.7mm | - | - | 22μH | 1kHz | 19mOhm Max | 7.2A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | 20.574mm | 0.840 21.34mm | Non-RoHS Compliant | Contains Lead | ||
![]() 1120-561K Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2006 | 1120 | 0.810Dia 20.57mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | - | Wirewound | - | - | 8504.50.80.00 | - | NO | 1 | Epoxy Coated | 1.6A | - | 15.24mm | 12.7mm | - | - | 560μH | 1kHz | 388mOhm Max | 1.6A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | 20.574mm | 0.840 21.34mm | Non-RoHS Compliant | Contains Lead | ||
![]() 1110-180K Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2006 | 1110 | 0.660Dia 16.76mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | - | Wirewound | - | - | 8504.50.80.00 | - | NO | 1 | Epoxy Coated | 7.2A | - | 13.462mm | - | - | - | 18μH | 1kHz | 16mOhm Max | 7.2A | RF INDUCTOR | - | - | - | - | - | - | 16.764mm | 0.840 21.34mm | Non-RoHS Compliant | Contains Lead | ||
![]() 1120-391K Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2006 | 1120 | 0.810Dia 20.57mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | - | Wirewound | - | - | 8504.50.80.00 | - | Unshielded | 1 | Epoxy Coated | 1.6A | - | 15.24mm | 12.7mm | - | - | 390μH | 1kHz | 320mOhm Max | 1.6A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | 20.574mm | 0.840 21.34mm | Non-RoHS Compliant | Contains Lead | ||
![]() 1120-2R2M Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2006 | 1120 | 0.810Dia 20.57mm | ±20% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | - | Wirewound | - | - | 8504.50.80.00 | - | NO | 1 | Epoxy Coated | 11.4A | - | 16.002mm | 12.7mm | - | - | 2.2μH | 1kHz | 4mOhm Max | 11.4A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | 20.574mm | 0.840 21.34mm | Non-RoHS Compliant | Contains Lead | ||
![]() 2302-V Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | 2 | RECTANGULAR PACKAGE | - | Iron Powder | - | -55°C~105°C | Bulk | 2006 | 2300 | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | - | Toroidal | - | - | 8504.50.80.00 | - | NO | 1 | - | 19.1A | - | 14.224mm | - | - | - | 12μH | 1kHz | 5mOhm Max | 19.1A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | 32.512mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4611 Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | FLAT | - | - | 65MHz | Phenolic | 10 | -55°C~125°C | Bulk | - | 4600 | 0.270Diax0.875L 6.86mmx22.22mm | ±10% | e1 | yes | Obsolete | 1 (Unlimited) | 11 | - | EAR99 | 100 ppm/°C | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8533.21.00.50 | - | Unshielded | 1 | Epoxy Resin | 600mA | 1.38W | - | 3.3mm | 100V | 2.54mm | 8.2μH | 7.96MHz | 1.2Ohm Max | 600mA | - | 57 @ 7.96MHz | - | 57 | 0.2W | 10000Ohm | 50 ppm/°C | - | - | Non-RoHS Compliant | Contains Lead |