- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | DC Current | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4644 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | Axial | - | - | 8.8MHz | Phenolic | -55°C~125°C | Bulk | - | 4600 | 0.410Diax0.875L 10.41mmx22.22mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | Wirewound | - | 125°C | -55°C | - | - | 160mA | - | Unshielded | - | - | - | - | 160mA | - | 4600 | - | - | - | - | - | 150μH | 790kHz | 6.5Ohm Max | 160mA | - | - | 53 @ 790kHz | - | - | 53 | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 5300-08 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | - | - | 100MHz | Ferrite | -55°C~105°C | Bulk | 2012 | 5300 | 0.160Diax0.500L 4.06mmx12.70mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 1.8A | - | - | - | - | - | - | - | 3.9μH | 7.96MHz | 60mOhm Max | 1.5A | - | - | - | - | 1.5A | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 5300-42 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | - | - | 560kHz | Ferrite | -55°C~105°C | Bulk | 2012 | 5300 | 0.160Diax0.500L 4.06mmx12.70mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 90mA | - | - | - | - | - | - | - | 2.7mH | 1kHz | 25Ohm Max | 90mA | - | - | - | - | 58mA | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 5300-22 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | PRINTED WIRING PIN | - | - | - | TUBULAR PACKAGE | 5.8MHz | Ferrite | -55°C~105°C | Bulk | 2012 | 5300 | 0.160Diax0.500L 4.06mmx12.70mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Conformal Coated | - | 650mA | - | - | - | - | - | 25.4mm | 0.508 mm | 56μH | 1kHz | 470mOhm Max | 650mA | RF INDUCTOR | - | - | - | 400mA | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SRR1208-331K Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | 1208 | - | - | - | 1.8MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1208 | 0.500Lx0.500W 12.70mmx12.70mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 850mA | - | Shielded | - | - | - | - | 850mA | - | SRR1208 | - | - | - | - | - | 330μH | 1kHz | 650mOhm Max | 850mA | - | - | 13 @ 796kHz | - | 1.12A | 13 | - | - | 8.5mm | 0.335 8.50mm | 12.7mm | 12.7mm | - | ROHS3 Compliant | - | ||
![]() CS321613-5R6K Bourns Inc. | 590 | - | Datasheet | - | - | Surface Mount | 1206 (3216 Metric) | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 32MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2011 | CS321613 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 1.8mm | - | - | - | - | - | Not | - | - | - | - | 5.6μH | 4MHz | 600mOhm Max | 25mA | RF INDUCTOR | DUAL ENDED | 65 @ 4MHz | 50 | - | 65 | 25mA | - | 1.5mm | 0.059 1.50mm | - | - | No | ROHS3 Compliant | - | ||
![]() 9310-18-RC Bourns Inc. | In Stock | - | Datasheet | Tin | - | Through Hole | Axial | NO | - | 2 | - | - | TUBULAR PACKAGE | 150MHz | Ferrite | -55°C~105°C | Bulk | 2012 | 9310 | 0.156Diax0.375L 3.96mmx9.53mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Molded | - | 525mA | - | - | Not | - | - | - | - | 1.8μH | 7.9MHz | 650mOhm Max | 525mA | RF INDUCTOR | - | 33 @ 7.9MHz | 33 | - | 33 | 525mA | 4.21mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 77F1R5K Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | - | TUBULAR PACKAGE | 131MHz | Ferrite | -55°C~105°C | Bulk | 2001 | 77F | 0.157Diax0.410L 3.99mmx10.41mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | - | - | NO | 1 | - | Bobbin Core | - | 830mA | - | - | - | - | - | 25.4mm | - | 1.5μH | 7.96MHz | 230mOhm Max | 830mA | RF INDUCTOR | - | 50 @ 7.96MHz | 50 | - | 50 | - | 3.99mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 77F2R7K Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | - | TUBULAR PACKAGE | 100MHz | Ferrite | -55°C~105°C | Bulk | 2001 | 77F | 0.157Diax0.410L 3.99mmx10.41mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | - | 720mA | - | - | - | - | - | 25.4mm | - | 2.7μH | 7.96MHz | 300mOhm Max | 720mA | RF INDUCTOR | - | 60 @ 7.96MHz | 60 | - | 60 | - | 3.99mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 77F2R2K Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | - | TUBULAR PACKAGE | 110MHz | Ferrite | -55°C~105°C | Bulk | 2001 | 77F | 0.157Diax0.410L 3.99mmx10.41mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | - | 750mA | - | - | - | - | - | 25.4mm | - | 2.2μH | 7.96MHz | 280mOhm Max | 750mA | RF INDUCTOR | - | 55 @ 7.96MHz | 55 | - | 55 | - | 3.99mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 9230-66 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | WIRE | - | - | - | TUBULAR PACKAGE | 14MHz | Ferrite | -55°C~125°C | Bulk | 2006 | 9230 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | - | - | - | NO | 1 | - | Flame Retardant Coat | - | 130mA | - | - | - | - | - | 25.4mm | - | 82μH | 2.5MHz | 7.3Ohm Max | 130mA | RF INDUCTOR | - | 50 @ 2.5MHz | 50 | - | 50 | - | 2.41mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 9230-22 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | WIRE | - | - | - | TUBULAR PACKAGE | 150MHz | Ferrite | -55°C~125°C | Bulk | 2006 | 9230 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Flame Retardant Coat | - | 825mA | - | - | Not | - | - | - | - | 1.2μH | 7.9MHz | 180mOhm Max | 825mA | RF INDUCTOR | - | 25 @ 7.9MHz | 25 | - | 25 | 825mA | 2.41mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 9230-90 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | WIRE | - | - | - | TUBULAR PACKAGE | 3.8MHz | Ferrite | -55°C~125°C | Bulk | 2006 | 9230 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Flame Retardant Coat | - | 40mA | - | - | - | - | - | 25.4mm | - | 820μH | 790kHz | 65Ohm Max | 40mA | RF INDUCTOR | - | 30 @ 790kHz | 30 | - | 30 | - | 2.41mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM0603G-R47J Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | 2.012816mg | RECTANGULAR PACKAGE | 105MHz | Ferrite | -25°C~105°C | Tape & Reel (TR) | 2003 | PM0603G | 0.065Lx0.041W 1.65mmx1.05mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | Monolithic | unknown | 35mA | - | - | - | 1608 | 0603 | - | - | 470nH | 25MHz | 1.35Ohm Max | 35mA | RF INDUCTOR | DUAL ENDED | 15 @ 25MHz | 15 | - | 15 | - | - | 800μm | 0.047 1.20mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 9230-50 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | WIRE | - | - | - | TUBULAR PACKAGE | 32MHz | Ferrite | -55°C~125°C | Bulk | 2006 | 9230 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | - | - | - | NO | 1 | - | Flame Retardant Coat | - | 195mA | - | - | - | - | - | 25.4mm | - | 18μH | 2.5MHz | 3.1Ohm Max | 195mA | RF INDUCTOR | - | 50 @ 2.5MHz | 50 | - | 50 | - | 2.41mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM0603G-R18J Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 165MHz | Ferrite | -25°C~105°C | Tape & Reel (TR) | 2003 | PM0603G | 0.065Lx0.041W 1.65mmx1.05mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | Monolithic | unknown | 50mA | - | - | - | 1608 | 0603 | - | - | 180nH | 25MHz | 600mOhm Max | 50mA | RF INDUCTOR | DUAL ENDED | 15 @ 25MHz | 15 | - | 15 | - | - | 800μm | 0.047 1.20mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 9230-70 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | WIRE | - | - | - | TUBULAR PACKAGE | 12MHz | Ferrite | -55°C~125°C | Bulk | 2006 | 9230 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Flame Retardant Coat | - | 97mA | - | - | - | - | - | 25.4mm | - | 120μH | 790kHz | 13Ohm Max | 97mA | RF INDUCTOR | - | 30 @ 790kHz | 30 | - | 30 | - | 2.41mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM125S-271M Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 4MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | PM125S | 0.496Lx0.457W 12.60mmx11.60mm | ±20% | - | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | - | 630mA | - | - | - | - | - | - | - | 270μH | 1MHz | 700mOhm Max | 630mA | POWER INDUCTOR | DUAL ENDED | - | - | 1.07A | - | - | - | 5.4mm | 0.213 5.40mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM20-R056M Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | - | 15.989131mg | - | 1.1GHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2000 | PM20 | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Molded | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | unknown | 450mA | 100MHz | - | - | 3225 | 1210 | - | - | 56nH | 100MHz | 330mOhm Max | 450mA | - | - | 26 @ 100MHz | - | - | 26 | - | - | - | 0.087 2.20mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 9250-125 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | - | TUBULAR PACKAGE | 1.5MHz | Ferrite | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Flame Retardant Coat | - | 60mA | - | - | - | - | - | 25.4mm | - | 1.2mH | 250kHz | 22.1Ohm Max | 60mA | RF INDUCTOR | - | 45 @ 250kHz | 45 | 35mA | 45 | - | 4.1148mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead |