- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance-Nom (L) | DC Current | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9250-123 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | - | 44MHz | Ferrite | - | - | - | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | 200mA | - | - | - | - | 12μH | 2.5MHz | 2Ohm Max | 200mA | - | - | 55 @ 2.5MHz | - | - | - | 55 | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 78F4R7J Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | - | 50MHz | Ferrite | - | - | - | -55°C~105°C | Bulk | 2005 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 350mOhm | Tin (Sn) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | - | 230mA | Not | - | 25.4mm | - | 4.7μH | 7.9MHz | 350mOhm Max | 230mA | RF INDUCTOR | - | 45 @ 7.9MHz | 45 | - | - | 45 | - | - | - | - | 230mA | - | 2.79mm | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 78FR47K Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | 2 | TUBULAR PACKAGE | - | 330MHz | Ferrite | - | - | - | -55°C~105°C | Bulk | 2005 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | - | Bobbin Core | - | 650mA | - | - | - | 0.508 mm | 470nH | 25MHz | 100mOhm Max | 650mA | RF INDUCTOR | - | 40 @ 25MHz | 40 | - | - | 40 | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() CM252016-39NKL Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 890MHz | Polymer | - | - | - | -20°C~100°C | Tape & Reel (TR) | 2001 | CM252016 | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | 550mOhm | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | 2mm | - | - | 215mA | Not | - | - | - | 39nH | 100MHz | 550mOhm Max | 215mA | - | - | 15 @ 100MHz | - | - | - | 15 | - | - | - | - | 215mA | - | - | 1.6mm | 0.063 1.60mm | No | ROHS3 Compliant | - | - | ||
![]() 5900-332 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | 2 | TUBULAR PACKAGE | - | - | Ferrite | - | - | - | -55°C~105°C | Bulk | 2006 | 5900 | 0.453Diax0.900L 11.51mmx22.86mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | 390mA | - | NO | 1 | - | Shrink Tube | - | 400mA | - | - | - | - | 3.3mH | 1kHz | 2.8Ohm Max | 470mA | RF INDUCTOR | - | - | - | - | 460mA | - | - | - | - | - | - | - | 11.5062mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 2223-V Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | 2 | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | - | - | -55°C~105°C | Bulk | 2006 | 2200 | 0.950Diax0.550W 24.13mmx13.97mm | ±15% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | 2A | - | 12.446mm | - | 0.686 mm | 820μH | 1kHz | 260mOhm Max | 2A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | 24.13mm | 13.97mm | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 2301-V Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | RECTANGULAR PACKAGE | - | - | Iron Powder | - | - | - | -55°C~105°C | Bulk | 2006 | 2300 | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | 20A | - | 14.224mm | - | - | 10μH | 1kHz | 5mOhm Max | 20A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | 32.512mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 70F275AI Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | 2 | - | - | 12MHz | Iron | - | - | - | -55°C~105°C | Bulk | 2002 | 70F | 0.170Diax0.250L 4.32mmx6.35mm | ±5% | - | no | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 213mA | - | - | - | - | 27μH | 2.5MHz | 2.64Ohm Max | 213mA | - | - | 49 @ 2.5MHz | - | - | - | 49 | - | - | - | - | - | - | 4.318mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 70F182AI Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | - | 290kHz | Iron | - | - | - | -55°C~105°C | Bulk | 2002 | 70F | 0.320Diax0.500L 8.13mmx12.70mm | ±5% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Varnish Coating | - | 44mA | - | - | 31.75mm | - | 18mH | 79kHz | 128Ohm Max | 44mA | RF INDUCTOR | - | 49 @ 79kHz | 49 | - | - | 49 | - | - | - | - | - | - | 8.128mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 8230-62 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | 2 | - | - | 18MHz | Ferrite | - | - | - | -55°C~105°C | Bulk | 2006 | 8230 | 0.120Diax0.300L 3.05mmx7.62mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 145mA | - | - | - | - | 56μH | 2.5MHz | 5.7Ohm Max | 145mA | - | - | 45 @ 2.5MHz | - | - | - | 45 | - | - | - | - | - | - | 3.05mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 9250-561 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | - | 210MHz | Ferrite | - | - | - | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Flame Retardant Coat | - | 490mA | - | - | 25.4mm | 0.635 mm | 560nH | 25MHz | 330mOhm Max | 490mA | RF INDUCTOR | - | 43 @ 25MHz | 43 | - | - | 43 | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() RL875S-472K Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | - | - | -30°C~100°C | Bulk | 2000 | RL875S | 0.307Dia 7.80mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Bobbin Core | - | 110mA | - | 5mm | - | - | 4.7mH | 1kHz | 14.7Ohm Max | 110mA | RF INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | 7.8mm | - | 0.295 7.50mm | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 8230-00 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | - | 600MHz | Phenolic | - | - | - | -55°C~105°C | Bulk | 2006 | 8230 | 0.120Diax0.300L 3.05mmx7.62mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Epoxy Coated | - | 1.1A | - | - | 33.27mm | - | 150nH | 25MHz | 100mOhm Max | 1.1A | RF INDUCTOR | - | 38 @ 25MHz | 38 | - | - | 38 | - | - | - | - | - | - | 3.05mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() SDR0602-100M Bourns, Inc. | 700 | - | - | - | - | - | 0602 | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | FERRITE | 25MHz | - | - | - | Q MEASURED AT 2.52 MHZ | - | - | - | - | - | 20% | e0 | - | - | - | 4 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 125°C | -40°C | - | - | TR | NO | 1 | - | Wirewound | - | - | - | - | - | - | 10 μH | 0.001MHz | - | 1A | POWER INDUCTOR | DUAL ENDED | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | 2320 | 240mOhm | - | 10 µH | - | - | - | 2.2mm | - | - | RoHS Compliant | - | - | ||
![]() SDR0602-330K Bourns, Inc. | 800 | - | - | - | - | - | SMD/SMT | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | FERRITE | - | - | 125°C | -40°C | Q MEASURED AT 2.52 MHZ | - | - | - | SDR0602 | - | 10% | e0 | - | - | - | 4 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Wirewound | - | - | - | - | - | - | 33 μH | 0.001MHz | - | 600mA | POWER INDUCTOR | DUAL ENDED | - | 35 | GENERAL PURPOSE INDUCTOR | - | - | 2320 | 500mOhm | - | 33 µH | - | 12MHz | - | - | - | - | Non-RoHS Compliant | - | - | ||
![]() 70F153AI-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | 2 | - | - | 1.1MHz | Iron | - | - | - | -55°C~105°C | Bulk | 2007 | 70F | 0.220Diax0.250L 5.59mmx6.35mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | 37.2Ohm | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 63mA | Not | - | - | - | 1.5mH | 250kHz | 37.2Ohm Max | 63mA | - | - | 40 @ 250kHz | - | - | - | 40 | - | - | - | - | 63mA | - | 5.588mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRP1245A-R20M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 130MHz | Carbonyl Powder | - | - | - | -40°C~150°C | Tape & Reel (TR) | - | SRP1245A | 0.531Lx0.492W 13.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | 52A | TR, Embossed , 13 Inch | YES | 1 | - | Rectangular | - | - | - | - | - | - | 200nH | 0.1MHz | 0.55mOhm Max | - | POWER INDUCTOR | DUAL ENDED | 10 @ 100kHz | 10 | - | 110A | - | 5350 | - | 52A | - | - | - | - | - | 0.197 5.00mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PM42S-121 Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | -30°C~100°C | Tape & Reel (TR) | 2000 | PM42S | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | unknown | 180mA | - | - | - | - | 120μH | 10kHz | 2.39Ohm Max | 330mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 1919 | - | - | - | - | - | - | 2mm | 0.079 2.00mm | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() PM42S-560 Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | -30°C~100°C | Tape & Reel (TR) | 2000 | PM42S | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | - | 260mA | - | - | - | - | 56μH | 10kHz | 1.08Ohm Max | 520mA | POWER INDUCTOR | DUAL ENDED | - | 8 | - | - | - | 1919 | - | - | - | - | 15MHz | - | 1.8mm | 0.079 2.00mm | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() PM42S-680 Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | -30°C~100°C | Tape & Reel (TR) | 2000 | PM42S | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | unknown | 240mA | - | - | - | - | 68μH | 10kHz | 1.3Ohm Max | 500mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 1919 | - | - | - | - | 13MHz | - | 1.8mm | 0.079 2.00mm | - | Non-RoHS Compliant | Contains Lead | - |