- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Lead Pitch | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 4609 Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | 80MHz | Phenolic | -55°C~125°C | Bulk | - | 4600 | 0.270Diax0.875L 6.86mmx22.22mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | not_compliant | 850mA | - | - | - | 38.1mm | 5.5μH | 7.96MHz | 670mOhm Max | 850mA | RF INDUCTOR | - | 57 @ 7.96MHz | - | 57 | - | 57 | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 5508 Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Horizontal Cylinder | - | - | - | - | - | Ferrite | -55°C~105°C | Bulk | - | 5500 | 0.640Diax0.880L 16.26mmx22.35mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | Radial | - | Wirewound | 9mOhm | - | 105°C | -55°C | - | 14A | - | Unshielded | - | - | - | - | 14A | 5500 | Not | 19.05mm | - | 5μH | 1kHz | 9mOhm Max | 14A | - | - | - | Radial | - | - | - | - | - | 14A | - | 16.256mm | - | - | 22.352mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 70F391AF Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | 2 | - | TUBULAR PACKAGE | 56kHz | Ferrite | -55°C~105°C | Bulk | 2005 | 70F | 0.600Diax0.880L 15.24mmx22.35mm | ±5% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Varnish Coating | - | 33mA | - | - | - | 31.75mm | 390mH | 25kHz | 617Ohm Max | 33mA | RF INDUCTOR | - | 54 @ 25kHz | - | 54 | - | 54 | - | - | - | - | 15.24mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM42S-121 Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | -30°C~100°C | Tape & Reel (TR) | 2000 | PM42S | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | unknown | 180mA | - | - | - | - | 120μH | 10kHz | 2.39Ohm Max | 330mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 1919 | - | - | - | - | 2mm | 0.079 2.00mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM42S-560 Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | -30°C~100°C | Tape & Reel (TR) | 2000 | PM42S | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | - | 260mA | - | - | - | - | 56μH | 10kHz | 1.08Ohm Max | 520mA | POWER INDUCTOR | DUAL ENDED | - | - | 8 | - | - | 1919 | - | - | 15MHz | - | 1.8mm | 0.079 2.00mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM42S-680 Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | Ferrite | -30°C~100°C | Tape & Reel (TR) | 2000 | PM42S | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | unknown | 240mA | - | - | - | - | 68μH | 10kHz | 1.3Ohm Max | 500mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 1919 | - | - | 13MHz | - | 1.8mm | 0.079 2.00mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM42S-330 Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | -30°C~100°C | Tape & Reel (TR) | 2000 | PM42S | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | unknown | 320mA | - | - | - | - | 33μH | 10kHz | 394mOhm Max | 730mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 1919 | - | - | - | - | 1.8mm | 0.079 2.00mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM42S-180 Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | -30°C~100°C | Tape & Reel (TR) | 2000 | PM42S | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | unknown | 480mA | - | - | - | - | 18μH | 10kHz | 338mOhm Max | 920mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 1919 | - | - | - | - | 1.8mm | 0.079 2.00mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM42S-6R8 Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | -30°C~100°C | Tape & Reel (TR) | 2000 | PM42S | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | unknown | 760mA | - | - | - | - | 6.8μH | 7.96MHz | 2Ohm Max | 1.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 1919 | - | - | - | - | 1.8mm | 0.079 2.00mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM42S-470 Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | Ferrite | -30°C~100°C | Tape & Reel (TR) | 2007 | PM42S | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | unknown | 280mA | - | - | - | - | 47μH | 10kHz | 922mOhm Max | 620mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 1919 | - | - | 20MHz | - | 1.8mm | 0.079 2.00mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM42S-2R7 Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | -30°C~100°C | Tape & Reel (TR) | 2000 | PM42S | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | unknown | 1.28A | - | - | - | - | 2.7μH | 7.96MHz | 105mOhm Max | 2.03A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 1919 | - | - | - | - | 1.8mm | 0.079 2.00mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM42S-2R2 Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | -30°C~100°C | Tape & Reel (TR) | 2000 | PM42S | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | unknown | 1.32A | - | - | - | - | 2.2μH | 7.96MHz | 75mOhm Max | 2.1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 1919 | - | - | - | - | 1.8mm | 0.079 2.00mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM43-1R4M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | 26.988746mg | RECTANGULAR PACKAGE | 101MHz | Ferrite | -40°C~100°C | Tape & Reel (TR) | 2006 | PM43 | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Bobbin Core | unknown | 2.52A | - | - | - | - | 1.4μH | 7.96MHz | 57mOhm | 3.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 1816 | - | - | - | 4.5mm | 3.2mm | 0.138 3.50mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM42S-220 Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | Ferrite | -30°C~100°C | Tape & Reel (TR) | 2006 | PM42S | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | unknown | 410mA | - | - | - | - | 22μH | 10kHz | 397mOhm Max | 880mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 1919 | - | - | 29MHz | - | 1.8mm | 0.079 2.00mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CM252016-R27KL Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 210MHz | Polymer | -20°C~100°C | Tape & Reel (TR) | 2001 | CM252016 | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 100°C | -40°C | - | 180mA | - | Unshielded | - | 2mm | - | - | 180mA | CM252016 | Not | - | - | 270nH | 25.2MHz | 750mOhm Max | 180mA | - | - | 25 @ 25.2MHz | - | - | - | - | - | - | 180mA | - | - | 1.6002mm | 0.063 1.60mm | 2.5mm | 2.0066mm | No | ROHS3 Compliant | - | ||
![]() SDR0602-8R2ML Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 27MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2010 | SDR0602 | 0.228Lx0.197W 5.80mmx5.00mm | ±20% | e1 | - | Obsolete | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | unknown | 1.1A | - | - | - | - | 8.2μH | 1kHz | 200mOhm Max | 1.1A | POWER INDUCTOR | DUAL ENDED | 15 @ 7.96MHz | - | 15 | 1.43A | 15 | 2320 | 20% | - | - | - | - | 0.094 2.40mm | - | - | - | ROHS3 Compliant | - | ||
![]() CMH322522-271KL Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 5MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2010 | CMH322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | - | 45mA | - | - | - | - | 270μH | 796kHz | 28Ohm Max | 45mA | RF INDUCTOR | DUAL ENDED | 20 @ 796kHz | - | 20 | - | - | - | - | - | - | - | - | 0.094 2.40mm | - | - | - | ROHS3 Compliant | - | ||
![]() PM105-180M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 18MHz | Ferrite | -30°C~100°C | Tape & Reel (TR) | 2002 | PM105 | 0.386Lx0.386W 9.80mmx9.80mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | unknown | 2.15A | - | - | - | - | 18μH | 2.52MHz | 90mOhm | 2.15A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 3935 | - | - | - | 9.8mm | 5.8mm | 0.228 5.80mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM105-271K Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 4MHz | Ferrite | -30°C~100°C | Tape & Reel (TR) | 2002 | PM105 | 0.386Lx0.386W 9.80mmx9.80mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | unknown | 570mA | - | - | - | - | 270μH | 1kHz | 970mOhm | 570mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 12 | 3935 | - | - | - | 9.8mm | 5.8mm | 0.228 5.80mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM105-181K Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 5MHz | Ferrite | -30°C~100°C | Tape & Reel (TR) | 2002 | PM105 | 0.386Lx0.386W 9.80mmx9.80mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | unknown | 720mA | - | - | - | - | 180μH | 1kHz | 630mOhm | 720mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 3935 | - | - | - | 9.8mm | 5.8mm | 0.228 5.80mm | - | - | - | Non-RoHS Compliant | Contains Lead |