- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Q Factor | Case/Size Code | DC Current | Diameter | Height | Height Seated (Max) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PM105-470K Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 10MHz | Ferrite | - | -30°C~100°C | Tape & Reel (TR) | 2002 | PM105 | 0.386Lx0.386W 9.80mmx9.80mm | ±10% | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | TR | NO | 1 | - | - | unknown | 1.28A | - | - | - | - | - | 47μH | 2.52MHz | 170mOhm | 1.25A | POWER INDUCTOR | DUAL ENDED | - | - | - | 20 | 3935 | - | 9.8mm | 5.8mm | 0.228 5.80mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM0805-12NM Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0805 (2012 Metric) | ONE SURFACE | 2 | 5.499807mg | RECTANGULAR PACKAGE | 4GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2006 | PM0805 | 0.083Lx0.059W 2.10mmx1.50mm | ±20% | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | NO | 1 | - | - | - | 600mA | - | 2012 | 0805 | - | - | 12nH | 250MHz | 150mOhm Max | 600mA | RF INDUCTOR | DUAL ENDED | 50 @ 500MHz | - | 50 | 50 | 1007 | - | - | 1.3mm | 0.059 1.50mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM0805-15NM Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0805 (2012 Metric) | ONE SURFACE | - | 5.499807mg | RECTANGULAR PACKAGE | 3.4GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2006 | PM0805 | 0.083Lx0.059W 2.10mmx1.50mm | ±20% | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | NO | 1 | - | - | - | 600mA | - | 2012 | 0805 | - | - | 15nH | 250MHz | 170mOhm Max | 600mA | RF INDUCTOR | DUAL ENDED | 50 @ 500MHz | - | 50 | 50 | 1007 | - | - | 1.3mm | 0.059 1.50mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM0805-39NM Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0805 (2012 Metric) | ONE SURFACE | 2 | 5.499807mg | RECTANGULAR PACKAGE | 2GHz | Ceramic | Q MEASURED AT 500 MHZ | -55°C~125°C | Tape & Reel (TR) | 2006 | PM0805 | 0.083Lx0.059W 2.10mmx1.50mm | ±20% | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | - | NO | 1 | - | - | - | 500mA | - | 2012 | 0805 | - | - | 39nH | 250MHz | 290mOhm Max | 500mA | RF INDUCTOR | DUAL ENDED | 60 @ 500MHz | - | 60 | 60 | 1007 | - | - | 1.3mm | 0.059 1.50mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM0805-18NM Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0805 (2012 Metric) | ONE SURFACE | - | 5.499807mg | RECTANGULAR PACKAGE | 3.3GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2006 | PM0805 | 0.083Lx0.059W 2.10mmx1.50mm | ±20% | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | NO | 1 | - | - | - | 600mA | - | 2012 | 0805 | - | - | 18nH | 250MHz | 200mOhm Max | 600mA | RF INDUCTOR | DUAL ENDED | 50 @ 500MHz | - | 50 | 50 | 1007 | - | - | 1.3mm | 0.059 1.50mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM0805-R18K Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0805 (2012 Metric) | ONE SURFACE | 2 | 5.499807mg | RECTANGULAR PACKAGE | 870MHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2006 | PM0805 | 0.083Lx0.059W 2.10mmx1.50mm | ±10% | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | NO | 1 | - | - | - | 400mA | - | 2012 | 0805 | - | - | 180nH | 100MHz | 640mOhm Max | 400mA | RF INDUCTOR | DUAL ENDED | 50 @ 250MHz | - | 50 | 50 | 1007 | - | - | 1.3mm | 0.059 1.50mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM54-470L Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 13MHz | Ferrite | - | -30°C~100°C | Tape & Reel (TR) | 2006 | PM54 | 0.228Lx0.228W 5.80mmx5.80mm | ±15% | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | TR | NO | 1 | 5.55mm | Bobbin Core | unknown | 720mA | Not | - | - | - | - | 47μH | 2.52MHz | 370mOhm | 720mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 720mA | 5.8mm | 4.8mm | 0.189 4.80mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM54-390L Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 15MHz | Ferrite | - | -30°C~100°C | Tape & Reel (TR) | 2006 | PM54 | 0.228Lx0.228W 5.80mmx5.80mm | ±15% | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | TR | NO | 1 | - | Bobbin Core | unknown | 800mA | - | - | - | - | - | 39μH | 2.52MHz | 320mOhm | 800mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 5.8mm | 4.8mm | 0.189 4.80mm | Non-RoHS Compliant | Contains Lead | ||
![]() 5707 Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | - | RECTANGULAR PACKAGE | - | Iron Powder | - | -55°C~105°C | Bulk | - | 5700 | 0.875Diax0.437W 22.22mmx11.10mm | ±15% | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 40mOhm | 8504.50.80.00 | - | NO | 1 | 14.27mm | - | - | 5A | Not | - | - | 10.668mm | 12.7mm | 75μH | 1kHz | 40mOhm Max | 5A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | 5A | 28.575mm | 28.6mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM2110-6R8M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | NO LEAD | 2 | - | CYLINDRICAL PACKAGE | - | Iron | - | -55°C~105°C | Bulk | 2007 | PM2110 | 1.201Lx1.000W 30.50mmx25.40mm | ±20% | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | 5mOhm | 8504.50.80.00 | - | NO | 1 | - | - | not_compliant | 13.1A | - | - | - | - | - | 6.8μH | 1kHz | 5mOhm Max | 13.1A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 14.48mm | 0.570 14.48mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM2110-8R2M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | NO LEAD | - | - | CYLINDRICAL PACKAGE | - | Iron | - | -55°C~105°C | Bulk | 2007 | PM2110 | 1.201Lx1.000W 30.50mmx25.40mm | ±20% | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | 8504.50.80.00 | - | NO | 1 | - | - | not_compliant | 12.6A | - | - | - | - | - | 8.2μH | 1kHz | 6mOhm Max | 12.6A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 14.48mm | 0.570 14.48mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM2110-120K Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | NO LEAD | 2 | - | CYLINDRICAL PACKAGE | - | Iron | - | -55°C~105°C | Bulk | 2007 | PM2110 | 1.201Lx1.000W 30.50mmx25.40mm | ±10% | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | 7mOhm | 8504.50.80.00 | - | NO | 1 | - | - | not_compliant | 11.3A | - | - | - | - | - | 12μH | 1kHz | 7mOhm Max | 11.3A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 14.48mm | 0.570 14.48mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM2110-102K Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | NO LEAD | - | - | CYLINDRICAL PACKAGE | - | Iron | - | -55°C~105°C | Bulk | 2007 | PM2110 | 1.201Lx1.000W 30.50mmx25.40mm | ±10% | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | 244mOhm | 8504.50.80.00 | - | NO | 1 | - | - | - | 1.9A | - | - | - | - | - | 1mH | 1kHz | 244mOhm Max | 1.9A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 15.24mm | 0.600 15.24mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM2110-221K Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | NO LEAD | 2 | - | CYLINDRICAL PACKAGE | - | Iron | - | -55°C~105°C | Bulk | 2007 | PM2110 | 1.201Lx1.000W 30.50mmx25.40mm | ±10% | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | 74mOhm | 8504.50.80.00 | - | NO | 1 | - | - | not_compliant | 3.5A | - | - | - | - | - | 220μH | 1kHz | 74mOhm Max | 3.5A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 15.24mm | 0.600 15.24mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM2120-180K Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Iron | - | -55°C~105°C | Bulk | 2007 | PM2120 | 1.201Lx1.000W 30.50mmx25.40mm | ±10% | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | 9mOhm | 8504.50.80.00 | - | NO | 1 | - | - | not_compliant | 11.8A | - | - | - | - | - | 18μH | 1kHz | 9mOhm Max | 11.8A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | 0504 | - | - | 20.83mm | 0.820 20.83mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM2120-1R0M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | Iron | - | -55°C~105°C | Bulk | 2007 | PM2120 | 1.201Lx1.000W 30.50mmx25.40mm | ±20% | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | 2mOhm | 8504.50.80.00 | - | NO | 1 | - | - | not_compliant | 25.4A | - | - | - | - | - | 1μH | 1kHz | 2mOhm Max | 25.4A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | 0504 | - | - | 20.83mm | 0.820 20.83mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM2120-1R2M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | Iron | - | -55°C~105°C | Bulk | 2007 | PM2120 | 1.201Lx1.000W 30.50mmx25.40mm | ±20% | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | 2mOhm | 8504.50.80.00 | - | NO | 1 | - | - | not_compliant | 25.4A | - | - | - | - | - | 1.2μH | 1kHz | 2mOhm Max | 25.4A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | 0504 | - | - | 20.83mm | 0.820 20.83mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM2120-181K Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Iron | - | -55°C~105°C | Bulk | 2007 | PM2120 | 1.201Lx1.000W 30.50mmx25.40mm | ±10% | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | 47mOhm | 8504.50.80.00 | - | NO | 1 | - | - | not_compliant | 5.3A | - | - | - | - | - | 180μH | 1kHz | 47mOhm Max | 5.3A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | 0504 | - | - | 21.08mm | 0.830 21.08mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM2120-330K Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Iron | - | -55°C~105°C | Bulk | 2007 | PM2120 | 1.201Lx1.000W 30.50mmx25.40mm | ±10% | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | 13mOhm | 8504.50.80.00 | - | NO | 1 | 25.4mm | - | - | 10.1A | Not | - | - | - | - | 33μH | 1kHz | 13mOhm Max | 10.1A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | 0504 | 10.1A | - | 20.83mm | 0.820 20.83mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM2120-3R9M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Iron | - | -55°C~105°C | Bulk | 2007 | PM2120 | 1.201Lx1.000W 30.50mmx25.40mm | ±20% | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | 8504.50.80.00 | - | NO | 1 | - | - | - | 18A | - | - | - | - | - | 3.9μH | 1kHz | 4mOhm Max | 18A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | 0504 | - | - | 20.83mm | 0.820 20.83mm | Non-RoHS Compliant | Contains Lead |