- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Rated Current-Max | DC Current | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 79F3R9K Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | TUBULAR PACKAGE | 36MHz | Ferrite | -55°C~105°C | Bulk | 2004 | 79F | 0.100Diax0.160L 2.54mmx4.06mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | NO | 1 | - | - | - | 200mA | - | - | 25.4mm | - | - | 3.9μH | 7.9MHz | 1.5Ohm Max | - | RF INDUCTOR | 40 @ 7.9MHz | - | 40 | - | - | 0.2A | - | 2.54mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 79F1R0K Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | TUBULAR PACKAGE | 150MHz | Ferrite | -55°C~105°C | Bulk | 2004 | 79F | 0.100Diax0.160L 2.54mmx4.06mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | Ammo Pack | NO | 1 | - | Conformal Coated | - | 270mA | - | - | 25.4mm | - | - | 1μH | 25MHz | 800mOhm Max | - | RF INDUCTOR | 35 @ 25MHz | - | 35 | - | - | 0.27A | - | 2.54mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 70F223AI Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | TUBULAR PACKAGE | 960kHz | Iron | -55°C~105°C | Bulk | 2005 | 70F | 0.240Diax0.250L 6.10mmx6.35mm | ±5% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | NO | 1 | - | Varnish Coating | - | 57mA | - | - | 31.75mm | - | - | 2.2mH | 250kHz | 45.6Ohm Max | 57mA | RF INDUCTOR | 40 @ 250kHz | - | 40 | - | 40 | - | - | 6.096mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2100LL-5R6-H-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | CYLINDRICAL PACKAGE | - | Sendust | -55°C~125°C | Bulk | 2004 | 2100LL | 0.860Dia 21.84mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.80.00 | - | YES | 1 | - | Hortizontal Mount | - | 13.1A | - | - | 12.7mm | 20.32mm | - | 5.6μH | 1kHz | 4mOhm Max | 13.1A | HIGH CURRENT INDUCTOR | - | Radial | - | - | - | - | - | 21.8mm | 11.43mm | 0.450 11.43mm | No | ROHS3 Compliant | Lead Free | ||
![]() 2100LL-1R5-H-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | CYLINDRICAL PACKAGE | - | Sendust | -55°C~125°C | Bulk | 2004 | 2100LL | 0.860Dia 21.84mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.80.00 | - | YES | 1 | - | Hortizontal Mount | - | 18.5A | - | - | 12.7mm | 20.32mm | - | 1.5μH | 1kHz | 3mOhm Max | 18.5A | HIGH CURRENT INDUCTOR | - | Radial | - | - | - | - | - | 21.8mm | 11.43mm | 0.450 11.43mm | No | ROHS3 Compliant | Lead Free | ||
![]() 2200LL-6R8-V-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | CYLINDRICAL PACKAGE | - | Sendust | -55°C~125°C | Bulk | 2004 | 2200LL | 1.100Diax0.550W 27.94mmx13.97mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.80.00 | - | Unshielded | 1 | - | Vertical Mount | - | 16A | - | - | 12.7mm | 11.938mm | - | 6.8μH | 1kHz | 5mOhm Max | - | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | 27.9mm | 27.9mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 2100LL-121-V-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | CYLINDRICAL PACKAGE | - | Sendust | -55°C~125°C | Bulk | 2004 | 2100LL | 0.860Diax0.450W 21.84mmx11.43mm | ±15% | - | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.80.00 | - | YES | 1 | 11.43mm | Vertical Mount | - | 4.1A | - | - | 12.7mm | 10.16mm | - | 120μH | 1kHz | 39mOhm Max | 4.1A | HIGH CURRENT INDUCTOR | - | Radial | - | - | - | - | - | 21.8mm | 21.8mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() 2300LL-180-H-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | CYLINDRICAL PACKAGE | - | Sendust | -55°C~125°C | Bulk | 2007 | 2300LL | 1.280Dia 32.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.80.00 | - | NO | 1 | - | Hortizontal Mount | - | 18.5A | - | - | 12.7mm | 30.734mm | - | 18μH | 1kHz | 5mOhm Max | - | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | 32.5mm | 16.5mm | 0.650 16.51mm | - | ROHS3 Compliant | Lead Free | ||
![]() 2300LL-331-H-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | CYLINDRICAL PACKAGE | - | Sendust | -55°C~125°C | Bulk | 2007 | 2300LL | 1.280Dia 32.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.80.00 | - | NO | 1 | - | Hortizontal Mount | - | 4.6A | - | - | 12.7mm | 28.956mm | - | 330μH | 1kHz | 79mOhm Max | - | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | 32.5mm | 16.5mm | 0.650 16.51mm | - | ROHS3 Compliant | Lead Free | ||
![]() 2300LL-271-H-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | CYLINDRICAL PACKAGE | - | Sendust | -55°C~125°C | Bulk | 2007 | 2300LL | 1.280Dia 32.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.80.00 | - | NO | 1 | - | Hortizontal Mount | - | 4.8A | - | - | 12.7mm | 28.956mm | - | 270μH | 1kHz | 70mOhm Max | - | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | 32.5mm | 16.5mm | 0.650 16.51mm | - | ROHS3 Compliant | Lead Free | ||
![]() 2300LL-391-V-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | CYLINDRICAL PACKAGE | - | Sendust | -55°C~125°C | Bulk | 2007 | 2300LL | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.80.00 | - | YES | 1 | - | Vertical Mount | - | 4.4A | - | - | 12.7mm | 13.208mm | - | 390μH | 1kHz | 85mOhm Max | - | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | 32.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 9250-473-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | TUBULAR PACKAGE | 27MHz | Ferrite | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | YES | 1 | - | - | - | 195mA | - | - | - | - | - | 47μH | 2.5MHz | 2.11Ohm Max | 195mA | RF INDUCTOR | 50 @ 2.5MHz | - | 50 | 175mA | 50 | - | - | 4.1148mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 9250-273-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | TUBULAR PACKAGE | 38MHz | Ferrite | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | YES | 1 | - | - | unknown | 260mA | - | - | - | - | - | 27μH | 2.5MHz | 1.19Ohm Max | 260mA | RF INDUCTOR | 45 @ 2.5MHz | - | 45 | 200mA | 45 | - | - | 4.1148mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 9310-30-RC Bourns Inc. | In Stock | - | Datasheet | Tin | - | Through Hole | Axial | NO | - | TUBULAR PACKAGE | 60MHz | Ferrite | -55°C~105°C | Bulk | 2012 | 9310 | 0.156Diax0.375L 3.96mmx9.53mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | NO | 1 | - | Molded | - | - | Not | - | 25.4mm | - | - | 5.6μH | 7.9MHz | 320mOhm Max | 750mA | RF INDUCTOR | 45 @ 7.9MHz | - | 45 | - | 45 | - | 750mA | 3.96mm | - | - | - | ROHS3 Compliant | - | ||
![]() 9310-38-RC Bourns Inc. | In Stock | - | Datasheet | Tin | - | Through Hole | Axial | NO | - | TUBULAR PACKAGE | 42MHz | Ferrite | -55°C~105°C | Bulk | 2012 | 9310 | 0.156Diax0.375L 3.96mmx9.53mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | NO | 1 | - | Molded | - | - | Not | - | 25.4mm | - | - | 12μH | 2.5MHz | 1.1Ohm Max | 404mA | RF INDUCTOR | 65 @ 2.5MHz | - | 65 | - | 65 | - | 404mA | 3.96mm | - | - | - | ROHS3 Compliant | - | ||
![]() 79FR27M-TR-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | TUBULAR PACKAGE | 150MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2011 | 79F | 0.100Diax0.160L 2.54mmx4.06mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | Ammo Pack | NO | 1 | - | Conformal Coated | - | 380mA | Not | - | 25.4mm | - | - | 270nH | 25MHz | 430mOhm Max | 380mA | RF INDUCTOR | 35 @ 25MHz | - | 35 | - | 35 | - | 380mA | 2.54mm | - | - | - | ROHS3 Compliant | - | ||
![]() 73F103AF-RC Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Axial | NO | - | TUBULAR PACKAGE | 2.6MHz | Ferrite | -55°C~105°C | Bulk | 2007 | 73F | 0.470Diax0.625L 11.94mmx15.88mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 7.5Ohm | - | 8504.50.80.00 | - | NO | 1 | - | Cylindrical | - | - | Not | - | 38.1mm | - | 812.8 μm | 1mH | 790kHz | 7.5Ohm Max | 150mA | RF INDUCTOR | 140 @ 790kHz | - | 140 | - | 140 | - | 150mA | 11.938mm | - | - | - | ROHS3 Compliant | - | ||
![]() 73F564AF-RC Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Axial | NO | - | TUBULAR PACKAGE | 3.6MHz | Ferrite | -55°C~105°C | Bulk | 2007 | 73F | 0.400Diax0.625L 10.16mmx15.88mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 5.3Ohm | - | 8504.50.80.00 | - | NO | 1 | - | Cylindrical | - | - | Not | - | 38.1mm | - | 812.8 μm | 560μH | 790kHz | 5.3Ohm Max | 200mA | RF INDUCTOR | 160 @ 790kHz | - | 160 | - | 160 | - | 200mA | 10.16mm | - | - | - | ROHS3 Compliant | - | ||
![]() PM125S-271M-RC Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | 4MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | PM125S | 0.496Lx0.457W 12.60mmx11.60mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | Shielded | - | 12.1mm | - | - | 630mA | - | - | - | - | - | 270μH | 1MHz | 700mOhm Max | 630mA | - | - | - | - | 1.07A | - | - | - | - | 5.4mm | 0.232 5.90mm | No | ROHS3 Compliant | - | ||
![]() RL110S-560L-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical Cylinder, 4 Leads | - | - | CYLINDRICAL PACKAGE | 7.5MHz | Ferrite | -30°C~100°C | Bulk | 2012 | RL110S | 0.394Dia 10.00mm | ±15% | e3 | yes | Obsolete | 1 (Unlimited) | 4 | Radial | EAR99 | Wirewound | - | Matte Tin (Sn) | 8504.50.80.00 | - | YES | 1 | - | - | - | 1.6A | - | 5mm | - | - | - | 56μH | 2.52MHz | 110mOhm Max | 1.6A | POWER INDUCTOR | 35 @ 2.52MHz | Pin | 35 | - | - | - | - | 10mm | 10.5mm | 0.413 10.50mm | No | ROHS3 Compliant | - |