- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Min.) | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Inductance-Nom (L) | DC Current | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 74F686AP-3%-RC Bourns Inc. | In Stock | - | Datasheet | 8 Weeks | Through Hole | Through Hole | Axial | - | - | - | - | - | - | 75MHz | Phenolic | - | - | -55°C~125°C | Bulk | 2016 | 74F | 0.200Diax0.500L 5.08mmx12.70mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | Wirewound | - | - | 125°C | -55°C | Wirewound | - | 300mA | - | Unshielded | - | - | - | - | 300mA | 74F | - | - | - | - | 6.8μH | 7.96MHz | 1.85Ohm Max | 300mA | - | - | 50 @ 7.96MHz | - | - | - | - | 50 | - | - | - | - | 5.08mm | - | - | 12.7mm | - | ROHS3 Compliant | - | ||
![]() RL110S-330L-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical Cylinder, 4 Leads | - | - | - | - | CYLINDRICAL PACKAGE | - | 10MHz | Ferrite | - | - | -30°C~100°C | Bulk | 2012 | RL110S | 0.394Dia 10.00mm | ±15% | e3 | yes | Obsolete | 1 (Unlimited) | 4 | Radial | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | - | 2.1A | - | Not | - | - | 5mm | 33μH | 2.52MHz | 57mOhm Max | 2.1A | POWER INDUCTOR | - | 40 @ 2.52MHz | Pin | 40 | - | - | - | - | - | - | 2.1A | 10mm | 10.5mm | 0.413 10.50mm | - | No | ROHS3 Compliant | - | ||
![]() CM201212-56NKL Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 0805 (2012 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 1.5GHz | Polymer | - | - | -40°C~100°C | Tape & Reel (TR) | 2001 | CM201212 | 0.079Lx0.050W 2.00mmx1.27mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn99.3Cu0.7) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 1.57mm | Chip | - | - | - | - | - | - | - | 56nH | 100MHz | 450mOhm Max | 360mA | RF INDUCTOR | DUAL ENDED | 15 @ 100MHz | - | 15 | - | - | - | - | - | - | - | - | 1.27mm | 0.058 1.47mm | - | No | ROHS3 Compliant | - | ||
![]() 9250-275-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | - | 920kHz | Ferrite | - | - | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | unknown | 40mA | - | - | - | - | - | 2.7mH | 250kHz | 47.3Ohm Max | 40mA | RF INDUCTOR | - | 45 @ 250kHz | - | 45 | - | 25mA | - | - | - | - | - | 4.1148mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 9250-823-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | - | 10.5MHz | Ferrite | - | - | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | - | - | - | YES | 1 | - | - | unknown | 180mA | - | Not | - | - | - | 82μH | 2.5MHz | 2.44Ohm Max | 180mA | RF INDUCTOR | - | 50 @ 2.5MHz | - | 50 | - | 140mA | 50 | - | - | - | 180mA | 4.1148mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 9250-335-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | - | 840kHz | Ferrite | - | - | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | unknown | 40mA | - | - | - | - | - | 3.3mH | 250kHz | 53Ohm Max | 40mA | RF INDUCTOR | - | 45 @ 250kHz | - | 45 | - | 22mA | - | - | - | - | - | 4.1148mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 9250-684-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | - | 4.5MHz | Ferrite | - | - | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | unknown | 80mA | - | - | - | - | - | 680μH | 790kHz | 11.8Ohm Max | 80mA | RF INDUCTOR | - | 60 @ 790kHz | - | 60 | - | 50mA | 60 | - | - | - | - | 4.1148mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 9250-155-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | - | 1.2MHz | Ferrite | - | - | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | unknown | 55mA | - | - | - | - | - | 1.5mH | 250kHz | 26.5Ohm Max | 55mA | RF INDUCTOR | - | 45 @ 250kHz | - | 45 | - | 33mA | - | - | - | - | - | 4.1148mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 9250-565-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | - | 730kHz | Ferrite | - | - | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | unknown | 28mA | - | - | - | - | - | 5.6mH | 250kHz | 98.9Ohm Max | 28mA | RF INDUCTOR | - | 44 @ 250kHz | - | 44 | - | 17mA | - | - | - | - | - | 4.1148mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 9250-395-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | - | 800kHz | Ferrite | - | - | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | unknown | 35mA | - | - | - | - | - | 3.9mH | 250kHz | 73.8Ohm Max | 35mA | RF INDUCTOR | - | 45 @ 250kHz | - | 45 | - | 20mA | - | - | - | - | - | 4.1148mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 9250-336-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | - | 190kHz | Ferrite | - | - | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | unknown | 15mA | - | - | - | - | - | 33mH | 79kHz | 343Ohm Max | 15mA | RF INDUCTOR | - | 27 @ 79kHz | - | 27 | - | 7.5mA | 27 | - | - | - | - | 4.1148mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 9250-685-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | - | 660kHz | Ferrite | - | - | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | unknown | 27mA | - | - | - | - | - | 6.8mH | 250kHz | 111Ohm Max | 27mA | RF INDUCTOR | - | 40 @ 250kHz | - | 40 | - | 16mA | - | - | - | - | - | 4.1148mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 9250-125-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | - | 1.5MHz | Ferrite | - | - | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | - | 60mA | - | Not | - | - | - | 1.2mH | 250kHz | 22.1Ohm Max | 60mA | RF INDUCTOR | - | 45 @ 250kHz | - | 45 | - | 35mA | - | - | - | - | 60mA | 4.1148mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SDR1006-3R3M Bourns, Inc. | In Stock | - | Datasheet | - | - | - | - | YES | WRAPAROUND | 2 | - | CYLINDRICAL PACKAGE | FERRITE | 55MHz | - | -40°C | Q MEASURED AT 7.96 MHz | - | - | - | SDR1006 | - | 20% | e0 | - | - | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Small Size | - | 10mA | - | - | - | - | - | 3.3 μH | 0.001MHz | - | 6.4A | POWER INDUCTOR | DUAL ENDED | - | - | 34 | GENERAL PURPOSE INDUCTOR | - | 34 | - | 24mOhm | 3.3 µH | - | 9.8mm | 5.8mm | - | - | - | Non-RoHS Compliant | - | ||
![]() PM105-471K Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 3MHz | Ferrite | - | - | -30°C~100°C | Tape & Reel (TR) | 2002 | PM105 | 0.386Lx0.386W 9.80mmx9.80mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | unknown | 420mA | - | - | - | - | - | 470μH | 1kHz | 1.48Ohm | 420mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 3935 | - | - | - | 9.8mm | 5.8mm | 0.228 5.80mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM40-181K Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | J BEND | 2 | - | RECTANGULAR PACKAGE | - | 5MHz | Ferrite | - | - | -55°C~125°C | Tape & Reel (TR) | 2002 | PM40 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | 9.5Ohm | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | unknown | 102mA | - | - | 4532 | 1812 | - | 180μH | 796kHz | 9.5Ohm Max | 102mA | RF INDUCTOR | DUAL ENDED | 40 @ 796kHz | - | 40 | - | - | 40 | - | - | - | - | - | - | 0.126 3.20mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM0805-3N3M Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 6GHz | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | PM0805 | 0.083Lx0.059W 2.10mmx1.50mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | - | - | NO | 1 | - | - | - | 600mA | - | - | 2012 | 0805 | - | 3.3nH | 250MHz | 80mOhm Max | 600mA | RF INDUCTOR | DUAL ENDED | 50 @ 1.5GHz | - | 50 | - | - | 50 | 1007 | - | - | - | - | 1.3mm | 0.059 1.50mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM0805-82NK Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | - | 5.499807mg | RECTANGULAR PACKAGE | - | 1.3GHz | Ceramic | - | Q MEASURED AT 500 MHZ | -55°C~125°C | Tape & Reel (TR) | 2006 | PM0805 | 0.083Lx0.059W 2.10mmx1.50mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | 400mA | - | - | 2012 | 0805 | - | 82nH | 150MHz | 420mOhm Max | 400mA | RF INDUCTOR | DUAL ENDED | 65 @ 500MHz | - | 65 | - | - | 65 | 1007 | - | - | - | - | 1.3mm | 0.059 1.50mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM0805-R27K Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | 2 | 5.499807mg | RECTANGULAR PACKAGE | - | 800MHz | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | PM0805 | 0.083Lx0.059W 2.10mmx1.50mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | 280mA | - | - | 2012 | 0805 | - | 270nH | 100MHz | 1.1Ohm Max | 280mA | RF INDUCTOR | DUAL ENDED | 40 @ 100MHz | - | 40 | - | - | 40 | 1007 | - | - | - | - | 1.3mm | 0.059 1.50mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM0805-R22K Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | 2 | 5.499807mg | RECTANGULAR PACKAGE | - | 850MHz | Ceramic | - | - | -55°C~125°C | Tape & Reel (TR) | 2006 | PM0805 | 0.083Lx0.059W 2.10mmx1.50mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | - | - | - | NO | 1 | - | - | - | 400mA | - | - | 2012 | 0805 | - | 220nH | 100MHz | 700mOhm Max | 400mA | RF INDUCTOR | DUAL ENDED | 50 @ 250MHz | - | 50 | - | - | 50 | 1007 | - | - | - | - | 1.3mm | 0.059 1.50mm | - | - | Non-RoHS Compliant | Contains Lead |