- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | DC Current | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PM0603-12NJ Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | 2.012816mg | RECTANGULAR PACKAGE | - | 4GHz | Ceramic | -40°C~125°C | Cut Tape (CT) | 2002 | PM0603 | 0.065Lx0.041W 1.65mmx1.05mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | NO | 1 | - | - | - | 700mA | - | 1608 | 0603 | - | - | - | 12nH | 250MHz | 130mOhm | 700mA | RF INDUCTOR | DUAL ENDED | 30 @ 250MHz | - | 30 | - | 30 | - | - | - | - | 1mm | 0.047 1.20mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM0603-47NJ Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | 2.012816mg | RECTANGULAR PACKAGE | - | 2GHz | Ceramic | -40°C~125°C | Cut Tape (CT) | 2002 | PM0603 | 0.065Lx0.041W 1.65mmx1.05mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | NO | 1 | - | - | - | 600mA | - | 1608 | 0603 | - | - | - | 47nH | 200MHz | 280mOhm | 600mA | RF INDUCTOR | DUAL ENDED | 40 @ 200MHz | - | 40 | - | 40 | - | - | - | - | 1mm | 0.047 1.20mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() CM201212-R15KL Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | 600MHz | Polymer | -40°C~100°C | Tape & Reel (TR) | 2001 | CM201212 | 0.079Lx0.050W 2.00mmx1.27mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | Unshielded | - | 1.57mm | - | - | 230mA | Not | 2012 | 0805 | - | - | - | 150nH | 25.2MHz | 1.47Ohm Max | 230mA | - | - | 10 @ 25.2MHz | - | - | - | - | - | - | 230mA | - | 1.27mm | 0.058 1.47mm | No | ROHS3 Compliant | - | ||
![]() CM201212-R68KL Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | 100MHz | Polymer | -40°C~100°C | Tape & Reel (TR) | 2001 | CM201212 | 0.079Lx0.050W 2.00mmx1.27mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | Unshielded | - | 1.57mm | - | - | 130mA | - | 2012 | 0805 | - | - | - | 680nH | 25.2MHz | 2.99Ohm Max | 130mA | - | - | 10 @ 25.2MHz | - | - | - | - | - | - | - | - | 1.27mm | 0.058 1.47mm | No | ROHS3 Compliant | - | ||
![]() PT12112SL Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | 3.8MHz | - | -20°C~80°C | Bulk | 2010 | PT121 | 0.400Dia 10.15mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | Unshielded | - | - | - | - | 200mA | Not | - | - | 5mm | - | - | 150μH | 796kHz | 2Ohm Max | 200mA | - | - | 80 @ 796kHz | Radial | - | - | - | - | - | 200mA | - | 12.7mm | 0.500 12.70mm | No | ROHS3 Compliant | - | ||
![]() PT12123SL Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | Ferrite | 1.2MHz | - | -20°C~80°C | Bulk | 2014 | PT121 | 0.400Dia 10.15mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 9Ohm | Copper/Tin (Cu/Sn) | 8504.50.80.00 | - | NO | 1 | - | Open Core | - | 150mA | Not | - | - | 5mm | - | 0.7 mm | 1.2mH | 252kHz | 9Ohm Max | 150mA | HIGH CURRENT INDUCTOR | - | 90 @ 252kHz | Radial | 90 | - | - | - | - | 150mA | - | 12.7mm | 0.500 12.70mm | - | ROHS3 Compliant | - | ||
![]() PT12134SL Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | Ferrite | 400kHz | - | -20°C~80°C | Bulk | 2010 | PT121 | 0.400Dia 10.15mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 40Ohm | Copper/Tin (Cu/Sn) | 8504.50.80.00 | - | NO | 1 | - | Open Core | - | 40mA | Not | - | - | 5mm | - | 0.7 mm | 10mH | 79.6kHz | 40Ohm Max | 40mA | HIGH CURRENT INDUCTOR | - | 100 @ 79.6kHz | Radial | 100 | - | - | - | - | 40mA | - | 12.7mm | 0.500 12.70mm | No | ROHS3 Compliant | - | ||
![]() CS321613-1R2K Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | 1206 (3216 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 65MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2011 | CS321613 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | TR | YES | 1 | 1.8mm | - | - | - | - | - | - | - | - | - | 1.2μH | 10MHz | 300mOhm Max | 100mA | RF INDUCTOR | DUAL ENDED | 80 @ 10MHz | - | 45 | - | 80 | - | - | - | - | 1.5mm | 0.059 1.50mm | No | ROHS3 Compliant | - | ||
![]() PT12111SL Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | Ferrite | 4.5MHz | - | -20°C~80°C | Bulk | 2010 | PT121 | 0.400Dia 10.15mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 2Ohm | Copper/Tin (Cu/Sn) | 8504.50.80.00 | - | NO | 1 | - | Open Core | - | 200mA | Not | - | - | 5mm | - | 0.7 mm | 120μH | 796kHz | 2Ohm Max | 200mA | HIGH CURRENT INDUCTOR | - | 80 @ 796kHz | Radial | 80 | - | - | - | - | 200mA | - | 12.7mm | 0.500 12.70mm | - | ROHS3 Compliant | - | ||
![]() CS321613-R68K Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | 1206 (3216 Metric) | YES | WRAPAROUND | - | 10.007382mg | RECTANGULAR PACKAGE | - | 105MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2011 | CS321613 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 350mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | TR | YES | 1 | 1.8mm | - | - | - | Not | - | - | - | - | - | 680nH | 25MHz | 350mOhm Max | 150mA | RF INDUCTOR | DUAL ENDED | 50 @ 25MHz | - | 30 | - | 50 | - | - | 150mA | - | 1.3mm | 0.059 1.50mm | No | ROHS3 Compliant | - | ||
![]() PM125S-120M-RC Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 21MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | PM125S | 0.496Lx0.457W 12.60mmx11.60mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Nickel/Silver (Sn/Ni/Ag) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 12.1mm | Chip | - | - | - | - | - | - | - | - | 12μH | 0.1MHz | 50mOhm Max | 2.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | 5.31A | - | 5046 | - | - | - | 5.4mm | 0.232 5.90mm | No | ROHS3 Compliant | - | ||
![]() CM201212-47NKL Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | 5.499807mg | RECTANGULAR PACKAGE | - | 1.6GHz | Polymer | -40°C~100°C | Tape & Reel (TR) | 2001 | CM201212 | 0.079Lx0.050W 2.00mmx1.27mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn99.3Cu0.7) | 8504.50.80.00 | TR | NO | 1 | 1.57mm | Chip | - | 385mA | Not | 2012 | 0805 | - | - | - | 47nH | 100MHz | 420mOhm Max | 385mA | RF INDUCTOR | DUAL ENDED | 15 @ 100MHz | - | 15 | - | 15 | - | - | 385mA | - | 1.27mm | 0.058 1.47mm | No | ROHS3 Compliant | - | ||
![]() 78F181J-TR Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | - | 4.3MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2005 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | TR, 14 INCH | NO | 1 | - | Conformal Coated | - | 84mA | - | - | - | - | 25.4mm | - | 180μH | 790kHz | 5Ohm Max | - | DC-DC CONVERTER | - | 60 @ 790kHz | - | 60 | - | - | - | 0.14A | - | 2.79mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM1210-R056J Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | 15.989131mg | - | - | 1.1GHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2002 | PM1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | Unshielded | - | - | - | unknown | 450mA | - | 3225 | 1210 | - | - | - | 56nH | 100MHz | 330mOhm Max | 450mA | - | - | 26 @ 100MHz | - | - | - | 28 | - | - | - | - | 2.2mm | 0.087 2.20mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM1210-R10J Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | 15.989131mg | RECTANGULAR PACKAGE | - | 700MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | TR | NO | 1 | - | Molded | unknown | 450mA | - | 3225 | 1210 | - | - | - | 100nH | 100MHz | 440mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 28 @ 100MHz | - | 28 | - | 28 | - | - | - | - | 2.2mm | 0.087 2.20mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM1210-181J Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | 15.989131mg | - | - | 7MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | Unshielded | - | - | - | unknown | 60mA | - | 3225 | 1210 | - | - | - | 180μH | 796kHz | 17Ohm Max | 60mA | - | - | 20 @ 796kHz | - | - | - | 20 | - | - | - | - | 2.2mm | 0.087 2.20mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 5300-19 Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | PRINTED WIRING PIN | - | - | TUBULAR PACKAGE | - | 7.6MHz | Ferrite | -55°C~105°C | Bulk | 2012 | 5300 | 0.160Diax0.500L 4.06mmx12.70mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | NO | 1 | - | Conformal Coated | unknown | 910mA | Not | - | - | - | 25.4mm | - | 33μH | 1kHz | 240mOhm Max | 910mA | RF INDUCTOR | - | - | - | - | 530mA | - | - | - | 910mA | 4.06mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 70F253AI Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | - | 2 | - | - | - | 960kHz | Iron | -55°C~105°C | Bulk | 2005 | 70F | 0.260Diax0.380L 6.60mmx9.65mm | ±5% | - | no | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | Unshielded | - | - | - | - | 57mA | - | - | - | - | - | - | 2.5mH | 250kHz | 45.6Ohm Max | 57mA | - | - | 48 @ 250kHz | - | - | - | 48 | - | - | - | 6.6mm | 260μm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 77F151J Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | - | 3.5MHz | Ferrite | -55°C~105°C | Bulk | 2001 | 77F | 0.157Diax0.410L 3.99mmx10.41mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | NO | 1 | - | Bobbin Core | - | 175mA | - | - | - | - | 25.4mm | - | 150μH | 796kHz | 4.2Ohm Max | 175mA | RF INDUCTOR | - | 70 @ 796kHz | - | 70 | - | 70 | - | - | - | 3.99mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 77F331J Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | - | 2.6MHz | Ferrite | -55°C~105°C | Bulk | 2001 | 77F | 0.157Diax0.410L 3.99mmx10.41mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | NO | 1 | - | Bobbin Core | - | 137mA | Not | - | - | - | 25.4mm | - | 330μH | 796kHz | 6.4Ohm Max | 137mA | RF INDUCTOR | - | 65 @ 796kHz | - | 65 | - | 65 | - | - | 137mA | 3.99mm | - | - | - | Non-RoHS Compliant | Contains Lead |