- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | DC Current | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PT12112SL Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | 3.8MHz | - | - | -20°C~80°C | Bulk | 2010 | PT121 | 0.400Dia 10.15mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 200mA | - | Not | - | - | 5mm | - | - | 150μH | 796kHz | 2Ohm Max | 200mA | - | - | 80 @ 796kHz | Radial | - | - | - | - | - | 200mA | - | 12.7mm | 0.500 12.70mm | - | No | ROHS3 Compliant | - | ||
![]() PT12123SL Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | Ferrite | 1.2MHz | - | - | -20°C~80°C | Bulk | 2014 | PT121 | 0.400Dia 10.15mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 9Ohm | Copper/Tin (Cu/Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Open Core | - | 150mA | - | Not | - | - | 5mm | - | 0.7 mm | 1.2mH | 252kHz | 9Ohm Max | 150mA | HIGH CURRENT INDUCTOR | - | 90 @ 252kHz | Radial | 90 | - | - | - | - | 150mA | - | 12.7mm | 0.500 12.70mm | - | - | ROHS3 Compliant | - | ||
![]() PT12134SL Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | Ferrite | 400kHz | - | - | -20°C~80°C | Bulk | 2010 | PT121 | 0.400Dia 10.15mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 40Ohm | Copper/Tin (Cu/Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Open Core | - | 40mA | - | Not | - | - | 5mm | - | 0.7 mm | 10mH | 79.6kHz | 40Ohm Max | 40mA | HIGH CURRENT INDUCTOR | - | 100 @ 79.6kHz | Radial | 100 | - | - | - | - | 40mA | - | 12.7mm | 0.500 12.70mm | - | No | ROHS3 Compliant | - | ||
![]() CS321613-1R2K Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 1206 (3216 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 65MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | CS321613 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR | YES | 1 | 1.8mm | - | - | - | - | - | - | - | - | - | - | 1.2μH | 10MHz | 300mOhm Max | 100mA | RF INDUCTOR | DUAL ENDED | 80 @ 10MHz | - | 45 | - | 80 | - | - | - | - | 1.5mm | 0.059 1.50mm | - | No | ROHS3 Compliant | - | ||
![]() PT12111SL Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | Ferrite | 4.5MHz | - | - | -20°C~80°C | Bulk | 2010 | PT121 | 0.400Dia 10.15mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 2Ohm | Copper/Tin (Cu/Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Open Core | - | 200mA | - | Not | - | - | 5mm | - | 0.7 mm | 120μH | 796kHz | 2Ohm Max | 200mA | HIGH CURRENT INDUCTOR | - | 80 @ 796kHz | Radial | 80 | - | - | - | - | 200mA | - | 12.7mm | 0.500 12.70mm | - | - | ROHS3 Compliant | - | ||
![]() CS321613-R68K Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 1206 (3216 Metric) | YES | WRAPAROUND | - | 10.007382mg | RECTANGULAR PACKAGE | - | 105MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | CS321613 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 350mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR | YES | 1 | 1.8mm | - | - | - | - | Not | - | - | - | - | - | 680nH | 25MHz | 350mOhm Max | 150mA | RF INDUCTOR | DUAL ENDED | 50 @ 25MHz | - | 30 | - | 50 | - | - | 150mA | - | 1.3mm | 0.059 1.50mm | - | No | ROHS3 Compliant | - | ||
![]() PM125S-120M-RC Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 21MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM125S | 0.496Lx0.457W 12.60mmx11.60mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Nickel/Silver (Sn/Ni/Ag) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.1mm | Chip | - | - | - | - | - | - | - | - | - | 12μH | 0.1MHz | 50mOhm Max | 2.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | 5.31A | - | 5046 | - | - | - | 5.4mm | 0.232 5.90mm | - | No | ROHS3 Compliant | - | ||
![]() CM201212-47NKL Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | 5.499807mg | RECTANGULAR PACKAGE | - | 1.6GHz | Polymer | - | -40°C~100°C | Tape & Reel (TR) | 2001 | CM201212 | 0.079Lx0.050W 2.00mmx1.27mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn99.3Cu0.7) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 1.57mm | Chip | - | 385mA | - | Not | 2012 | 0805 | - | - | - | 47nH | 100MHz | 420mOhm Max | 385mA | RF INDUCTOR | DUAL ENDED | 15 @ 100MHz | - | 15 | - | 15 | - | - | 385mA | - | 1.27mm | 0.058 1.47mm | - | No | ROHS3 Compliant | - | ||
![]() 9310-10-RC Bourns Inc. | In Stock | - | Datasheet | Tin | - | Through Hole | Axial | NO | - | - | - | TUBULAR PACKAGE | - | 220MHz | Ferrite | - | -55°C~105°C | Bulk | 2012 | 9310 | 0.156Diax0.375L 3.96mmx9.53mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | - | - | - | Unshielded | 1 | - | Molded | - | - | - | Not | - | - | - | 25.4mm | - | 820nH | 25MHz | 220mOhm Max | 900mA | RF INDUCTOR | - | 50 @ 25MHz | - | 50 | - | 50 | - | - | 900mA | 3.96mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 73F684AF-RC Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Axial | - | - | - | - | - | - | 3.4MHz | Ferrite | - | -55°C~105°C | Bulk | 2007 | 73F | 0.400Diax0.625L 10.16mmx15.88mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | 6Ohm | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | - | - | Not | - | - | - | - | - | 680μH | 790kHz | 6Ohm Max | 200mA | - | - | 160 @ 790kHz | - | - | - | 160 | - | - | 200mA | 10.16mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RL110S-100M-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical Cylinder, 4 Leads | - | - | - | - | CYLINDRICAL PACKAGE | - | 32MHz | Ferrite | - | -30°C~100°C | Bulk | 2012 | RL110S | 0.394Dia 10.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 4 | Radial | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | - | 3.9A | - | Not | - | - | 5mm | - | - | 10μH | 2.52MHz | 23mOhm Max | 3.9A | POWER INDUCTOR | - | 50 @ 2.52MHz | Pin | 50 | - | - | - | - | 3.9A | 10mm | 10.5mm | 0.413 10.50mm | - | No | ROHS3 Compliant | - | ||
![]() RL110S-151L-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical Cylinder, 4 Leads | - | - | - | - | CYLINDRICAL PACKAGE | - | 3.6MHz | Ferrite | Q MEASURED AT 0.79 MHZ | -30°C~100°C | Bulk | 2012 | RL110S | 0.394Dia 10.00mm | ±15% | e3 | yes | Obsolete | 1 (Unlimited) | 4 | Radial | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | - | 1A | - | Not | - | - | 5mm | - | - | 150μH | 1kHz | 230mOhm Max | 1A | POWER INDUCTOR | - | 25 @ 790kHz | Pin | 25 | - | - | - | - | 1A | 10mm | 10.5mm | 0.413 10.50mm | - | No | ROHS3 Compliant | - | ||
![]() 9250-124-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | - | 9.7MHz | Ferrite | - | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | unknown | 150mA | - | - | - | - | - | - | - | 120μH | 790kHz | 3.6Ohm Max | 150mA | RF INDUCTOR | - | 55 @ 790kHz | - | 55 | 95mA | 55 | - | - | - | 4.1148mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 9250-824-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | - | 4.2MHz | Ferrite | - | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | unknown | 80mA | - | - | - | - | - | - | - | 820μH | 790kHz | 13Ohm Max | 80mA | RF INDUCTOR | - | 60 @ 790kHz | - | 60 | 45mA | 60 | - | - | - | 4.1148mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 9250-683-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | Axial | - | - | - | 21MHz | Ferrite | - | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | Wirewound | - | - | 105°C | -55°C | Wirewound | - | 170mA | - | Shielded | - | - | - | - | 170mA | 9250 | - | - | - | - | - | - | 68μH | 2.5MHz | 2.7Ohm Max | 170mA | - | - | 50 @ 2.5MHz | - | - | 150mA | 50 | - | - | - | 4.1148mm | - | - | 10.414mm | - | ROHS3 Compliant | Lead Free | ||
![]() 9250-224-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | - | 7.5MHz | Ferrite | - | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | unknown | 125mA | - | - | - | - | - | - | - | 220μH | 790kHz | 5Ohm Max | 125mA | RF INDUCTOR | - | 55 @ 790kHz | - | 55 | 80mA | 55 | - | - | - | 4.1148mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 9250-394-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | - | 6.2MHz | Ferrite | - | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | unknown | 105mA | - | - | - | - | - | - | - | 390μH | 790kHz | 7.4Ohm Max | 105mA | RF INDUCTOR | - | 60 @ 790kHz | - | 60 | 60mA | 60 | - | - | - | 4.1148mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 9250-563-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | - | 25MHz | Ferrite | - | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | - | - | - | YES | 1 | - | - | unknown | 190mA | - | - | - | - | - | - | - | 56μH | 2.5MHz | 2.23Ohm Max | 190mA | RF INDUCTOR | - | 50 @ 2.5MHz | - | 50 | 160mA | 50 | - | - | - | 4.1148mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 9250-825-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | - | 540kHz | Ferrite | - | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | unknown | 26mA | - | - | - | - | - | - | - | 8.2mH | 250kHz | 119Ohm Max | 26mA | RF INDUCTOR | - | 40 @ 250kHz | - | 40 | 15mA | - | - | - | - | 4.1148mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 9250-274-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | - | 7MHz | Ferrite | - | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | - | 115mA | - | - | - | - | - | - | - | 270μH | 790kHz | 5.8Ohm Max | - | RF INDUCTOR | - | 55 @ 790kHz | - | 55 | 70mA | - | - | 0.115A | - | 4.11mm | - | - | - | - | ROHS3 Compliant | Lead Free |