- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | DC Current | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6717-RC Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical, 4 Leads (Open) | WIRE | 4 | - | RECTANGULAR PACKAGE | - | Iron Powder | - | -55°C~105°C | Bulk | 2009 | 6700 | 1.812Lx0.900W 46.02mmx22.86mm | ±15% | - | - | Obsolete | 1 (Unlimited) | 4 | Radial | EAR99 | Toroidal | 150mOhm | - | - | - | NO | 2 | 22.86mm | - | - | 4A | - | Not | - | - | 30.48mm | 0.508mm | 1.27 mm | 500μH | 1kHz | 150mOhm Max | 4A | HIGH CURRENT INDUCTOR | DUAL IN-LINE | - | Pin | - | - | - | - | 4A | - | 49.53mm | 1.950 49.53mm | - | ROHS3 Compliant | Lead Free | ||
![]() 9250-154-RC Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | 8.5MHz | Ferrite | - | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | YES | 1 | - | - | unknown | 140mA | - | - | - | - | - | - | - | 150μH | 790kHz | 4.1Ohm Max | 140mA | RF INDUCTOR | - | 55 @ 790kHz | - | 55 | 90mA | 55 | - | - | 4.1148mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PM1210-181J-RC Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 7MHz | Ferrite | PARALLEL CONNECTED | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | - | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.5mm | Chip | - | 60mA | - | Not | 3225 | 1210 | - | - | - | 180μH | 796kHz | 17Ohm Max | 50mA | POWER INDUCTOR | DUAL ENDED | 20 @ 796kHz | - | 20 | - | 20 | - | 50mA | - | 2.2mm | 0.087 2.20mm | No | ROHS3 Compliant | Lead Free | ||
![]() PM7232S-1R0M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2002 | PM7232S | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | Shielded | - | - | - | unknown | 10A | PM7032S | - | - | - | - | - | - | 1μH | 100kHz | 8.4mOhm Max | 10A | - | - | - | - | - | - | - | - | - | - | 3.2mm | 0.126 3.20mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM12645S-1R8M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2002 | PM12645S | 0.547Lx0.531W 13.90mmx13.50mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | TR | YES | 1 | - | - | unknown | 13A | - | - | - | - | - | - | - | 1.8μH | 100kHz | 3.5mOhm Max | 21A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 5050 | - | - | 5.2mm | 0.232 5.90mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() 77F151J Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | 3.5MHz | Ferrite | - | -55°C~105°C | Bulk | 2001 | 77F | 0.157Diax0.410L 3.99mmx10.41mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | NO | 1 | - | Bobbin Core | - | 175mA | - | - | - | - | - | 25.4mm | - | 150μH | 796kHz | 4.2Ohm Max | 175mA | RF INDUCTOR | - | 70 @ 796kHz | - | 70 | - | 70 | - | - | 3.99mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 77F331J Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | 2.6MHz | Ferrite | - | -55°C~105°C | Bulk | 2001 | 77F | 0.157Diax0.410L 3.99mmx10.41mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | NO | 1 | - | Bobbin Core | - | 137mA | - | Not | - | - | - | 25.4mm | - | 330μH | 796kHz | 6.4Ohm Max | 137mA | RF INDUCTOR | - | 65 @ 796kHz | - | 65 | - | 65 | - | 137mA | 3.99mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 77F3R9K Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | 86MHz | Ferrite | - | -55°C~105°C | Bulk | 2001 | 77F | 0.157Diax0.410L 3.99mmx10.41mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | NO | 1 | - | Bobbin Core | - | 640mA | - | - | - | - | - | 25.4mm | - | 3.9μH | 7.96MHz | 370mOhm Max | 640mA | RF INDUCTOR | - | 65 @ 7.96MHz | - | 65 | - | 65 | - | - | 3.99mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 77F181J Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | 3.3MHz | Ferrite | - | -55°C~105°C | Bulk | 2001 | 77F | 0.157Diax0.410L 3.99mmx10.41mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | NO | 1 | - | Bobbin Core | - | 165mA | - | - | - | - | - | 25.4mm | - | 180μH | 796kHz | 4.6Ohm Max | 165mA | RF INDUCTOR | - | 70 @ 796kHz | - | 70 | - | 70 | - | - | 3.99mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 77F271J Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | 2.8MHz | Ferrite | - | -55°C~105°C | Bulk | 2001 | 77F | 0.157Diax0.410L 3.99mmx10.41mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | NO | 1 | - | Bobbin Core | - | 145mA | - | - | - | - | - | 25.4mm | - | 270μH | 796kHz | 5.8Ohm Max | 145mA | RF INDUCTOR | - | 65 @ 796kHz | - | 65 | - | 65 | - | - | 3.99mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 77F1R8K Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | 121MHz | Ferrite | - | -55°C~105°C | Bulk | 2001 | 77F | 0.157Diax0.410L 3.99mmx10.41mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | NO | 1 | - | Bobbin Core | - | 790mA | - | - | - | - | - | 25.4mm | - | 1.8μH | 7.96MHz | 250mOhm Max | 790mA | RF INDUCTOR | - | 55 @ 7.96MHz | - | 55 | - | 55 | - | - | 3.99mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM0603H-47NJ Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 1.2GHz | Ceramic | - | -25°C~105°C | Tape & Reel (TR) | 2001 | PM0603H | 0.065Lx0.041W 1.65mmx1.05mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | 8504.50.80.00 | TR | NO | 1 | - | Monolithic | - | 300mA | - | - | 1608 | 0603 | - | - | - | 47nH | 100MHz | 700mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 16 @ 100MHz | - | 16 | - | 16 | - | - | - | 800μm | 0.047 1.20mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM0603H-18NJ Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 3.997283mg | - | 2.05GHz | Ceramic | - | -25°C~105°C | Tape & Reel (TR) | 2001 | PM0603H | 0.065Lx0.041W 1.65mmx1.05mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | Unshielded | - | - | - | - | 300mA | - | - | 1608 | 0603 | - | - | - | 18nH | 100MHz | 350mOhm Max | 300mA | - | - | 15 @ 100MHz | - | - | - | 15 | - | - | - | 800μm | 0.047 1.20mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM0603H-1N8 Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 3.997283mg | - | 6GHz | Ceramic | - | -25°C~105°C | Tape & Reel (TR) | 2001 | PM0603H | 0.065Lx0.041W 1.65mmx1.05mm | ±0.3nH | - | no | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | Unshielded | - | - | - | - | 300mA | - | - | 1608 | 0603 | - | - | - | 1.8nH | 100MHz | 100mOhm Max | 300mA | - | - | 12 @ 100MHz | - | - | - | 16 | - | - | - | 800μm | 0.047 1.20mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM0603H-3N9 Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 5.6GHz | Ceramic | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -25°C~105°C | Tape & Reel (TR) | 2001 | PM0603H | 0.065Lx0.041W 1.65mmx1.05mm | ±0.3nH | - | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | 8504.50.80.00 | TR | NO | 1 | - | Monolithic | - | 300mA | - | - | 1608 | 0603 | - | - | - | 3.9nH | 100MHz | 140mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 13 @ 100MHz | - | 13 | - | 13 | - | - | - | 800μm | 0.047 1.20mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM0603H-27NJ Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | 1.75GHz | Ceramic | - | -25°C~105°C | Tape & Reel (TR) | 2001 | PM0603H | 0.065Lx0.041W 1.65mmx1.05mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | Unshielded | - | - | - | - | 300mA | - | - | 1608 | 0603 | - | - | - | 27nH | 100MHz | 450mOhm Max | 300mA | - | - | 16 @ 100MHz | - | - | - | 16 | - | - | - | 800μm | 0.047 1.20mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM0603H-3N3 Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | 5.7GHz | Ceramic | - | -25°C~105°C | Tape & Reel (TR) | 2001 | PM0603H | 0.065Lx0.041W 1.65mmx1.05mm | ±0.3nH | - | no | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | Unshielded | - | - | - | - | 300mA | - | - | 1608 | 0603 | - | - | - | 3.3nH | 100MHz | 120mOhm Max | 300mA | - | - | 14 @ 100MHz | - | - | - | 14 | - | - | - | 800μm | 0.047 1.20mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM0603H-100NJ Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 925MHz | Ceramic | - | -25°C~105°C | Tape & Reel (TR) | 2001 | PM0603H | 0.065Lx0.041W 1.65mmx1.05mm | ±5% | - | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | 8504.50.80.00 | TR | NO | 1 | - | Monolithic | - | 300mA | - | - | 1608 | 0603 | - | - | - | 100nH | 100MHz | 1Ohm Max | 300mA | RF INDUCTOR | DUAL ENDED | 16 @ 100MHz | - | 16 | - | 16 | - | - | - | 800μm | 0.047 1.20mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM0805G-1R8J Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 5.499807mg | - | 55MHz | Ferrite | - | -25°C~105°C | Tape & Reel (TR) | 2003 | PM0805G | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | Shielded | - | - | - | - | 50mA | - | - | 2012 | 0805 | - | - | - | 1.8μH | 10MHz | 600mOhm Max | 50mA | - | - | 45 @ 10MHz | - | - | - | 45 | - | - | - | 1.2mm | 0.035 0.90mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM0603H-12NJ Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 3.997283mg | - | 2.7GHz | Ceramic | - | -25°C~105°C | Tape & Reel (TR) | 2001 | PM0603H | 0.065Lx0.041W 1.65mmx1.05mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | Unshielded | - | - | - | - | 300mA | - | - | 1608 | 0603 | - | - | - | 12nH | 100MHz | 280mOhm Max | 300mA | - | - | 15 @ 100MHz | - | - | - | 15 | - | - | - | 800μm | 0.047 1.20mm | - | Non-RoHS Compliant | Contains Lead |