- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | DC Current | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PM0603-R27J Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | - | - | 2.012816mg | RECTANGULAR PACKAGE | 990MHz | Ceramic | - | -40°C~125°C | Cut Tape (CT) | 2002 | PM0603 | 0.065Lx0.041W 1.65mmx1.05mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | 170mA | - | - | 1608 | 0603 | - | - | - | - | 270nH | 100MHz | 2.3Ohm | 170mA | RF INDUCTOR | DUAL ENDED | 30 @ 100MHz | - | 30 | - | 30 | - | - | - | - | 1mm | 0.047 1.20mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM7232S-1R0M Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2002 | PM7232S | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | unknown | 10A | PM7032S | - | - | - | - | - | - | - | 1μH | 100kHz | 8.4mOhm Max | 10A | - | - | - | - | - | - | - | - | - | - | - | 3.2mm | 0.126 3.20mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM12645S-1R8M Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2002 | PM12645S | 0.547Lx0.531W 13.90mmx13.50mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | unknown | 13A | - | - | - | - | - | - | - | - | 1.8μH | 100kHz | 3.5mOhm Max | 21A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 5050 | - | - | - | 5.2mm | 0.232 5.90mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 9310-10-RC Bourns Inc. | In Stock | - | Datasheet | Tin | - | Through Hole | Axial | NO | - | - | - | - | TUBULAR PACKAGE | 220MHz | Ferrite | - | -55°C~105°C | Bulk | 2012 | 9310 | 0.156Diax0.375L 3.96mmx9.53mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | - | - | - | Unshielded | 1 | - | Molded | - | - | - | Not | - | - | - | 25.4mm | - | - | 820nH | 25MHz | 220mOhm Max | 900mA | RF INDUCTOR | - | 50 @ 25MHz | - | 50 | - | 50 | - | - | 900mA | 3.96mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 73F684AF-RC Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Axial | - | - | - | - | - | - | 3.4MHz | Ferrite | - | -55°C~105°C | Bulk | 2007 | 73F | 0.400Diax0.625L 10.16mmx15.88mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | 6Ohm | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | - | - | Not | - | - | - | - | - | - | 680μH | 790kHz | 6Ohm Max | 200mA | - | - | 160 @ 790kHz | - | - | - | 160 | - | - | 200mA | 10.16mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RL110S-100M-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical Cylinder, 4 Leads | - | - | - | - | - | CYLINDRICAL PACKAGE | 32MHz | Ferrite | - | -30°C~100°C | Bulk | 2012 | RL110S | 0.394Dia 10.00mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 4 | Radial | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | - | 3.9A | - | Not | - | - | 5mm | - | - | - | 10μH | 2.52MHz | 23mOhm Max | 3.9A | POWER INDUCTOR | - | 50 @ 2.52MHz | Pin | 50 | - | - | - | - | 3.9A | 10mm | 10.5mm | 0.413 10.50mm | - | No | ROHS3 Compliant | - | ||
![]() RL110S-151L-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical Cylinder, 4 Leads | - | - | - | - | - | CYLINDRICAL PACKAGE | 3.6MHz | Ferrite | Q MEASURED AT 0.79 MHZ | -30°C~100°C | Bulk | 2012 | RL110S | 0.394Dia 10.00mm | ±15% | e3 | yes | Obsolete | 1 (Unlimited) | 4 | Radial | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | - | 1A | - | Not | - | - | 5mm | - | - | - | 150μH | 1kHz | 230mOhm Max | 1A | POWER INDUCTOR | - | 25 @ 790kHz | Pin | 25 | - | - | - | - | 1A | 10mm | 10.5mm | 0.413 10.50mm | - | No | ROHS3 Compliant | - | ||
![]() 9250-124-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | - | TUBULAR PACKAGE | 9.7MHz | Ferrite | - | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | unknown | 150mA | - | - | - | - | - | - | - | - | 120μH | 790kHz | 3.6Ohm Max | 150mA | RF INDUCTOR | - | 55 @ 790kHz | - | 55 | 95mA | 55 | - | - | - | 4.1148mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 9250-824-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | - | TUBULAR PACKAGE | 4.2MHz | Ferrite | - | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | unknown | 80mA | - | - | - | - | - | - | - | - | 820μH | 790kHz | 13Ohm Max | 80mA | RF INDUCTOR | - | 60 @ 790kHz | - | 60 | 45mA | 60 | - | - | - | 4.1148mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 9250-683-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | Axial | - | - | 21MHz | Ferrite | - | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | Wirewound | - | - | 105°C | -55°C | Wirewound | - | 170mA | - | Shielded | - | - | - | - | 170mA | 9250 | - | - | - | - | - | - | - | 68μH | 2.5MHz | 2.7Ohm Max | 170mA | - | - | 50 @ 2.5MHz | - | - | 150mA | 50 | - | - | - | 4.1148mm | - | - | 10.414mm | - | ROHS3 Compliant | Lead Free | ||
![]() 9250-224-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | - | TUBULAR PACKAGE | 7.5MHz | Ferrite | - | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | unknown | 125mA | - | - | - | - | - | - | - | - | 220μH | 790kHz | 5Ohm Max | 125mA | RF INDUCTOR | - | 55 @ 790kHz | - | 55 | 80mA | 55 | - | - | - | 4.1148mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 9250-394-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | - | TUBULAR PACKAGE | 6.2MHz | Ferrite | - | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | unknown | 105mA | - | - | - | - | - | - | - | - | 390μH | 790kHz | 7.4Ohm Max | 105mA | RF INDUCTOR | - | 60 @ 790kHz | - | 60 | 60mA | 60 | - | - | - | 4.1148mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 9250-563-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | - | TUBULAR PACKAGE | 25MHz | Ferrite | - | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | - | - | - | YES | 1 | - | - | unknown | 190mA | - | - | - | - | - | - | - | - | 56μH | 2.5MHz | 2.23Ohm Max | 190mA | RF INDUCTOR | - | 50 @ 2.5MHz | - | 50 | 160mA | 50 | - | - | - | 4.1148mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 9250-825-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | - | TUBULAR PACKAGE | 540kHz | Ferrite | - | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | unknown | 26mA | - | - | - | - | - | - | - | - | 8.2mH | 250kHz | 119Ohm Max | 26mA | RF INDUCTOR | - | 40 @ 250kHz | - | 40 | 15mA | - | - | - | - | 4.1148mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 9250-274-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | - | TUBULAR PACKAGE | 7MHz | Ferrite | - | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | - | 115mA | - | - | - | - | - | - | - | - | 270μH | 790kHz | 5.8Ohm Max | - | RF INDUCTOR | - | 55 @ 790kHz | - | 55 | 70mA | - | - | 0.115A | - | 4.11mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 6717-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical, 4 Leads (Open) | - | WIRE | 4 | - | - | RECTANGULAR PACKAGE | - | Iron Powder | - | -55°C~105°C | Bulk | 2009 | 6700 | 1.812Lx0.900W 46.02mmx22.86mm | ±15% | - | - | Obsolete | 1 (Unlimited) | 4 | Radial | EAR99 | Toroidal | 150mOhm | - | - | - | - | - | - | - | NO | 2 | 22.86mm | - | - | 4A | - | Not | - | - | 30.48mm | 0.508mm | - | 1.27 mm | 500μH | 1kHz | 150mOhm Max | 4A | HIGH CURRENT INDUCTOR | DUAL IN-LINE | - | Pin | - | - | - | - | - | 4A | - | 49.53mm | 1.950 49.53mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 9250-154-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | - | TUBULAR PACKAGE | 8.5MHz | Ferrite | - | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | unknown | 140mA | - | - | - | - | - | - | - | - | 150μH | 790kHz | 4.1Ohm Max | 140mA | RF INDUCTOR | - | 55 @ 790kHz | - | 55 | 90mA | 55 | - | - | - | 4.1148mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PM1210-181J-RC Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 7MHz | Ferrite | PARALLEL CONNECTED | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | - | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.5mm | Chip | - | 60mA | - | Not | 3225 | 1210 | - | - | - | - | 180μH | 796kHz | 17Ohm Max | 50mA | POWER INDUCTOR | DUAL ENDED | 20 @ 796kHz | - | 20 | - | 20 | - | - | 50mA | - | 2.2mm | 0.087 2.20mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() 2300LL-390-H-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2300LL | 1.280Dia 32.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Hortizontal Mount | - | 12.2A | - | - | - | - | - | 12.7mm | 29.972mm | - | 39μH | 1kHz | 11mOhm Max | - | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | 32.5mm | 16.5mm | 0.650 16.51mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 2100LL-821-V-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2004 | 2100LL | 0.860Diax0.450W 21.84mmx11.43mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 11.43mm | Vertical Mount | - | 1.6A | - | - | - | - | - | 12.7mm | 9.398mm | - | 820μH | 1kHz | 257mOhm Max | 1.6A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 21.8mm | 21.8mm | - | - | No | ROHS3 Compliant | Lead Free |