- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Current Rating | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PM1008-100K Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 25MHz | Ceramic | Q MEASURED AT 25 MHZ | -55°C~125°C | Tape & Reel (TR) | 2001 | PM1008 | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | TR | NO | 1 | - | - | 100mA | 2520 | 1008 | 10μH | 7.9MHz | 12Ohm | 100mA | RF INDUCTOR | DUAL ENDED | 20 @ 25MHz | 20 | - | 20 | 1111 | - | - | 1.6mm | 0.071 1.80mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM0805G-R39J Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 5.499807mg | - | 135MHz | Ferrite | - | -25°C~105°C | Tape & Reel (TR) | 2003 | PM0805G | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | - | 8504.50.80.00 | - | Shielded | - | - | - | 200mA | 2012 | 0805 | 390nH | 25MHz | 650mOhm Max | 200mA | - | - | 25 @ 25MHz | - | - | 25 | - | - | - | 1.2mm | 0.035 0.90mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM0805H-470NJ Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | 5.499807mg | RECTANGULAR PACKAGE | 430MHz | Ceramic | - | -25°C~105°C | Tape & Reel (TR) | 2001 | PM0805H | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | 8504.50.80.00 | TR | YES | 1 | Monolithic | unknown | 300mA | 2012 | 0805 | 470nH | 50MHz | 1.2Ohm Max | 300mA | RF INDUCTOR | DUAL ENDED | 16 @ 50MHz | 16 | - | 16 | - | - | - | 850μm | 0.049 1.25mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM0805G-R27J Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | 5.499807mg | RECTANGULAR PACKAGE | 150MHz | Ferrite | - | -25°C~105°C | Tape & Reel (TR) | 2003 | PM0805G | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | 8504.50.80.00 | TR | YES | 1 | Monolithic | - | 250mA | 2012 | 0805 | 270nH | 25MHz | 500mOhm Max | 250mA | RF INDUCTOR | DUAL ENDED | 20 @ 25MHz | 20 | - | 20 | - | - | - | 1.2mm | 0.035 0.90mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM0805H-6N8J Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | 5.499807mg | - | 3.65GHz | Ceramic | - | -25°C~105°C | Tape & Reel (TR) | 2001 | PM0805H | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | - | 8504.50.80.00 | - | Unshielded | - | - | unknown | 300mA | 2012 | 0805 | 6.8nH | 100MHz | 250mOhm Max | 300mA | - | - | 15 @ 100MHz | - | - | 15 | - | - | - | 850μm | 0.033 0.85mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM0805H-5N6 Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | 5.499807mg | RECTANGULAR PACKAGE | 4GHz | Ceramic | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -25°C~105°C | Tape & Reel (TR) | 2001 | PM0805H | 0.079Lx0.049W 2.00mmx1.25mm | ±0.3nH | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | 8504.50.80.00 | TR | YES | 1 | Monolithic | unknown | 300mA | 2012 | 0805 | 5.6nH | 100MHz | 230mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 14 @ 100MHz | 14 | - | 14 | - | - | - | 850μm | 0.033 0.85mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM125SH-471M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -30°C~100°C | Tape & Reel (TR) | 2000 | PM125SH | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | TR | YES | 1 | - | unknown | 580mA | - | - | 470μH | 1kHz | 770mOhm Max | 580mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 4747 | - | - | 6mm | 0.256 6.50mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM125SH-120M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -30°C~100°C | Tape & Reel (TR) | 2000 | PM125SH | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | TR | YES | 1 | - | unknown | 3.5A | - | - | 12μH | 1kHz | 27mOhm Max | 5.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 4747 | - | - | 6mm | 0.256 6.50mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM125SH-221M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -30°C~100°C | Tape & Reel (TR) | 2000 | PM125SH | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | TR | YES | 1 | - | unknown | 800mA | - | - | 220μH | 1kHz | 400mOhm Max | 800mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 4747 | - | - | 6mm | 0.256 6.50mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM125SH-330M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -30°C~100°C | Tape & Reel (TR) | 2000 | PM125SH | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | TR | YES | 1 | - | unknown | 2.1A | - | - | 33μH | 1kHz | 57mOhm Max | 3A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 4747 | - | - | 6mm | 0.256 6.50mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM125SH-102M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -30°C~100°C | Tape & Reel (TR) | 2000 | PM125SH | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | TR | YES | 1 | - | unknown | 400mA | - | - | 1mH | 1kHz | 1.53Ohm Max | 400mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 4747 | - | - | 6mm | 0.256 6.50mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM125SH-561M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -30°C~100°C | Tape & Reel (TR) | 2000 | PM125SH | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | TR | YES | 1 | - | unknown | 540mA | - | - | 560μH | 1kHz | 860mOhm Max | 540mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 4747 | - | - | 6mm | 0.256 6.50mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM125SH-121M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -30°C~100°C | Tape & Reel (TR) | 2000 | PM125SH | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | YES | 1 | - | - | 1.1A | - | - | 120μH | 1kHz | 170mOhm Max | 1.1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 6mm | 0.256 6.50mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM125SH-820M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -30°C~100°C | Tape & Reel (TR) | 2000 | PM125SH | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | TR | YES | 1 | - | unknown | 1.4A | - | - | 82μH | 1kHz | 140mOhm Max | 1.95A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 4747 | - | - | 6mm | 0.256 6.50mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM125SH-331M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -30°C~100°C | Tape & Reel (TR) | 2000 | PM125SH | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | TR | YES | 1 | - | unknown | 680mA | - | - | 330μH | 1kHz | 510mOhm Max | 680mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 4747 | - | - | 6mm | 0.256 6.50mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM127SH-4R7N Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | Ferrite | - | -30°C~100°C | Tape & Reel (TR) | 2000 | PM127SH | 0.492Lx0.492W 12.50mmx12.50mm | -20% +40% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | TR | YES | 1 | Bobbin Core | unknown | 6.8A | - | - | 4.7μH | 100kHz | 16mOhm Max | 6.8A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 4747 | 30MHz | - | 7.5mm | 0.315 8.00mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM1608-6R8M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2001 | PM1608 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | TR | NO | 1 | Bobbin Core | - | 1.4A | - | - | 6.8μH | 100kHz | 130mOhm Max | 1.4A | POWER INDUCTOR | DUAL ENDED | - | - | 1.2A | - | 2618 | - | - | 2.92mm | 0.115 2.92mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM125SH-271M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -30°C~100°C | Tape & Reel (TR) | 2000 | PM125SH | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | TR | YES | 1 | - | unknown | 750mA | - | - | 270μH | 1kHz | 460mOhm Max | 750mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 4747 | - | - | 6mm | 0.256 6.50mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM127SH-270M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -30°C~100°C | Tape & Reel (TR) | 2000 | PM127SH | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | TR | YES | 1 | Bobbin Core | unknown | 3.4A | - | - | 27μH | 1kHz | 46mOhm Max | 3.9A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 4747 | - | 12mm | 7.5mm | 0.315 8.00mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM1608S-4R7M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 105MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2001 | PM1608S | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | e4 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Copper/Nickel/Gold (Cu/Ni/Au) | 8504.50.80.00 | TR, Embossed, 7 Inch | YES | 1 | Rectangular | - | 1.4A | - | - | 4.7μH | 100kHz | 60mOhm Max | 1.4A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 2617 | - | - | 3mm | 0.115 2.92mm | Non-RoHS Compliant | Contains Lead |