- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Conductor Material | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PM5022-221M-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | - | 796kHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | PM5022 | 0.720Lx0.551W 18.30mmx14.00mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Tin (Cu/Ni/Sn) | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | Unshielded | 1 | 14.3mm | Rectangular | 1.2A | - | Not | - | - | - | - | - | - | 220μH | 100kHz | 420mOhm | - | 1.1A | POWER INDUCTOR | DUAL ENDED | 20 @ 4.5MHz | - | - | 2.2A | 20 | - | - | 10% | 1.1A | 1.1A | - | 6.6mm | 0.272 6.90mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 2207-H-RC Bourns Inc. | 4600 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | 2 | - | CYLINDRICAL PACKAGE | - | - | - | Iron Powder | - | -55°C~105°C | Bulk | 2007 | 2200 | 0.950Dia 24.13mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 7.4A | - | Not | - | - | 22.1mm | - | - | 1.07 mm | 33μH | 1kHz | 20mOhm Max | - | 7.4A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 15% | 7.4A | 7.4A | 24.13mm | 13.97mm | 0.550 13.97mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CW201212-22NJ Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | 2 | 5.499807mg | RECTANGULAR PACKAGE | Copper | - | 3.3GHz | Ceramic | Q MEASURED AT 500 MHZ | -40°C~125°C | Tape & Reel (TR) | 2008 | CW201212 | 0.083Lx0.059W 2.10mmx1.50mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | Ceramic, Wirewound | 8504.50.80.00 | - | TR | NO | 1 | 1.7mm | Chip | 600mA | - | Not | 2012 | 0805 | - | - | - | - | 22nH | 250MHz | 100mOhm | 300mA | 600mA | RF INDUCTOR | DUAL ENDED | 60 @ 500MHz | - | 60 | - | 60 | - | - | 5% | 600mA | - | - | 1.3mm | 0.059 1.50mm | No | - | ROHS3 Compliant | - | - | ||
![]() 2000-3R3-H-RC Bourns Inc. | 10 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | 2 | - | CYLINDRICAL PACKAGE | - | Ferrite | - | - | - | -55°C~105°C | Bulk | 2007 | 2000 | 0.680Dia 17.27mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Hortizontal Mount | 11.1A | - | Not | - | - | 14.73mm | - | - | - | 3.3μH | 1kHz | 5.3mOhm Max | - | 11.1A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 20% | 11.1A | - | 17.27mm | 10.414mm | 0.410 10.41mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRU6025-220Y Bourns Inc. | 17 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | CYLINDRICAL PACKAGE | - | - | 18MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU6025 | 0.256Lx0.244W 6.50mmx6.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | 130mOhm | Tin (Sn) | - | 8504.50.80.00 | - | TR | YES | 2 | 6.8mm | - | 1.6A | - | Not | - | - | - | - | - | - | 22μH | 100kHz | 130mOhm Max | 2.7A | 1.6A | POWER INDUCTOR | ON CIRCLE | 12 @ 2.52MHz | - | 12 | 700mA | 12 | - | - | 30% | 1.6A | 1.6A | - | 2.5mm | 0.110 2.80mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0906-331KL Bourns Inc. | 13 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | GULL WING | 8 | - | RECTANGULAR PACKAGE | - | - | 5MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0906 | 0.492Lx0.413W 12.50mmx10.50mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | TR | Unshielded | 1 | 13mm | - | 500mA | - | Not | - | - | - | - | - | - | 330μH | 1kHz | 1.27Ohm Max | - | 500mA | POWER INDUCTOR | DUAL IN-LINE | 15 @ 796kHz | - | 15 | 650mA | 15 | 4137 | - | 10% | 500mA | 500mA | - | 100μm | 0.248 6.30mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0603-100ML Bourns Inc. | 1600 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 12 | - | CYLINDRICAL PACKAGE | - | - | 34MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0603 | 0.228Lx0.228W 5.80mmx5.80mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 1.14A | - | Not | - | - | - | - | - | - | 10μH | 1kHz | 150mOhm Max | - | 1.14A | POWER INDUCTOR | DUAL ENDED | 24 @ 2.52MHz | - | - | 1.4A | 24 | - | - | 20% | 1.14A | 1.14A | 5.8mm | 3.9mm | 0.154 3.90mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU1048A-470Y Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | 8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU1048A | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | - | YES | 1 | 10.3mm | - | 1.7A | - | Not | - | - | - | - | - | - | 47μH | 100kHz | 120mOhm Max | - | 1.7A | POWER INDUCTOR | DUAL ENDED | 26 @ 2.52MHz | - | - | 1.5A | - | 3939 | - | 30% | - | 1.7A | - | 4.8mm | 0.201 5.10mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP1206-2R0Y Bourns Inc. | 200 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -55°C~150°C | Tape & Reel (TR) | 2006 | SRP1206 | 0.492Lx0.492W 12.50mmx12.50mm | ±25% | e2 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Wirewound | - | Copper/Tin (Cu/Sn) | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.8mm | - | 17A | - | Not | - | - | - | - | - | - | 2μH | 100kHz | 6mOhm Max | - | 15A | POWER INDUCTOR | DUAL IN-LINE | - | - | - | - | - | 4949 | - | - | 17A | - | - | 5.6896mm | 0.236 6.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRN2010TA-4R7M Bourns Inc. | 60000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0806 (2016 Metric) | - | - | - | - | - | - | - | 62MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SRN2010TA | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 4.7μH | - | 360mOhm | - | - | - | - | 14 @ 1MHz | - | - | 770mA | - | - | - | 20% | - | 900mA | - | - | 0.039 1.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR1105-390KL Bourns Inc. | 45 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1105 | 0.437Lx0.394W 11.10mmx10.00mm | ±10% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 140MOhm | Copper/Nickel/Gold (Cu/Ni/Au) | - | 8504.50.80.00 | - | TR | NO | 1 | 10.2mm | - | 2.4A | - | - | - | - | - | - | - | - | 39μH | 1kHz | 140mOhm Max | - | 2.4A | POWER INDUCTOR | DUAL ENDED | - | - | - | 4.5A | - | 4439 | - | 10% | - | 2.4A | - | 4.8006mm | 0.197 5.00mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR4828A-180M Bourns Inc. | 29 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | 22MHz | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | - | SRR4828A | 0.189Lx0.189W 4.80mmx4.80mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | 1.7A | - | YES | 1 | - | - | - | - | - | - | - | - | - | - | - | 18μH | 0.1MHz | 160mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | 800mA | - | - | 1.7A | 20% | - | - | - | - | 0.118 3.00mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRU6025A-680Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU6025A | 0.256Lx0.244W 6.50mmx6.20mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | - | Shielded | - | 6.8mm | - | 800mA | - | Not | - | - | - | - | - | - | 68μH | 100kHz | 365mOhm Max | - | 800mA | - | - | 10 @ 2.52MHz | - | - | 400mA | - | - | - | 30% | 800mA | 800mA | - | 2.5mm | 0.110 2.80mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRU1038-680Y Bourns Inc. | 196000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | - | 7MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU1038 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 10.3mm | Rectangular | 1.3A | - | Not | - | - | - | - | - | - | 68μH | 100kHz | 166mOhm | - | 1.1A | POWER INDUCTOR | DUAL ENDED | 24 @ 2.52MHz | - | 24 | - | 24 | 3939 | - | 30% | 1.1A | - | - | 3.8mm | 0.161 4.10mm | - | - | ROHS3 Compliant | - | - | ||
![]() 2100LL-101-H-RC Bourns Inc. | 46 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | 2 | - | CYLINDRICAL PACKAGE | - | - | - | Sendust | - | -55°C~125°C | Bulk | 2011 | 2100LL | 0.860Dia 21.84mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | 8504.50.40.00 | - | - | YES | 1 | - | Hortizontal Mount | 4.3A | - | Not | - | - | 19.3mm | 12.7mm | 19.304mm | - | 100μH | 1kHz | 36mOhm Max | - | 4.3A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 15% | 4.3A | 4.3A | 21.84mm | 11.4mm | 0.450 11.43mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PM54-220M-RC Bourns Inc. | 41 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | 756.138481mg | RECTANGULAR PACKAGE | - | - | 16MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | PM54 | 0.228Lx0.228W 5.80mmx5.80mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | - | Chip | 1.1A | - | Not | - | - | - | - | - | - | 22μH | 1kHz | 190mOhm | - | 1.11A | POWER INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | 30 | 1.4A | - | - | - | 20% | 1.1A | 1.1A | 5.8mm | 4.8mm | 0.189 4.80mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRN6045TA-100M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | 25MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SRN6045TA | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 3.2A | - | - | - | - | - | - | - | - | 10μH | 1MHz | 52mOhm | - | - | POWER INDUCTOR | DUAL ENDED | 15 @ 1MHz | - | 15 | 4.6A | - | - | - | 20% | - | 3.2A | - | - | 0.177 4.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PM105SB-150M-RC Bourns Inc. | 500 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | - | 24MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | PM105SB | 0.390Lx0.390W 9.90mmx9.90mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR, Embossed Plastic, 13 Inch | YES | 1 | - | Rectangular | 1.7A | - | Not | - | - | - | - | - | - | 15μH | 100kHz | 70mOhm Max | - | 1.7A | POWER INDUCTOR | DUAL ENDED | 35 @ 2.52MHz | - | - | - | - | 3945 | - | - | 1.7A | - | 9.9mm | 4.5mm | 0.189 4.80mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() RLB0912-470KL Bourns Inc. | 280 |
| Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | CYLINDRICAL PACKAGE | - | - | 11MHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.343Dia 8.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | 8504.50.80.00 | 1.5A | - | NO | 1 | - | Shrink Tube | 960mA | RLB0912 | Not | - | - | 5mm | - | - | 650 μm | 47μH | 1kHz | 170mOhm Max | - | 960mA | POWER INDUCTOR | - | 40 @ 2.52MHz | Radial | 40 | 1.7A | 11 | - | - | 10% | 960mA | 960mA | 8.7mm | 11mm | 0.433 11.00mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0302-330KL Bourns Inc. | 50 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | CYLINDRICAL PACKAGE | - | - | 18MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0302 | 0.118Lx0.110W 3.00mmx2.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | 8504.50.80.00 | - | TR | NO | 1 | 3.1mm | - | 420mA | - | Not | - | - | - | - | - | - | 33μH | 1kHz | 850mOhm Max | - | 420mA | POWER INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | - | 20 | 500mA | 20 | - | - | 10% | 420mA | 420mA | 3mm | 2.8mm | 0.110 2.80mm | No | No SVHC | ROHS3 Compliant | - | - |