- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Shielding | Number of Functions | Construction | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6720 Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical, 4 Leads (Open) | - | 4 | - | - | - | - | Iron Powder | -55°C~105°C | Bulk | - | 6700 | 1.812Lx0.900W 46.02mmx22.86mm | ±15% | - | - | Obsolete | 1 (Unlimited) | - | Radial | - | Toroidal | 2.64Ohm | - | 105°C | -55°C | - | 1.25A | Shielded | - | - | - | 1.25A | 6700 | - | - | - | - | - | - | - | 4.5mH | 1kHz | 2.64Ohm Max | 1.25A | - | - | - | - | - | - | - | 15% | - | 1.25A | - | 49.5mm | 1.950 49.53mm | 46mm | 22.86mm | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() 5900-6R8 Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | - | - | Ferrite | -55°C~105°C | Bulk | 2006 | 5900 | 0.453Diax0.900L 11.51mmx22.86mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | 5.2A | NO | 1 | Shrink Tube | - | 4A | - | - | - | - | - | 25.4mm | - | - | 6.8μH | 1kHz | 16mOhm Max | 11.6A | RF INDUCTOR | - | - | - | 10.8A | - | - | - | - | - | 11.5062mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 1130-8R2M Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | -55°C~105°C | Bulk | 2006 | 1130 | 1.100Dia 27.94mm | ±20% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | NO | 1 | Epoxy Coated | - | 21A | - | - | - | - | 20.828mm | 12.7mm | - | - | 8.2μH | 1kHz | 4mOhm Max | 21A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | 27.94mm | - | 0.840 21.34mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 1130-680K Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | - | CYLINDRICAL PACKAGE | - | - | Ferrite | -55°C~105°C | Bulk | 2006 | 1130 | 1.100Dia 27.94mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | NO | 1 | Epoxy Coated | - | 9A | - | - | - | - | 20.066mm | - | - | - | 68μH | 1kHz | 29mOhm Max | 9A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | 27.94mm | - | 0.840 21.34mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 1140-4R7M Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | - | - | - | - | Ferrite | -55°C~105°C | Bulk | 2006 | 1140 | 1.500Dia 38.10mm | ±20% | - | no | Obsolete | 1 (Unlimited) | - | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | Unshielded | - | - | - | 27A | - | - | - | - | 28.194mm | - | - | - | 4.7μH | 1kHz | 3mOhm Max | 27A | - | - | - | - | - | - | - | - | - | - | 38.1mm | - | 1.030 26.16mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 1130-122K Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | -55°C~105°C | Bulk | 2006 | 1130 | 1.100Dia 27.94mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | NO | 1 | Epoxy Coated | - | 2A | - | - | - | - | 19.05mm | 12.7mm | - | - | 1.2mH | 1kHz | 426mOhm Max | 2A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | 27.94mm | - | 0.840 21.34mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 1140-121K Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | -55°C~105°C | Bulk | 2006 | 1140 | 1.500Dia 38.10mm | ±10% | e3 | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | NO | 1 | Epoxy Coated | - | 14.4A | - | - | - | - | 29.21mm | 12.7mm | - | 1.447 mm | 120μH | 1kHz | 28mOhm Max | 14.4A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | 1.030 26.16mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 1140-392K Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | - | - | - | - | Ferrite | -55°C~105°C | Bulk | 2006 | 1140 | 1.500Dia 38.10mm | ±10% | - | no | Obsolete | 1 (Unlimited) | - | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | Unshielded | - | - | - | 2.8A | - | - | - | - | 27.94mm | - | - | - | 3.9mH | 1kHz | 845mOhm Max | 2.8A | - | - | - | - | - | - | - | - | - | - | 38.1mm | - | 1.030 26.16mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2117-H Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | - | - | RECTANGULAR PACKAGE | Ferrite | - | - | -55°C~105°C | Bulk | 2006 | 2100 | 0.860Dia 21.84mm | ±15% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | - | - | - | - | 8504.50.80.00 | - | NO | 1 | - | - | 1.8A | - | - | - | - | 19.304mm | - | - | - | 270μH | 1kHz | 210mOhm Max | 1.8A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | 21.844mm | - | 0.450 11.43mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 3500-271K Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial | FLAT | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | -55°C~105°C | Bulk | 2000 | 3500 | 0.385Lx0.150W 9.78mmx3.81mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | - | - | - | 8504.50.80.00 | 230mA | NO | 1 | Flat Coil | - | 230μA | - | - | - | - | 7.62mm | 19mm | 7.6mm | 12.9 mm | 270μH | 796kHz | 2.53Ohm Max | 450mA | RF INDUCTOR | 68 @ 796kHz | 68 | GENERAL PURPOSE INDUCTOR | - | 68 | 3915 | - | - | - | - | 7.62mm | 0.300 7.62mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM20-R027M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | 15.989131mg | - | - | 1.5GHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2000 | PM20 | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Molded | - | - | - | - | 8504.50.80.00 | - | Unshielded | - | - | unknown | 450mA | - | - | 3225 | 1210 | - | - | - | - | 27nH | 100MHz | 220mOhm Max | 450mA | - | 23 @ 100MHz | - | - | - | 23 | - | - | - | - | - | - | 0.087 2.20mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 8230-36 Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | - | - | - | - | 75MHz | Ferrite | -55°C~105°C | Bulk | 2006 | 8230 | 0.120Diax0.300L 3.05mmx7.62mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | Unshielded | - | - | - | 320mA | - | - | - | - | - | - | - | - | 4.7μH | 7.9MHz | 1.2Ohm Max | - | - | 45 @ 7.9MHz | - | - | - | 45 | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 9250-333 Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | - | - | - | - | 34MHz | Ferrite | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | Shielded | - | - | - | 240mA | - | - | - | - | - | - | - | - | 33μH | 2.5MHz | 1.37Ohm Max | 240mA | - | 45 @ 2.5MHz | - | - | 190mA | 45 | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 9250-471 Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | - | - | - | - | 235MHz | Ferrite | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | Shielded | - | - | - | 565mA | - | - | - | - | - | - | - | - | 470nH | 25MHz | 250mOhm Max | 565mA | - | 44 @ 25MHz | - | - | - | 44 | - | - | - | - | 4.1148mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 5800-560 Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | - | - | Ferrite | -55°C~105°C | Bulk | 2006 | 5800 | 0.275Diax0.700L 6.99mmx17.78mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | NO | 1 | - | - | 1A | - | - | - | - | - | - | - | - | 56μH | 1kHz | 150mOhm Max | 1.7A | HIGH CURRENT INDUCTOR | - | - | - | 1.5A | - | - | - | - | - | 6.985mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 5900-180 Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | 2 | - | TUBULAR PACKAGE | - | - | Ferrite | -55°C~105°C | Bulk | 2006 | 5900 | 0.453Diax0.900L 11.51mmx22.86mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | NO | 1 | Shrink Tube | - | 4A | - | - | - | - | - | - | - | - | 18μH | 1kHz | 27mOhm Max | 6.64A | RF INDUCTOR | - | - | - | 6.2A | - | - | - | - | - | 11.5062mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 5800-820 Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | - | - | Ferrite | -55°C~105°C | Bulk | 2006 | 5800 | 0.275Diax0.700L 6.99mmx17.78mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | 900mA | NO | 1 | - | - | 804mA | - | - | - | - | - | - | - | - | 82μH | 1kHz | 190mOhm Max | 804mA | HIGH CURRENT INDUCTOR | - | - | - | 1.3A | - | - | - | - | - | 6.985mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 5900-390 Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | 2 | - | TUBULAR PACKAGE | - | - | Ferrite | -55°C~105°C | Bulk | 2006 | 5900 | 0.453Diax0.900L 11.51mmx22.86mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | 3.3A | NO | 1 | Shrink Tube | - | 4A | - | - | - | - | - | - | - | - | 39μH | 1kHz | 39mOhm Max | 4.36A | RF INDUCTOR | - | - | - | 4.3A | - | - | - | - | - | 11.5062mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 5900-102 Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | - | - | Ferrite | -55°C~105°C | Bulk | 2006 | 5900 | 0.453Diax0.900L 11.51mmx22.86mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | 710mA | NO | 1 | Shrink Tube | - | 800mA | - | Not | - | - | - | 25.4mm | - | - | 1mH | 1kHz | 830mOhm Max | 800mA | RF INDUCTOR | - | - | - | 830mA | - | - | - | 800mA | - | 11.5062mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 1130-3R3M Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | -55°C~105°C | Bulk | 2006 | 1130 | 1.100Dia 27.94mm | ±20% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | NO | 1 | Epoxy Coated | - | 21A | - | - | - | - | 20.32mm | 12.7mm | - | - | 3.3μH | 1kHz | 3mOhm Max | 21A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | 27.94mm | - | 0.840 21.34mm | - | - | - | Non-RoHS Compliant | Contains Lead |