- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Current Rating | Military Standard | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | DC Current | Diameter | Height | Height Seated (Max) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1130-391K Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | CYLINDRICAL PACKAGE | - | - | Ferrite | -55°C~105°C | Bulk | 2006 | 1130 | 1.100Dia 27.94mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | 8504.50.80.00 | - | - | NO | 1 | Epoxy Coated | - | 4A | - | 19.558mm | - | - | - | 390μH | 1kHz | 169mOhm Max | 4A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | 27.94mm | - | 0.840 21.34mm | Non-RoHS Compliant | Contains Lead | ||
![]() 1130-470K Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | -55°C~105°C | Bulk | 2006 | 1130 | 1.100Dia 27.94mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | 8504.50.80.00 | - | - | NO | 1 | Epoxy Coated | - | 9A | - | 20.066mm | 12.7mm | - | - | 47μH | 1kHz | 24mOhm Max | 9A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | 27.94mm | - | 0.840 21.34mm | Non-RoHS Compliant | Contains Lead | ||
![]() 1130-390K Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | CYLINDRICAL PACKAGE | - | - | Ferrite | -55°C~105°C | Bulk | 2006 | 1130 | 1.100Dia 27.94mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | 8504.50.80.00 | - | - | NO | 1 | Epoxy Coated | - | 11.4A | - | 20.066mm | 12.7mm | - | - | 39μH | 1kHz | 22mOhm Max | 11.4A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | 27.94mm | - | 0.840 21.34mm | Non-RoHS Compliant | Contains Lead | ||
![]() 1140-821K Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | -55°C~105°C | Bulk | 2006 | 1140 | 1.500Dia 38.10mm | ±10% | e3 | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | Tin (Sn) | 8504.50.80.00 | - | - | NO | 1 | Epoxy Coated | - | 7.2A | - | 29.21mm | 12.7mm | - | - | 820μH | 1kHz | 154mOhm Max | 7.2A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | 38.1mm | - | 1.030 26.16mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM3340-150M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2006 | PM3340 | 0.512Lx0.402W 13.00mmx10.20mm | ±20% | - | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | - | TR | NO | 1 | Bobbin Core | - | 3A | - | - | - | - | - | 15μH | 100kHz | 42mOhm Max | 3A | POWER INDUCTOR | DUAL ENDED | - | - | 7A | - | 5137 | - | - | - | 11.5mm | 0.453 11.50mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM20S-R022M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | 50.008559mg | RECTANGULAR PACKAGE | - | 1GHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2000 | PM20S | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | 640mA | - | - | - | - | - | 22nH | 50MHz | 150mOhm Max | 640mA | RF INDUCTOR | DUAL ENDED | 45 @ 50MHz | 45 | - | 45 | - | - | - | - | 2.2mm | 0.087 2.20mm | Non-RoHS Compliant | Contains Lead | ||
![]() 9250-566 Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | - | - | - | - | - | 140kHz | Ferrite | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 13mA | - | - | - | - | - | 56mH | 79kHz | 512Ohm Max | 13mA | - | - | 23 @ 79kHz | - | 5mA | 23 | - | - | - | 4.1148mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 9250-334 Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | - | - | - | - | - | 6.5MHz | Ferrite | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 110mA | - | - | - | - | - | 330μH | 790kHz | 6.4Ohm Max | 110mA | - | - | 55 @ 790kHz | - | 65mA | 55 | - | - | - | 4.1148mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 8230-96 Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | - | - | - | - | - | 650MHz | Phenolic | -55°C~105°C | Bulk | 2006 | 8230 | 0.120Diax0.300L 3.05mmx7.62mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 1.1A | - | - | - | - | - | 120nH | 25MHz | 80mOhm Max | 1.1A | - | - | 40 @ 25MHz | - | - | 40 | - | - | - | 3.05mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 70F331AF Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | - | 2 | - | - | - | 60kHz | Ferrite | -55°C~105°C | Bulk | 2005 | 70F | 0.580Diax0.880L 14.73mmx22.35mm | ±5% | - | no | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 34mA | - | - | - | - | - | 330mH | 25kHz | 540Ohm Max | 34mA | - | - | 54 @ 25kHz | - | - | 54 | - | - | - | 14.732mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 9250-273 Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | - | 38MHz | Ferrite | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | 8504.50.80.00 | - | - | YES | 1 | Flame Retardant Coat | - | 260mA | Not | - | 25.4mm | - | 0.635 mm | 27μH | 2.5MHz | 1.19Ohm Max | 260mA | RF INDUCTOR | - | 45 @ 2.5MHz | 45 | 200mA | 45 | - | - | 260mA | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 9250-181 Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | - | 250MHz | Ferrite | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin (Sn) | - | - | - | YES | 1 | - | unknown | 1.3A | - | - | - | - | - | 180nH | 25MHz | 47mOhm Max | 1.3A | RF INDUCTOR | - | 50 @ 25MHz | 50 | - | 50 | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 9250-391 Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | - | 250MHz | Ferrite | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | 8504.50.80.00 | - | - | YES | 1 | Flame Retardant Coat | - | 670mA | - | - | 25.4mm | - | 0.635 mm | 390nH | 25MHz | 180mOhm Max | 670mA | RF INDUCTOR | - | 44 @ 25MHz | 44 | - | 44 | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 9250-822 Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | - | - | - | - | - | 50MHz | Ferrite | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | Shielded | - | - | - | 250mA | - | - | - | - | - | 8.2μH | 7.9MHz | 1.32Ohm Max | 250mA | - | - | 50 @ 7.9MHz | - | - | 50 | - | - | - | 4.1148mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 9250-331 Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | - | 250MHz | Ferrite | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | 8504.50.80.00 | - | - | YES | 1 | Flame Retardant Coat | - | 780mA | - | - | 25.4mm | - | 0.635 mm | 330nH | 25MHz | 130mOhm Max | 780mA | RF INDUCTOR | - | 46 @ 25MHz | 46 | - | 46 | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2106-V Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | 2 | - | RECTANGULAR PACKAGE | Ferrite | - | - | -55°C~105°C | Bulk | 2006 | 2100 | 0.860Diax0.450W 21.84mmx11.43mm | ±15% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 5.3A | - | 8.128mm | - | - | 860 μm | 27μH | 1kHz | 26mOhm Max | 5.3A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | 21.844mm | - | 11.43mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM54-101K Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 9MHz | Ferrite | -30°C~100°C | Tape & Reel (TR) | 2006 | PM54 | 0.228Lx0.228W 5.80mmx5.80mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | 8504.50.80.00 | 520mA | TR | Unshielded | 1 | Bobbin Core | - | - | - | - | - | - | - | 100μH | 0.001MHz | 700mOhm | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 2320 | 0.52A | - | - | - | 0.189 4.80mm | Non-RoHS Compliant | - | ||
![]() 2300HT-330-H Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Radial, Horizontal (Open) | NO | WIRE | - | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | -55°C~200°C | Bulk | 2005 | 2300HT | 1.280Dia 32.51mm | ±15% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | 13.6A | - | Shielded | 1 | Hortizontal Mount | - | - | - | - | - | 28.956mm | 1.3462 mm | 33μH | 0.001MHz | 15mOhm Max | - | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | 13.6A | - | - | - | 0.650 16.51mm | Non-RoHS Compliant | - | ||
![]() PM20S-470K Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 13MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2000 | PM20S | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | 100mA | - | - | - | - | - | 47μH | 2.52MHz | 8Ohm Max | 100mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | 30 | - | 30 | - | - | - | - | 2.2mm | 0.087 2.20mm | Non-RoHS Compliant | Contains Lead | ||
![]() RL875-681K Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | -30°C~100°C | Bulk | 2000 | RL875 | 0.307Dia 7.80mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | 8504.50.80.00 | - | - | NO | 1 | Bobbin Core | - | 330mA | - | 5mm | - | - | - | 680μH | 1kHz | 1.96Ohm Max | 330mA | RF INDUCTOR | - | - | - | - | - | - | - | - | 7.8mm | - | 0.217 5.50mm | Non-RoHS Compliant | Contains Lead |