- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2300HT-680-H Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | -55°C~200°C | Bulk | 2005 | 2300HT | 1.280Dia 32.51mm | ±15% | - | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | - | 9.2A | - | - | - | - | - | - | 28.702mm | - | 68μH | 1kHz | 34mOhm Max | - | - | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | - | 32.5mm | 16.5mm | 0.650 16.51mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() PM1038S-1R2M Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Iron | -40°C~150°C | Tape & Reel (TR) | 2003 | PM1038S | 0.465Lx0.413W 11.80mmx10.50mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | 17A | - | - | - | - | - | - | - | - | 1.2μH | 100kHz | 4.7mOhm Max | - | 18A | - | - | - | - | - | - | - | - | - | - | - | - | 4.2mm | 0.165 4.20mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 77F8R2K Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | 53MHz | Ferrite | -55°C~105°C | Bulk | 2001 | 77F | 0.157Diax0.410L 3.99mmx10.41mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | - | - | - | NO | 1 | - | Bobbin Core | - | 530mA | - | - | - | - | - | 25.4mm | - | - | 8.2μH | 7.96MHz | 520mOhm Max | - | 530mA | RF INDUCTOR | - | 80 @ 7.96MHz | 80 | - | 80 | - | - | - | - | - | 3.99mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 77F680J Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | 5.7MHz | Ferrite | -55°C~105°C | Bulk | 2001 | 77F | 0.157Diax0.410L 3.99mmx10.41mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | - | 305mA | - | - | - | - | - | 25.4mm | - | - | 68μH | 2.52MHz | 1.47Ohm Max | - | 305mA | RF INDUCTOR | - | 40 @ 2.52MHz | 40 | - | 40 | - | - | - | - | - | 3.99mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() PM0603G-1R2J Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | 3.997283mg | - | 60MHz | Ferrite | -25°C~105°C | Tape & Reel (TR) | 2003 | PM0603G | 0.065Lx0.041W 1.65mmx1.05mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | unknown | 25mA | - | - | 1608 | 0603 | - | - | - | - | 1.2μH | 10MHz | 800mOhm Max | - | 25mA | - | - | 30 @ 10MHz | - | - | 30 | - | - | - | - | - | - | 800μm | 0.047 1.20mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() PM0402-6N8J Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 652.039032μg | RECTANGULAR PACKAGE | 4.5GHz | Ceramic | -25°C~105°C | Tape & Reel (TR) | 2003 | PM0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Monolithic | - | 250mA | - | - | 1005 | 0402 | - | - | - | - | 6.8nH | 100MHz | 320mOhm Max | - | 250mA | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | 27 | - | 10 | - | - | - | - | - | - | 500μm | 0.024 0.60mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() PM127SH-1R2N Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | Ferrite | -30°C~100°C | Tape & Reel (TR) | 2000 | PM127SH | 0.492Lx0.492W 12.50mmx12.50mm | -20% +40% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | Bobbin Core | unknown | 9.8A | - | - | - | - | - | - | - | - | 1.2μH | 100kHz | 7mOhm Max | - | 9.8A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 4747 | - | - | - | 83MHz | 12mm | 7.5mm | 0.315 8.00mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 79F680K Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | 10MHz | Ferrite | -55°C~105°C | Bulk | 2004 | 79F | 0.100Diax0.160L 2.54mmx4.06mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | 64mA | - | - | - | - | - | - | - | - | 68μH | 2.5MHz | 7.2Ohm Max | - | - | RF INDUCTOR | - | 40 @ 2.5MHz | 40 | - | - | - | 0.064A | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 79F271K Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | 4.6MHz | Ferrite | -55°C~105°C | Bulk | 2004 | 79F | 0.100Diax0.160L 2.54mmx4.06mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | unknown | 25mA | - | - | - | - | - | 25.4mm | - | - | 270μH | 790kHz | 25Ohm Max | - | - | RF INDUCTOR | - | 40 @ 790kHz | 40 | - | - | - | 0.03A | - | - | - | 2.54mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() CW100505-5N1J Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | Ceramic | -55°C~125°C | Tape & Reel (TR) | 2012 | CW100505 | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 125°C | -55°C | Wirewound | - | - | - | Unshielded | - | - | - | - | - | CW100505 | - | - | - | - | - | - | - | 5.1nH | 250MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 0.60mm | 990.6μm | 558.8μm | - | ROHS3 Compliant | - | - | ||
![]() CW105550A-11NJ Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 3.68GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | CW105550A | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | 640mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | - | - | - | - | 11nH | 250MHz | 120mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 26 @ 250MHz | 26 | GENERAL PURPOSE INDUCTOR | - | - | 0.64A | - | - | - | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CW105550A-24NJ Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2.7GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | CW105550A | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | 400mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | - | - | - | - | 24nH | 250MHz | 300mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | 25 | GENERAL PURPOSE INDUCTOR | - | - | 0.4A | - | - | - | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CW105550A-13NJ Bourns Inc. | 326 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 3.45GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | CW105550A | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | 560mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | - | - | - | - | 13nH | 250MHz | 210mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 24 @ 250MHz | 24 | GENERAL PURPOSE INDUCTOR | - | - | 0.56A | - | - | - | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 1110-6R8M-RC Bourns Inc. | 37 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Radial | - | - | 2 | - | CYLINDRICAL PACKAGE | - | Ferrite | -55°C~105°C | Bulk | 2008 | 1110 | 0.660Dia 16.76mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 8mOhm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | - | 9A | - | Not | - | - | 13.97mm | - | - | - | 6.8μH | 1kHz | 8mOhm Max | - | 9A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | 20% | 9A | - | 16.764mm | 21.336mm | 0.840 21.34mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5252 Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | - | 16 | - | TUBULAR PACKAGE | 2.25MHz | Ferrite | -55°C~105°C | Bulk | - | 5200 | 0.500Diax1.250L 12.70mmx31.75mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Varnish Coating | - | 3.5A | - | Not | - | - | - | 31.75mm | - | 0.81 mm | 125μH | 1kHz | 80mOhm Max | - | 3.5A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | 3.5A | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 9250-681-RC Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | 190MHz | Ferrite | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | unknown | 420mA | - | - | - | - | - | - | - | - | 680nH | 25MHz | 450mOhm Max | - | 420mA | RF INDUCTOR | - | 42 @ 25MHz | 42 | - | 42 | - | - | - | - | - | 4.1148mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CS321613-100K Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | 2 | 10.007382mg | RECTANGULAR PACKAGE | 24MHz | Ferrite | -55°C~125°C | Cut Tape (CT) | 2011 | CS321613 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 1.8mm | - | - | 25mA | - | Not | 3216 | 1206 | - | - | - | - | 10μH | 2MHz | 700mOhm Max | - | 25mA | RF INDUCTOR | DUAL ENDED | 65 @ 2MHz | 50 | - | 65 | - | - | 10% | 25mA | - | - | 1.3mm | 0.059 1.50mm | - | - | No | ROHS3 Compliant | - | - | ||
![]() CM100505-8N2JL Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | 3.5GHz | Alumina | -40°C~100°C | Tape & Reel (TR) | 2008 | CM100505 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | 600μm | - | - | 320mA | - | Not | 1005 | 0402 | - | - | - | - | 8.2nH | 100MHz | 350mOhm Max | 320mA | 320mA | - | - | 8 @ 100MHz | - | - | - | - | - | - | 320mA | - | - | 500μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM2110-4R7M-RC Bourns Inc. | 23 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | Iron | -55°C~105°C | Bulk | 2006 | PM2110 | 1.201Lx1.000W 30.50mmx25.40mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 25.4mm | - | - | 14.4A | - | - | - | - | - | - | - | - | 4.7μH | 1kHz | 4mOhm Max | - | 14.4A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 20% | - | - | - | 14.48mm | 0.570 14.48mm | - | - | No | ROHS3 Compliant | - | - | ||
![]() 5730 Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | - | - | - | - | - | Iron Powder | -55°C~105°C | Bulk | - | 5700 | 0.875Diax0.437W 22.22mmx11.10mm | ±15% | - | - | Obsolete | 1 (Unlimited) | - | Radial | - | Toroidal | - | - | 105°C | -55°C | - | - | 3A | - | Unshielded | - | - | - | - | 3A | 5700 | - | - | - | 8.382mm | - | - | - | 70μH | 1kHz | 50mOhm Max | - | 3A | - | - | - | - | - | - | - | - | - | - | - | 21.59mm | - | - | - | 11.0998mm | - | Non-RoHS Compliant | Contains Lead | - |