- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | Rated Current-Max | DC Current | Diameter | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CW105550A-5N1J Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 5.8GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | CW105550A | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | 800mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | - | - | - | - | - | - | - | - | - | - | 5.1nH | 250MHz | 83mOhm Max | - | RF INDUCTOR | DUAL ENDED | 23 @ 250MHz | - | 23 | GENERAL PURPOSE INDUCTOR | - | 0.8A | - | - | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CW105550A-7N5J Bourns Inc. | 11856 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 5.8GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | CW105550A | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | 680mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | - | - | - | - | - | - | - | - | - | - | 7.5nH | 250MHz | 104mOhm Max | - | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | - | 25 | GENERAL PURPOSE INDUCTOR | - | 0.68A | - | - | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 9310-16-RC Bourns Inc. | In Stock | - | Datasheet | - | Tin | - | Through Hole | Axial | NO | - | 2 | - | TUBULAR PACKAGE | 160MHz | Ferrite | - | -55°C~105°C | Bulk | 2012 | 9310 | 0.156Diax0.375L 3.96mmx9.53mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | Molded | - | 600mA | - | Not | - | - | - | - | - | - | 1.5μH | 7.9MHz | 500mOhm Max | 600mA | RF INDUCTOR | - | 33 @ 7.9MHz | - | 33 | - | 33 | - | 600mA | 4.21mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2300HT-5R6-H-RC Bourns Inc. | 45 |
| Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~200°C | Bulk | 2011 | 2300HT | 1.280Dia 32.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 5mOhm | - | - | - | 8504.50.80.00 | - | - | YES | 1 | Hortizontal Mount | - | 25.8A | - | Not | - | - | 29.97mm | - | 29.972mm | - | 5.6μH | 1kHz | 5mOhm Max | 25.8A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | 25.8A | 32.51mm | - | 0.650 16.51mm | - | - | ROHS3 Compliant | - | - | ||
![]() 9250-471-RC Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | 235MHz | Ferrite | - | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | YES | 1 | - | unknown | 565mA | - | Not | - | - | - | - | - | - | 470nH | 25MHz | 250mOhm Max | 565mA | RF INDUCTOR | - | 44 @ 25MHz | - | 44 | - | 44 | - | 565mA | 4.1148mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 9250-102-RC Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | 140MHz | Ferrite | - | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 70mOhm | Tin (Sn) | - | - | 8504.50.80.00 | - | - | YES | 1 | - | unknown | 1.07A | - | Not | - | - | - | - | - | - | 1μH | 25MHz | 70mOhm Max | 1.07A | RF INDUCTOR | - | 44 @ 25MHz | - | 44 | - | 44 | - | 1.07A | 4.1148mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CW105550A-43NJ Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2.03GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | CW105550A | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | 240mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | - | - | - | - | - | - | - | - | - | - | 43nH | 250MHz | 810mOhm Max | - | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | - | 25 | GENERAL PURPOSE INDUCTOR | - | 0.24A | - | - | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CW105550A-9N0J Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 4.16GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | CW105550A | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | 680mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | - | - | - | - | - | - | - | - | - | - | 9nH | 250MHz | 200mOhm Max | - | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | - | 25 | GENERAL PURPOSE INDUCTOR | - | 0.68A | - | - | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CW105550A-2N2D Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 6GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | CW105550A | 0.039Lx0.022W 1.00mmx0.55mm | ±0.3nH | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | 960mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | - | - | - | - | - | - | - | - | - | - | 2.2nH | 250MHz | 70mOhm Max | - | RF INDUCTOR | DUAL ENDED | 18 @ 250MHz | - | 18 | GENERAL PURPOSE INDUCTOR | - | 0.96A | - | - | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CW105550A-3N6J Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 6GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | CW105550A | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | 840mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | - | - | - | - | - | - | - | - | - | - | 3.6nH | 250MHz | 66mOhm Max | - | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | - | 20 | GENERAL PURPOSE INDUCTOR | - | 0.84A | - | - | - | 0.024 0.60mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 78F330J Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | - | 2 | - | TUBULAR PACKAGE | 10MHz | Ferrite | - | -55°C~105°C | Bulk | 2005 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | - | - | NO | 1 | Bobbin Core | - | 195mA | - | - | - | - | - | - | - | - | 33μH | 2.5MHz | 1.5Ohm Max | 195mA | RF INDUCTOR | - | 50 @ 2.5MHz | - | 50 | - | 50 | - | - | 2.79mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() PM1008-39NM-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 1.5GHz | Ceramic | Q MEASURED AT 350 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1008 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR | NO | 1 | Chip | - | 600mA | - | - | - | - | - | - | - | - | 39nH | 100MHz | 100mOhm | 1A | RF INDUCTOR | DUAL ENDED | 60 @ 350MHz | - | 60 | - | 60 | - | - | - | 2.29mm | 0.071 1.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() RL110-101K Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder, 4 Leads (Open) | - | - | - | - | CYLINDRICAL PACKAGE | 5.7MHz | Ferrite | - | -30°C~100°C | Bulk | 2000 | RL110 | 0.394Dia 10.00mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | 160mOhm | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 1.7A | - | Not | - | - | 5mm | - | - | - | 100μH | 1kHz | 160mOhm Max | 1.7A | HIGH CURRENT INDUCTOR | - | - | Pin | - | - | - | - | 1.7A | 10mm | - | 0.394 10.00mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() RL855-100M Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -30°C~100°C | Bulk | 2000 | RL855 | 0.307Dia 7.80mm | ±20% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | Bobbin Core | - | 2.5A | - | - | - | - | 5mm | - | - | - | 10μH | 2.52MHz | 70mOhm Max | 2.5A | RF INDUCTOR | - | - | - | - | - | - | - | - | 7.8mm | - | 0.217 5.50mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() RL855-102K Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -30°C~100°C | Bulk | 2000 | RL855 | 0.307Dia 7.80mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | Bobbin Core | - | 250mA | - | - | - | - | 5mm | - | - | - | 1mH | 1kHz | 5.28Ohm Max | 250mA | RF INDUCTOR | - | - | - | - | - | - | - | - | 7.8mm | - | 0.217 5.50mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() RL855-121K Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -30°C~100°C | Bulk | 2000 | RL855 | 0.307Dia 7.80mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | Bobbin Core | - | 760mA | - | - | - | - | 5mm | - | - | - | 120μH | 1kHz | 590mOhm Max | 760mA | RF INDUCTOR | - | - | - | - | - | - | - | - | 7.8mm | - | 0.217 5.50mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() CM252016-5R6JL Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 50MHz | Ferrite | - | -20°C~100°C | Tape & Reel (TR) | 2001 | CM252016 | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 100°C | -40°C | - | 120mA | - | Unshielded | - | - | - | 120mA | CM252016 | - | - | - | - | - | - | - | 5.6μH | 7.96MHz | 1.8Ohm Max | - | - | - | 25 @ 7.96MHz | - | - | - | - | - | - | - | 1.6002mm | 0.063 1.60mm | 2.4892mm | 2.0066mm | ROHS3 Compliant | - | - | ||
![]() CM100505-56NJL Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | 652.039032μg | - | 1.5GHz | Alumina | - | -40°C~100°C | Tape & Reel (TR) | 2008 | CM100505 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 130mA | - | - | 1005 | 0402 | - | - | - | - | 56nH | 100MHz | 2.5Ohm Max | 130mA | - | - | 8 @ 100MHz | - | - | - | - | - | - | - | 500μm | 0.024 0.60mm | - | - | ROHS3 Compliant | - | - | ||
![]() 70F394AI-RC Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | - | 2 | - | TUBULAR PACKAGE | 2MHz | Iron | - | -55°C~105°C | Bulk | 2007 | 70F | 0.180Diax0.250L 4.57mmx6.35mm | ±5% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8504.50.80.00 | - | - | NO | 1 | Varnish Coating | - | 97mA | - | Not | - | - | - | 31.75mm | - | 635 μm | 390μH | 790kHz | 15.8Ohm Max | 97mA | HIGH VOLTAGE CHOKE | - | 45 @ 790kHz | - | 45 | - | 45 | - | 97mA | 4.572mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 70F825AI-RC Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | - | 2 | - | TUBULAR PACKAGE | 6.7MHz | Iron | - | -55°C~105°C | Bulk | 2007 | 70F | 0.180Diax0.250L 4.57mmx6.35mm | ±5% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 4.8Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8504.50.80.00 | - | - | NO | 1 | Varnish Coating | - | 158mA | - | Not | - | - | - | 31.75mm | - | 635 μm | 82μH | 2.5MHz | 4.8Ohm Max | 158mA | HIGH VOLTAGE CHOKE | - | 41 @ 2.5MHz | - | 41 | - | 41 | - | 158mA | 4.572mm | - | - | - | - | ROHS3 Compliant | - | - |