- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Conductor Material | CoilResistance | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRP1038A-220M Bourns Inc. | 5 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | 8MHz | Carbonyl Powder | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1038A | 0.433Lx0.394W 11.00mmx10.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 10mm | - | 5A | - | - | - | - | - | 22μH | 100kHz | 74mOhm Max | - | 5A | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | 20 | 7A | 20 | 3939 | - | 20% | - | 5A | - | - | 3.8mm | 0.157 4.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR1006-101KL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | - | 350mOhm | 5.2MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1006 | 0.386Lx0.386W 9.80mmx9.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.40.00 | - | TR, Embossed , 13 Inch | NO | 1 | - | Chip | 970mA | - | - | Not | - | - | 100μH | 1kHz | 350mOhm Max | - | 970mA | POWER INDUCTOR | DUAL ENDED | 15 @ 796kHz | - | 1.7A | 15 | - | - | 10% | 970mA | 970mA | - | 9.8mm | 5.8mm | 0.228 5.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CM322522-1R0KL Bourns Inc. | 20000 | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | 115MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2008 | CM322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | 700mOhm | - | - | 8504.50.40.00 | - | TR, 7 Inch | NO | 1 | 2.5mm | Chip | 230mA | - | - | Not | 3225 | 1210 | 1μH | 7.96MHz | 690mOhm Max | 105mA | 230mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | 30 | - | 30 | - | - | 10% | 230mA | - | 690mOhm | - | 600μm | 0.087 2.20mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP1770TA-101M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | 2MHz | Carbonyl Powder | -40°C~150°C | Tape & Reel (TR) | 2015 | SRP1770TA | 0.665Lx0.665W 16.90mmx16.90mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | YES | 1 | - | Rectangular | 5.3A | - | - | - | - | - | 100μH | 100kHz | 118mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | 20 | 6.5A | - | 6767 | - | 20% | - | 5.3A | - | - | - | 0.276 7.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CM453232-102KL Bourns Inc. | 36 | - | Datasheet | 18 Weeks | Tin | Surface Mount, Through Hole | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | 2 | - | 26.988746mg | RECTANGULAR PACKAGE | Copper | - | 2.5MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2001 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | 40Ohm | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | 30mA | - | CM453232 | Not | 4532 | 1812 | 1mH | 252kHz | 40Ohm Max | 100mA | 30mA | RF INDUCTOR | DUAL ENDED | 30 @ 252kHz | 30 | - | 30 | - | - | 10% | 30mA | - | 40Ohm | - | 3.2mm | 0.134 3.40mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP7030-3R3M Bourns Inc. | 212652 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | Ferrite | - | RECTANGULAR PACKAGE | - | - | - | Iron | -55°C~150°C | Tape & Reel (TR) | 2006 | SRP7030 | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 30MOhm | Copper/Tin (Cu/Sn) | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 7mm | Chip | 6A | - | - | Not | - | - | 3.3μH | 100kHz | 30mOhm Max | - | 6A | POWER INDUCTOR | DUAL ENDED | - | - | 10A | - | - | - | 20% | 6A | 7A | - | - | 3.2mm | 0.126 3.20mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0604-220YL Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | - | 190mOhm | 16MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0604 | 0.228Lx0.228W 5.80mmx5.80mm | ±15% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 190MOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | 8504.50.80.00 | - | TR | NO | 1 | - | Chip | 1.4A | - | - | Not | - | - | 22μH | 1kHz | 190mOhm Max | - | 1.1A | POWER INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | 30 | - | 30 | - | - | 15% | 1.1A | 1.1A | - | 5.8mm | 4.8mm | 0.189 4.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP1038A-470M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | 5MHz | Carbonyl Powder | -40°C~150°C | Cut Tape (CT) | 2006 | SRP1038A | 0.433Lx0.394W 11.00mmx10.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 10.3mm | - | 3A | - | - | Not | - | - | 47μH | 100kHz | 167mOhm Max | - | 3A | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | 20 | 4.5A | - | 3939 | - | 20% | 3A | 3A | - | - | 3.8mm | 0.157 4.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR1208-100ML Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | Steel | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1208 | 0.500Lx0.500W 12.70mmx12.70mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 21mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.40.00 | - | TR | YES | 1 | 13mm | - | 5A | 15MHz | - | Not | - | - | 10μH | 1kHz | 21mOhm Max | - | 5A | POWER INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | 20 | 6.7A | 20 | 5050 | - | 20% | 5A | - | - | - | 8.5mm | 0.335 8.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() PM2110-680K-RC Bourns Inc. | 51 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | Iron | -55°C~105°C | Bulk | 2006 | PM2110 | 1.201Lx1.000W 30.50mmx25.40mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8504.50.80.00 | - | - | NO | 1 | 25.4mm | - | 5.9A | - | - | Not | - | - | 68μH | 1kHz | 27mOhm Max | - | 5.9A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 10% | 5.9A | 5.9A | - | - | 15.75mm | 0.620 15.75mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CM453232-R10ML Bourns Inc. | 52300 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | 300MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2008 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | 180mOhm | Matte Tin (Sn) | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | 800mA | - | CM453232 | Not | 4532 | 1812 | 100nH | 25.2MHz | 180mOhm Max | 605mA | 800mA | RF INDUCTOR | DUAL ENDED | 35 @ 25.2MHz | 35 | - | 35 | - | - | 20% | 800mA | - | 180mOhm | - | 3.2mm | 0.134 3.40mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRN3015-2R2M Bourns Inc. | 2000 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | 2 | Steel | 35.011661mg | RECTANGULAR PACKAGE | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SRN3015 | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 3.1mm | - | 1.8A | 90MHz | - | Not | - | - | 2.2μH | 1MHz | 72mOhm Max | - | 1.8A | POWER INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | - | 1.65A | - | - | - | 20% | 1.8A | 1.8A | - | - | 1.5mm | 0.059 1.50mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP2313AA-100M Bourns Inc. | 25 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | 7MHz | Metal | -55°C~155°C | Tape & Reel (TR) | - | SRP2313AA | 0.925Lx0.866W 23.50mmx22.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | 30A | - | Shielded | 1 | - | - | - | - | - | - | - | - | 10μH | 0.1MHz | 4.15mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | 40 @ 100kHz | 40 | 20A | - | - | 30A | 20% | - | - | - | - | - | 0.512 13.00mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP7030-3R3FM Bourns Inc. | 275000 | - | Datasheet | 16 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | Iron | -55°C~125°C | Tape & Reel (TR) | 2006 | SRP7030F | 0.299Lx0.256W 7.60mmx6.50mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | Wirewound | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.7mm | - | 7A | - | SRP7030 | Not | - | - | 3.3μH | 100kHz | 24mOhm Max | - | 7A | POWER INDUCTOR | DUAL ENDED | - | - | 10A | - | 7070-30M | - | 20% | 7A | - | - | - | 3mm | 0.118 3.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() SRR1280-221K Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | Steel | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1280 | 0.492Lx0.492W 12.50mmx12.50mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 400MOhm | Tin/Nickel (Sn/Ni) | - | 8504.50.80.00 | - | TR | YES | 1 | 12.8mm | - | 1.6A | 3.4MHz | - | Not | - | - | 220μH | 100kHz | 400mOhm Max | - | 1.6A | POWER INDUCTOR | DUAL ENDED | 24 @ 796kHz | 24 | 1.7A | 24 | 4949 | - | 10% | 1.6A | 1.6A | - | - | 7.5mm | 0.315 8.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP4020TA-1R0M Bourns Inc. | 9737 | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | 2 | - | 149.997327mg | RECTANGULAR PACKAGE | - | - | 65MHz | Carbonyl Powder | -40°C~150°C | Tape & Reel (TR) | 2008 | SRP4020TA | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 4.06mm | - | 5A | - | - | - | - | - | 1μH | 100kHz | 27mOhm Max | - | 5A | POWER INDUCTOR | DUAL ENDED | 10 @ 100kHz | 10 | 8.5A | 10 | - | - | 20% | - | 5A | - | - | 1.8mm | 0.079 2.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR1260-150M Bourns Inc. | 550 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | Steel | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1260 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 27MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR | YES | 1 | 12.8mm | - | 5A | 17.6MHz | - | Not | - | - | 15μH | 100kHz | 27mOhm Max | - | 5A | POWER INDUCTOR | DUAL ENDED | 25 @ 2.52MHz | - | 4.6A | 25 | 4949 | - | 20% | 5A | 5A | - | - | 6mm | 0.256 6.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CM453232-470KL Bourns Inc. | 3611 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | 10MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2005 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | 5Ohm | Matte Tin (Sn) | - | - | - | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | 140mA | - | CM453232 | Not | 4532 | 1812 | 47μH | 2.52MHz | 5Ohm Max | 105mA | 140mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.52MHz | 50 | - | 50 | - | - | 10% | 140mA | - | 5Ohm | - | 3mm | 0.134 3.40mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CM322522-330KL Bourns Inc. | 20000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | 20MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2005 | CM322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | 5.6Ohm | Tin (Sn) | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.5mm | Chip | 85mA | - | - | Not | 3225 | 1210 | 33μH | 2.52MHz | 5.6Ohm Max | 70mA | 85mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | 30 | - | 30 | - | - | 10% | 85mA | - | 5.6Ohm | - | 2.2mm | 0.087 2.20mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP4020-2R2M Bourns Inc. | 550 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | Iron | -55°C~125°C | Tape & Reel (TR) | 2006 | SRP4020 | 0.189Lx0.157W 4.80mmx4.00mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Copper/Tin (Cu/Sn) | Wirewound | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 4.2mm | Rectangular | 3.9A | - | SPR4020 | Not | - | - | 2.2μH | 100kHz | 40mOhm Max | - | 4.5A | POWER INDUCTOR | DUAL ENDED | - | - | 5A | - | 1616 | - | 20% | 3.9A | 3.9A | - | - | 2mm | 0.079 2.00mm | No | No SVHC | ROHS3 Compliant | - | - |