- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance-Nom (L) | DC Current | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | RoHS Status | Lead Free | Ratings |
|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CW105550A-3N6J Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 6GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | CW105550A | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | 840mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | - | - | - | - | - | - | - | - | 3.6nH | 250MHz | 66mOhm Max | - | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | - | 20 | GENERAL PURPOSE INDUCTOR | - | - | - | 0.84A | - | - | - | - | - | 0.024 0.60mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PM0402-3N9 Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | 652.039032μg | RECTANGULAR PACKAGE | - | 6GHz | Ceramic | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -25°C~105°C | Tape & Reel (TR) | 2003 | PM0402 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | Monolithic | - | 300mA | - | 1005 | 0402 | - | - | - | 3.9nH | 100MHz | 220mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | - | 27 | - | - | - | - | - | - | - | - | - | 500μm | 0.024 0.60mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() 9310-42 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | - | 34MHz | Ferrite | - | -55°C~105°C | Bulk | 2001 | 9310 | 0.156Diax0.375L 3.96mmx9.53mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | Flame Retardant Coat | - | 280mA | - | - | - | - | 25.4mm | 0.635 mm | 18μH | 2.5MHz | 2.3Ohm Max | 280mA | RF INDUCTOR | - | 75 @ 2.5MHz | - | 75 | - | - | 75 | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 79F181K Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | - | 5MHz | Ferrite | - | -55°C~105°C | Bulk | 2004 | 79F | 0.100Diax0.160L 2.54mmx4.06mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 37mA | - | - | - | - | - | - | 180μH | 790kHz | 18Ohm Max | - | RF INDUCTOR | - | 40 @ 790kHz | - | 40 | - | - | - | - | 0.037A | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 79F471K Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | - | 3.5MHz | Ferrite | - | -55°C~105°C | Bulk | 2004 | 79F | 0.100Diax0.160L 2.54mmx4.06mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | unknown | 24mA | - | - | - | - | 25.4mm | - | 470μH | 790kHz | 38Ohm Max | - | RF INDUCTOR | - | 40 @ 790kHz | - | 40 | - | - | - | - | 0.02A | - | - | - | 2.54mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 79F391K Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | - | 3.8MHz | Ferrite | - | -55°C~105°C | Bulk | 2004 | 79F | 0.100Diax0.160L 2.54mmx4.06mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | unknown | 25mA | - | - | - | - | 25.4mm | - | 390μH | 790kHz | 34Ohm Max | - | RF INDUCTOR | - | 40 @ 790kHz | - | 40 | - | - | - | - | 0.03A | - | - | - | 2.54mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 79F470K Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | - | 12MHz | Ferrite | - | -55°C~105°C | Bulk | 2004 | 79F | 0.100Diax0.160L 2.54mmx4.06mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | Ammo Pack | NO | 1 | Conformal Coated | - | 70mA | - | - | - | - | 25.4mm | 0.51 mm | 47μH | 2.5MHz | 5.8Ohm Max | - | RF INDUCTOR | - | 40 @ 2.5MHz | - | 40 | - | - | - | - | 0.07A | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 78F330J Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | 2 | - | TUBULAR PACKAGE | - | 10MHz | Ferrite | - | -55°C~105°C | Bulk | 2005 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±5% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | - | - | NO | 1 | Bobbin Core | - | 195mA | - | - | - | - | - | - | 33μH | 2.5MHz | 1.5Ohm Max | 195mA | RF INDUCTOR | - | 50 @ 2.5MHz | - | 50 | - | - | 50 | - | - | - | - | - | 2.79mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() SDR0805-221K Bourns, Inc. | In Stock | - | - | - | - | - | 0805 | YES | WRAPAROUND | - | - | CYLINDRICAL PACKAGE | FERRITE | - | - | Q MEASURED AT 0.796 MHZ | - | - | - | - | - | 10% | e0 | - | - | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 125°C | -40°C | 8504.50.80.00 | - | TR, Embossed | NO | 1 | Wirewound | - | - | - | - | - | - | - | - | 220 μH | 0.001MHz | - | 490mA | POWER INDUCTOR | DUAL ENDED | - | - | 12 | GENERAL PURPOSE INDUCTOR | - | - | 960mOhm | - | 220 µH | - | 5MHz | - | 5.3mm | - | RoHS Compliant | - | - | ||
![]() RL875S-682K Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -30°C~100°C | Bulk | 2000 | RL875S | 0.307Dia 7.80mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | Bobbin Core | - | 89mA | - | - | - | 5mm | - | - | 6.8mH | 1kHz | 23Ohm Max | 89mA | RF INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | 7.8mm | - | 0.295 7.50mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() RL895-221K Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -30°C~100°C | Bulk | 2007 | RL895 | 0.307Dia 7.80mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 640mA | - | - | - | 5mm | - | - | 220μH | 1kHz | 380mOhm Max | 640mA | RF INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | 7.8mm | - | 0.374 9.50mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() PM105S-220M Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 21MHz | Ferrite | - | -30°C~100°C | Tape & Reel (TR) | 2002 | PM105S | 0.394Lx0.362W 10.00mmx9.20mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | unknown | 1.71A | - | - | - | - | - | - | 22μH | 2.52MHz | 90mOhm Max | 1.95A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 5.8mm | 0.217 5.50mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() 5900-471 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | - | - | Ferrite | - | -55°C~105°C | Bulk | 2006 | 5900 | 0.453Diax0.900L 11.51mmx22.86mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 380mOhm | - | - | - | 8504.50.80.00 | 1A | - | NO | 1 | Shrink Tube | - | 1.2A | Not | - | - | - | 25.4mm | - | 470μH | 1kHz | 420mOhm Max | 1.2mA | RF INDUCTOR | - | - | - | - | - | - | - | - | - | - | 1.2A | - | 11.5062mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 5900-821 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | - | - | Ferrite | - | -55°C~105°C | Bulk | 2006 | 5900 | 0.453Diax0.900L 11.51mmx22.86mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | 850mA | - | NO | 1 | Shrink Tube | - | 800mA | - | - | - | - | 25.4mm | - | 820μH | 1kHz | 580mOhm Max | 970mA | RF INDUCTOR | - | - | - | - | - | 920mA | - | - | - | - | - | - | 11.5062mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 5900-183 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | - | - | Ferrite | - | -55°C~105°C | Bulk | 2006 | 5900 | 0.453Diax0.900L 11.51mmx22.86mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | 170mA | - | NO | 1 | Shrink Tube | - | 158mA | - | - | - | - | 25.4mm | - | 18mH | 1kHz | 14Ohm Max | 198mA | RF INDUCTOR | - | - | - | - | - | 200mA | - | - | - | - | - | - | 11.5062mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 5900-683 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | - | - | Ferrite | - | -55°C~105°C | Bulk | 2006 | 5900 | 0.453Diax0.900L 11.51mmx22.86mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | 80mA | - | NO | 1 | Shrink Tube | - | 82mA | - | - | - | - | 25.4mm | - | 68mH | 1kHz | 58Ohm Max | 101mA | RF INDUCTOR | - | - | - | - | - | 100mA | - | - | - | - | - | - | 11.5062mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() RL895-473K Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -30°C~100°C | Bulk | 2007 | RL895 | 0.307Dia 7.80mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 96.4Ohm | - | - | - | 8504.50.40.00 | - | - | NO | 1 | - | - | 38mA | Not | - | - | 5mm | - | - | 47mH | 1kHz | 96.4Ohm Max | 38mA | RF INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 38mA | - | 7.8mm | - | 0.374 9.50mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() 2121-H Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | 2 | - | RECTANGULAR PACKAGE | Ferrite | - | - | - | -55°C~105°C | Bulk | 2006 | 2100 | 0.860Dia 21.84mm | ±15% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 1.5A | - | - | - | 20.066mm | - | - | 560μH | 1kHz | 300mOhm Max | 1.5A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | 21.844mm | - | 0.450 11.43mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() 2311-H Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | RECTANGULAR PACKAGE | - | - | Iron Powder | - | -55°C~105°C | Bulk | 2006 | 2300 | 1.280Dia 32.51mm | ±15% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 7.7A | - | - | - | 28.702mm | - | 1.07 mm | 68μH | 1kHz | 30mOhm Max | 7.7A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | 32.512mm | - | 0.650 16.51mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() 2311-V Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | RECTANGULAR PACKAGE | - | - | Iron Powder | - | -55°C~105°C | Bulk | 2006 | 2300 | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 7.7A | - | - | - | 13.208mm | - | - | 68μH | 1kHz | 30mOhm Max | 7.7A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | 32.512mm | - | - | Non-RoHS Compliant | Contains Lead | - |