- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Core Material | CoilResistance | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDR1307-101KL Bourns Inc. | 800 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | - | - | 5.8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1307 | 0.512Lx0.512W 13.00mmx13.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | NO | 1 | - | Cylindrical | 1.9A | - | Not | - | - | - | - | - | - | 100μH | 100kHz | 180mOhm Max | 1.3A | 1.9A | POWER INDUCTOR | DUAL ENDED | 25 @ 796kHz | - | - | 3A | 25 | 2851 | 10% | 1.9A | 1.9A | - | 7mm | 0.287 7.30mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0805-1R5ML Bourns Inc. | 3000 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | - | - | 120MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0805 | 0.307Lx0.307W 7.80mmx7.80mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 20MOhm | - | 8504.50.80.00 | TR, Embossed , 13 Inch | NO | 1 | - | Chip | 6A | - | Not | - | - | - | - | - | - | 1.5μH | 1kHz | 20mOhm Max | - | 6A | POWER INDUCTOR | DUAL ENDED | 32 @ 7.96MHz | - | - | 9.1A | 32 | - | 20% | 6A | 6A | 7.8mm | 5.3mm | 0.209 5.30mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU6025A-6R8Y Bourns Inc. | 44 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 36MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU6025A | 0.256Lx0.244W 6.50mmx6.20mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | Shielded | - | 6.8mm | - | 2.4A | - | Not | - | - | - | - | - | - | 6.8μH | 100kHz | 42mOhm Max | - | 2.4A | - | - | 8 @ 7.96MHz | - | - | 1.3A | - | - | 30% | - | 2.4A | - | 2.5mm | 0.110 2.80mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRU6025A-4R7Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 42MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU6025A | 0.256Lx0.244W 6.50mmx6.20mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | Shielded | - | 6.8mm | - | 2.7A | - | Not | - | - | - | - | - | - | 4.7μH | 100kHz | 35mOhm Max | - | 2.7A | - | - | 8 @ 7.96MHz | - | - | 1.55A | - | - | 30% | - | 2.7A | - | 2.5mm | 0.110 2.80mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR1006-472KL Bourns Inc. | 1600 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | - | 18Ohm | 800kHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1006 | 0.386Lx0.386W 9.80mmx9.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 18Ohm | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Embossed , 13 Inch | NO | 1 | - | Chip | 100mA | - | Not | - | - | - | - | - | - | 4.7mH | 1kHz | 18Ohm Max | - | 100mA | POWER INDUCTOR | DUAL ENDED | 32 @ 252kHz | - | - | 240mA | 32 | - | 10% | 100mA | 100mA | 9.8mm | 5.8mm | 0.228 5.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2101-H-RC Bourns Inc. | 600 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | - | - | -55°C~105°C | Bulk | 2009 | 2100 | 0.860Dia 21.84mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 6mOhm | - | 8504.50.80.00 | - | YES | 1 | - | Hortizontal Mount | 10.8A | - | Not | - | - | 19.56mm | - | 19.558mm | - | 10μH | 1kHz | 6mOhm Max | - | 10.8A | HIGH CURRENT INDUCTOR | AXIAL | - | Radial | - | - | - | - | 15% | 10.8A | 10.8A | 21.84mm | 11.43mm | 0.450 11.43mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRN5040-470M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | 299.994654mg | RECTANGULAR PACKAGE | - | - | 7MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRN5040 | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Embossed , 13 Inch | YES | 1 | 5.2mm | Rectangular | 900mA | - | Not | - | - | - | - | - | - | 47μH | 100kHz | 324mOhm Max | - | 900mA | POWER INDUCTOR | DUAL ENDED | 15 @ 2.52MHz | - | 15 | 1.1A | - | 2020 | 20% | 900mA | 900mA | - | 4mm | 0.157 4.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2312-H-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Tin | Radial, Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | - | - | Iron Powder | - | -55°C~105°C | Bulk | 2002 | 2300 | 1.280Dia 32.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.80.00 | - | YES | 1 | - | Hortizontal Mount | 7A | - | Not | - | - | 28.7mm | - | - | 1.0668 mm | 100μH | 1kHz | 37mOhm Max | - | 7A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | 15% | 7A | 7A | 32.512mm | 16.51mm | 0.650 16.51mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1280-1R2Y Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | 4.20001g | RECTANGULAR PACKAGE | - | - | 83MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SRR1280 | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Tin (Cu/Ni/Sn) | 8504.50.80.00 | TR | YES | 1 | - | - | 6.6A | - | - | - | - | - | - | - | - | 1.2μH | 100kHz | 18mOhm Max | - | 6.6A | POWER INDUCTOR | DUAL ENDED | 28 @ 7.96MHz | - | 28 | 7.8A | 28 | 4949 | 30% | - | 6.6A | - | 7.5mm | 0.315 8.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1120-470K-RC Bourns Inc. | 184 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | - | - | CYLINDRICAL PACKAGE | - | - | - | Ferrite | - | -55°C~105°C | Bulk | 2008 | 1120 | 0.810Dia 20.57mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | NO | 1 | - | Bobbin Core | 5.5A | - | Not | - | - | 15.75mm | 12.7mm | 15.748mm | - | 47μH | 1kHz | 35mOhm Max | - | 5.5A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | 10% | 5.5A | - | 20.574mm | - | 0.840 21.34mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1260A-221K Bourns Inc. | 4069 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 4.2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | SRR1260A | 0.492Lx0.492W 12.50mmx12.50mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | Shielded | - | 12.8mm | - | 1.38A | - | Not | - | - | - | - | - | - | 220μH | 1kHz | 380mOhm Max | - | 1.38A | - | - | 22 @ 796kHz | - | - | 1.3A | - | - | 10% | - | 1.38A | - | 6mm | 0.256 6.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDE1006A-101K Bourns Inc. | 950000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | 7.3MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SDE1006A | 0.394Lx0.354W 10.00mmx9.00mm | ±10% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | TR, Embossed , 13 Inch | YES | 1 | 9mm | Rectangular | 1.3A | - | Not | - | - | - | - | - | - | 100μH | 1kHz | 350mOhm Max | - | 1.4A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 3935 | 10% | - | 1.3A | - | 5.4mm | 0.228 5.80mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 78F220J-RC Bourns Inc. | 7327 |
| Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | Axial | - | 2 | - | - | TUBULAR PACKAGE | - | - | 13MHz | Ferrite | - | -55°C~105°C | Bulk | 2002 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | NO | 1 | - | Conformal Coated | 285mA | - | Not | - | - | - | - | - | 510 μm | 22μH | 2.5MHz | 1.2Ohm Max | - | 285mA | DC-DC CONVERTER | - | 50 @ 2.5MHz | - | 50 | - | 50 | - | 5% | 285mA | - | 2.79mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRN3010-470M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | Resin | - | RECTANGULAR PACKAGE | - | - | 16MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2006 | SRN3010 | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e1 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | TR, 7 Inch | YES | 1 | 3.1mm | Rectangular | 350mA | - | Not | - | - | - | - | - | - | 47μH | 100kHz | 1.92Ohm Max | - | 350mA | POWER INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | - | 20 | 280mA | - | - | 20% | 350mA | 350mA | - | 1mm | 0.039 1.00mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR0805-470Y Bourns Inc. | 23000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | Steel | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SRR0805 | 0.413Lx0.315W 10.50mmx8.00mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 280MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | YES | 1 | 8.2mm | - | 750mA | 10.5MHz | Not | 2012 | 0805 | - | - | - | - | 47μH | 1kHz | 280mOhm Max | - | 750mA | POWER INDUCTOR | DUAL ENDED | 32 @ 2.52MHz | - | - | 1A | 32 | - | 15% | 750mA | 750mA | - | 4.7mm | 0.185 4.70mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1806-102M Bourns Inc. | 29 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | 1.5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1806 | 0.720Lx0.551W 18.30mmx14.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | YES | 1 | 14.3mm | - | 450mA | - | - | - | - | - | - | - | - | 1mH | 100kHz | 2.16Ohm | - | 450mA | POWER INDUCTOR | DUAL ENDED | 46 @ 796kHz | - | 46 | 900mA | 10 | - | 20% | - | 450mA | - | 6.8mm | 0.280 7.10mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1240-470M Bourns Inc. | 1002 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | Steel | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1240 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 135MOhm | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | YES | 1 | 12.8mm | - | 2A | 13MHz | Not | - | - | - | - | - | - | 47μH | 100kHz | 135mOhm Max | - | 2A | POWER INDUCTOR | DUAL ENDED | 19 @ 2.52MHz | - | 19 | 1.8A | 19 | 4949 | 20% | 2A | 2A | - | 4mm | 0.177 4.50mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2324-H-RC Bourns Inc. | 184 | - | Datasheet | 16 Weeks | Tin | Radial, Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | - | - | Iron Powder | - | -55°C~105°C | Bulk | 2009 | 2300 | 1.280Dia 32.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.80.00 | - | YES | 1 | - | Hortizontal Mount | 2.4A | - | Not | - | - | 28.96mm | - | - | 685.8 μm | 1mH | 1kHz | 300mOhm Max | - | 2.4A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | 15% | 2.4A | 2.4A | 32.512mm | 16.51mm | 0.650 16.51mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR4018-3R3Y Bourns Inc. | 2400 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1919 (4848 Metric) | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | 61MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR4018 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | TR, Embossed, 7 Inch | YES | 1 | 5mm | Rectangular | 1.95A | - | Not | 4848 | 1919 | - | - | - | - | 3.3μH | 100kHz | 65mOhm Max | - | 1.95A | POWER INDUCTOR | DUAL ENDED | 8 @ 7.96MHz | - | - | 1.8A | 8 | - | - | 1.95A | - | - | 1.8mm | 0.079 2.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1208-681KL Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | Steel | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1208 | 0.500Lx0.500W 12.70mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | YES | 1 | 13mm | - | 600mA | 1.2MHz | Not | - | - | - | - | - | - | 680μH | 1kHz | 1Ohm Max | - | 600mA | POWER INDUCTOR | DUAL ENDED | 13 @ 796kHz | - | 13 | 820mA | 13 | 5050 | 10% | 600mA | 600mA | - | 8.5mm | 0.335 8.50mm | - | No SVHC | ROHS3 Compliant | - | - |