- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRR0805-330Y Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 13.5MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR0805 | 0.413Lx0.315W 10.50mmx8.00mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | YES | 1 | 8.2mm | - | 920mA | - | - | Not | 2012 | 0805 | - | - | - | - | 33μH | 1kHz | 240mOhm Max | - | 920mA | POWER INDUCTOR | DUAL ENDED | 40 @ 2.52MHz | - | - | - | 1.2A | 40 | - | 15% | 920mA | 920mA | - | 4.7mm | 0.185 4.70mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP1235-2R2M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 27MHz | Iron | -55°C~150°C | Tape & Reel (TR) | 2010 | SRP1235 | 0.547Lx0.531W 13.90mmx13.50mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 13.5mm | Chip | 16A | - | - | Not | - | - | - | - | - | - | 2.2μH | 100kHz | 8mOhm Max | 43A | 16A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 20A | - | 5050 | 20% | 16A | 16A | - | 3.7mm | 0.146 3.70mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRN2510-R47M Bourns Inc. | 356 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | 29.993795mg | - | 200MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2014 | SRN2510 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | Semi-Shielded | - | 2mm | - | 3.1A | - | - | - | 2520 | 1008 | - | - | - | - | 470nH | 1MHz | 42mOhm Max | - | 3.1A | - | - | 8 @ 1MHz | - | - | - | 3.2A | - | - | 20% | - | 3.1A | - | 1.02mm | 0.040 1.02mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP1040-6R8M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | Iron | -55°C~150°C | Tape & Reel (TR) | 2006 | SRP1040 | 0.465Lx0.413W 11.80mmx10.50mm | ±20% | e2 | yes | Last Time Buy | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Copper/Tin (Cu/Sn) | 8504.50.80.00 | TR, 13 Inch | Shielded | 1 | 10.5mm | - | 6.5A | - | - | Not | - | - | - | - | - | - | 6.8μH | 100kHz | 24mOhm Max | 25A | 6.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 11A | - | 3942-16 | - | 6.5A | - | - | 4.2mm | 0.165 4.20mm | No | - | ROHS3 Compliant | - | - | ||
![]() SRP1238A-1R0M Bourns Inc. | 20000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 40MHz | Carbonyl Powder | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1238A | 0.531Lx0.492W 13.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Embossed , 13 Inch | YES | 1 | 12.8mm | Rectangular | 24A | - | - | Not | - | - | - | - | - | - | 1μH | 100kHz | 3.5mOhm Max | - | 24A | POWER INDUCTOR | DUAL ENDED | 15 @ 100kHz | - | 15 | - | 40A | 15 | 5350 | 20% | 24A | 24A | - | 3.3mm | 0.138 3.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRU5018-1R0Y Bourns Inc. | 28 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 200MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU5018 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | Tin (Sn) | 8504.50.80.00 | TR, Embossed, 7 Inch | YES | 1 | 5.4mm | Rectangular | 2.8A | - | - | Not | - | - | - | - | - | - | 1μH | 100kHz | 12.5mOhm | 2.1A | 2.8A | POWER INDUCTOR | DUAL ENDED | 9 @ 7.96MHz | - | - | - | 2.85A | 9 | - | 30% | 2.8A | - | - | 1.8mm | 0.079 2.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRP1250-R22M Bourns Inc. | 100000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | Ferrite | - | RECTANGULAR PACKAGE | - | Iron | -55°C~150°C | Tape & Reel (TR) | 2009 | SRP1250 | 0.547Lx0.531W 13.90mmx13.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 13.5mm | Chip | 45A | - | - | Not | - | - | - | - | - | - | 220nH | 100kHz | 1mOhm Max | - | 45A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 80A | - | 5553 | 20% | 45A | 45A | - | 5.2mm | 0.232 5.90mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1260A-220M Bourns Inc. | 9820 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 13.4MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | SRR1260A | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | Shielded | - | 12.8mm | - | 4A | - | - | Not | - | - | - | - | - | - | 22μH | 1kHz | 43mOhm Max | - | 4A | - | - | 29 @ 2.52MHz | - | - | - | 3.7A | - | - | 20% | - | 4A | - | 6mm | 0.256 6.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 2222-H-RC Bourns Inc. | 9 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | -55°C~105°C | Bulk | 2009 | 2200 | 0.950Dia 24.13mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.80.00 | - | YES | 1 | - | Hortizontal Mount | 2.1A | - | - | Not | - | - | 23.11mm | - | - | 863.6 μm | 680μH | 1kHz | 230mOhm Max | - | 2.1A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 15% | 2.1A | - | 24.13mm | - | 0.550 13.97mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRU8043-6R8Y Bourns Inc. | 393 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | 30MHz | Ferrite | -40°C~125°C | Cut Tape (CT) | 2005 | SRU8043 | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 22.4mOhm | Tin (Sn) | 8504.50.80.00 | Bulk | YES | 1 | 8.3mm | - | 3.1A | - | - | Not | - | - | - | - | - | - | 6.8μH | 100kHz | 22.4mOhm | - | 3.8A | POWER INDUCTOR | DUAL ENDED | 12 @ 7.96MHz | - | 12 | - | - | 12 | - | 30% | 3.8A | 3.8A | - | 4.3mm | 0.181 4.60mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR1006-151KL Bourns Inc. | 236000 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | 4.5MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1006 | 0.386Lx0.386W 9.80mmx9.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 470MOhm | - | 8504.50.80.00 | TR, Embossed , 13 Inch | NO | 1 | - | Chip | 780mA | - | - | Not | - | - | - | - | - | - | 150μH | 1kHz | 470mOhm Max | - | 1.4A | POWER INDUCTOR | DUAL ENDED | 15 @ 796kHz | - | - | - | - | 15 | - | 10% | 780mA | 780mA | 9.8mm | 5.8mm | 0.228 5.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2111-V-RC Bourns Inc. | 27 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | - | -55°C~105°C | Bulk | 2009 | 2100 | 0.860Diax0.450W 21.84mmx11.43mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.80.00 | - | YES | 1 | 11.43mm | Vertical Mount | 3.3A | - | - | Not | - | - | 7.87mm | - | 7.874mm | - | 68μH | 1kHz | 67mOhm Max | - | 3.3A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 15% | 3.3A | 3.3A | 21.84mm | 11.43mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CM453232-4R7JL Bourns Inc. | 5679 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | 26.988746mg | RECTANGULAR PACKAGE | 35MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2008 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | 315mA | - | CM453232 | Not | 4532 | 1812 | - | - | - | - | 4.7μH | 7.96MHz | 1Ohm Max | - | 315mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.96MHz | - | 50 | - | - | - | - | - | 315mA | - | - | 3.2004mm | 0.134 3.40mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRU1038-330Y Bourns Inc. | 12680 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | 10MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU1038 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | YES | 1 | 10.3mm | Rectangular | 1.8A | - | - | Not | - | - | - | - | - | - | 33μH | 100kHz | 86mOhm | - | 1.8A | POWER INDUCTOR | DUAL ENDED | 22 @ 2.52MHz | - | 22 | - | - | 22 | 3939 | 30% | 1.8A | 1.8A | - | 3.8mm | 0.161 4.10mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRN6028-1R5Y Bourns Inc. | 568000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | 390.00439mg | - | 70MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2014 | SRN6028 | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Embossed , 13 Inch | Semi-Shielded | - | 6mm | Rectangular | 4.2A | - | - | - | - | - | - | - | - | - | 1.5μH | 100kHz | 21mOhm Max | - | 4.2A | - | - | 12 @ 7.96MHz | - | 12 | - | 5.1A | - | 2424 | 30% | - | 4.2A | - | 2.8mm | 0.110 2.80mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR7032-220M Bourns Inc. | 717 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | Steel | - | RECTANGULAR PACKAGE | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR7032 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 135MOhm | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 7.3mm | - | 960mA | 29MHz | - | Not | - | - | - | - | - | - | 22μH | 100kHz | 135mOhm Max | - | 960mA | POWER INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | - | 20 | - | 1.05A | 20 | - | 20% | 960mA | 960mA | - | 3.2mm | 0.134 3.40mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRN6045TA-150M Bourns Inc. | 10000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 20MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2016 | SRN6045TA | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | YES | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 15μH | 1MHz | 71mOhm | - | - | POWER INDUCTOR | DUAL ENDED | 15 @ 1MHz | - | 15 | - | 3.8A | - | - | 20% | - | 2.8A | - | - | 0.177 4.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 2200LL-820-H-RC Bourns Inc. | 91 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | Sendust | -55°C~125°C | Bulk | 2007 | 2200LL | 1.100Dia 27.94mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 24mOhm | - | 8504.50.80.00 | - | YES | 1 | - | Hortizontal Mount | 7.1A | - | - | Not | - | - | 26.16mm | 12.7mm | - | - | 82μH | 1kHz | 24mOhm Max | - | 7.1A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 15% | 7.1A | 7.1A | 27.9mm | 14mm | 0.550 13.97mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRN4012T-100M Bourns Inc. | 1620 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | 76.997305mg | - | 30MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2014 | SRN4012T | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | YES | - | 4mm | - | 1.1A | - | - | - | - | - | - | - | - | - | 10μH | 100kHz | 180mOhm | - | 1.1A | - | - | 10 @ 100kHz | - | 10 | - | 800mA | 10 | 1616 | 20% | - | 1.1A | - | 1.2mm | 0.047 1.20mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDE1006A-6R8M Bourns Inc. | 25 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 32.1MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2013 | SDE1006A | 0.394Lx0.354W 10.00mmx9.00mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | TR, Embossed , 13 Inch | NO | 1 | 9mm | Rectangular | 4.2A | - | - | Not | - | - | - | - | - | - | 6.8μH | 1MHz | 44mOhm Max | - | 4.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 4.6A | - | 4035 | 20% | - | 4.2A | - | 5.4mm | 0.228 5.80mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 |