- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Core Material | CoilResistance | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2106-V-RC Bourns Inc. | 29 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | - | - | -55°C~105°C | Bulk | 2009 | 2100 | 0.860Diax0.450W 21.84mmx11.43mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.80.00 | - | YES | 1 | 11.43mm | Vertical Mount | 5.3A | - | Not | - | - | 8.13mm | - | - | 860 μm | 27μH | 1kHz | 26mOhm Max | - | 5.3A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 15% | 5.3A | 5.3A | 21.84mm | 21.844mm | 11.43mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SDE1006A-1R5M Bourns Inc. | 20000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | 69.6MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SDE1006A | 0.394Lx0.354W 10.00mmx9.00mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | TR, Embossed , 13 Inch | NO | 1 | 9mm | Rectangular | 7.2A | - | Not | - | - | - | - | - | - | 1.5μH | 1MHz | 18mOhm Max | - | 8A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 4035 | 20% | - | 7.2A | - | 5.4mm | 0.228 5.80mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR1240-5R6M Bourns Inc. | 9600 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | Steel | - | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1240 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 20MOhm | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | YES | 1 | 12.8mm | - | 5.4A | 35MHz | Not | - | - | - | - | - | - | 5.6μH | 100kHz | 20mOhm Max | 1.15A | 5.4A | POWER INDUCTOR | DUAL ENDED | 14 @ 7.96MHz | - | 14 | - | 5.1A | 14 | 4949 | 20% | 5.4A | 5.4A | - | 4mm | 0.177 4.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDE1006A-120M Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | 23MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2004 | SDE1006A | 0.394Lx0.354W 10.00mmx9.00mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | TR, Embossed , 13 Inch | NO | 1 | 9.4mm | Rectangular | 3.6A | - | Not | - | - | - | - | - | - | 12μH | 1MHz | 70mOhm Max | - | 3.6A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 3.8A | - | 4035 | 20% | - | 3.6A | - | 5.4mm | 0.228 5.80mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRU1048-101Y Bourns Inc. | 600 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | - | 5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU1048 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 160mOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | TR | YES | 1 | 10.3mm | - | 1.2A | - | Not | - | - | - | - | - | - | 100μH | 100kHz | 160mOhm | - | 1.2A | POWER INDUCTOR | DUAL ENDED | 26 @ 796kHz | - | 26 | - | 1A | 26 | 3939 | 30% | 1.2A | 1.2A | - | 4.8mm | 0.201 5.10mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM2120-471K-RC Bourns Inc. | 20 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | Iron | - | -55°C~105°C | Bulk | 2009 | PM2120 | 1.201Lx1.000W 30.50mmx25.40mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | Box | NO | 1 | 25.4mm | Epoxy Resin | 3.3A | - | Not | - | - | - | - | - | - | 470μH | 1kHz | 119mOhm Max | - | 3.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 10% | 3.3A | - | - | 21.59mm | 0.850 21.59mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2208-V-RC Bourns Inc. | 42 |
| Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | - | - | Iron Powder | - | -55°C~105°C | Bulk | 2007 | 2200 | 0.950Diax0.550W 24.13mmx13.97mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.80.00 | - | YES | 1 | 13.97mm | Vertical Mount | 7.1A | - | Not | - | - | 11.43mm | - | - | - | 39μH | 1kHz | 22mOhm Max | - | 7.1A | HIGH CURRENT INDUCTOR | AXIAL | - | Radial | - | - | - | - | - | 15% | 7.1A | - | 24.13mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRR0906-152YL Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | RECTANGULAR PACKAGE | - | - | 2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0906 | 0.394Lx0.374W 10.00mmx9.50mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | TR | YES | 1 | 13mm | - | 180mA | - | - | - | - | - | - | - | - | 1.5mH | 1kHz | 5.2Ohm Max | - | 180mA | POWER INDUCTOR | DUAL IN-LINE | 100 @ 252kHz | - | 100 | - | 220mA | 100 | 4149 | 15% | - | 180mA | - | 5.9944mm | 0.248 6.30mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CE201210-R33J Bourns Inc. | 947 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | 5.499807mg | RECTANGULAR PACKAGE | - | - | 250MHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CE201210 | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 1.45mm | Rectangular | 300mA | - | Not | 2012 | 0805 | - | - | - | - | 330nH | 50MHz | 1.4Ohm Max | 300mA | 300mA | RF INDUCTOR | DUAL ENDED | 22 @ 50MHz | - | - | - | - | 22 | - | - | 300mA | - | - | 1mm | 0.041 1.03mm | No | - | ROHS3 Compliant | - | - | ||
![]() 2300HT-390-H-RC Bourns Inc. | 45 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | - | - | Iron Powder | - | -55°C~200°C | Bulk | 2011 | 2300HT | 1.280Dia 32.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.80.00 | - | YES | 1 | - | Hortizontal Mount | 13A | - | Not | - | - | 28.96mm | - | 28.956mm | 1.3462 mm | 39μH | 1kHz | 17mOhm Max | - | 13A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 13A | - | - | 16.51mm | 0.650 16.51mm | No | - | ROHS3 Compliant | - | - | ||
![]() 2300HT-681-H-RC Bourns Inc. | 29 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | - | - | Iron Powder | - | -55°C~200°C | Bulk | 2011 | 2300HT | 1.280Dia 32.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.80.00 | - | YES | 1 | - | Hortizontal Mount | 3.2A | - | Not | - | - | 28.96mm | - | 28.956mm | 0.9398 mm | 680μH | 1kHz | 270mOhm Max | - | 3.2A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 3.2A | - | - | 16.51mm | 0.650 16.51mm | No | - | ROHS3 Compliant | - | - | ||
![]() CS160808-2R2K Bourns Inc. | 90000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | 45MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CS160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) | - | TR, 7 Inch | YES | 1 | - | Rectangular | 50mA | - | - | 1608 | 0603 | - | - | - | - | 2.2μH | 10MHz | 900mOhm Max | - | 50mA | RF INDUCTOR | DUAL ENDED | 50 @ 10MHz | - | - | - | - | 50 | - | - | - | - | - | 800μm | 0.037 0.95mm | - | - | ROHS3 Compliant | - | - | ||
![]() SDR2207-680KL Bourns Inc. | 109 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 112mOhm | 7.9MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR2207 | 0.866Lx0.591W 22.00mmx15.00mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 112MOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | TR | NO | 1 | 15.3mm | - | 2.4A | - | Not | - | - | - | - | - | - | 68μH | 100kHz | 112mOhm Max | - | 2.4A | POWER INDUCTOR | DUAL ENDED | 18 @ 2MHz | - | 18 | - | 4A | 18 | 8759 | 10% | 2.4A | 2.4A | - | 7mm | 0.307 7.80mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2100LL-270-H-RC Bourns Inc. | 12 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | - | - | Sendust | - | -55°C~125°C | Bulk | 2011 | 2100LL | 0.860Dia 21.84mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 12mOhm | - | 8504.50.80.00 | - | YES | 1 | - | Hortizontal Mount | 7.3A | - | Not | - | - | 19.81mm | 12.7mm | - | - | 27μH | 1kHz | 12mOhm Max | - | 7.3A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 15% | 7.3A | 7.3A | 21.84mm | 450μm | 0.450 11.43mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1005-272K Bourns Inc. | 966 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | - | 1.2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | YES | 1 | 10.2mm | Rectangular | 120mA | - | Not | - | - | - | - | - | - | 2.7mH | 1kHz | 8.6Ohm Max | - | 120mA | POWER INDUCTOR | DUAL ENDED | 55 @ 252kHz | - | - | - | 180mA | 55 | 5039 | 10% | 120mA | 120mA | - | 5.2mm | 0.205 5.20mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM2110-3R9M-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | Iron | - | -55°C~105°C | Bulk | 2006 | PM2110 | 1.201Lx1.000W 30.50mmx25.40mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | NO | 1 | 25.4mm | - | 15.1A | - | Not | - | - | - | - | - | - | 3.9μH | 1kHz | 4mOhm Max | - | 15.1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 20% | 15.1A | - | - | 14.48mm | 0.570 14.48mm | No | - | ROHS3 Compliant | - | - | ||
![]() PM1008-22NM-RC Bourns Inc. | 46 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | - | 2.4GHz | Ceramic | Q MEASURED AT 350 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1008 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | NO | 1 | - | Chip | 600mA | - | - | 2520 | 1008 | - | - | - | - | 22nH | 100MHz | 100mOhm | - | 1A | RF INDUCTOR | DUAL ENDED | 55 @ 350MHz | - | 55 | - | - | 55 | - | - | - | - | - | 1.6mm | 0.071 1.80mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2100HT-821-H-RC Bourns Inc. | 378 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | -55°C~200°C | Bulk | 2009 | 2100HT | 0.860Dia 21.84mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.80.00 | - | YES | 1 | - | Hortizontal Mount | 1.7A | - | Not | - | - | 20.57mm | - | 20.574mm | - | 820μH | 1kHz | 390mOhm Max | - | 1.7A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 1.7A | - | 21.844mm | 11.43mm | 0.450 11.43mm | No | - | ROHS3 Compliant | - | - | ||
![]() PM1812-271J-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | 4MHz | Ferrite | PARALLEL CONNECTED | -40°C~100°C | Tape & Reel (TR) | 2009 | PM1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 3.2mm | Chip | 92mA | - | Not | 4532 | 1812 | - | - | - | - | 270μH | 796kHz | 12Ohm Max | - | 92mA | POWER INDUCTOR | DUAL ENDED | 40 @ 796kHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | 92mA | - | - | 3.2mm | 0.134 3.40mm | No | - | ROHS3 Compliant | - | - | ||
![]() PM54-470L-RC Bourns Inc. | 12 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | - | 12MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | PM54 | 0.228Lx0.228W 5.80mmx5.80mm | ±15% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | TR, Embossed, 7 Inch | NO | 1 | - | Chip | 720mA | - | Not | - | - | - | - | - | - | 47μH | 1kHz | 370mOhm | - | 720mA | POWER INDUCTOR | DUAL ENDED | 22 @ 2.52MHz | - | 22 | - | 1A | 22 | - | 15% | 720mA | 720mA | - | 4.8mm | 0.189 4.80mm | No | No SVHC | ROHS3 Compliant | Lead Free | - |