- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDR0403-391KL Bourns Inc. | 1793 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | 3.5MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0403 | 0.177Lx0.157W 4.50mmx4.00mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | TR, Embossed Plastic, 13 Inch | NO | 1 | 4.3mm | - | 150mA | Not | - | - | - | - | - | - | 390μH | 1kHz | 6.4Ohm Max | - | 150mA | POWER INDUCTOR | DUAL ENDED | 40 @ 796kHz | - | 40 | 220mA | 40 | 1816 | 10% | 150mA | 150mA | 4.5mm | 3.2mm | 0.138 3.50mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR4018-1R0Y Bourns Inc. | 800 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1919 (4848 Metric) | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 219MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2008 | SRR4018 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 5mm | Rectangular | 2.7A | Not | 4848 | 1919 | - | - | - | - | 1μH | 100kHz | 35mOhm Max | - | 2.7A | POWER INDUCTOR | DUAL ENDED | 9 @ 7.96MHz | - | - | 2.6A | 9 | - | - | 2.7A | - | - | 1.8mm | 0.079 2.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() PM2120-150K-RC Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | Iron | -55°C~105°C | Bulk | 2001 | PM2120 | 1.201Lx1.000W 30.50mmx25.40mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | Box | NO | 1 | 25.4mm | Epoxy Resin | 12.2A | Not | - | - | - | - | - | - | 15μH | 1kHz | 9mOhm Max | - | 12.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 10% | 12.2A | - | - | 20.83mm | 0.820 20.83mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 1120-181K-RC Bourns Inc. | 25555 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Radial | - | 2 | - | - | CYLINDRICAL PACKAGE | - | Ferrite | -55°C~105°C | Bulk | 2008 | 1120 | 0.810Dia 20.57mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 110mOhm | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 4A | Not | - | - | 15.75mm | - | 15.748mm | - | 180μH | 1kHz | 110mOhm Max | - | 4A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | 10% | 4A | - | 20.57mm | 224.536mm | 0.840 21.34mm | - | - | ROHS3 Compliant | - | - | ||
![]() 1130-270K-RC Bourns Inc. | 21 |
| Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | Radial | - | 2 | - | - | CYLINDRICAL PACKAGE | - | Ferrite | -55°C~105°C | Bulk | 2008 | 1130 | 1.100Dia 27.94mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 12mOhm | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 13.5A | - | - | - | 20.066mm | - | - | - | 27μH | 1kHz | 12mOhm Max | - | 13.5A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | 10% | - | - | 27.94mm | 21.336mm | 0.840 21.34mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRU5028A-220Y Bourns Inc. | 7 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 18MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2004 | SRU5028A | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | - | Shielded | - | 5.4mm | - | 950mA | Not | - | - | - | - | - | - | 22μH | 100kHz | 210mOhm Max | - | 950mA | - | - | 15 @ 2.52MHz | - | - | 850mA | - | - | 30% | - | 950mA | - | 2.8mm | 0.118 3.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 5800-103-RC Bourns Inc. | 47 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Axial | - | 2 | - | - | TUBULAR PACKAGE | - | Ferrite | -55°C~105°C | Tray | 2002 | 5800 | 0.275Diax0.700L 6.99mmx17.78mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 26.4Ohm | - | 8504.50.80.00 | 76mA | - | NO | 1 | - | Bobbin Core | 50mA | Not | - | - | - | - | - | 635 μm | 10mH | 1kHz | 24Ohm Max | - | 50mA | HIGH CURRENT INDUCTOR | - | - | - | - | 110mA | - | - | 10% | 50mA | - | 6.985mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 2200HT-121-V-RC Bourns Inc. | 13 |
| Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | -55°C~200°C | Bulk | 2009 | 2200HT | 0.950Diax0.550W 24.13mmx13.97mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.80.00 | - | - | YES | 1 | 13.97mm | Vertical Mount | 5A | Not | - | - | 12.19mm | - | 12.192mm | - | 120μH | 1kHz | 67mOhm Max | - | 5A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 5A | - | 24.13mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRU8043-120Y Bourns Inc. | 11 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 15MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU8043 | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | Bulk | YES | 1 | 8.3mm | - | 2.8A | Not | - | - | - | - | - | - | 12μH | 100kHz | 39mOhm | - | 2.8A | POWER INDUCTOR | DUAL ENDED | 15 @ 2.52MHz | - | 15 | 2.2A | - | 3232 | - | 2.8A | - | - | 4.3mm | 0.181 4.60mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRU1048A-331Y Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 3MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU1048A | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | - | YES | 1 | 10.3mm | - | 650mA | Not | - | - | - | - | - | - | 330μH | 100kHz | 640mOhm Max | - | 650mA | POWER INDUCTOR | DUAL ENDED | 18 @ 796kHz | - | - | 520mA | - | 3939 | 30% | - | 650mA | - | 4.8mm | 0.201 5.10mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR4011-820YL Bourns Inc. | 17 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 11MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR4011 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | - | TR | YES | 1 | 5.1mm | - | 330mA | Not | - | - | - | - | - | - | 82μH | 100kHz | 2.2Ohm Max | - | 330mA | POWER INDUCTOR | DUAL ENDED | 13 @ 2.52MHz | - | 13 | 300mA | 13 | 1919 | - | 330mA | - | - | 1.15mm | 0.051 1.30mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRU1048A-3R0Y Bourns Inc. | 25 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 40MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2004 | SRU1048A | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | - | YES | 1 | 10.3mm | - | 6.2A | Not | - | - | - | - | - | - | 3μH | 100kHz | 10mOhm Max | - | 6.2A | POWER INDUCTOR | DUAL ENDED | 14 @ 7.96MHz | - | - | 6A | - | 3939 | 30% | - | 6.2A | - | 4.8mm | 0.201 5.10mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CE201210-10NJ Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | 5.499807mg | RECTANGULAR PACKAGE | 2.1GHz | Ceramic | -55°C~125°C | Tape & Reel (TR) | 2008 | CE201210 | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 1.45mm | Rectangular | 300mA | Not | 2012 | 0805 | - | - | - | - | 10nH | 100MHz | 300mOhm Max | 300mA | 300mA | RF INDUCTOR | DUAL ENDED | 20 @ 100MHz | - | - | - | 20 | - | 5% | 300mA | - | - | 830μm | 0.041 1.03mm | No | - | ROHS3 Compliant | - | - | ||
![]() SRP1250-R47M Bourns Inc. | 728000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | Ferrite | - | RECTANGULAR PACKAGE | - | Iron | -55°C~150°C | Tape & Reel (TR) | 2006 | SRP1250 | 0.547Lx0.531W 13.90mmx13.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 13.5mm | Chip | 38A | Not | - | - | - | - | - | - | 470nH | 100kHz | 1.3mOhm Max | - | 38A | POWER INDUCTOR | DUAL ENDED | - | - | - | 65A | - | 5553 | 20% | 38A | 38A | - | 5.2mm | 0.232 5.90mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU1038-151Y Bourns Inc. | 196000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | 5MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU1038 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 10.3mm | Rectangular | 800mA | Not | - | - | - | - | - | - | 150μH | 100kHz | 358mOhm | - | 900mA | POWER INDUCTOR | DUAL ENDED | 20 @ 796kHz | - | 20 | - | 20 | 3939 | 30% | 900mA | 900mA | - | 3.8mm | 0.161 4.10mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR5028-561Y Bourns Inc. | 50000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 4MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2007 | SRR5028 | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | - | TR | Shielded | 1 | - | - | 140mA | - | - | - | - | - | - | - | 560μH | 100kHz | 3.92Ohm Max | - | 140mA | POWER INDUCTOR | DUAL ENDED | 12 @ 796kHz | - | 12 | - | 12 | 2323 | - | - | - | - | 2.8mm | 0.118 3.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRU6013-3R3Y Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 70MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU6013 | 0.256Lx0.244W 6.50mmx6.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR | YES | 1 | - | - | 2.35A | - | - | - | - | - | - | - | 3.3μH | 100kHz | 60mOhm Max | - | 2.35A | POWER INDUCTOR | ON CIRCLE | 10 @ 7.96MHz | - | 10 | 1.75A | 10 | 2624 | - | - | - | - | 1.397mm | 0.063 1.60mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRR0735A-330M Bourns Inc. | 100000 | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0735A | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 7.5mm | - | 1A | Not | - | - | - | - | - | - | 33μH | 1kHz | 220mOhm Max | - | 1A | POWER INDUCTOR | DUAL ENDED | - | - | - | 1.04A | - | 2929 | 20% | - | 1A | - | 3.5mm | 0.146 3.70mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP1245A-5R6M Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 13MHz | Carbonyl Powder | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1245A | 0.531Lx0.492W 13.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR, Embossed , 13 Inch | YES | 1 | 12.8mm | Rectangular | 11.5A | Not | - | - | - | - | - | - | 5.6μH | 100kHz | 16.5mOhm Max | - | 11.5A | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | - | 20 | 22A | 20 | 5350 | 20% | 11.5A | 11.5A | - | 4.8mm | 0.197 5.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 2100LL-101-V-RC Bourns Inc. | 10 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | Sendust | -55°C~125°C | Bulk | 2004 | 2100LL | 0.860Diax0.450W 21.84mmx11.43mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 36mOhm | - | 8504.50.80.00 | - | - | YES | 1 | - | Vertical Mount | 4.3A | - | - | - | - | 12.7mm | 10.16mm | - | 100μH | 1kHz | 36mOhm Max | - | - | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 21.84mm | 21.8mm | - | - | - | ROHS3 Compliant | Lead Free | - |