- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRR4028-181Y Bourns Inc. | 259 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1919 (4848 Metric) | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 7MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR4028 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | YES | 1 | - | - | 390mA | - | - | - | 4848 | 1919 | - | - | 180μH | 100kHz | 1Ohm Max | - | 390mA | POWER INDUCTOR | DUAL ENDED | 13.86 @ 796kHz | - | 230mA | 13.86 | - | 30% | - | - | - | - | 2.8mm | 0.118 3.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() SDR1806-220ML Bourns Inc. | 978 |
| Datasheet | 18 Weeks | Copper, Tin | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 13MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1806 | 0.720Lx0.551W 18.30mmx14.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 45MOhm | Copper/Tin (Cu/Sn) | 8504.50.80.00 | TR | NO | 1 | 14.3mm | - | 3.6A | - | - | Not | - | - | - | - | 22μH | 100kHz | 45mOhm Max | - | 3.6A | POWER INDUCTOR | DUAL ENDED | 22 @ 2.52MHz | 22 | 6.7A | 22 | - | 20% | 3.6A | 3.6A | - | - | 6.6mm | 0.272 6.90mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRN8040TA-330M Bourns Inc. | 5000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 15MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2016 | SRN8040TA | 0.315Lx0.315W 8.00mmx8.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | - | 33μH | - | 100mOhm | - | - | - | - | 12 @ 1MHz | - | 2.6A | - | - | 20% | - | 2.3A | - | - | - | 0.177 4.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CI160808-22NJ Bourns Inc. | 76000 | - | Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 1.1GHz | Ceramic | -55°C~125°C | Tape & Reel (TR) | 2008 | CI160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 950μm | Rectangular | 300mA | - | - | Not | 1608 | 0603 | - | - | 22nH | 100MHz | 550mOhm Max | 200mA | 300mA | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | 10 | - | 10 | - | 5% | 300mA | - | - | - | 800μm | 0.037 0.95mm | - | - | ROHS3 Compliant | - | - | ||
![]() PM3340-101M-RC Bourns Inc. | 174 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2008 | PM3340 | 0.512Lx0.402W 13.00mmx10.20mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Nickel/Copper (Sn/Ni/Cu) | 8504.50.80.00 | TR, 13 Inch | NO | 1 | 10.2mm | Rectangular | 1.2A | - | - | Not | - | - | 7.6mm | - | 100μH | 100kHz | 220mOhm Max | - | 1.2A | POWER INDUCTOR | DUAL ENDED | - | - | 2.5A | - | 5140 | 20% | 1.2A | 1.2A | - | - | 11.5mm | 0.453 11.50mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1260-271K Bourns Inc. | 181 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | Steel | - | RECTANGULAR PACKAGE | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2000 | SRR1260 | 0.492Lx0.492W 12.50mmx12.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 450MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | YES | 1 | 12.8mm | - | 1.3A | 3.6MHz | - | Not | - | - | - | - | 270μH | 100kHz | 450mOhm Max | - | 1.3A | POWER INDUCTOR | DUAL ENDED | 20 @ 796kHz | - | 1.2A | 20 | 4949 | 10% | 1.3A | 1.3A | - | - | 6mm | 0.256 6.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR2207-3R3ML Bourns Inc. | 29 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 39MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR2207 | 0.866Lx0.591W 22.00mmx15.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | TR | NO | 1 | 15.3mm | - | 17A | - | - | Not | - | - | - | - | 3.3μH | 100kHz | 7.8mOhm Max | - | 9A | POWER INDUCTOR | DUAL ENDED | 38 @ 3MHz | 38 | - | 38 | 8759 | 20% | 9A | 9A | - | - | 7mm | 0.307 7.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CM453232-R22KL Bourns Inc. | 40 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 200MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2008 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | 665mA | - | CM453232 | Not | 4532 | 1812 | - | - | 220nH | 25.2MHz | 250mOhm Max | 500mA | 665mA | RF INDUCTOR | DUAL ENDED | 40 @ 25.2MHz | 40 | - | 25 | - | - | 665mA | - | - | - | 3.2mm | 0.134 3.40mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRN4026-220M Bourns Inc. | 245 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | 139.989945mg | RECTANGULAR PACKAGE | 16MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2014 | SRN4026 | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | YES | 1 | 4mm | Chip | 670mA | - | - | - | - | - | - | - | 22μH | 100kHz | 234mOhm Max | - | 670mA | POWER INDUCTOR | DUAL ENDED | 11 @ 2.52MHz | - | - | - | 1616 | 20% | - | 670mA | - | - | 2.5mm | 0.098 2.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0403-820KL Bourns Inc. | 977 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | 10MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0403 | 0.177Lx0.157W 4.50mmx4.00mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.27Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | TR, Embossed Plastic, 13 Inch | NO | 1 | 4.3mm | - | 420mA | - | - | Not | - | - | - | - | 82μH | 1kHz | 1.27Ohm Max | - | 420mA | POWER INDUCTOR | DUAL ENDED | 25 @ 2.52MHz | 25 | 580mA | 25 | 1816 | 10% | 420mA | 420mA | - | - | 3.2004mm | 0.138 3.50mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDE1006A-180M Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 19.3MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | SDE1006A | 0.394Lx0.354W 10.00mmx9.00mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | TR, Embossed , 13 Inch | NO | 1 | 9mm | Rectangular | 3A | - | - | Not | - | - | - | - | 18μH | 1MHz | 90mOhm Max | - | 2.8A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 4035 | 20% | - | 2.8A | - | - | 5.4mm | 0.228 5.80mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 8230-50-RC Bourns Inc. | 9 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | 2 | - | - | TUBULAR PACKAGE | 32MHz | Ferrite | -55°C~105°C | Bulk | 2007 | 8230 | 0.120Diax0.300L 3.05mmx7.62mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | NO | 1 | - | Tubular | 195mA | - | - | Not | - | - | - | 66.5mm | 18μH | 2.5MHz | 3.1Ohm Max | - | 195mA | DC-DC CONVERTER | - | 50 @ 2.5MHz | 50 | - | 50 | - | 10% | 195mA | - | - | 3.05mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SDE1006A-181K Bourns Inc. | 950000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 6.1MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2013 | SDE1006A | 0.394Lx0.354W 10.00mmx9.00mm | ±10% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | TR, Embossed , 13 Inch | NO | 1 | 9mm | Rectangular | 1A | - | - | Not | - | - | - | - | 180μH | 1MHz | 630mOhm Max | - | 1A | POWER INDUCTOR | DUAL ENDED | - | - | 1.1A | - | 4035 | 10% | - | 1A | - | - | 5.4mm | 0.228 5.80mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR7045-471M Bourns Inc. | 2872 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | Steel | - | RECTANGULAR PACKAGE | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2002 | SRR7045 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.1Ohm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | TR, 13 Inch | YES | 1 | 7.3mm | Chip | 320mA | 3MHz | - | Not | - | - | - | - | 470μH | 100kHz | 1.1Ohm Max | - | 320mA | POWER INDUCTOR | DUAL ENDED | 80 @ 796kHz | 80 | 220mA | 80 | 2828 | 20% | 320mA | 320mA | - | - | 4.5mm | 0.189 4.80mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CM322522-R68ML Bourns Inc. | 747 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 135MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2005 | CM322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | 550mOhm | Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.5mm | Chip | 260mA | - | - | Not | 3225 | 1210 | - | - | 680nH | 25.2MHz | 550mOhm Max | - | 260mA | RF INDUCTOR | DUAL ENDED | 25 @ 25.2MHz | 30 | - | 25 | - | 20% | 260mA | - | 490mOhm | - | 2.2mm | 0.087 2.20mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDE1006A-221K Bourns Inc. | 950000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 5.3MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | SDE1006A | 0.394Lx0.354W 10.00mmx9.00mm | ±10% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | TR, Embossed , 13 Inch | NO | 1 | 9.4mm | Rectangular | 850mA | - | - | Not | - | - | - | - | 220μH | 1MHz | 730mOhm Max | - | 850mA | POWER INDUCTOR | DUAL ENDED | - | - | 1A | - | 4035 | 10% | - | 850mA | - | - | 5.4mm | 0.228 5.80mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDE1006A-151K Bourns Inc. | 5600 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 6.6MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2004 | SDE1006A | 0.394Lx0.354W 10.00mmx9.00mm | ±10% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | TR, Embossed , 13 Inch | Unshielded | 1 | 9.4mm | Rectangular | 1.1A | - | - | Not | - | - | - | - | 150μH | 1MHz | 470mOhm Max | - | 1.1A | POWER INDUCTOR | DUAL ENDED | - | - | 1.2A | - | 4035 | 10% | - | 1.1A | - | - | 5.4mm | 0.228 5.80mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR1307-271KL Bourns Inc. | 43 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | 3.5MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1307 | 0.512Lx0.512W 13.00mmx13.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | NO | 1 | - | Cylindrical | 1.2A | - | - | Not | - | - | - | - | 270μH | 100kHz | 410mOhm Max | - | 1.2A | POWER INDUCTOR | DUAL ENDED | 15 @ 796kHz | - | 1.8A | 15 | 2851 | 10% | 1.2A | 1.2A | - | 13mm | 7.0104mm | 0.287 7.30mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0805-7R5ML Bourns Inc. | 52300 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | 30MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0805 | 0.307Lx0.307W 7.80mmx7.80mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | TR, Embossed , 13 Inch | NO | 1 | 7.8mm | Chip | 2.8A | - | - | Not | - | - | - | - | 7.5μH | 1kHz | 50mOhm Max | - | 2.8A | POWER INDUCTOR | DUAL ENDED | 29 @ 7.96MHz | - | 3.7A | 29 | - | 20% | 2.8A | 2.8A | - | - | 5.3mm | 0.209 5.30mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1005-821K Bourns Inc. | 66730 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | 2.5MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | YES | 1 | 10.2mm | Rectangular | 240mA | - | - | Not | - | - | - | - | 820μH | 1kHz | 2.6Ohm Max | - | 240mA | POWER INDUCTOR | DUAL ENDED | 37 @ 796kHz | - | 360mA | 37 | 5039 | 10% | 240mA | 240mA | - | - | 5.2mm | 0.205 5.20mm | No | No SVHC | ROHS3 Compliant | Lead Free | - |