- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | CoilResistance | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Composition | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDR0403-3R9ML Bourns Inc. | 100000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | - | 55MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0403 | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 76MOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8504.50.80.00 | TR, Embossed Plastic, 13 Inch | NO | 1 | 4.3mm | - | 1.98A | - | - | Not | - | - | 3.9μH | 1kHz | 76mOhm Max | - | 1.98A | POWER INDUCTOR | DUAL ENDED | 28 @ 7.96MHz | 28 | 2.7A | 28 | 1816 | 20% | 1.98A | 1.98A | - | - | 3.2mm | 0.138 3.50mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU8043-220Y Bourns Inc. | 954 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 12MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2005 | SRU8043 | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | Bulk | YES | 1 | 8.3mm | - | 1.7A | - | - | Not | - | - | 22μH | 100kHz | 72.5mOhm | - | 2.2A | POWER INDUCTOR | DUAL ENDED | 24 @ 2.52MHz | 24 | - | 24 | - | 30% | 2.2A | 2.2A | - | - | 4.3mm | 0.181 4.60mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP4020TA-5R6M Bourns Inc. | 1604 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | 2 | - | 149.997327mg | RECTANGULAR PACKAGE | - | 25MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP4020TA | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | YES | 1 | 4.06mm | - | 2.2A | - | - | - | - | - | 5.6μH | 100kHz | 125mOhm Max | - | 3A | POWER INDUCTOR | DUAL ENDED | 10 @ 100kHz | 10 | - | 10 | - | 20% | - | 2.2A | - | - | 1.8mm | 0.079 2.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CM322522-220KL Bourns Inc. | 15000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 25MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2002 | CM322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | 3.7Ohm | Tin (Sn) | - | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.5mm | Chip | 105mA | - | - | Not | 3225 | 1210 | 22μH | 2.52MHz | 3.7Ohm Max | 180mA | 105mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | 30 | - | 30 | - | 10% | 105mA | - | 3.7Ohm | - | 2.2mm | 0.087 2.20mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0503-100ML Bourns Inc. | 66 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | - | 30MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0503 | 0.197Lx0.189W 5.00mmx4.80mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 130MOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | NO | 1 | 5.1mm | Chip | 1.6A | - | - | Not | - | - | 10μH | 1kHz | 130mOhm Max | 330mA | 1.3A | POWER INDUCTOR | DUAL ENDED | 10 @ 2.52MHz | 10 | - | 10 | - | 20% | 1.3A | 1.3A | - | - | 3mm | 0.130 3.30mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1210-121M Bourns Inc. | 310 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 2.6MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1210 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | YES | 1 | 12.5mm | Rectangular | 2.3A | - | - | Not | - | - | 120μH | 100kHz | 170mOhm Max | - | 2.3A | POWER INDUCTOR | DUAL ENDED | 13 @ 796kHz | - | 1.9A | 13 | 4747 | 20% | 2.3A | 2.3A | - | - | 10mm | 0.394 10.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1210-220M Bourns Inc. | 6840 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2002 | SRR1210 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | YES | 1 | 12.5mm | Rectangular | 5.2A | - | - | Not | - | - | 22μH | 100kHz | 38mOhm Max | - | 5.2A | POWER INDUCTOR | DUAL ENDED | 16 @ 2.52MHz | - | 4.5A | 16 | 4747 | 20% | 5.2A | 5.2A | - | - | 10mm | 0.394 10.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1005-100M Bourns Inc. | 523400 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | Steel | 1.299996g | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 65mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | YES | 1 | 10.2mm | Rectangular | 2A | 30MHz | - | Not | - | - | 10μH | 1kHz | 65mOhm Max | - | 2A | POWER INDUCTOR | DUAL ENDED | 48 @ 2.52MHz | - | 3A | 48 | 5039 | 20% | 2A | 2A | - | - | 5.2mm | 0.205 5.20mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRN3015-150M Bourns Inc. | 94200 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | 2 | Steel | 35.011661mg | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRN3015 | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | 8504.50.80.00 | TR, 7 Inch | YES | 1 | 3.1mm | - | 800mA | 33MHz | - | Not | - | - | 15μH | 1MHz | 422mOhm Max | - | 800mA | POWER INDUCTOR | DUAL ENDED | 17 @ 2.52MHz | - | 680mA | - | - | 20% | 800mA | 800mA | - | - | 1.5mm | 0.059 1.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0604-150YL Bourns Inc. | 17 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | 140mOhm | 20MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0604 | 0.228Lx0.228W 5.80mmx5.80mm | ±15% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 140mOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | 8504.50.80.00 | TR | NO | 1 | - | Chip | 1.3A | - | - | Not | - | - | 15μH | 1kHz | 140mOhm Max | - | 1.3A | POWER INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | 30 | 1.6A | 30 | - | 15% | 1.3A | 1.3A | - | 5.8mm | 4.8mm | 0.189 4.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1005-150M Bourns Inc. | 80000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 20MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | Shielded | 1 | 10.2mm | Rectangular | 1.7A | - | - | Not | - | - | 15μH | 1kHz | 85mOhm Max | - | 1.7A | POWER INDUCTOR | DUAL ENDED | 40 @ 2.52MHz | - | 2.1A | 40 | 5039 | 20% | 1.7A | 1.7A | - | - | 5.2mm | 0.205 5.20mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP7030-100FM Bourns Inc. | 275000 | - | Datasheet | 15 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2006 | SRP7030F | 0.299Lx0.256W 7.60mmx6.50mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | Wirewound | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 6.7mm | - | 3.5A | - | SRP7030 | Not | - | - | 10μH | 100kHz | 60mOhm Max | - | 3.5A | POWER INDUCTOR | DUAL ENDED | - | - | 5A | - | 7070-30M | 20% | 3.5A | 3.5A | - | - | 3.2mm | 0.126 3.20mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1208-221KL Bourns Inc. | 141 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 2.5MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2004 | SRR1208 | 0.500Lx0.500W 12.70mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | TR | YES | 1 | 13mm | - | 1.1A | - | - | Not | - | - | 220μH | 1kHz | 380mOhm Max | - | 1.1A | POWER INDUCTOR | DUAL ENDED | 13 @ 796kHz | 13 | 1.45A | 13 | 5050 | 10% | 1.1A | 1.1A | - | - | 8.5mm | 0.335 8.50mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP1265A-4R7M Bourns Inc. | 2000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 17MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1265A | 0.531Lx0.492W 13.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | YES | 1 | 12.8mm | - | 13.5A | - | - | Not | - | - | 4.7μH | 100kHz | 8.4mOhm Max | - | 13.5A | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | 20 | 28A | - | 5349 | 20% | 13.5A | 13.5A | - | - | 6.2mm | 0.252 6.40mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR0302-220ML Bourns Inc. | 869 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | - | 22MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0302 | 0.118Lx0.110W 3.00mmx2.80mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 660MOhm | - | - | 8504.50.80.00 | TR | NO | 1 | 3.1mm | - | 520mA | - | - | Not | - | - | 22μH | 1kHz | 660mOhm Max | - | 520mA | POWER INDUCTOR | DUAL ENDED | 23 @ 2.52MHz | 23 | 650mA | 23 | - | 20% | 520mA | 520mA | - | 3mm | 2.5mm | 0.110 2.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRN2512-1R0M Bourns Inc. | 1 | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | - | 29.993795mg | - | - | 120MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2014 | SRN2512 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | TR, 7 Inch | Semi-Shielded | - | 2mm | Rectangular | 3.5A | - | - | - | 2520 | 1008 | 1μH | 1MHz | 57mOhm Max | - | 3.5A | - | - | 10 @ 1MHz | 10 | 3.9A | - | - | 20% | - | 3.5A | - | - | 1.2mm | 0.047 1.20mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1260-100M Bourns Inc. | 569 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | Steel | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1260 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 20MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | TR | YES | 1 | 12.8mm | - | 5.5A | 21MHz | - | Not | - | - | 10μH | 100kHz | 20mOhm Max | - | 5.5A | POWER INDUCTOR | DUAL ENDED | 32 @ 2.52MHz | - | - | 32 | 4949 | 20% | 5.5A | 5.5A | - | - | 6mm | 0.256 6.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM5022-330M-RC Bourns Inc. | 19 | - | Datasheet | 16 Weeks | Copper, Tin | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 2.52MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | PM5022 | 0.720Lx0.551W 18.30mmx14.00mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Tin (Cu/Ni/Sn) | - | 8504.50.40.00 | TR, EMBOSSED, 13 INCH | NO | 1 | 14.3mm | Rectangular | 3A | - | - | Not | - | - | 33μH | 100kHz | 68mOhm | - | 3A | POWER INDUCTOR | DUAL ENDED | 24 @ 11MHz | - | 5.4A | 24 | - | 20% | 3A | 3A | - | - | 6.6mm | 0.272 6.90mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1280-150M Bourns Inc. | 2 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | Steel | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1280 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 28.5MOhm | Copper/Nickel/Tin (Cu/Ni/Sn) | - | 8504.50.40.00 | TR | YES | 1 | 12.8mm | - | 5.2A | 13MHz | - | Not | - | - | 15μH | 100kHz | 28.5mOhm Max | - | 5.2A | POWER INDUCTOR | DUAL ENDED | 26 @ 2.52MHz | 26 | 5A | 26 | 4949 | 20% | 5.2A | 5.2A | - | - | 7.5mm | 0.315 8.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CM453232-471KL Bourns Inc. | 38000 | - | Datasheet | 18 Weeks | - | Surface Mount, Through Hole | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | 2 | - | 26.988746mg | RECTANGULAR PACKAGE | - | 3MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | 26Ohm | Matte Tin (Sn) | - | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | 62mA | - | CM453232 | Not | 4532 | 1812 | 470μH | 796kHz | 26Ohm Max | 305mA | 62mA | RF INDUCTOR | DUAL ENDED | 40 @ 796kHz | 40 | - | 40 | - | 10% | 62mA | - | 26Ohm | - | 3.2mm | 0.134 3.40mm | - | No SVHC | ROHS3 Compliant | - | - |