- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Conductor Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Composition | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Saturation Current | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CW252016-1R0J Bourns Inc. | 70917 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | Copper | 290MHz | Ferrite | Q MEASURED AT 50 MHZ | -40°C~125°C | Tape & Reel (TR) | 2008 | CW252016 | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.75Ohm | Gold (Au) - with Nickel (Ni) barrier | Ceramic, Wirewound | 8504.50.80.00 | TR | NO | 1 | 2.2mm | Chip | 330mA | - | Not | 2520 | 1008 | - | - | - | 1μH | 25MHz | 1.75Ohm Max | 600mA | 330mA | RF INDUCTOR | DUAL ENDED | 25 @ 50MHz | - | 25 | - | 25 | - | 5% | 330mA | - | - | - | 1.6mm | 0.071 1.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0503-392JL Bourns Inc. | 25774 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | - | 2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0503 | 0.197Lx0.189W 5.00mmx4.80mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | 8504.50.80.00 | TR, Embossed Plastic, 7 Inch | NO | 1 | 5.1mm | Chip | 42mA | - | Not | - | - | - | - | - | 3.9mH | 1kHz | 40Ohm Max | - | 42mA | POWER INDUCTOR | DUAL ENDED | 40 @ 252kHz | - | 40 | 60mA | 40 | 2019 | 5% | 42mA | 42mA | - | 5mm | 3mm | 0.130 3.30mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1005-6R8M Bourns Inc. | 29 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 35MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2010 | SRR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | YES | 1 | - | Rectangular | 2.2A | - | - | - | - | - | - | - | 6.8μH | 1kHz | 75mOhm Max | - | 2.2A | POWER INDUCTOR | DUAL ENDED | 22 @ 7.96MHz | - | - | 2.8A | 22 | 5039 | 20% | - | 2.2A | - | - | 5.2mm | 0.205 5.20mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRN2512-R24M Bourns Inc. | 12 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | 29.993795mg | - | - | 330MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2014 | SRN2512 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | TR, 7 Inch | Semi-Shielded | - | 2mm | Rectangular | 4.7A | - | - | 2520 | 1008 | - | - | - | 240nH | 1MHz | 24mOhm Max | - | 4.7A | - | - | 7 @ 1MHz | - | 7 | 8A | - | - | 20% | - | 4.7A | - | - | 1.2mm | 0.047 1.20mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 1120-101K-RC Bourns Inc. | 9672 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -55°C~105°C | Bulk | 2002 | 1120 | 0.810Dia 20.57mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | NO | 1 | - | Bobbin Core | 4A | - | Not | - | - | 15.75mm | 12.7mm | 15.748mm | 100μH | 1kHz | 80mOhm Max | - | 4A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | 10% | 4A | 4A | 4A | 20.57mm | 224.536mm | 0.840 21.34mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SDR6603-4R7M Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 50MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | SDR6603 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Gold (Ag/Ni/Au) | - | 8504.50.80.00 | TR | NO | 1 | 4.45mm | - | 1.5A | - | Not | - | - | - | - | - | 4.7μH | 7.96MHz | 90mOhm Max | - | 1.5A | POWER INDUCTOR | DUAL ENDED | 17 @ 7.96MHz | - | 17 | - | 17 | - | 20% | 1.5A | 1.5A | - | - | 2.92mm | 0.115 2.92mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR1005-3R3ML Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 54MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 15MOhm | Copper/Tin (Cu/Sn) | - | - | TR, EMBOSSED, 13 INCH | NO | 1 | 10.2mm | Rectangular | 6.4A | - | Not | - | - | - | - | - | 3.3μH | 1kHz | 15mOhm Max | - | 5A | POWER INDUCTOR | DUAL ENDED | 45 @ 2.52MHz | - | - | - | 50 | - | 20% | 5A | 5A | - | - | 5mm | 0.197 5.00mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1208-4R5ML Bourns Inc. | 20000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | Steel | - | RECTANGULAR PACKAGE | - | - | Ferrite | Q MEASURED AT 7.96 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1208 | 0.500Lx0.500W 12.70mmx12.70mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 14MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.40.00 | TR | YES | 1 | 13mm | - | 6.5A | 30MHz | Not | - | - | - | - | - | 4.5μH | 1kHz | 14mOhm Max | - | 6.5A | POWER INDUCTOR | DUAL ENDED | 24 @ 7.96MHz | - | 24 | 10A | 24 | 5050 | 20% | 6.5A | 6.5A | - | - | 8.5mm | 0.335 8.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1005-7R0M Bourns Inc. | 46880 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 32MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | YES | 1 | 10.2mm | Rectangular | 2.2A | - | Not | - | - | - | - | - | 7μH | 1kHz | 55mOhm Max | - | 2.2A | POWER INDUCTOR | DUAL ENDED | 22 @ 7.96MHz | - | - | 3.2A | 22 | 5039 | 20% | 2.2A | 2.2A | - | - | 5.2mm | 0.205 5.20mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP4012TA-3R3M Bourns Inc. | 2072 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2-SMD | WRAPAROUND | 2 | - | 149.997327mg | RECTANGULAR PACKAGE | - | 41MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2008 | SRP4012TA | 0.175Lx0.160W 4.45mmx4.06mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | YES | 1 | 4.06mm | Rectangular | 2.3A | - | - | - | - | - | - | - | 3.3μH | 100kHz | 97mOhm Max | - | 2.3A | POWER INDUCTOR | DUAL ENDED | 10 @ 100kHz | - | 10 | 3A | 10 | 1816 | 20% | - | 2.3A | - | - | 1mm | 0.047 1.20mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 2200LL-180-H-RC Bourns Inc. | 6 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2200LL | 1.100Dia 27.94mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 7kOhm | - | - | 8504.50.80.00 | - | YES | 1 | - | Hortizontal Mount | 13.1A | - | Not | - | - | 26.67mm | 12.7mm | - | 18μH | 1kHz | 7mOhm Max | - | 13.1A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | 15% | 13.1A | 13.1A | - | 27.94mm | 13.97mm | 0.550 13.97mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SDR1307-680KL Bourns Inc. | 20 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | - | 7MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1307 | 0.512Lx0.512W 13.00mmx13.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | Unshielded | 1 | - | Cylindrical | 2.3A | - | Not | - | - | - | - | - | 68μH | 100kHz | 120mOhm Max | - | 2.3A | POWER INDUCTOR | DUAL ENDED | 24 @ 2.52MHz | - | - | 3.5A | 24 | 2851 | 10% | 2.3A | 2.3A | - | 13mm | 7mm | 0.287 7.30mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2200HT-151-V-RC Bourns Inc. | 46 |
| Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | -55°C~200°C | Bulk | 2009 | 2200HT | 0.950Diax0.550W 24.13mmx13.97mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | 8504.50.80.00 | - | YES | 1 | 13.97mm | Vertical Mount | 4.8A | - | Not | - | - | 12.19mm | - | 12.192mm | 150μH | 1kHz | 75mOhm Max | - | 4.8A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 4.8A | - | - | 24.13mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2200HT-1R8-H-RC Bourns Inc. | 23 |
| Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | -55°C~200°C | Bulk | 2009 | 2200HT | 0.950Dia 24.13mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | 8504.50.80.00 | - | YES | 1 | - | Hortizontal Mount | 21.8A | - | Not | - | - | 22.35mm | - | 22.352mm | 1.8μH | 1kHz | 4mOhm Max | - | 21.8A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 21.8A | - | - | 24.13mm | 13.97mm | 0.550 13.97mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRN3015TA-470M Bourns Inc. | 6040 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1212 (3030 Metric) | - | - | - | - | - | - | 17MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SRN3015TA | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | - | 47μH | - | 1.2Ohm | - | - | - | - | 12 @ 100kHz | - | - | 350mA | - | - | 20% | - | 400mA | - | - | - | 0.059 1.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRN3012TA-100M Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1212 (3030 Metric) | - | - | - | - | - | - | 40MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SRN3012TA | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | Semi-Shielded | - | - | - | 890mA | - | - | - | - | - | - | - | 10μH | - | 245mOhm | - | - | - | - | 20 @ 1MHz | - | - | 760mA | - | - | 20% | - | 890mA | - | - | - | 0.047 1.20mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR0603-6R8ML Bourns Inc. | 13 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Nonstandard, Corner Terminals | WRAPAROUND | 2 | Steel | - | RECTANGULAR PACKAGE | - | - | Ferrite | Q MEASURED AT 7.96 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0603 | 0.256Lx0.256W 6.50mmx6.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 100MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | TR | YES | 1 | 6.7mm | - | 1.2A | 32MHz | Not | - | - | - | - | - | 6.8μH | 1kHz | 100mOhm Max | 800mA | 1.2A | POWER INDUCTOR | DUAL ENDED | 13 @ 7.96MHz | - | 13 | 1.75A | 13 | - | 20% | 1.2A | 1.2A | - | - | 3.3mm | 0.130 3.30mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0403-102KL Bourns Inc. | 2848 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | - | 2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0403 | 0.177Lx0.157W 4.50mmx4.00mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 14Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8504.50.80.00 | TR, Embossed Plastic, 13 Inch | NO | 1 | 4.3mm | - | 90mA | - | Not | - | - | - | - | - | 1mH | 1kHz | 14Ohm Max | - | 90mA | POWER INDUCTOR | DUAL ENDED | 38 @ 252kHz | - | 38 | 130mA | 38 | 1816 | 10% | 90mA | 90mA | - | - | 3.2mm | 0.138 3.50mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM1008-27NM-RC Bourns Inc. | 46 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 1.6GHz | Ceramic | Q MEASURED AT 350 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | PM1008 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | 8504.50.80.00 | TR | NO | 1 | - | Chip | 600mA | - | - | 2520 | 1008 | - | - | - | 27nH | 100MHz | 100mOhm | - | 1A | RF INDUCTOR | DUAL ENDED | 55 @ 350MHz | - | 55 | - | 55 | - | - | - | - | - | - | 1.6mm | 0.071 1.80mm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRU2009-6R8Y Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 70MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU2009 | 0.110Lx0.110W 2.80mmx2.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 650mOhm | Tin (Sn) | - | 8504.50.80.00 | TR | YES | 1 | 3mm | - | 520mA | - | Not | - | - | - | - | - | 6.8μH | 100kHz | 650mOhm Max | - | 520mA | POWER INDUCTOR | DUAL ENDED | 7 @ 7.96MHz | - | 7 | 450mA | 7 | 1111 | 30% | 520mA | 520mA | - | - | 900μm | 0.039 1.00mm | - | No SVHC | ROHS3 Compliant | - | - |