- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PM1008-18NM-RC Bourns Inc. | 44 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | 2.5GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1008 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | - | - | TR | NO | 1 | - | Chip | 600mA | - | - | 2520 | 1008 | - | - | - | - | 18nH | 100MHz | 100mOhm | - | 1A | RF INDUCTOR | DUAL ENDED | 50 @ 350MHz | - | 50 | - | 50 | - | - | - | - | - | 1.6mm | 0.071 1.80mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRP2512-R47M Bourns Inc. | 518300 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | Iron Powder | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRP2512 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 2mm | - | 4.5A | - | - | 2520 | 1008 | - | - | - | - | 470nH | 1MHz | 25mOhm Max | - | 6A | POWER INDUCTOR | DUAL ENDED | 39 @ 1MHz | - | - | 5.3A | - | - | 20% | - | 4.5A | - | 1.2mm | 0.047 1.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR1307-2R2ML Bourns Inc. | 450 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | 50MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1307 | 0.512Lx0.512W 13.00mmx13.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | NO | 1 | - | Cylindrical | 9A | - | Not | - | - | - | - | - | - | 2.2μH | 100kHz | 6mOhm Max | - | 9A | POWER INDUCTOR | DUAL ENDED | 22 @ 7.96MHz | - | - | 18A | 22 | 2851 | 20% | 9A | 9A | 13mm | 7mm | 0.287 7.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR4028-3R9Y Bourns Inc. | 196000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1919 (4848 Metric) | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 56MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | SRR4028 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 5mm | - | 1.72A | - | Not | 4848 | 1919 | - | - | - | - | 3.9μH | 100kHz | 60mOhm Max | - | 1.72A | POWER INDUCTOR | DUAL ENDED | 8.58 @ 7.96MHz | - | - | 1.5A | 8.58 | - | - | 1.72A | - | - | 2.8mm | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRP1250-1R2M Bourns Inc. | 12 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | Ferrite | - | RECTANGULAR PACKAGE | - | Iron | - | -55°C~150°C | Tape & Reel (TR) | 2013 | SRP1250 | 0.547Lx0.531W 13.90mmx13.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 13.5mm | Chip | 27A | - | Not | - | - | - | - | - | - | 1.2μH | 100kHz | 3.3mOhm Max | - | 27A | POWER INDUCTOR | DUAL ENDED | - | - | - | 49A | - | 5553 | 20% | 27A | 27A | - | 5.9mm | 0.232 5.90mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR6028-470Y Bourns Inc. | 41 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 16MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR6028 | 0.268Lx0.268W 6.80mmx6.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 7mm | - | 920mA | - | Not | - | - | - | - | - | - | 47μH | 100kHz | 235mOhm Max | - | 920mA | POWER INDUCTOR | DUAL ENDED | 10 @ 2.52MHz | - | - | 720mA | 10 | 2727 | - | 920mA | - | - | 2.8mm | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRN4012T-4R7M Bourns Inc. | 86000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | 76.997305mg | - | 45MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRN4012T | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 1.5A | - | Semi-Shielded | - | 4mm | - | 1.5A | SRN4012T | - | - | - | - | - | - | - | 4.7μH | 100kHz | 95mOhm | - | 1.5A | - | - | 6 @ 100kHz | - | - | 1.2A | 6 | - | 20% | - | 1.5A | - | 1.2mm | 0.047 1.20mm | 4mm | 3.9878mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0503-271KL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | 6MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0503 | 0.197Lx0.189W 5.00mmx4.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | NO | 1 | 5.1mm | Chip | 230mA | - | Not | - | - | - | - | - | - | 270μH | 1kHz | 2.9Ohm Max | - | 230mA | POWER INDUCTOR | DUAL ENDED | 35 @ 796kHz | - | 35 | 280mA | 35 | 2019 | 10% | 230mA | 230mA | 5mm | 3mm | 0.130 3.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1005-820Y Bourns Inc. | 50000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | 8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 380mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 10.2mm | Rectangular | 750mA | - | Not | - | - | - | - | - | - | 82μH | 1kHz | 380mOhm Max | - | 750mA | POWER INDUCTOR | DUAL ENDED | 35 @ 2.52MHz | - | - | 950mA | 35 | 5039 | 15% | 750mA | 750mA | - | 5.2mm | 0.205 5.20mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CV201210-R22K Bourns Inc. | 90000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | WRAPAROUND | - | - | 5.499807mg | RECTANGULAR PACKAGE | 170MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CV201210 | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 1.45mm | Rectangular | 250mA | - | Not | 2012 | 0805 | - | - | - | - | 220nH | 25MHz | 500mOhm Max | - | 250mA | RF INDUCTOR | DUAL ENDED | 20 @ 25MHz | - | 20 | - | 20 | - | - | 250mA | - | - | 203.2μm | 0.041 1.05mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() PM13560S-6R0M-RC Bourns Inc. | 90000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | Iron | - | -55°C~150°C | Tape & Reel (TR) | 2006 | PM13560S | 0.547Lx0.531W 13.90mmx13.50mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 13.5mm | - | 9.5A | - | - | - | - | - | - | - | - | 6μH | 100kHz | 10mOhm Max | - | 9.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | 14A | - | 5553 | 20% | - | 9.5A | - | 5.8928mm | 0.232 5.90mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CM453232-271JL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | - | - | 26.988746mg | RECTANGULAR PACKAGE | 4MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | 92mA | CM453232 | Not | 4532 | 1812 | - | - | - | - | 270μH | 796kHz | 12Ohm Max | - | 92mA | RF INDUCTOR | DUAL ENDED | 40 @ 796kHz | - | 40 | - | 40 | - | - | 92mA | - | - | 3.2mm | 0.134 3.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR4011-101YL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | 11MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR4011 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | 310mA | - | - | - | - | - | - | - | - | 100μH | 100kHz | 2.4Ohm Max | - | 310mA | POWER INDUCTOR | DUAL ENDED | 18 @ 796kHz | - | 18 | 270mA | 18 | 1919 | 30% | - | 310mA | - | 1.143mm | 0.051 1.30mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CW252016-R12J Bourns Inc. | 25 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 950MHz | Ceramic | Q MEASURED AT 100 MHZ | -40°C~125°C | Tape & Reel (TR) | 2011 | CW252016 | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 2.2mm | Chip | 500mA | - | - | 2520 | 1008 | - | - | - | - | 120nH | 25MHz | 630mOhm Max | - | 500mA | RF INDUCTOR | DUAL ENDED | 50 @ 100MHz | - | 50 | - | - | - | - | - | - | - | 1.6mm | 0.071 1.80mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRU3011-2R2Y Bourns Inc. | 34 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 150MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU3011 | 0.138Lx0.130W 3.50mmx3.30mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 3.5mm | - | 920mA | - | Not | - | - | - | - | - | - | 2.2μH | 100kHz | 80mOhm | - | 920mA | POWER INDUCTOR | DUAL ENDED | 7 @ 7.96MHz | - | 7 | 900mA | 7 | 1413 | - | 920mA | - | - | 1.1mm | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2300LL-101-V-RC Bourns Inc. | 37 | - | Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2300LL | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 27mOhm | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 16.51mm | Vertical Mount | 7.8A | - | Not | - | - | 13.72mm | 12.7mm | 13.716mm | 1.0668 mm | 100μH | 1kHz | 27mOhm Max | - | 7.8A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 7.8A | - | 32.512mm | 32.5mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRP1245A-4R7M Bourns Inc. | 4000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 15MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1245A | 0.531Lx0.492W 13.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | YES | 1 | 12.8mm | Rectangular | 12A | - | Not | - | - | - | - | - | - | 4.7μH | 100kHz | 15mOhm Max | - | 12A | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | - | 20 | 27A | 20 | 5350 | 20% | 12A | 12A | - | 4.8mm | 0.197 5.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RLB0914-100KL Bourns Inc. | 8750 |
| Datasheet | 18 Weeks | Copper, Tin | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | Steel | - | CYLINDRICAL PACKAGE | 20MHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.343Dia 8.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 48mOhm | Matte Tin (Sn) | - | - | - | - | - | - | NO | 1 | - | Shrink Tube | 2.7A | RLB0914 | Not | - | - | 5mm | - | - | 650 μm | 10μH | 2.52MHz | 48mOhm Max | - | 2.7A | POWER INDUCTOR | - | 50 @ 2.52MHz | Radial | 50 | 6.7A | 50 | - | 10% | 2.7A | - | 9.2mm | 12mm | 0.512 13.00mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() SDR0503-123JL Bourns Inc. | 805 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | 1MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0503 | 0.197Lx0.189W 5.00mmx4.80mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 148Ohm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | NO | 1 | 5.1mm | Chip | 25mA | - | Not | - | - | - | - | - | - | 12mH | 1kHz | 148Ohm Max | 900mA | 25mA | POWER INDUCTOR | DUAL ENDED | 30 @ 79.6kHz | - | 30 | 38mA | 30 | 2019 | 5% | 25mA | 25mA | - | 2.9972mm | 0.130 3.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP1770TA-100M Bourns Inc. | 119 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 8MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2015 | SRP1770TA | 0.665Lx0.665W 16.90mmx16.90mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | YES | 1 | - | Rectangular | 16.5A | - | - | - | - | - | - | - | - | 10μH | 100kHz | 13mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | - | 20 | 24A | - | 6767 | 20% | - | 16.5A | - | - | 0.276 7.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 |