- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | CoilResistance | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDR0603-5R0ML Bourns Inc. | 66730 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | - | 50MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0603 | 0.228Lx0.228W 5.80mmx5.80mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | TR | NO | 1 | - | - | 1.6A | - | Not | - | - | - | - | - | - | 5μH | 1kHz | 70mOhm Max | 320mA | 1.6A | POWER INDUCTOR | DUAL ENDED | 19 @ 7.96MHz | - | - | - | 2.1A | 19 | - | - | 20% | 1.6A | 1.6A | 5.8mm | 3.9mm | 0.154 3.90mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM0805-22NM-RC Bourns Inc. | 2442 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | 2 | - | 5.499807mg | RECTANGULAR PACKAGE | - | 3.3GHz | Alumina | Q MEASURED AT 500 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | PM0805 | 0.083Lx0.059W 2.10mmx1.50mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR | NO | 1 | 1.7mm | Chip | 600mA | - | - | 2012 | 0805 | - | - | - | - | 22nH | 250MHz | 100mOhm | - | 600mA | RF INDUCTOR | DUAL ENDED | 60 @ 500MHz | - | 60 | - | - | 45 | - | - | - | - | - | - | 1.3mm | 0.059 1.50mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1206-180ML Bourns Inc. | 520 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | Steel | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1206 | 0.500Lx0.500W 12.70mmx12.70mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 50MOhm | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR | YES | 1 | 13mm | - | 2.5A | 14MHz | Not | - | - | - | - | - | - | 18μH | 1kHz | 50mOhm Max | 550mA | 2.5A | POWER INDUCTOR | DUAL ENDED | 19 @ 2.52MHz | - | 19 | - | 4.7A | 19 | 5050 | - | 20% | 2.5A | 2.5A | - | 6.5mm | 0.256 6.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2100LL-271-H-RC Bourns Inc. | 2570 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | - | Sendust | - | -55°C~125°C | Bulk | 2011 | 2100LL | 0.860Dia 21.84mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 2.7A | - | Not | - | - | 18.8mm | 12.7mm | 18.796mm | 685.8 μm | 270μH | 1kHz | 93mOhm Max | - | 2.7A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 2.7A | - | 21.844mm | 11.43mm | 0.450 11.43mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SDR0703-3R9ML Bourns Inc. | 10 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 70MHz | Ferrite | Q MEASURED AT 7.96 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0703 | 0.256Lx0.177W 6.50mmx4.50mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver (Sn/Ag) | 8504.50.80.00 | - | TR | NO | 1 | 4.7mm | - | 1.58A | - | - | - | - | - | - | - | - | 3.9μH | 100kHz | 80mOhm Max | - | 1.58A | POWER INDUCTOR | DUAL ENDED | 22 @ 7.96MHz | - | 22 | - | 2.25A | 22 | 2618 | - | - | - | - | - | 100μm | 0.106 2.70mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SRN6028-680M Bourns Inc. | 45 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 390.00439mg | - | - | 7MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRN6028 | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, Embossed , 13 Inch | Semi-Shielded | - | 6mm | Rectangular | 770mA | - | - | - | - | - | - | - | - | 68μH | 100kHz | 510mOhm Max | - | 770mA | - | - | 11 @ 2.52MHz | - | 11 | - | 800mA | - | 2424 | - | 20% | - | 770mA | - | 2.8mm | 0.110 2.80mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRN2009T-R68M Bourns Inc. | 25555 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 0806 (2016 Metric) | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 250MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | SRN2009T | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | 1.5A | - | Semi-Shielded | 1 | - | - | - | - | - | - | - | - | - | - | - | 0.68μH | 1MHz | 55mOhm | - | - | POWER INDUCTOR | DUAL ENDED | 22 @ 1MHz | - | - | - | - | - | - | 1.5A | 20% | - | - | - | - | 0.037 0.95mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRN4012TA-150M Bourns Inc. | 44 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | 24MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2015 | SRN4012TA | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 15μH | - | 260mOhm | - | - | - | - | 10 @ 100kHz | - | - | - | 650mA | - | - | - | 20% | - | 750mA | - | - | 0.047 1.20mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR0703-1R2ML Bourns Inc. | 11000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 145MHz | Ferrite | Q MEASURED AT 7.96 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0703 | 0.256Lx0.177W 6.50mmx4.50mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver (Sn/Ag) | 8504.50.80.00 | - | TR | NO | 1 | 4.7mm | - | 2A | - | - | - | - | - | - | - | - | 1.2μH | 100kHz | 47mOhm Max | - | 2A | POWER INDUCTOR | DUAL ENDED | 25 @ 7.96MHz | - | 25 | - | 3A | 25 | 2618 | - | - | - | - | - | 2.6924mm | 0.106 2.70mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SRU2016-330Y Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 20MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU2016 | 0.110Lx0.110W 2.80mmx2.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.47Ohm | Tin (Sn) | 8504.50.80.00 | - | TR | YES | 1 | 2.8mm | - | 410mA | - | - | - | - | - | - | - | - | 33μH | 100kHz | 1.47Ohm Max | - | 410mA | POWER INDUCTOR | DUAL ENDED | 12 @ 2.52MHz | - | 12 | - | 290mA | 12 | 1111 | - | - | - | - | - | 1.65mm | 0.071 1.80mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU5018-330Y Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 23MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU5018 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR, Embossed, 7 Inch | Shielded | 1 | 5.4mm | Rectangular | 660mA | - | Not | - | - | - | - | - | - | 33μH | 100kHz | 220mOhm | - | 660mA | POWER INDUCTOR | DUAL ENDED | 13 @ 2.52MHz | - | - | - | 560mA | 13 | - | - | - | 660mA | - | - | 1.8mm | 0.079 2.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() SDR0604-121KL Bourns Inc. | 832 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | - | 7MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0604 | 0.228Lx0.228W 5.80mmx5.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 930MOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | - | TR | NO | 1 | - | Chip | 480mA | - | Not | - | - | - | - | - | - | 120μH | 1kHz | 930mOhm Max | - | 480mA | POWER INDUCTOR | DUAL ENDED | 22 @ 796kHz | - | 22 | - | 600mA | 22 | - | - | 10% | 480mA | 480mA | 5.8mm | 4.8mm | 0.189 4.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR0745A-560M Bourns Inc. | 3822 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRR0745A | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | - | - | 950mA | - | - | - | - | - | - | - | - | 56μH | 1kHz | 240mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 1.1A | - | 2929 | 0.95A | 20% | - | 950mA | - | - | 0.185 4.70mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRU1028-150Y Bourns Inc. | 7500 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 22MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU1028 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR | YES | 1 | 10.3mm | - | 2A | - | Not | - | - | - | - | - | - | 15μH | 100kHz | 69mOhm | 1.25A | 2A | POWER INDUCTOR | DUAL ENDED | 26 @ 2.52MHz | - | 26 | - | - | 26 | 3939 | - | - | 2A | - | - | 2.8mm | 0.122 3.10mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1806-331M Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 3MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1806 | 0.720Lx0.551W 18.30mmx14.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.40.00 | - | TR | YES | 1 | 14.3mm | - | 800mA | - | Not | - | - | - | - | - | - | 330μH | 100kHz | 790mOhm | - | 800mA | POWER INDUCTOR | DUAL ENDED | 30 @ 796kHz | - | 30 | - | 1.4A | 18 | - | - | 20% | 800mA | 800mA | - | 6.8mm | 0.280 7.10mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1005-1R0M Bourns Inc. | 394 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | 1.299996g | RECTANGULAR PACKAGE | - | 120MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2010 | SRR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 10.2mm | Rectangular | 4.5A | - | Not | - | - | - | - | - | - | 1μH | 1kHz | 17mOhm Max | - | 4.5A | POWER INDUCTOR | DUAL ENDED | 25 @ 7.96MHz | - | - | - | 8A | 25 | 5039 | - | 20% | 4.5A | 4.5A | - | 5.2mm | 0.205 5.20mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CI160808-R15J Bourns Inc. | 2712 | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | 2.012816mg | RECTANGULAR PACKAGE | - | 500MHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CI160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | TR, 7 Inch | NO | 1 | 950μm | Rectangular | 200mA | - | Not | 1608 | 0603 | - | - | - | - | 150nH | 50MHz | 2.4Ohm Max | 300mA | 200mA | RF INDUCTOR | DUAL ENDED | 8 @ 50MHz | - | 8 | - | - | 8 | - | - | 5% | 200mA | - | - | 800μm | 0.037 0.95mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR0745A-820M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRR0745A | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | - | - | 780mA | - | - | - | - | - | - | - | - | 82μH | 1kHz | 400mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 900mA | - | 2929 | 0.78A | 20% | - | 780mA | - | - | 0.185 4.70mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR0805-820KL Bourns Inc. | 845 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | 370mOhm | 7MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0805 | 0.307Lx0.307W 7.80mmx7.80mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 370MOhm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | - | Chip | 780mA | - | Not | - | - | - | - | - | - | 82μH | 1kHz | 370mOhm Max | - | 780mA | POWER INDUCTOR | DUAL ENDED | 12 @ 2.52MHz | - | - | - | 1.2A | 12 | - | - | 10% | 780mA | - | 7.8mm | 5.3mm | 0.209 5.30mm | No | - | ROHS3 Compliant | - | - | ||
![]() SDR6603-220M Bourns Inc. | 46000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 20MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2004 | SDR6603 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Gold (Ag/Ni/Au) | 8504.50.80.00 | - | TR | NO | 1 | 4.45mm | - | 800mA | - | Not | - | - | - | - | - | - | 22μH | 100kHz | 370mOhm Max | - | 800mA | POWER INDUCTOR | DUAL ENDED | 16 @ 2.52MHz | - | 16 | - | 700mA | 16 | 2618 | - | - | 800mA | - | - | 2.92mm | 0.115 2.92mm | No | - | ROHS3 Compliant | - | - |