- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDR7045-100M Bourns Inc. | 29 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 23MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2010 | SDR7045 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 70MOhm | Tin (Sn) | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | NO | 1 | 7.2mm | RECTANGULAR PACKAGE | 2A | Not | - | - | - | - | - | 10μH | 100kHz | 70mOhm Max | 3.5A | 2A | POWER INDUCTOR | DUAL ENDED | 28 @ 2.52MHz | - | - | 2.3A | 28 | - | - | 20% | 2A | 2A | - | 4.5mm | 0.189 4.80mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR3818A-100M Bourns Inc. | 1000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 40MHz | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | - | SRR3818A | 0.150Lx0.150W 3.80mmx3.80mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | 1.3A | - | YES | 1 | - | - | - | - | - | - | - | - | - | 10μH | 0.1MHz | 235mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | 650mA | - | - | 1.3A | 20% | - | - | - | - | 0.079 2.00mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 5800-151-RC Bourns Inc. | 21 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Axial | - | - | 2 | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~105°C | Tray | 2007 | 5800 | 0.275Diax0.700L 6.99mmx17.78mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 340mOhm | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 508mA | Not | - | - | - | - | 635 μm | 150μH | 1kHz | 460mOhm Max | - | 600mA | HIGH CURRENT INDUCTOR | - | - | - | - | 900mA | - | - | - | 10% | 508mA | - | 6.985mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRP1265A-8R2M Bourns Inc. | 215 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 11MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1265A | 0.531Lx0.492W 13.50mmx12.50mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Nickel (Sn/Ni) | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 12.5mm | - | 10.5A | - | - | - | - | - | - | 8.2μH | 100kHz | 15.5mOhm Max | - | 10.5A | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | - | 20 | 16A | - | 5349 | - | 20% | - | 10.5A | - | 6.2mm | 0.252 6.40mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP1238A-R15Y Bourns Inc. | 37 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 140MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1238A | 0.531Lx0.492W 13.50mmx12.50mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, Embossed , 13 Inch | YES | 1 | 12.5mm | Rectangular | 41A | - | - | - | - | - | - | 150nH | 100kHz | 0.48mOhm Max | - | 41A | POWER INDUCTOR | DUAL ENDED | 10 @ 100kHz | - | 10 | 75A | 10 | 5350 | - | 30% | - | 41A | - | 3.3mm | 0.138 3.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRN2508A-R47M Bourns Inc. | 853000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | 340MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | - | SRN2508A | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | 1.45A | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | 470nH | - | 80mOhm | - | - | - | - | 10 @ 1MHz | - | - | 2.5A | - | - | - | 20% | - | - | - | - | 0.031 0.80mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PM75-220K-RC Bourns Inc. | 500 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | 13MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM75 | 0.307Lx0.307W 7.80mmx7.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | - | TR, Embossed Plastic, 13 Inch | NO | 1 | - | Chip | 1.5A | - | - | - | - | - | - | 22μH | 1kHz | 110mOhm Max | - | 1.5A | POWER INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | - | 20 | 2.3A | 20 | - | - | - | - | - | 7.8mm | 5.3mm | 0.209 5.30mm | No | - | ROHS3 Compliant | - | - | ||
![]() SDR1307A-820K Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 6MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDR1307A | 0.512Dia 13.00mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | - | Unshielded | - | - | - | 2.1A | Not | - | - | - | - | - | 82μH | 100kHz | 140mOhm Max | - | 2.1A | - | - | 18 @ 2.52MHz | - | - | 3.2A | - | - | - | 10% | - | 2.1A | - | 7mm | 0.287 7.30mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 1130-151K-RC Bourns Inc. | 29 |
| Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | Radial | - | - | 2 | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2008 | 1130 | 1.100Dia 27.94mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | - | Bobbin Core | 5.5A | Not | - | - | 19.56mm | 19.558mm | - | 150μH | 1kHz | 64mOhm Max | - | 5.5A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | 10% | 5.5A | - | 27.94mm | 21.336mm | 0.840 21.34mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRN6028-R90Y Bourns Inc. | 45 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | 390.00439mg | - | 105MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRN6028 | 0.236Lx0.236W 6.00mmx6.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, Embossed , 13 Inch | Semi-Shielded | - | 6.2mm | Rectangular | 4.6A | Not | - | - | - | - | - | 900nH | 100kHz | 17mOhm Max | - | 4.6A | - | - | 12 @ 7.96MHz | - | 12 | 6.7A | 12 | 2424 | - | 30% | 4.6A | 4.6A | - | 2.8mm | 0.110 2.80mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP1038A-8R2M Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 12MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1038A | 0.433Lx0.394W 11.00mmx10.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 10mm | - | 8A | Not | - | - | - | - | - | 8.2μH | 100kHz | 24mOhm Max | - | 8A | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | - | 20 | 12.5A | 20 | 3939 | - | 20% | 8A | 8A | - | 3.8mm | 0.157 4.00mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CVH252009-2R2M Bourns Inc. | 120 | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 40MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CVH252009 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | - | 8504.50.80.00 | - | - | YES | 1 | 2.2mm | - | 1.3A | Not | 2520 | 1008 | - | - | - | 2.2μH | 1MHz | 80mOhm Max | - | 1.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 20% | 1.3A | - | - | - | 0.039 1.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2200HT-5R6-H-RC Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~200°C | Bulk | 2009 | 2200HT | 0.950Dia 24.13mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 16.1A | Not | - | - | 22.35mm | 22.352mm | - | 5.6μH | 1kHz | 7mOhm Max | - | 16.1A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 16.1A | - | 24.13mm | 13.97mm | 0.550 13.97mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRU1048-820Y Bourns Inc. | 44 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 5.5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU1048 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR | YES | 1 | 10.3mm | - | 1.3A | Not | - | - | - | - | - | 82μH | 100kHz | 149mOhm | 7.5A | 1.3A | POWER INDUCTOR | DUAL ENDED | 24 @ 2.52MHz | - | 24 | 1.1A | 24 | 3939 | - | - | 1.3A | - | - | 4.8mm | 0.201 5.10mm | - | - | ROHS3 Compliant | - | - | ||
![]() CW252016-R56J Bourns Inc. | 25 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 415MHz | Ceramic | Q MEASURED AT 100 MHZ | -40°C~125°C | Tape & Reel (TR) | 2008 | CW252016 | 0.098Lx0.079W 2.50mmx2.00mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR | NO | 1 | 2.2mm | Chip | 400mA | Not | 2520 | 1008 | - | - | - | 560nH | 25MHz | 1.33Ohm Max | - | 400mA | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | - | 45 | - | - | - | - | - | 400mA | - | - | 1.5748mm | 0.071 1.80mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 78F681J-RC Bourns Inc. | 3255 |
| Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | 2 | - | TUBULAR PACKAGE | 2MHz | Ferrite | - | -55°C~105°C | Bulk | 2002 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Conformal Coated | 68mA | Not | - | - | - | - | 510 μm | 680μH | 790kHz | 25.3Ohm Max | - | 68mA | DC-DC CONVERTER | - | 60 @ 790kHz | - | 60 | - | 60 | - | - | 5% | 68mA | - | 2.79mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRP2313AA-680M Bourns Inc. | 231000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 3MHz | Metal | - | -55°C~155°C | Tape & Reel (TR) | - | SRP2313AA | 0.925Lx0.866W 23.50mmx22.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | 12A | - | Shielded | 1 | - | - | - | - | - | - | - | - | - | 68μH | 0.1MHz | 29.5mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | - | 20 | 9A | - | - | 12A | 20% | - | - | - | - | 0.512 13.00mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR1205-121KL Bourns Inc. | 36800 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 4.5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1205 | 0.500Lx0.500W 12.70mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR | YES | 1 | 13mm | - | 900mA | Not | - | - | - | - | - | 120μH | 1kHz | 500mOhm Max | - | 900mA | POWER INDUCTOR | DUAL ENDED | 10 @ 796kHz | - | 10 | 1.6A | 10 | 5050 | - | 10% | 900mA | - | - | 5.5mm | 0.217 5.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() SDR0906-561KL Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | GULL WING | - | - | RECTANGULAR PACKAGE | 4MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0906 | 0.492Lx0.413W 12.50mmx10.50mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | TR | NO | 1 | 13mm | - | 320mA | Not | - | - | - | - | - | 560μH | 1kHz | 2.1Ohm Max | - | 320mA | POWER INDUCTOR | DUAL IN-LINE | 15 @ 796kHz | - | 15 | 530mA | 15 | 4137 | - | 10% | 320mA | - | - | 6.3mm | 0.248 6.30mm | No | Unknown | ROHS3 Compliant | - | - | ||
![]() SDR0906-152KL Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | GULL WING | - | - | RECTANGULAR PACKAGE | 2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0906 | 0.492Lx0.413W 12.50mmx10.50mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | TR | NO | 1 | 13mm | - | 180mA | Not | - | - | - | - | - | 1.5mH | 1kHz | 5Ohm Max | - | 180mA | POWER INDUCTOR | DUAL IN-LINE | 70 @ 252kHz | - | 70 | 260mA | 70 | 4137 | - | 10% | 180mA | - | - | 6.3mm | 0.248 6.30mm | No | Unknown | ROHS3 Compliant | - | - |