- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRU5011-6R8Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 70MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU5011 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR | YES | 1 | - | - | 820mA | - | - | - | - | - | - | - | - | 6.8μH | 100kHz | 130mOhm | - | 820mA | POWER INDUCTOR | DUAL ENDED | 8 @ 7.96MHz | - | 8 | 680mA | 8 | - | - | - | - | - | - | - | 1.0922mm | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRU5011-680Y Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 20MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU5011 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | 260mA | - | - | - | - | - | - | - | - | 68μH | 100kHz | 1.24Ohm | - | 260mA | POWER INDUCTOR | DUAL ENDED | 14 @ 2.52MHz | - | 14 | 220mA | 14 | - | - | - | - | - | - | - | 1.0922mm | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 1130-390K-RC Bourns Inc. | 21 |
| Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | CYLINDRICAL PACKAGE | - | Ferrite | -55°C~105°C | Bulk | 2008 | 1130 | 1.100Dia 27.94mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 11.4A | - | - | Not | - | - | 20.07mm | 12.7mm | - | 39μH | 1kHz | 22mOhm Max | - | 11.4A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 10% | 11.4A | - | - | 27.94mm | 21.336mm | 0.840 21.34mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1260-4R7P Bourns Inc. | 37 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 36.7MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1260 | 0.492Lx0.492W 12.50mmx12.50mm | -20% +40% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 6.8A | - | Shielded | - | - | - | 6.8A | - | SRR1260 | - | - | - | - | - | - | 4.7μH | 100kHz | 15.5mOhm Max | - | - | - | - | 19 @ 7.96MHz | - | - | 7A | - | - | - | - | - | - | - | - | - | 0.256 6.50mm | 12.4968mm | 12.4968mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRU3014-100Y Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 40MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU3014 | 0.138Lx0.130W 3.50mmx3.30mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 4 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 2 | - | - | 640mA | - | - | - | - | - | - | - | - | 10μH | 100kHz | 290mOhm Max | - | 640mA | POWER INDUCTOR | DUAL IN-LINE | 30 @ 2.52MHz | - | 30 | 660mA | - | 1413 | - | - | - | - | - | - | 1.6mm | 0.063 1.60mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CW160808-R27J Bourns Inc. | 79020 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | ONE SURFACE | 2 | - | 2.012816mg | RECTANGULAR PACKAGE | 990MHz | Alumina | -40°C~125°C | Tape & Reel (TR) | 2005 | CW160808 | 0.065Lx0.041W 1.65mmx1.05mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR | NO | 1 | 1.25mm | Chip | 170mA | - | - | Not | 1608 | 0603 | - | - | - | 270nH | 100MHz | 2.3Ohm | 600mA | 170mA | RF INDUCTOR | DUAL ENDED | 25 @ 100MHz | - | 25 | - | 25 | - | - | 5% | 170mA | - | - | - | 1mm | 0.047 1.20mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRU5016-150Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 32MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU5016 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | 800mA | - | - | - | - | - | - | - | - | 15μH | 100kHz | 130mOhm | - | 800mA | POWER INDUCTOR | DUAL ENDED | 15 @ 2.52MHz | - | 15 | 720mA | 15 | - | - | - | - | - | - | - | 1.6002mm | 0.071 1.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR0906-182KL Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | GULL WING | - | - | - | RECTANGULAR PACKAGE | 2MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0906 | 0.492Lx0.413W 12.50mmx10.50mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 13mm | - | 170mA | - | - | Not | - | - | - | - | - | 1.8mH | 1kHz | 5.8Ohm Max | - | 170mA | POWER INDUCTOR | DUAL IN-LINE | 60 @ 252kHz | - | 60 | 240mA | 60 | 4137 | - | 10% | 170mA | - | - | - | 6.3mm | 0.248 6.30mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() 5716-RC Bourns Inc. | 5 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | -55°C~105°C | Bulk | 2007 | 5700 | 1.812Diax0.750W 46.02mmx19.05mm | ±15% | - | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 32mOhm | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 19.05mm | Vertical Mount | 7.75A | - | - | Not | - | - | 17.27mm | - | 1.63 mm | 125μH | 1kHz | 32mOhm Max | - | 7.75A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 15% | 7.75A | - | - | 46.02mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() 77F102J-TR-RC Bourns Inc. | 15000 | - | Datasheet | 16 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | Axial | - | - | 2 | - | - | TUBULAR PACKAGE | 1.2MHz | Ferrite | -55°C~105°C | Cut Tape (CT) | 2009 | 77F | 0.157Diax0.410L 3.99mmx10.41mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | TR, 14 INCH | NO | 1 | - | Conformal Coated | 100mA | - | - | Not | - | - | - | - | - | 1mH | 796kHz | 20Ohm Max | - | 100mA | DC-DC CONVERTER | - | 50 @ 796kHz | - | 50 | - | 50 | - | - | 5% | 100mA | - | - | 3.99mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | Contains Lead | - | ||
![]() SRN3015TA-100M Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1212 (3030 Metric) | - | - | - | - | - | - | 28MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2016 | SRN3015TA | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 10μH | - | 220mOhm | - | - | - | - | 12 @ 100kHz | - | - | 750mA | - | - | - | 20% | - | 800mA | - | - | - | 0.059 1.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 2300HT-220-V-RC Bourns Inc. | 184 |
| Datasheet | 15 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | -55°C~200°C | Bulk | 2009 | 2300HT | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 8kOhm | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 16.51mm | Vertical Mount | 19A | - | - | Not | - | - | 14.22mm | - | 1.68 mm | 22μH | 1kHz | 8mOhm Max | - | 19A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 15% | 19A | 19A | - | 32.5mm | 16.5mm | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CW100505-56NJ Bourns Inc. | 28 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 1.76GHz | Ceramic | -55°C~125°C | Tape & Reel (TR) | 2008 | CW100505 | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 650μm | Chip | 200mA | - | - | - | 1005 | 0402 | - | - | - | 56nH | 200MHz | 970mOhm | - | 200mA | RF INDUCTOR | DUAL ENDED | 22 @ 200MHz | - | 22 | - | 22 | - | - | 5% | - | - | - | - | 500μm | 0.024 0.60mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR1307A-470K Bourns Inc. | 12 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 7.5MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2011 | SDR1307A | 0.512Dia 13.00mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 2.7A | - | - | Not | - | - | - | - | - | 47μH | 100kHz | 82mOhm Max | - | 2.7A | - | - | 24 @ 2.52MHz | - | - | 4.2A | - | - | - | 10% | - | 2.7A | - | - | 7mm | 0.287 7.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP6540-390M Bourns Inc. | 226 | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | Iron Powder | -55°C~125°C | Cut Tape (CT) | 2012 | SRP6540 | 0.283Lx0.256W 7.20mmx6.50mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 6.7mm | Rectangular | 1.8A | - | - | Not | - | - | - | - | - | 39μH | 100kHz | 322mOhm Max | - | 1.8A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 20% | - | 1.8A | 100kHz | - | 4mm | 0.157 4.00mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() SRR4828A-151M Bourns Inc. | 330 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 7MHz | Ferrite | -40°C~150°C | Tape & Reel (TR) | - | SRR4828A | 0.189Lx0.189W 4.80mmx4.80mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 600mA | - | YES | 1 | - | - | - | - | - | - | - | - | - | - | - | 150μH | 0.1MHz | 860mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | 280mA | - | - | 0.6A | 20% | - | - | - | - | - | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR6038-6R2Y Bourns Inc. | 28 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | Steel | - | RECTANGULAR PACKAGE | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR6038 | 0.268Lx0.268W 6.80mmx6.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | 27MOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 7mm | - | 2.5A | 42.3MHz | - | Not | - | - | - | - | - | 6.2μH | 100kHz | 27mOhm Max | 1.5A | 2.5A | POWER INDUCTOR | DUAL ENDED | 9 @ 7.96MHz | - | - | 2.6A | 9 | 2727 | - | - | 2.5A | - | - | - | 3.8mm | 0.157 4.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR0604-681KL Bourns Inc. | 24674 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | 2MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0604 | 0.228Lx0.228W 5.80mmx5.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 4.65Ohm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Chip | 160mA | - | - | Not | - | - | - | - | - | 680μH | 1kHz | 4.65Ohm Max | - | 160mA | POWER INDUCTOR | DUAL ENDED | 26 @ 252kHz | - | 26 | 250mA | 26 | - | - | 10% | 160mA | 160mA | - | 5.8mm | 4.8mm | 0.189 4.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR4018-8R2Y Bourns Inc. | 34 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1919 (4848 Metric) | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 40MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2008 | SRR4018 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Shielded | 1 | - | Rectangular | 1.4A | - | - | - | 4848 | 1919 | - | - | - | 8.2μH | 100kHz | 135mOhm Max | - | 1.4A | POWER INDUCTOR | DUAL ENDED | 7 @ 7.96MHz | - | - | 1.1A | 7 | - | - | - | - | - | - | - | 1.8034mm | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 78F471J-RC Bourns Inc. | 12 |
| Datasheet | 16 Weeks | Tin | Axial, Through Hole | Through Hole | Axial | - | - | 2 | - | - | TUBULAR PACKAGE | 2.55MHz | Ferrite | -55°C~105°C | Bulk | 2002 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Conformal Coated | 90mA | - | - | Not | - | - | - | - | 510 μm | 470μH | 790kHz | 14Ohm Max | - | 90mA | DC-DC CONVERTER | - | 60 @ 790kHz | - | 60 | - | 60 | - | - | 5% | 90mA | - | - | 2.79mm | 7.11mm | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - |