- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | CoilResistance | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Composition | HTS Code | Current Rating (Amps) | Packing Method | Orientation | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDR0604-270YL Bourns Inc. | 2894 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | - | 14MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0604 | 0.228Lx0.228W 5.80mmx5.80mm | ±15% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 220MOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | 8504.50.80.00 | - | TR | - | NO | 1 | - | Chip | 1A | - | - | Not | - | - | - | - | 27μH | 1kHz | 220mOhm Max | - | 1A | POWER INDUCTOR | DUAL ENDED | 28 @ 2.52MHz | - | 28 | 1.3A | 28 | - | 15% | 1A | 1A | - | - | 5.8mm | 4.8mm | 0.189 4.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 5900-331-RC Bourns Inc. | 5 |
| Datasheet | 16 Weeks | - | Axial, Through Hole | Through Hole | Axial | - | - | 2 | - | - | TUBULAR PACKAGE | - | - | Ferrite | -55°C~105°C | Tray | 2002 | 5900 | 0.453Diax0.900L 11.51mmx22.86mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 212mOhm | - | - | 8504.50.80.00 | 1.2A | - | - | NO | 1 | - | Bobbin Core | 1.6A | - | - | Not | - | - | - | 812.8 μm | 330μH | 1kHz | 285mOhm Max | - | 1.6A | HIGH CURRENT INDUCTOR | - | - | - | - | 1.4A | - | - | 10% | 1.6A | - | - | 1.5MHz | 11.51mm | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRN2512-2R2M Bourns Inc. | 1064 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 80MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2014 | SRN2512 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | - | YES | 1 | 2mm | Rectangular | 2.3A | - | - | - | 2520 | 1008 | - | - | 2.2μH | 1MHz | 102mOhm Max | - | 2.3A | POWER INDUCTOR | DUAL ENDED | 11 @ 1MHz | - | 11 | 2.7A | - | - | 20% | - | 2.3A | - | - | - | 1.2mm | 0.047 1.20mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1260-101M Bourns Inc. | 64 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | Steel | - | RECTANGULAR PACKAGE | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1260 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 180MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR | - | YES | 1 | 12.8mm | - | 1.7A | 6.07MHz | - | Not | - | - | - | - | 100μH | 100kHz | 180mOhm Max | - | 1.7A | POWER INDUCTOR | DUAL ENDED | 26 @ 796kHz | - | - | - | 26 | 4949 | 20% | 1.7A | 1.7A | - | - | - | 6mm | 0.256 6.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0302-4R7ML Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | - | 45MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0302 | 0.118Lx0.110W 3.00mmx2.80mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 150MOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | 8504.50.80.00 | - | TR | - | NO | 1 | 3.1mm | - | 1.2A | - | - | Not | - | - | - | - | 4.7μH | 1kHz | 150mOhm Max | - | 1.2A | POWER INDUCTOR | DUAL ENDED | 18 @ 7.96MHz | - | 18 | 1.35A | 18 | - | 20% | 1.2A | 1.2A | - | - | - | 2.5mm | 0.110 2.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() RLB9012-102KL Bourns Inc. | 33 |
| Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | CYLINDRICAL PACKAGE | - | 1.3MHz | Ferrite | -55°C~125°C | Bulk | 2005 | RLB9012 | 0.354Dia 9.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | - | - | NO | 1 | - | Cylindrical | 510mA | - | - | Not | - | - | 5mm | 650 μm | 1mH | 1kHz | 2.9Ohm Max | - | 510mA | DC-DC CONVERTER | - | 20 @ 252kHz | Radial | 20 | - | 20 | - | 10% | 510mA | 510mA | - | - | 9mm | 12.2mm | 0.480 12.20mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1005-330Y Bourns Inc. | 523400 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | 1.299996g | RECTANGULAR PACKAGE | - | 15MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | - | YES | 1 | 10.2mm | Rectangular | 1.2A | - | - | Not | - | - | - | - | 33μH | 1kHz | 160mOhm Max | - | 1.2A | POWER INDUCTOR | DUAL ENDED | 40 @ 2.52MHz | - | - | 1.56A | 40 | 5039 | 15% | 1.2A | 1.2A | - | - | - | 5.2mm | 0.205 5.20mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0805-471KL Bourns Inc. | 10000 | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | 1.96Ohm | 4MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0805 | 0.307Lx0.307W 7.80mmx7.80mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.96Ohm | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | - | NO | 1 | - | Chip | 500mA | - | - | Not | 2012 | 0805 | - | - | 470μH | 1kHz | 1.96Ohm Max | 340mA | 340mA | POWER INDUCTOR | DUAL ENDED | 12 @ 796kHz | - | - | 500mA | 12 | - | 10% | 340mA | 340mA | - | - | 7.8mm | 5.3mm | 0.209 5.30mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU5016-100Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 40MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU5016 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR | - | YES | 1 | 5.4mm | - | 1A | - | - | Not | - | - | - | - | 10μH | 2.52MHz | 84mOhm | - | 1A | POWER INDUCTOR | DUAL ENDED | 15 @ 2.52MHz | - | 15 | 900mA | 15 | - | 30% | 1A | 1A | - | - | - | 1.6mm | 0.071 1.80mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() RLB0914-102KL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | Steel | - | CYLINDRICAL PACKAGE | - | 1.3MHz | Ferrite | -40°C~105°C | Bulk | 2005 | RLB | 0.343Dia 8.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 2.1Ohm | Matte Tin (Sn) | - | 8504.50.80.00 | 420mA | - | Vertical | NO | 1 | - | Shrink Tube | 300mA | - | RLB0914 | Not | - | - | 5mm | 650 μm | 1mH | 252kHz | 2.1Ohm Max | - | 300mA | POWER INDUCTOR | - | 40 @ 252kHz | Radial | 40 | 650mA | 40 | - | 10% | 300mA | 300mA | - | - | 8.7mm | 12mm | 0.512 13.00mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU8043-3R9Y Bourns Inc. | 2000 |
| Datasheet | 18 Weeks | - | Surface Mount, Through Hole | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 42MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU8043 | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 14.6mOhm | Tin (Sn) | - | 8504.50.80.00 | - | Bulk | - | YES | 1 | 8.3mm | - | 4A | - | - | Not | - | - | - | - | 3.9μH | 100kHz | 14.6mOhm | 80mA | 4.8A | POWER INDUCTOR | DUAL ENDED | 15 @ 7.96MHz | - | 15 | - | 15 | - | 30% | 4.8A | 4.8A | - | - | - | 4.3mm | 0.181 4.60mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0503-222JL Bourns Inc. | 500 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | 22Ohm | 2MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2005 | SDR0503 | 0.197Lx0.189W 5.00mmx4.80mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 22Ohm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | 8504.50.80.00 | - | TR, Embossed Plastic, 7 Inch | - | NO | 1 | 5.1mm | Chip | 53mA | - | - | Not | - | - | - | - | 2.2mH | 1kHz | 22Ohm Max | 650mA | 53mA | POWER INDUCTOR | DUAL ENDED | 40 @ 252kHz | - | 40 | 70mA | 40 | - | 5% | 53mA | 53mA | - | - | 5mm | 3mm | 0.130 3.30mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1210-390M Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 4.5MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2002 | SRR1210 | 0.472Lx0.472W 12.00mmx12.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | - | YES | 1 | 12.5mm | Rectangular | 4.2A | - | - | Not | - | - | - | - | 39μH | 100kHz | 66mOhm Max | - | 4.2A | POWER INDUCTOR | DUAL ENDED | 16 @ 2.52MHz | - | - | 3.5A | 16 | 4747 | 20% | 4.2A | 4.2A | - | - | - | 10mm | 0.394 10.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP1265A-470M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | 4MHz | Carbonyl Powder | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1265A | 0.531Lx0.492W 13.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | - | YES | 1 | 12.5mm | - | 6.5A | - | - | - | - | - | - | - | 47μH | 100kHz | 90mOhm Max | - | 6.5A | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | - | 20 | 9.5A | 20 | 5349 | 20% | - | 6.5A | - | - | - | 6.2mm | 0.252 6.40mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR1280-100M Bourns Inc. | 11 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | Steel | - | RECTANGULAR PACKAGE | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1280 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 19.5MOhm | Copper/Nickel/Tin (Cu/Ni/Sn) | - | 8504.50.80.00 | - | TR | - | YES | 1 | 12.8mm | - | 6A | 17MHz | - | Not | - | - | - | - | 10μH | 100kHz | 19.5mOhm Max | - | 6A | POWER INDUCTOR | DUAL ENDED | 24 @ 2.52MHz | - | 24 | 6.3A | 24 | 4949 | 20% | 6A | 6A | - | - | - | 7.5mm | 0.315 8.00mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1280-471K Bourns Inc. | 137 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | Steel | - | RECTANGULAR PACKAGE | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1280 | 0.492Lx0.492W 12.50mmx12.50mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 880MOhm | Tin/Nickel (Sn/Ni) | - | 8504.50.80.00 | - | TR | - | YES | 1 | 12.8mm | - | 900mA | 2.2MHz | - | Not | - | - | - | - | 470μH | 100kHz | 880mOhm Max | - | 900mA | POWER INDUCTOR | DUAL ENDED | 20 @ 796kHz | - | 20 | 1.25A | 20 | 4949 | 10% | 900mA | 900mA | - | - | - | 7.5mm | 0.315 8.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP4020-3R3M Bourns Inc. | 254 | - | - | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Iron | -55°C~125°C | Tape & Reel (TR) | 2006 | SRP4020 | 0.189Lx0.157W 4.80mmx4.00mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Copper/Tin (Cu/Sn) | Wirewound | 8504.50.80.00 | - | TR, 13 Inch | - | YES | 1 | 4.2mm | Rectangular | 3.3A | - | SPR4020 | Not | - | - | - | - | 3.3μH | 100kHz | 48mOhm Max | 120mA | 3.3A | POWER INDUCTOR | DUAL ENDED | - | - | - | 4.3A | - | 1616 | 20% | 3.3A | 3.3A | - | 2MHz | - | 2mm | 0.079 2.00mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CM453232-6R8KL Bourns Inc. | 37730 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | 2 | - | 26.988746mg | RECTANGULAR PACKAGE | - | 27MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2008 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | TR, 7 Inch | - | NO | 1 | 3.4mm | Rectangular | 285mA | - | CM453232 | Not | 4532 | 1812 | - | - | 6.8μH | 7.96MHz | 1.2Ohm Max | 180mA | 285mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.96MHz | - | 50 | - | 50 | - | 10% | 285mA | - | 1.2Ohm | - | - | 3.2mm | 0.134 3.40mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRN3015-4R7M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | 2 | Steel | 35.011661mg | RECTANGULAR PACKAGE | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SRN3015 | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | 8504.50.80.00 | - | TR, 7 Inch | - | YES | 1 | 3.1mm | - | 1.4A | 65MHz | - | Not | - | - | - | - | 4.7μH | 1MHz | 136mOhm Max | - | 1.4A | POWER INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | - | - | 1.2A | - | - | 20% | 1.4A | 1.4A | - | - | - | 1.5mm | 0.059 1.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0604-2R2ML Bourns Inc. | 800 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | 60mOhm | 79MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0604 | 0.228Lx0.228W 5.80mmx5.80mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 60MOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | 8504.50.80.00 | - | TR | - | NO | 1 | - | Chip | 5.1A | - | - | Not | - | - | - | - | 2.2μH | 1kHz | 60mOhm Max | 1.6A | 2.8A | POWER INDUCTOR | DUAL ENDED | 33 @ 7.96MHz | - | 33 | - | 33 | - | 20% | 2.8A | 2.8A | - | - | 5.8mm | 4.8mm | 0.189 4.80mm | No | No SVHC | ROHS3 Compliant | - | - |