- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Material | Weight | Shape/Size Description | Core Material | Brand | Case Code - in | Case Code - mm | Current - Saturation (Isat) | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Inductance Frequency-Test | Manufacturer | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | Q Minimum | RoHS | Special Features | Unit Weight | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Applications | HTS Code | Subcategory | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Termination Style | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Product Type | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRP7028A-R47M Bourns Inc. | 950000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 80MHz | - | - | Carbonyl Powder | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP7028A | 0.287Lx0.260W 7.30mmx6.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 6.6mm | - | 17.5A | - | - | Not | - | - | - | - | - | - | 470nH | 100kHz | 4.2mOhm Max | - | 17.5A | POWER INDUCTOR | DUAL ENDED | 10 @ 100kHz | - | 10 | 26A | 10 | - | 2926 | 20% | 17.5A | 17.5A | - | - | - | - | - | 2.8mm | 0.118 3.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP1038A-R45M Bourns Inc. | 4000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 75MHz | - | - | Carbonyl Powder | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1038A | 0.433Lx0.394W 11.00mmx10.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 10.3mm | - | 29A | - | - | Not | - | - | - | - | - | - | 450nH | 100kHz | 1.5mOhm Max | - | 29A | POWER INDUCTOR | DUAL ENDED | 15 @ 100kHz | - | 15 | 45A | 15 | - | 3939 | 20% | 29A | 29A | - | - | - | - | - | 3.8mm | 0.157 4.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR1206-331KL Bourns Inc. | 22 | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | Steel | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | Q MEASURED AT 0.796 MHZ | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1206 | 0.500Lx0.500W 12.70mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 660MOhm | - | - | 8504.50.80.00 | - | TR | YES | 1 | 13mm | - | 600mA | 3MHz | - | Not | - | - | - | - | - | - | 330μH | 1kHz | 660mOhm Max | - | 600mA | POWER INDUCTOR | DUAL ENDED | 11 @ 796kHz | - | 11 | 1A | 11 | - | 5050 | 10% | 600mA | 600mA | - | - | - | - | - | 6.5mm | 0.256 6.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0302-5R6ML Bourns Inc. | 29 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | 42MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0302 | 0.118Lx0.110W 3.00mmx2.80mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 160MOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | - | 8504.50.80.00 | - | TR | NO | 1 | 3.1mm | - | 1.1A | - | - | Not | - | - | - | - | - | - | 5.6μH | 1kHz | 160mOhm Max | - | 1.1A | POWER INDUCTOR | DUAL ENDED | 18 @ 7.96MHz | - | 18 | 1.3A | 18 | - | 1211 | 20% | 1.1A | 1.1A | - | - | - | - | 3mm | 2.5mm | 0.110 2.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR4028-5R6Y Bourns Inc. | 1500 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1919 (4848 Metric) | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 69MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | SRR4028 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | 8504.50.80.00 | - | TR | YES | 1 | 5mm | - | 1.38A | - | - | Not | - | 4848 | 1919 | - | - | - | 5.6μH | 100kHz | 85mOhm Max | - | 1.38A | POWER INDUCTOR | DUAL ENDED | 9.56 @ 7.96MHz | - | - | 1.2A | 9.56 | - | - | - | 1.38A | - | - | - | - | - | - | 1.6mm | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR1307-391KL Bourns Inc. | 768 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | 2.5MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1307 | 0.512Lx0.512W 13.00mmx13.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | NO | 1 | - | Cylindrical | 1A | - | - | - | - | - | - | - | - | - | 390μH | 100kHz | 600mOhm Max | - | 1A | POWER INDUCTOR | DUAL ENDED | 12 @ 796kHz | - | - | 1.5A | 12 | - | 2851 | 10% | - | 1A | - | - | - | - | 13mm | 7.0104mm | 0.287 7.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1260A-121K Bourns Inc. | 12 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | 5.5MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRR1260A | 0.492Lx0.492W 12.50mmx12.50mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | - | Shielded | - | 12.8mm | - | 1.65A | - | - | Not | - | - | - | - | - | - | 120μH | 1kHz | 210mOhm Max | - | 1.65A | - | - | 26 @ 796kHz | - | - | - | - | - | - | 10% | - | 1.65A | - | - | - | - | - | 6mm | 0.256 6.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP2512-4R7M Bourns Inc. | 28 |
| - | - | - | - | Surface Mount | 1008 (2520 Metric) | - | - | 1008 | - | - | - | Iron Powder | Bourns | 1008 | 2520 | - | 3000 | - | 1 MHz | Bourns | Iron Powder | - | - | + 125 C | Bourns Inc. | - 40 C | PCB Mount | Tape & Reel (TR) | Active | - | Details | - | 0.001023 oz | -40°C ~ 125°C | Reel | - | SRP2512 | 0.098" L x 0.079" W (2.50mm x 2.00mm) | ±20% | - | - | - | - | - | Standard | - | Drum Core, Wirewound | - | - | Power | - | Inductors, Chokes & Coils | - | Unshielded | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | 4.7 μH | 1 MHz | - | - | - | - | - | - | - | - | - | - | Fixed Inductors | - | - | - | - | - | Power Inductors | - | Power Inductors - SMD | - | 1.2 mm | 0.047" (1.20mm) | 2.5 mm | 2 mm | - | - | - | - | - | ||
![]() SRU8028-100Y Bourns Inc. | 462 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 35MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRU8028 | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | 8504.50.80.00 | - | TR | YES | 1 | 8.3mm | - | 2.6A | - | - | Not | - | - | - | - | - | - | 10μH | 100kHz | 45mOhm | - | 2.6A | POWER INDUCTOR | DUAL ENDED | 22 @ 2.52MHz | - | 22 | 2.2A | 22 | - | - | 30% | 2.6A | - | - | - | - | - | - | 2.794mm | 0.122 3.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRU1028A-100Y Bourns Inc. | 1311 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 25MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU1028A | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 10.3mm | - | 2.8A | - | - | Not | - | - | - | - | - | - | 10μH | 100kHz | 53mOhm Max | - | 2.8A | POWER INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | - | - | 2.4A | - | - | 3939 | 30% | - | 2.8A | - | - | - | - | - | 2.8mm | 0.122 3.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 2200HT-330-H-RC Bourns Inc. | 23 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~200°C | Bulk | 2009 | 2200HT | 0.950Dia 24.13mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 8.4A | - | - | Not | - | - | - | 22.1mm | - | 22.098mm | 33μH | 1kHz | 25mOhm Max | - | 8.4A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 8.4A | - | - | - | - | - | 24.13mm | 13.97mm | 0.550 13.97mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 2200LL-221-H-RC Bourns Inc. | 31 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | - | Sendust | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2007 | 2200LL | 1.100Dia 27.94mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 63mOhm | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 4.4A | - | - | Not | - | - | - | 25.65mm | 12.7mm | 25.654mm | 220μH | 1kHz | 63mOhm Max | - | 4.4A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 15% | 4.4A | - | - | - | - | - | 27.9mm | 14mm | 0.550 13.97mm | - | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRR4011-151YL Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 8MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR4011 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | 8504.50.80.00 | - | TR | YES | 1 | 5.1mm | - | 250mA | - | - | Not | - | - | - | - | - | - | 150μH | 100kHz | 3.8Ohm Max | - | 250mA | POWER INDUCTOR | DUAL ENDED | 39 @ 796kHz | - | 39 | 220mA | 39 | - | 1919 | 30% | 250mA | 250mA | - | - | - | - | - | 1.15mm | 0.051 1.30mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1005-151K Bourns Inc. | 100000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | Steel | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 520MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 10.2mm | Rectangular | 550mA | 6.2MHz | - | Not | - | - | - | - | - | - | 150μH | 1kHz | 520mOhm Max | - | 550mA | POWER INDUCTOR | DUAL ENDED | 28 @ 796kHz | - | - | 660mA | 28 | - | 5039 | 10% | 550mA | 550mA | - | - | - | - | - | 5.2mm | 0.205 5.20mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU8028-6R8Y Bourns Inc. | 2860 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 40MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Cut Tape (CT) | 2006 | SRU8028 | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | 8504.50.80.00 | - | TR | YES | 1 | 8.3mm | - | 2.5A | - | - | Not | - | - | - | - | - | - | 6.8μH | 100kHz | 34mOhm | - | 2.8A | POWER INDUCTOR | DUAL ENDED | 13 @ 7.96MHz | - | 13 | - | 13 | - | - | 30% | 2.8A | - | - | - | - | - | - | 2.8mm | 0.122 3.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRP1265A-R68M Bourns Inc. | 1000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | 50MHz | - | - | Carbonyl Powder | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1265A | 0.531Lx0.492W 13.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 12.5mm | - | 35A | - | - | - | - | - | - | - | - | - | 680nH | 100kHz | 1.5mOhm Max | - | 35A | POWER INDUCTOR | DUAL ENDED | 15 @ 100kHz | - | 15 | 55A | 15 | - | 5349 | 20% | - | 35A | - | - | - | - | - | 6.2mm | 0.252 6.40mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CI160808-18NJ Bourns Inc. | 3558 | - | Datasheet | 17 Weeks | Tin | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | - | 2.012816mg | RECTANGULAR PACKAGE | - | - | - | - | - | - | 1.35GHz | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CI160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | 500mOhm | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 950μm | Rectangular | 300mA | - | - | Not | - | 1608 | 0603 | - | - | - | 18nH | 100MHz | 500mOhm Max | 200mA | 300mA | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | - | 10 | - | 10 | - | - | 5% | 300mA | - | - | - | - | - | - | 800μm | 0.037 0.95mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2314-V-RC Bourns Inc. | 149 | - | Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | 2 | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2009 | 2300 | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 16.51mm | Vertical Mount | 5A | - | - | Not | - | - | - | 12.95mm | - | - | 150μH | 1kHz | 71mOhm Max | - | 5A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 15% | 5A | 5A | - | - | - | - | 32.512mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRP1250-1R5M Bourns Inc. | 16 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | - | Iron | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2009 | SRP1250 | 0.547Lx0.531W 13.90mmx13.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 13.5mm | Chip | 23A | - | - | Not | - | - | - | - | - | - | 1.5μH | 100kHz | 4.1mOhm Max | - | 23A | POWER INDUCTOR | DUAL ENDED | - | - | - | 48A | - | - | 5553 | 20% | 23A | 23A | - | - | - | - | - | 5.9mm | 0.232 5.90mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CM453232-101JL Bourns Inc. | 2000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | 2 | - | - | 26.988746mg | RECTANGULAR PACKAGE | - | - | - | - | - | - | 8MHz | - | - | Ferrite | - | - | - | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2004 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | 110mA | - | CM453232 | Not | - | 4532 | 1812 | - | - | - | 100μH | 2.52MHz | 8Ohm Max | 190mA | 110mA | RF INDUCTOR | DUAL ENDED | 40 @ 2.52MHz | - | 40 | - | 40 | - | - | 5% | 110mA | - | - | - | - | - | - | 3.2mm | 0.134 3.40mm | - | - | - | - | ROHS3 Compliant | - | - |