- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Composition | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDR1006-561KL Bourns Inc. | 24 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | 2.3MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1006 | 0.386Lx0.386W 9.80mmx9.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.9Ohm | - | - | 8504.50.80.00 | TR, Embossed , 13 Inch | NO | 1 | 9.8mm | Chip | 330mA | - | - | Not | - | - | - | - | - | - | 560μH | 1kHz | 1.9Ohm Max | - | 330mA | POWER INDUCTOR | DUAL ENDED | 12 @ 796kHz | - | - | 660mA | 12 | - | 10% | 330mA | 330mA | - | 9.8mm | 5.8mm | 0.228 5.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CI100505-6N8J Bourns Inc. | 84200 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 3.9GHz | Ceramic | - | -55°C~105°C | Tape & Reel (TR) | 2008 | CI100505 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | TR, 7 Inch | NO | 1 | 550μm | Rectangular | 300mA | - | - | Not | 1005 | 0402 | - | - | - | - | 6.8nH | 100MHz | 250mOhm Max | 100mA | 300mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | - | - | - | 8 | - | 5% | 300mA | - | - | - | 500μm | 0.022 0.55mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR1307-820KL Bourns Inc. | 290 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | 6MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1307 | 0.512Lx0.512W 13.00mmx13.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | NO | 1 | - | Cylindrical | 2.1A | - | - | - | - | - | - | - | - | - | 82μH | 100kHz | 140mOhm Max | - | 2.1A | POWER INDUCTOR | DUAL ENDED | 18 @ 2.52MHz | - | - | 3.2A | 18 | 2851 | 10% | - | 2.1A | - | 13mm | 7mm | 0.287 7.30mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() CM322522-R68KL Bourns Inc. | 612000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 135MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | 550mOhm | Tin (Sn) | - | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 2.5mm | Chip | 260mA | - | - | Not | 3225 | 1210 | - | - | - | - | 680nH | 25.2MHz | 550mOhm Max | - | 260mA | RF INDUCTOR | DUAL ENDED | 25 @ 25.2MHz | - | 30 | - | 30 | - | - | 260mA | - | - | - | 2.2mm | 0.087 2.20mm | No | - | ROHS3 Compliant | - | - | ||
![]() SRP7050TA-4R7M Bourns Inc. | 169 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 22MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2015 | SRP7050TA | 0.287Lx0.260W 7.30mmx6.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | YES | 1 | - | - | 6.5A | - | - | - | - | - | - | - | - | - | 4.7μH | 100kHz | 30.8mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | 15 @ 100kHz | - | 15 | 10A | - | 2626 | 20% | - | 6.5A | - | - | - | 0.197 5.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RLB0812-152KL Bourns Inc. | 46 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 900kHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.264Dia 6.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | 8504.50.80.00 | - | NO | 1 | - | Shrink Tube | 100mA | - | RLB0812 | Not | - | - | 3mm | 25mm | - | 650 μm | 1.5mH | 252kHz | 6Ohm Max | - | 100mA | POWER INDUCTOR | - | 60 @ 252kHz | Radial | 60 | - | 60 | - | - | 100mA | - | - | 6.7mm | 10.0076mm | 0.433 11.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() SDR0703-6R8ML Bourns Inc. | 48 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 45MHz | Ferrite | Q MEASURED AT 7.96 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0703 | 0.256Lx0.177W 6.50mmx4.50mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver (Sn/Ag) | - | 8504.50.80.00 | TR | NO | 1 | 4.7mm | - | 1.3A | - | - | Not | - | - | - | - | - | - | 6.8μH | 100kHz | 115mOhm Max | - | 1.3A | POWER INDUCTOR | DUAL ENDED | 20 @ 7.96MHz | - | 20 | 1.9A | 20 | 2618 | - | 1.3A | - | - | - | 2.7mm | 0.106 2.70mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() 1140-331K-RC Bourns Inc. | 368 |
| Datasheet | 8 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2008 | 1140 | 1.500Dia 38.10mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 74mOhm | - | - | 8504.50.80.00 | - | NO | 1 | - | Bobbin Core | 11.4A | - | - | Not | - | - | 29.21mm | 12.7mm | - | - | 330μH | 1kHz | 74mOhm Max | - | 11.4A | HIGH CURRENT INDUCTOR | - | - | Radial | - | 11.2A | - | - | 10% | 11.4A | 6.1A | - | 38.1mm | 26.16mm | 1.030 26.16mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 2300HT-150-V-RC Bourns Inc. | 57 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~200°C | Bulk | 2011 | 2300HT | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 7mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8504.50.80.00 | - | Shielded | 1 | 16.51mm | Vertical Mount | 20.8A | - | - | Not | - | - | 14.22mm | - | 14.224mm | 1.6764 mm | 15μH | 1kHz | 7mOhm Max | - | 20.8A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 20.8A | - | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 2300HT-681-V-RC Bourns Inc. | 46 |
| Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~200°C | Bulk | 2011 | 2300HT | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 270mOhm | - | - | 8504.50.80.00 | - | YES | 1 | 16.51mm | Vertical Mount | 3.2A | - | - | Not | - | - | 13.46mm | - | 13.462mm | - | 680μH | 1kHz | 270mOhm Max | - | 3.2A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 3.2A | - | - | 32.51mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR4018-680Y Bourns Inc. | 3084 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1919 (4848 Metric) | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 13MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR4018 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | YES | 1 | 5mm | Rectangular | 500mA | - | - | Not | 4848 | 1919 | - | - | - | - | 68μH | 100kHz | 860mOhm Max | - | 500mA | POWER INDUCTOR | DUAL ENDED | 7 @ 2.52MHz | - | - | 380mA | 7 | - | - | 500mA | - | - | - | 1.8mm | 0.079 2.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRP4020-R47M Bourns Inc. | 4000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2006 | SRP4020 | 0.189Lx0.157W 4.80mmx4.00mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Copper/Tin (Cu/Sn) | Wirewound | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 4.2mm | Rectangular | 7A | - | - | Not | - | - | - | - | - | - | 470nH | 100kHz | 12mOhm Max | - | 7A | POWER INDUCTOR | DUAL ENDED | - | - | - | 10A | - | 1616 | 20% | 7A | 7A | - | - | 2mm | 0.079 2.00mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR7045-331M Bourns Inc. | 3000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | Steel | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2002 | SRR7045 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 730MOhm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | 8504.50.40.00 | TR, 13 Inch | YES | 1 | 7.3mm | Chip | 400mA | 4MHz | - | Not | - | - | - | - | - | - | 330μH | 100kHz | 730mOhm Max | - | 400mA | POWER INDUCTOR | DUAL ENDED | 65 @ 796kHz | - | 65 | 250mA | 65 | 2828 | 20% | 400mA | 400mA | - | - | 4.5mm | 0.189 4.80mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CW100505-68NJ Bourns Inc. | 47 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 1.62GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CW100505 | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | Ceramic, Wirewound | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 650μm | Chip | 180mA | - | - | - | 1005 | 0402 | - | - | - | - | 68nH | 200MHz | 1.12Ohm | - | 180mA | RF INDUCTOR | DUAL ENDED | 22 @ 200MHz | - | 22 | - | 22 | - | 5% | - | - | - | - | 500μm | 0.024 0.60mm | No | - | ROHS3 Compliant | - | - | ||
![]() SRR5028-820Y Bourns Inc. | 48 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 9MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | SRR5028 | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | TR | YES | 1 | 5.8mm | - | 520mA | - | - | - | 5858 | 2323 | - | - | - | - | 82μH | 100kHz | 430mOhm Max | - | 520mA | POWER INDUCTOR | DUAL ENDED | 8 @ 2.52MHz | - | 8 | 500mA | 8 | - | - | - | - | - | - | 2.8mm | 0.118 3.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() 2313-V-RC Bourns Inc. | 13 |
| Datasheet | 16 Weeks | Tin | Radial, Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | 2 | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~105°C | Bulk | 2009 | 2300 | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | 8504.50.80.00 | - | Unshielded | 1 | 16.51mm | Vertical Mount | 6.7A | - | - | Not | - | - | 13.21mm | - | - | 1.0668 mm | 120μH | 1kHz | 40mOhm Max | - | 6.7A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | 15% | 6.7A | 6.7A | 1kHz | 32.51mm | 16.51mm | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRU3017-100Y Bourns Inc. | 10000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | 40MHz | Ferrite | Q MEASURED AT 7.96 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU3017 | 0.138Lx0.130W 3.50mmx3.30mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | 120mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | TR, Embossed, 7 Inch | YES | 1 | 3.5mm | Rectangular | 850mA | - | - | Not | - | - | - | - | - | - | 10μH | 100kHz | 120mOhm | 210mA | 850mA | POWER INDUCTOR | DUAL IN-LINE | 15 @ 7.96MHz | - | 15 | 470mA | 15 | 1313 | 30% | 850mA | 850mA | - | - | 1.8mm | 0.079 2.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CM453232-471JL Bourns Inc. | 2775 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | 2 | - | 26.988746mg | RECTANGULAR PACKAGE | 3MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | 8504.50.80.00 | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | 62mA | - | CM453232 | Not | 4532 | 1812 | - | - | - | - | 470μH | 796kHz | 26Ohm Max | - | 62mA | RF INDUCTOR | DUAL ENDED | 40 @ 796kHz | - | 40 | - | 40 | - | - | 62mA | - | - | - | 3.2004mm | 0.134 3.40mm | - | - | ROHS3 Compliant | - | - | ||
![]() SDE1006A-100M Bourns Inc. | 66730 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 25MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDE1006A | 0.394Lx0.354W 10.00mmx9.00mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | 8504.50.80.00 | TR, Embossed , 13 Inch | NO | 1 | 9mm | Rectangular | 3.8A | - | - | Not | - | - | - | - | - | - | 10μH | 1MHz | 60mOhm Max | - | 3.8A | POWER INDUCTOR | DUAL ENDED | - | - | - | 4A | - | 4035 | 20% | - | 3.8A | - | - | 5.4mm | 0.228 5.80mm | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR6603-471ML Bourns Inc. | 115 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | Steel | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2006 | SRR6603 | 0.260Lx0.173W 6.60mmx4.40mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.8Ohm | Tin/Copper/Silver (Sn/Cu/Ag) | - | 8504.50.80.00 | TR | YES | 1 | 4.4mm | - | 190mA | 4MHz | - | Not | - | - | - | - | - | - | 470μH | 100kHz | 1.8Ohm Max | - | 190mA | POWER INDUCTOR | DUAL ENDED | 40 @ 100kHz | - | 40 | 60mA | 40 | - | 20% | 190mA | 190mA | - | - | 3mm | 0.118 3.00mm | No | No SVHC | ROHS3 Compliant | Lead Free | - |