- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CM453232-R15ML Bourns Inc. | 52300 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | 2 | - | 26.988746mg | RECTANGULAR PACKAGE | 250MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | 220mOhm | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | 730mA | - | CM453232 | Not | 4532 | 1812 | - | 150nH | 25.2MHz | 220mOhm Max | - | 730mA | RF INDUCTOR | DUAL ENDED | 35 @ 25.2MHz | 35 | - | - | 35 | - | - | 20% | 730mA | - | - | - | 3.2004mm | 0.134 3.40mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() CS160808-R27K Bourns Inc. | 40 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 136MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CS160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 950μm | Rectangular | 200mA | - | - | Not | 1608 | 0603 | - | 270nH | 25MHz | 500mOhm Max | - | 200mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | - | - | - | 30 | - | - | - | 200mA | - | - | - | 800μm | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR6603-151ML Bourns Inc. | 9690 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | CYLINDRICAL PACKAGE | 9MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2006 | SRR6603 | 0.260Lx0.173W 6.60mmx4.40mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper/Silver (Sn/Cu/Ag) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 4.4mm | - | 260mA | - | - | - | - | - | - | 150μH | 100kHz | 590mOhm Max | - | 260mA | POWER INDUCTOR | DUAL ENDED | 40 @ 100kHz | 40 | - | 100mA | 40 | - | - | 20% | - | 260mA | - | - | 3mm | 0.118 3.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SDR0603-3R9ML Bourns Inc. | 66730 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | 62MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0603 | 0.228Lx0.228W 5.80mmx5.80mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 2.1A | - | - | Not | - | - | 1.7mm | 3.9μH | 1kHz | 50mOhm Max | - | 2.1A | POWER INDUCTOR | DUAL ENDED | 22 @ 7.96MHz | - | - | 2.2A | 22 | - | - | 20% | 2.1A | 2.1A | - | 5.8mm | 3.9mm | 0.154 3.90mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU5018-2R2Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 130MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU5018 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 5.4mm | Rectangular | 2.3A | - | - | Not | - | - | - | 2.2μH | 100kHz | 20.5mOhm | 370mA | 2.3A | POWER INDUCTOR | DUAL ENDED | 10 @ 7.96MHz | - | - | 2.1A | 10 | - | - | - | 2.3A | - | - | - | 1.8mm | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CM453232-R22ML Bourns Inc. | 52300 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | 2 | - | 26.988746mg | RECTANGULAR PACKAGE | 200MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | 250mOhm | Matte Tin (Sn) | - | - | - | - | - | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | 665mA | - | CM453232 | Not | 4532 | 1812 | - | 220nH | 25.2MHz | 250mOhm Max | 500mA | 665mA | RF INDUCTOR | DUAL ENDED | 40 @ 25.2MHz | 40 | - | - | 40 | - | - | 20% | 665mA | - | 250mOhm | - | 3.2mm | 0.134 3.40mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP1238A-100M Bourns Inc. | 50 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 11MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1238A | 0.531Lx0.492W 13.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | YES | 1 | 12.5mm | Rectangular | 7A | - | - | - | - | - | - | 10μH | 100kHz | 34mOhm Max | - | 7A | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | 20 | - | 14A | - | 5350 | - | 20% | - | 7A | - | - | 3.3mm | 0.138 3.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR6040A-6R8Y Bourns Inc. | 166 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard, Corner Terminals | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRR6040A | 0.264Lx0.264W 6.70mmx6.70mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | YES | 1 | - | Rectangular | 2.5A | - | - | - | - | - | - | 6.8μH | 10kHz | 30mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 2.17A | - | 2626 | - | 30% | - | 2.5A | - | - | - | 0.157 4.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR1005-391K Bourns Inc. | 50000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | 4.2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 10.2mm | Rectangular | 330mA | - | - | Not | - | - | - | 390μH | 1kHz | 1.4Ohm Max | - | 330mA | POWER INDUCTOR | DUAL ENDED | 25 @ 796kHz | - | - | 450mA | 25 | 5039 | - | 10% | 330mA | 330mA | - | - | 5.2mm | 0.205 5.20mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SDR1307A-101K Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 5.8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2004 | SDR1307A | 0.512Dia 13.00mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 1.9A | - | - | Not | - | - | - | 100μH | 100kHz | 180mOhm Max | - | 3A | - | - | 25 @ 796kHz | - | - | - | 25 | - | - | 10% | - | 1.9A | - | 13mm | 7mm | 0.287 7.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP1238A-3R3M Bourns Inc. | 29 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 20MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1238A | 0.531Lx0.492W 13.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | YES | 1 | 12.8mm | Rectangular | 12A | - | - | Not | - | - | - | 3.3μH | 100kHz | 13.5mOhm Max | - | 12A | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | 20 | - | 27A | 20 | 5350 | - | 20% | 12A | 12A | - | - | 3.3mm | 0.138 3.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CW100505-6N8J Bourns Inc. | 258000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 4.8GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CW100505 | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | Ceramic, Wirewound | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 650μm | Chip | 680mA | - | - | Not | 1005 | 0402 | - | 6.8nH | 250MHz | 83mOhm | - | 680mA | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | 20 | - | - | 20 | - | - | 5% | 680mA | - | - | - | 500μm | 0.024 0.60mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRR6603-1R0ML Bourns Inc. | 710 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | Steel | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2006 | SRR6603 | 0.260Lx0.173W 6.60mmx4.40mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 40MOhm | Tin/Copper/Silver (Sn/Cu/Ag) | - | - | - | 8504.50.40.00 | - | TR | YES | 1 | 4.4mm | - | 3A | 250MHz | - | Not | - | - | - | 1μH | 100kHz | 40mOhm Max | - | 3A | POWER INDUCTOR | DUAL ENDED | 30 @ 200kHz | 30 | - | 1.4A | 30 | - | - | 20% | 3A | 3A | - | - | 3mm | 0.118 3.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SDR2207-331KL Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 5.1MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR2207 | 0.866Lx0.591W 22.00mmx15.00mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 15.3mm | - | 1A | - | - | Not | - | - | - | 330μH | 100kHz | 560mOhm Max | - | 1A | POWER INDUCTOR | DUAL ENDED | 20 @ 1MHz | 20 | - | 1.9A | 20 | 8759 | - | 10% | 1A | 1A | - | - | 7mm | 0.307 7.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR5028-471Y Bourns Inc. | 548 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR5028 | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 6.1mm | - | 300mA | - | - | Not | 5858 | 2323 | - | 470μH | 100kHz | 2.5Ohm Max | - | 300mA | POWER INDUCTOR | DUAL ENDED | 12 @ 796kHz | 12 | - | 230mA | 12 | - | - | - | 300mA | - | - | - | 2.794mm | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CM322522-8R2KL Bourns Inc. | 5887 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 40MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 2.5mm | Chip | 140mA | - | - | Not | 3225 | 1210 | - | 8.2μH | 7.96MHz | 2Ohm Max | 275mA | 140mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | 30 | - | - | 30 | - | - | - | 140mA | - | - | - | 2.2mm | 0.087 2.20mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRR1280A-150M Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 13MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1280A | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | - | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 12.8mm | - | 5.2A | - | - | Not | - | - | - | 15μH | 1kHz | 28.5mOhm Max | - | 5.2A | - | - | 26 @ 2.52MHz | - | GENERAL PURPOSE INDUCTOR | 5A | - | - | - | 20% | - | 5.2A | - | - | 7.5mm | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR4011-8R2YL Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 39MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR4011 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 1.1A | - | Shielded | - | 5.1mm | - | 1.1A | - | SRR4011 | Not | - | - | - | 8.2μH | 100kHz | 215mOhm Max | - | 1.1A | - | - | 8 @ 7.96MHz | - | - | 920mA | 8 | - | - | - | 1.1A | - | - | - | 1.15mm | 0.051 1.30mm | 4.826mm | 4.826mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRR0603-2R5ML Bourns Inc. | 13 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Nonstandard, Corner Terminals | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 90MHz | Ferrite | Q MEASURED AT 7.96 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0603 | 0.256Lx0.256W 6.50mmx6.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 6.7mm | - | 2A | - | - | Not | - | - | - | 2.5μH | 1kHz | 40mOhm Max | - | 2A | POWER INDUCTOR | DUAL ENDED | 19 @ 7.96MHz | 19 | - | 2.95A | 19 | - | - | 20% | 2A | 2A | - | - | 3.3mm | 0.130 3.30mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR4828A-820M Bourns Inc. | 441 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 10MHz | Ferrite | - | -40°C~150°C | Tape & Reel (TR) | - | SRR4828A | 0.189Lx0.189W 4.80mmx4.80mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 850mA | - | YES | 1 | - | - | - | - | - | - | - | - | - | 82μH | 0.1MHz | 480mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | 350mA | - | - | 0.85A | 20% | - | - | - | - | - | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 |